Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Belt drives - Flat transmission belts and corresponding pulleys - Dimensions and tolerances
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 2200 Series Flat Belt Center Drive: Specifications: Loads up to 120 lbs (54 kg) Belt speeds up to 400 ft/min (122 m/min) Belt widths: 1.75″ (44 mm) to 24″ (610 mm) Conveyor lengths: 18″ (457 mm) to 24′ (7,315 mm) 1.25″ (32 mm) diameter drive and
- Maximum Load: 119.07 lbs
- Speed: 400.2624671916013 ft/min
- Conveyor Type: Belt Conveyor, Low Profile Conveyor
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 2200 Series Flat Belt End Drive: Specifications: Loads up to 80 lbs* (36 kg) Belt speeds up to 400 ft/min (122 m/min) Belt widths: 1.75″ (44 mm) to 24″ (610 mm) Conveyor lengths: 18″ (457 mm) to 18′ (5,486 mm) 1.25″ (32 mm) diameter drive and
- Maximum Load: 79.38 lbs
- Speed: 400.2624671916013 ft/min
- Conveyor Type: Belt Conveyor, Low Profile Conveyor
-
-
Description: Specifies the principal dimensions. Annexes A (recommended crowns of the pulleys) and B (recommended correspondence between the widths of belts and the widths of the pulleys used) are for information only.
-
Supplier: CSA Group
Description: Specifies the principal dimensions. Annexes A (recommended crowns of the pulleys) and B (recommended correspondence between the widths of belts and the widths of the pulleys used) are for information only.
-
Supplier: Belt Technologies, Inc.
Description: tensioning it around two or more pulleys, such that the surface friction between belt and pulley is sufficient for the drive pulley to transfer its torque efficiently to the belt. Friction belts are the simplest, lowest cost solution in applications
- Features: Anti-Static, Food Grade Rated
- Application: Food & Beverage Processing, General Purpose, High Temperature, Manufacturing / Fabrication, Packaging
-
Supplier: Belt Technologies, Inc.
Description: Friction drive pulleys are generally flat-faced with no timing element; crowning pulley faces are not generally recommended. To discuss the reasons why, please contact a Belt Technologies engineer who is familiar with metal belt dynamics. When crowning is
-
Supplier: Web Seal Inc.
Description: O-ring belts evolved from flat belts used in early power transmission systems, which wore unevenly and slipped. Designed as a circular cross section belt, these specialized O-rings operate in a pulley with a groove in low-torque situations. Especially useful in 3-D
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications
-
Supplier: Imao-Fixtureworks
Description: Features Can be used as driven rollers in flat-belt drive applications. The flange height smaller than the belt thickness allows carrying the product over these pulleys. Ball bearing is locked by a retaining ring.
- Maximum Tension Rating: 67.44 to 741.84 lbs
- Application: Belt
- Contact: Pulley
-
Supplier: Radwell International
Description: CONGRESS DRIVES , CA0800X075KW, V-BELT PULLEY, .75IN-BORE, 8IN-OUTSIDE DIAMETER, DIE CAST ZINC W/KW. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Belt Technologies, Inc.
Description: tear. Achieve Maximum Belt Lifespan with Accurate Diameter Ratios There are several important factors to consider when designing a pulley for a metal belt application, but the most important is the pulley diameter. The proper pulley diameter is a ratio of
- Features: Other Metal
- Component Type: Timing Pulley
-
Supplier: Belt Technologies, Inc.
Description: can be accelerated very quickly with low power output and can be customized to meet customer specifications. Used with larger belts, the TruPace™ Pulley can also be utilized as a drive or idler pulley. The TruPace™ Pulley is also manufactured in the United States
-
Supplier: Boston Gear
Description: Overview Boston Gear's HTD® timing belts combine the advantages of a flat belt with the positive-grip features of chain and gear drives. As the timing belt travels over the teeth of the pulley, there is no slippage like there is with flat
- Belt Width: 6 to 15 mm
- Material: Aluminum
- Pitch Type: HTD 3mm, HTD 5mm
- Flanges: No Flanges, One Flange, Two Flanges
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Hangzhou Chinabase Machinery Co., Ltd specializes in manufacturing all kinds of v belts, rubber timing belts (synchronous belts), auto timing belts, double-sided tooth synchronous belts, s step less speed change belts, multi-wedge belts, motorcycle
- Belt Width: 0.393701 inch
- Other Section: Unlisted Belt Section
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Hangzhou Chinabase Machinery Co., Ltd specializes in manufacturing all kinds of v belts, rubber timing belts (synchronous belts), auto timing belts, double-sided tooth synchronous belts, s step less speed change belts, multi-wedge belts, motorcycle
- Belt Width: 1.00000054 inch
- Other Section: Unlisted Belt Section
-
Supplier: Megadyne Americas
Description: N - Group (Neoprene) High strength, low stretch drive belt for small pulleys
- Belt Thickness: 0.03149608 inch
- Belt Width: 0.0787402 to 15.74804 inch
- Belt Length: 7.87402 to 167.322925 inch
- Minimum Pulley Size: 0.393701 inch
-
Supplier: F.N. Sheppard & Co.
Description: We have been able to solve a lot of belt grip problems by covering rollers and pulleys with various compounds. There are many types and methods for covering rollers from the smallest to the largest sizes. We have a complete line of conveyor pulleys and industrial rollers.
- Application: Process Equipment / Converting
-
Supplier: ContiTech AG
Description: V-belts are classic power transmission elements for the non-positive transmission of torque. Their task: To drive alternators, fans, water pumps, AC compressors and power steering systems The high quality of the ContiTech V-belts guarantees perfect performance. Design and
-
Supplier: SKF/North America
Description: • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on ISO wedge as well as on classical
- Belt Length: 15.9842606 to 79.0157907 inch
- Metric: 10mm
- English: O / 3L / Z
- Reinforcement: Polyester, Reinforced Belt
-
Supplier: SKF/Global
Description: • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on ISO wedge as well as on classical
- Belt Length: 14.5 to 51.75 inch
- Metric: 10mm
- English: O / 3L / Z
- Reinforcement: Polyester, Reinforced Belt
-
Supplier: SKF/North America
Description: Ribbed Belts A well designed belt drive will transmit power for many years with minimal maintenance. Although they have been around for a long time, belts are still a very efficient and cost-effective method for transmitting power from one component to another. SKF offers
- Belt Length: 21.3 to 97.6 inch
- Number of Bands / Ribs (Multiple): 4 to 20
- Type: Multiple
- V-Ribbed: PJ
Find Suppliers by Category Top
Featured Products Top
-
Learn about the basics of belt drives, design and performance considerations for various systems and the benefits of CMT’s Concentric Maxi Torque bushing system. Get your Guide here (read more)
Browse Timing Pulleys (inch) Datasheets for Custom Machine & Tool Co., Inc. -
European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63 (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
Precision Machining - Timing Belt & Pulley Drives
timing belts and pulleys, in both inch and metric sizes, and the engineering expertise to guarantee the best possible drive system. Not only does SDP/SI keep a large assortment of standard (read more)
Browse Timing Belts (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
transmission and reliable motion control, they support a wide range of industrial drive systems, with matching timing belts, flanges, pulley bars, and customized components for complete transmission solutions. (read more)
Browse Timing Pulleys (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63 (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
SPA V-Belt Pulleys: Reliable Power Transmission with Taper Lock Mounting Our SPA section V-belt pulleys are designed for industrial applications requiring compact drive (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
Efficient Power Transmission Solution for Mechanical Systems The SPA/1 V-belt pulley with taper bush 1210 is designed for reliable torque transmission and flexible (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belt and Pulley Drive Systems from SDP/SI
ensure long life and quiet operation in your application our pulleys are made to the exact timing belt profile. To complete your drive system, get your timing belts from SDP/SI. We (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Custom Machine & Tool Co., Inc. specializes in precision timing belt pulleys and keyless locking devices What we do. Custom Machine and Tool Co. Inc. is a leading US manufacturer of precision timing pulleys, drive systems and components for the motion control (read more)
Browse Timing Pulleys (inch) Datasheets for Custom Machine & Tool Co., Inc. -
States, SDP/SI maintains extensive inventory to support quick turnaround times for both standard and custom belt widths. Standard timing belts and complementary drive components, including timing pulleys, idlers, tensioners, belt clamp kits, and tension testers, are available for purchase through our (read more)
Browse Timing Belts (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
Conduct Research Top
-
White Paper Download: Belt and Chain Drives
Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight and inertia. They cannot be used where absolute synchronization between pulleys must be maintained because they rely on friction for their proper functioning
-
White Paper Download: Belt and Chain Drives
Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight and inertia. They cannot be used where absolute synchronization between pulleys must be maintained because they rely on friction for their proper functioning
More Information Top
-
Water Wells and Pumps, Second Edition > Deep Well Turbine and Submersible Pumps
Pump head and flat belt pulley drive of water-lubricated vertical turbine pump Courtesy: Jyoti Ltd., Vadodara (Anon., 1971a) .
-
The Hawton Gypsum Mill and Developments in 19th-Century Grinding Technology
Power for the elevator system was drawn from the end of the main- shafts, which projected beyond the ends of the hursts and carried flat belt drive pulleys .
-
Standard Handbook of Machine Design, Third Edition > BELT DRIVES
Table 14.3 shows sizes of pulleys for flat belt drives and tolerances.
-
Effect of belt transport speed and other factors on belt mistracking
(1998) Effective crowning on pulley for flat belt driving , The 7th transpor- tation and logistics conference, No.98-37, pp 47–150 .
-
Study of Flat Belt Drive Mechanics
The Mechanics between belt and pulley in flat belt drive running is complicated.
-
Scientific.Net: Materials Science
Abstract:The Mechanics between belt and pulley in flat belt drive running is complicated.
-
Key Engineering Materials
Abstract:The Mechanics between belt and pulley in flat belt drive running is complicated.
-
Scientific.Net: Materials Science
Abstract:The Mechanics between belt and pulley in flat belt drive running is complicated.
-
A Slate Saw Mill at Twll Coed Slate Quarry in the Nantlle Valley, Gwynedd
It ran at 1650rpm, and its 5in.x4in. face flat belt output pulley drove a 2ft pulley on an intermediate speed-reduction shaft.
-
CR4 - Thread: Calculating Output RPM
Can anyone tell how to calculate the o/p rpm for double end shaft drive connected to another shaft with universal coupling both end which in turn is connected to a flat belt pulley to drive the belt at 10 m/min i have…
Indicates content that may require registration and/or purchase.