-
Supplier: U.S. Plastic Corporation
Description: This .170" ID x 1/4" OD with a .040" wall thickness Flexible Nylon 12 Tubing has a working pressure rating of 450 PSI @ 70F and a burst pressure of 1350 PSI @ 70F. It has a minimum bend radius of 1/2". This is sold in a 250' roll and it weighs 1.15 lbs per 100'.
- Outside Diameter / Size: 0.25 inch
- Maximum Inside Diameter / Size: 0.17 inch
- Material: Nylon / Polyamide
- Features: Plastic Tubing
-
Supplier: ARKPLAS
Description: Our most economical tubing, flexible Vinyl Tubing is plasticized from non-toxic flexible PVC, and offers a wide range of chemical resistance, which makes it an ideal choice for a wide variety of industrial piping problems. This tubing will not offer the kink
- Outside Diameter / Size: 0.28125 inch
- Maximum Inside Diameter / Size: 0.15625 inch
- Features: Electrical Tubing / Sheathing, Plastic Tubing
- Design Units: English
-
Supplier: ARKPLAS
Description: Our most economical tubing, flexible Vinyl Tubing is plasticized from non-toxic flexible PVC, and offers a wide range of chemical resistance, which makes it an ideal choice for a wide variety of industrial piping problems. This tubing will not offer the kink
- Outside Diameter / Size: 0.625 inch
- Maximum Inside Diameter / Size: 0.5 inch
- Features: Electrical Tubing / Sheathing, Plastic Tubing
- Design Units: English
-
-
Supplier: ARKPLAS
Description: Our most economical tubing, flexible Vinyl Tubing is plasticized from non-toxic flexible PVC, and offers a wide range of chemical resistance, which makes it an ideal choice for a wide variety of industrial piping problems. This tubing will not offer the kink
- Outside Diameter / Size: 0.375 inch
- Maximum Inside Diameter / Size: 0.25 inch
- Features: Electrical Tubing / Sheathing, Plastic Tubing
- Design Units: English
-
Supplier: ARKPLAS
Description: Generally stronger than Ether-based tubing, Ester-based Polyurethane Tubing features above average chemical resistance, a high level of resilience, and adequate energy absorption. Although Polyester-based Tubing is not recommended for applications that expose the tubing
- Outside Diameter / Size: 0.15625 inch
- Maximum Inside Diameter / Size: 0.078125 inch
- Features: Electrical Tubing / Sheathing, Plastic Tubing
- Design Units: English
-
Supplier: Total Plastics, Inc.
Description: Natural and Black Our Nylon tubing is high quality pressure tubing, available in five formulations and a wide range of sizes. Used for applications that require toughness, resilience, a small bend radius and high burst strength. Nylon pressure tubing is a
- Outside Diameter / Size: 0.125 to 0.5 inch
- Maximum Inside Diameter / Size: 0.079 to 0.375 inch
- Pressure Rating: 750 to 2,500 psi
- Application: Chemical, Food Processing / Beverage, General Purpose
-
Supplier: Allied Electronics, Inc.
Description: Applicable for compressed air, and general industry water. Consult SMC if using for other kind of fluid. Surge pressure must be under the max. operating pressure. If exceeding that value, fitting may be damaged and tubing may burst. Polyurethane tubing is fast becoming the ideal choice
-
Supplier: Allied Electronics, Inc.
Description: Applicable for compressed air, and general industry water. Consult SMC if using for other kind of fluid. Surge pressure must be under the max. operating pressure. If exceeding that value, fitting may be damaged and tubing may burst. Polyurethane tubing is fast becoming the ideal choice
-
Supplier: Allied Electronics, Inc.
Description: Applicable for compressed air, and general industry water. Consult SMC if using for other kind of fluid. Surge pressure must be under the max. operating pressure. If exceeding that value, fitting may be damaged and tubing may burst. Polyurethane tubing is fast becoming the ideal choice
-
Supplier: Qosina Corp.
Description: While there may be similar tubing on the market, C-Flex® is the original patented tubing designed with thermoplastic elastomer. This tubing type is well-suited for aseptic sealing disconnections and welding connections. It’s also well-suited for sterilization by autoclave and
- Outside Diameter / Size: 1.125 inch
- Maximum Inside Diameter / Size: 0.75 inch
- Design Units: English
- Application: General Purpose, Medical / Pharmaceutical
-
Supplier: Allied Electronics, Inc.
Description: Applicable for compressed air, and general industry water. Consult SMC if using for other kind of fluid. Surge pressure must be under the max. operating pressure. If exceeding that value, fitting may be damaged and tubing may burst. Polyurethane tubing is fast becoming the ideal choice
-
Supplier: Ryan Electronics Corporation
Description: APPLICATIONS: Flexible in low temperature enviornments, typically found in aerospace applications as well as many low temperature commercial applications CHARACTERISTICS: Non heat shrinkable, flame resistant, flexible extruded, vinyl plastic tubing Type I: Clear
-
Supplier: Total Plastics, Inc.
Description: Tubing makes it quick and easy to put into service, providing considerable savings on installation time and cost. Black in color, it is resistant to ultraviolet light, ozone and weathering, making it ideal for many outdoor applications. Standard inventoried sizes of Tygon® UV Resistant
- Application: Chemical, General Purpose
- Features: Plastic Tubing
- Shape: Round
- Color / Clarity: Solid
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Conductive Flame Retardant Good Abrasion Resistance Good Wear Resistance Uses Tubing Appearance Black Forms Pellets
- Tensile Strength (Break): 1,000 psi
- Features: Flame Retardant (e.g. UL 94 Rated)
- Form / Shape: Pellets
- Chemical System: PolyVinyl Chloride (PVC)
-
Supplier: ICO RALLY
Description: SLV-40 General Purpose Vinyl Tubing SLV-40 is an extremely flexible material designed primarily for low temperature applications down to -85°F (-65°C), with continuous rating of 175°F (80°C). Widely used in applications where general purpose vinyls lose their flexibility. Applicable
- Maximum Inside Diameter / Size: 0.059 inch
- Wall Thickness: 0.016 inch
- Temperature Range: -85 to 176 F
- Color / Clarity: Clear, Solid
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Gloss Uses Automotive Interior Parts Tubing Automotive Specifications CHRYSLER MS-DC24 CPN3298 Color: Black FORD ESA-M4D292-A Forms Pellets Processing
- Tensile Strength (Break): 2,000 psi
- Industry: Automotive
- Type: Extrusion Grade Resin, Thermoplastic
- Form / Shape: Pellets
-
Supplier: L-com, Inc.
Description: Polyester expandable flexible tubing is ideal for protecting wire and/or cable. The open weave design allows for flexible routing, high resistance to abrasion and broad range of expansion. Features Applications include wire/cable harnessing, pneumatic hoses and hydraulic lines
- Maximum Inside Diameter / Size: 0.25 inch
- Design Units: English
- Features: Other
- Shape: Round
-
Supplier: L-com, Inc.
Description: Polyester expandable flexible tubing is ideal for protecting wire and/or cable. The open weave design allows for flexible routing, high resistance to abrasion and broad range of expansion. Features Applications include wire/cable harnessing, pneumatic hoses and hydraulic lines
- Maximum Inside Diameter / Size: 0.125 inch
- Design Units: English
- Features: Other
- Shape: Round
-
Supplier: L-com, Inc.
Description: Polyester expandable flexible tubing is ideal for protecting wire and/or cable. The open weave design allows for flexible routing, high resistance to abrasion and broad range of expansion. Features Available in 1/8", 1/4" and 1/2" diameters. Packaged in 100 foot spools Easily
- Maximum Inside Diameter / Size: 0.5 inch
- Design Units: English
- Features: Other
- Shape: Round
-
Supplier: ICO RALLY
Description: HSF is a heat shrinkable “fabric” tubing woven from black strands of Polyester and Polyolefin. Applications include noise suppression and abrasion resistance for components such as rubber hoses, harnesses, and plastic pipes. HSF is highly flexible and easily installed
- Diameter: 0.709 inch
- Operating Temperature: -40 to 125 C
- Shrink Temperature: 135 C
- Shrink Ratio: 3 :1
-
Supplier: ICO RALLY
Description: HSF is a heat shrinkable “fabric” tubing woven from black strands of Polyester and Polyolefin. Applications include noise suppression and abrasion resistance for components such as rubber hoses, harnesses, and plastic pipes. HSF is highly flexible and easily installed
- Diameter: 1.575 inch
- Operating Temperature: -40 to 125 C
- Shrink Temperature: 135 C
- Shrink Ratio: 2 :1
-
Supplier: Fiberoptics Technology, Inc.
Description: Standard features: • Single or dual, 20" (508mm) or 26" (660mm) chrome plated arms with swaged end ferrules • Intense white light output, typically 10,000 foot candles per leg, with almost no heat • Combination goosenecks have black PVC covered metal tubing for the common sheath and a
- Length: 1,523.9991770404445 mm
- Diameter: 13.461992730523926 mm
- Bend Radius: 50.799972568014816 mm
- Operating Temperature: 260 C
-
Supplier: Caplugs
Description: UB Series universal bushings feature flexible shutters that will adjust and accommodate any shape from 1/8" to 1". These nylon bushings will absorb vibration while cushioning and insulating cables, tubing, hoses, and shafts. Only fingertip pressure required for installation Material:
- Outside Diameter: 0.72 inch
- Length: 0.41 inch
- Design Units: Inch
- Bearing Surface: Plastic
-
Supplier: U.S. Plastic Corporation
Description: These suction line strainers are of flexible black plasticized PVC. Provides protection from costly sediment problems. They are great for inlet side of pumps, tank reservoirs, sprayers, and more. Features a molded PVC base, one-piece 304 stainless steel 30 mesh (1/64 inch holes) wire
- Pipe Connection: Threaded
-
Supplier: Daemar Inc.
Description: The UB series features flexible shutters that will adjust and accommodate any shape from 1/8" to 1". These nylon bushing swill absorb vibration while cushioning and insulating cables, tubing, hoses, and shafts. Easily installed with just fingertip pressure, these bushings will lock
- Inside Diameter: 0.437 inch
- Outside Diameter / Length: 0.72 inch
- Overall Thickness: 0.41 inch
- Construction / Type: One Piece Construction
Find Suppliers by Category Top
Featured Products Top
-
Corrtef™ Corrugated FEP Fluoropolymer Tubing Corrtef is heat sealable, and the cuffs (straight ends) are made to accept standard barbed fittings. The end may be flared or expanded to permit shrink (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
Multi-Durometer Tubing For the ultimate in customized flexibility New England Tubing’s assembly abilities coupled with our comprehensive extrusion capabilities enable the delivery of (read more)
Browse Tubing Datasheets for New England Tubing Technologies -
BRIMFLEXä SH105 is a flexible all purpose shrinkable PVC tubing that shrinks 50% of its expanded size when exposed to temperatures below 200°F (within one minute). SH105 meets MIL-I-23053/2B, Class 2, and conforms to MIL-I-631D, Grade C. Longitudinal shrinkage: approximately 20 (read more)
Browse Shrink Tubing Datasheets for BRIM Electronics, Inc. -
material also offers excellent resistance to flex fatigue and tear. It maintains good flexibility to temperatures approaching -80°F. Black industrial Suprene offers good resistance to U.V. radiation, ozone, chemicals and other fluids. It will also handle applications where oil may splash onto the tubing and is well suited for outdoor use. (read more)
Browse Rubber Tubing Datasheets for NewAge Performance Products | NAPP -
BRIMFLEX™ SH105 is a flexible all purpose shrinkable PVC tubing that shrinks 50% of its expanded (read more)
Browse Shrink Tubing Datasheets for BRIM Electronics, Inc. -
QSFU-5000-100-01-SS25M 100mm ID 2:1 Highly Flexible, Heat shrinkable Fabric Tubing, Abrasion and Vibration Resistant (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
: Black RoHS Compliant Automotive Heat Shrink Tubing Automotive heat shrink tubing is a versatile solution employed in various applications within the automotive industry. Primarily (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
Multi-Durometer Tubing For the ultimate in customized flexibility New England Tubing’s assembly abilities coupled with our comprehensive extrusion capabilities enable the delivery of reinforced multi-durometer custom products. Producing tubes with multi (read more)
Browse Tubing Datasheets for New England Tubing Technologies -
good flexibility to temperatures approaching -80°F. Black industrial Suprene offers good resistance to U.V. radiation, ozone, chemicals and other fluids. It will also handle applications where oil may splash onto the tubing and is well suited for outdoor use. (read more)
Browse Rubber Tubing Datasheets for NewAge Performance Products | NAPP -
Superthane® polyurethane tubing combines the best properties of plastic and rubber to deliver exceptional durability, flexibility, and long-term performance across a wide range of industrial applications. Engineered for strength and resilience, this transparent (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP
More Information Top
-
Information, Communication and Engineering
The LED can be connected with the strand of POFs by using a flexible black plastic tube .
-
http://dspace.mit.edu/bitstream/handle/1721.1/8706/49849452-MIT.pdf?sequence=2
Banham's portrait ofthe environment of the cult film Barbarellaportrays this pervasiveness: "inflatable bolsters bumble loosely about the interiors; bodies are trapped, or rescued, through transparent flexible plastic tubes ; the Black Queen manifests herself out of an explodable plastic bubble, and her dream …
-
Note: Flight capacity, parasitism and emergence of fiveTrichogramma (Hymenoptera: Trichogrammatidae) species from forest areas in Brazil
The bottom of the cylinder was closed with black flexible plastic (larger than the tube diameter) firmly fitted with an approximately 3-cm-thick extruded polystyrene disk with the same diameter as the glass test tube.
-
Thermal solar energy
The tube absorber denoted sometimes also as solar absorber consists in the simplest case of black UV resistant flexible that is extended plastic tube on a suitable mostly horizontal surface.
-
Quantitative mapping of cerebral metabolic rate of oxygen (CMRO 2 ) using quantitative susceptibility mapping (QSM)
Given its well-described ability to safely cause measura- ble reductions in CBF within 30 minutes of administra- tion (45), a bolus of caffeine ($200 mg caffeine in black coffee) was administered orally through a flexible plastic tube to minimize head motion.
-
A Reaction Plane Detector for PHENIX at RHIC
As the fibers exit each scintillator they are individually sheathed in black plastic tubing for light tightness, bundled together inside flexible plastic tub- ing for stability and protected by an Al cover.
-
Development of an automated bacterial luminescence test for biomonitoring of environmental contaminants
… magnetic valve (The Lee Co., Essex, C.T. LF AA 1201618 H), the measuring chamber (Dr. Lange GmbH, Düsseldorf) consisting of temperature controlled V2A steel and a black plastic block with integrated photomultiplier (Hamatsu type 1P28A), flexible pump tubes (Ismapren SC 0311, .
-
Fruit illumination stimulates cell division but has no detectable effect on fruit size in tomato ( Solanum lycopersicum )
A flexible tube (length: 42 cm; diameter: 1 cm) covered with black plastic and aluminum foil, like the cuvette, was attached to the funnel side of the cuvette.
-
Contrast enhanced MRI characterization of the perfusion territories fed by individual coronary arteries in ex-vivo porcine heart
The Tygon tubing carrying the refrigerated cardioplegia solution to and from the scanner was insulated with flexible black plastic foam pipe insulation of the sort used in commercial plumbing.
-
Exploration and ecology in Darwin’s finches
The objects were: one white roller brush (length 14 cm, diameter 6 cm), one black , folded bicycle- tube (15 9 7 cm) and a pair of white, flexible plastic tubes (20 9 1.5 cm) bound together with a string.
Indicates content that may require registration and/or purchase.