-
Supplier: Swagelok Company
Description: Find flexible vinyl tubing for vacuum applications or lab chemistries where transparency is necessary. Soft, flexible, and clear, Swagelok vinyl tubing handles a wide variety of laboratory chemicals and applications where system transparency is desired.
- Outside Diameter / Size: 0.25 to 0.875 inch
- Maximum Inside Diameter / Size: 0.125 to 0.5 inch
- Design Units: English
- Application: General Purpose
-
Supplier: U.S. Plastic Corporation
Description: 1/4" ID x 1/2" OD x 1/8" Wall Clear PVC Tubing has a working pressure of 70 PSI @ 68F. It has a durometer of 68 A, a tensile strength of 2000 PSI, a specific gravity of 1.20, a brittleness temperatures of -41F. and an elongation at break of 400%.
- Outside Diameter / Size: 0.5 inch
- Maximum Inside Diameter / Size: 0.25 inch
- Color / Clarity: Clear
- Features: PVC
-
Supplier: U.S. Plastic Corporation
Description: 1/8" ID x 1/4" OD x 1/16" Wall Clear PVC Tubing has a working pressure of 68 PSI @ 68F. It has a durometer of 68 A, a tensile strength of 2000 PSI, a specific gravity of 1.20, a brittleness temperatures of -41F. and an elongation at break of 400%.
- Outside Diameter / Size: 0.25 inch
- Maximum Inside Diameter / Size: 0.125 inch
- Color / Clarity: Clear
- Features: PVC
-
-
Supplier: Accuris
Description: PLASTIC TUBING, ELECTRICAL INSULATION Irradiated Polyolefin, Clear, Flexible, Heat Shrinkable 2 to 1 Shrink Ratio
-
Supplier: Accuris
Description: Plastic Tubing, Electrical Insulation Iradiated Polyolefin, Clear, Flexible, Heat Shrinkable 2 to 1 Shrink Ratio
-
Supplier: ARKPLAS
Description: Our most economical tubing, flexible Vinyl Tubing is plasticized from non-toxic flexible PVC, and offers a wide range of chemical resistance, which makes it an ideal choice for a wide variety of industrial piping problems. This tubing will not offer the kink
- Outside Diameter / Size: 0.5 inch
- Maximum Inside Diameter / Size: 0.3125 inch
- Color / Clarity: Clear
- Type: Electrical Tubing / Sheathing, Plastic Tubing
-
Supplier: ARKPLAS
Description: Our most economical tubing, flexible Vinyl Tubing is plasticized from non-toxic flexible PVC, and offers a wide range of chemical resistance, which makes it an ideal choice for a wide variety of industrial piping problems. This tubing will not offer the kink
- Outside Diameter / Size: 0.28125 inch
- Maximum Inside Diameter / Size: 0.15625 inch
- Color / Clarity: Clear
- Type: Electrical Tubing / Sheathing, Plastic Tubing
-
Supplier: ARKPLAS
Description: Our most economical tubing, flexible Vinyl Tubing is plasticized from non-toxic flexible PVC, and offers a wide range of chemical resistance, which makes it an ideal choice for a wide variety of industrial piping problems. This tubing will not offer the kink
- Outside Diameter / Size: 0.25 inch
- Maximum Inside Diameter / Size: 0.1875 inch
- Color / Clarity: Clear
- Type: Electrical Tubing / Sheathing, Plastic Tubing
-
Supplier: Total Plastics, Inc.
Description: Clear Tygon® Plasticizer Free Tubing is a uniquely engineered product that offers the low compression set properties of a thermoset rubber. Tygon® Plasticizer Free Tubing provides the most flexibility, highest temperature resistance and longest pump life available in a
- Outside Diameter / Size: 0.1875 to 1.375 inch
- Maximum Inside Diameter / Size: 0.0625 to 1 inch
- Wall Thickness: 0.0625 to 0.1875 inch
- Temperature Range: -108 to 135 F
-
Supplier: SAE International
Description: This specification covers an irradiated, thermally-stabilized, modified-polyolefin plastic in the form of flexible, thin-wall, heat-shrinkable tubing.
-
Supplier: SAE International
Description: This specification covers an irradiated, thermally-stabilized, modified polyolefin plastic in the form of flexible, thin-wall, heat-shrinkable tubing.
-
Supplier: Accuris
Description: Tubing, Irradiated Polyolefin Plastic, Electrical Insulation Clear, Flexible, Heat Shrinkable 2 to 1 Shrink Ratio
-
Supplier: SAE International
Description: This specification covers an irradiated, thermally-stabilized, modified polyolefin plastic in the form of thin-wall, heat-shrinkable tubing with a low recovery temperature.
-
Supplier: New England Tubing Technologies
Description: There are many situations where tube clarity is critical to your overall design. We are happy to present a new optically clear PVC option which can be used in a wide variety of tube designs and is highly flexible, non-toxic, and ideal for use in the medical industry.
- Color / Clarity: Clear
- Application: Medical / Pharmaceutical
- Features: PVC
- Type: Plastic Tubing
-
Supplier: ICO RALLY
Description: • Flexible, resilient, abrasion resistant; resistant to weathering and radiation • Suitable for a wide variety of liquids, oils, grease, and fuels • Contains no plasticizer which can cause flow contamination or tube hardening • Does not impart taste or odor
- Outside Diameter / Size: 0.3125 inch
- Maximum Inside Diameter / Size: 0.25 inch
- Wall Thickness: 0.03125 inch
- Pressure Rating: 95 psi
-
Supplier: Total Plastics, Inc.
Description: Clear Clear, flexible vinyl tubing comes in a wide variety of sizes. Call TPI for custom sizes. Chemical liners Food / Beverage Laboratory Instrumentation Water / Fluid lines Material handling Available Sizes I.D. O.D. Wall Thickness Working Pressure R. Temp 1/16" 1/8"
- Outside Diameter / Size: 0.125 to 3.5 inch
- Maximum Inside Diameter / Size: 0.0625 to 3 inch
- Wall Thickness: 0.03125 to 0.25 inch
- Application: Chemical, Food Processing / Beverage, General Purpose, Water
-
Supplier: Bijur Delimon International
Description: Bijur lubrication systems are designed and engineered to deliver optimum performance. To help us ensure that you receive only trouble-free performance from your equipment’s lubrication system, the Bijur part numbers are listed in this publication. Parts are easily identified by part number. For
- Outside Diameter / Size: 0.25 inch
- Wall Thickness: 0.062 inch
- Color / Clarity: Clear
- Design Units: English
-
Supplier: Allied Electronics, Inc.
Description: Applicable for compressed air, and general industry water. Consult SMC if using for other kind of fluid. Surge pressure must be under the max. operating pressure. If exceeding that value, fitting may be damaged and tubing may burst. Polyurethane tubing is fast becoming the ideal choice
-
Supplier: Allied Electronics, Inc.
Description: Applicable for compressed air, and general industry water. Consult SMC if using for other kind of fluid. Surge pressure must be under the max. operating pressure. If exceeding that value, fitting may be damaged and tubing may burst. Polyurethane tubing is fast becoming the ideal choice
-
Supplier: Allied Electronics, Inc.
Description: Applicable for compressed air, and general industry water. Consult SMC if using for other kind of fluid. Surge pressure must be under the max. operating pressure. If exceeding that value, fitting may be damaged and tubing may burst. Polyurethane tubing is fast becoming the ideal choice
-
Supplier: Allied Electronics, Inc.
Description: Applicable for compressed air, and general industry water. Consult SMC if using for other kind of fluid. Surge pressure must be under the max. operating pressure. If exceeding that value, fitting may be damaged and tubing may burst. Polyurethane tubing is fast becoming the ideal choice
-
Supplier: SKS Science Products
Description: The clear vinyl laboratory tubing is non-toxic, transparent and inert. This smooth and flexible tubing is chemical resistant with a specific gravity of 1.2 and a tensile strength of 2000 psi. Our vinyl food grade tubing is designed for use in the laboratory with an
- Material: Vinyl
-
Supplier: FIPA Inc.
Description: Unpressurized and low-pressure applications with concurrent pivoting motions and oscillations High flexibility enables sharp turning radii for compact tubing systems FDA approval for aqueous foods Extremely resistant to acids and bases Color transparent
- Outside Diameter / Size: 0.1574804 to 0.4724412 inch
- Maximum Inside Diameter / Size: 0.0787402 to 0.3543309 inch
- Pressure Rating: 0 to 14.5 psi
- Minimum Bend Radius: 0.1968505 to 1.3779535 inch
-
Supplier: Cole-Parmer
Description: A good general-purpose tubing material, vinyl tubing (also known as PVC tubing) offers good chemical resistance. Its transparency allows easy visual identification of flow through the tube. This vinyl tubing's good abrasion resistance means you can use it in a laboratory,
- Outside Diameter / Size: 1.00000054 inch
- Maximum Inside Diameter / Size: 0.75196891 inch
- Pressure Rating: 40 psi
- Temperature Range: -45 to 180 F
-
Supplier: Cole-Parmer
Description: A good general-purpose tubing material, vinyl tubing (also known as PVC tubing) offers good chemical resistance. Its transparency allows easy visual identification of flow through the tube. This vinyl tubing's good abrasion resistance means you can use it in a laboratory,
- Outside Diameter / Size: 0.25196864 inch
- Maximum Inside Diameter / Size: 0.1181103 inch
- Pressure Rating: 40 psi
- Temperature Range: -45 to 180 F
-
Supplier: Cole-Parmer
Description: A good general-purpose tubing material, vinyl tubing (also known as PVC tubing) offers good chemical resistance. Its transparency allows easy visual identification of flow through the tube. This vinyl tubing's good abrasion resistance means you can use it in a laboratory,
- Outside Diameter / Size: 0.50000027 inch
- Maximum Inside Diameter / Size: 0.25196864 inch
- Pressure Rating: 40 psi
- Temperature Range: -45 to 180 F
-
Supplier: Cole-Parmer
Description: A good general-purpose tubing material, vinyl tubing (also known as PVC tubing) offers good chemical resistance. Its transparency allows easy visual identification of flow through the tube. This vinyl tubing's good abrasion resistance means you can use it in a laboratory,
- Outside Diameter / Size: 0.43700811 inch
- Maximum Inside Diameter / Size: 0.25196864 inch
- Pressure Rating: 40 psi
- Temperature Range: -45 to 180 F
-
Supplier: Atlantic Rubber Company, Inc.
Description: Clear Flexible
- Outside Diameter / Size: 0.25 to 1.25 inch
- Maximum Inside Diameter / Size: 0.125 to 1 inch
- Wall Thickness: 0.0625 to 0.125 inch
- Color / Clarity: Clear
-
Supplier: OMEGA Engineering, Inc.
Description: Vinyl tubing is clear and flexible and provides an economical means of fluid transfer in a variety of applications. Intermittent exposure to hydrocarbons, such as gasoline, kerosene, diesel fuel, etc., will cause premature hardening and failure of vinyl tubing.
- Outside Diameter / Size: 0.125 to 4.75 inch
- Maximum Inside Diameter / Size: 4 inch
- Wall Thickness: 0.375 inch
- Pressure Rating: 80 psi
-
Supplier: New England Tubing Technologies
Description: resistance, flexibility and torque response over the length of one piece. The proximal section of the tube can be made of a harder plastic to help with insertion and positioning, while a more flexible distal section will allow the tube to better navigate challenging paths within the
- Color / Clarity: Clear
- Application: Medical / Pharmaceutical
- Type: Plastic Tubing
- Shape: Round
-
Supplier: Kuriyama of America, Inc.
Description: Clear Phthalate Free PVC Food Grade Tubing for applications Requiring more Flexibility. High gloss. Blue tint. Food grade clear PVC tubing. Self-extinguishing. Compound hardness 68±3 Shore "A". Phthalate Free! Ideal for medical applications requiring USP class VI. Similar
- Outside Diameter / Size: 0.8125 inch
- Maximum Inside Diameter / Size: 0.625 inch
- Wall Thickness: 0.09375 inch
- Pressure Rating: 35 psi
-
Supplier: Kuriyama of America, Inc.
Description: Clear Phthalate Free PVC Food Grade Tubing for applications Requiring more Flexibility. High gloss. Blue tint. Food grade clear PVC tubing. Self-extinguishing. Compound hardness 68±3 Shore "A". Phthalate Free! Ideal for medical applications requiring USP class VI. Similar
- Outside Diameter / Size: 0.375 inch
- Maximum Inside Diameter / Size: 0.25 inch
- Wall Thickness: 0.0625 inch
- Pressure Rating: 55 psi
-
Supplier: Kuriyama of America, Inc.
Description: Clear Phthalate Free PVC Food Grade Tubing for applications Requiring more Flexibility. High gloss. Blue tint. Food grade clear PVC tubing. Self-extinguishing. Compound hardness 68±3 Shore "A". Phthalate Free! Ideal for medical applications requiring USP class VI. Similar
- Outside Diameter / Size: 0.4375 inch
- Maximum Inside Diameter / Size: 0.3125 inch
- Wall Thickness: 0.0625 inch
- Pressure Rating: 50 psi
-
Supplier: Kuriyama of America, Inc.
Description: Clear Phthalate Free PVC Food Grade Tubing for applications Requiring more Flexibility. High gloss. Blue tint. Food grade clear PVC tubing. Self-extinguishing. Compound hardness 68±3 Shore "A". Phthalate Free! Ideal for medical applications requiring USP class VI. Similar
- Outside Diameter / Size: 0.4375 inch
- Maximum Inside Diameter / Size: 0.25 inch
- Wall Thickness: 0.09375 inch
- Pressure Rating: 58 psi
-
Supplier: Beswick Engineering Co., Inc.
Description: Polyurethane tubing provides excellent flexibility, resistance to kinking and abrasion, superior memory, elasticity, and resists attack by water, ozone, oil, and grease. Designed for application in medical, dental, and industrial fluid-power systems. Max Pressure Rating: See Chart Material:
- Outside Diameter / Size: 0.375 inch
- Maximum Inside Diameter / Size: 0.0625 inch
- Temperature Range: -40 to 165 F
- Color / Clarity: Clear, Solid, Translucent
Find Suppliers by Category Top
Featured Products Top
-
to your overall design. We are happy to present a new optically clear PVC option which can be used in a wide variety of tube designs and is highly flexible, non-toxic, and ideal for use in the medical industry. Key benefits: Non-toxic Non-phthalate No ADM (read more)
Browse Medical Tubing Datasheets for New England Tubing Technologies -
Corrtef™ Corrugated FEP Fluoropolymer Tubing Corrtef is heat sealable, and the cuffs (straight ends) are made to accept standard barbed fittings. The end may be flared or expanded to permit shrink (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
Multi-Durometer Tubing For the ultimate in customized flexibility New England Tubing’s assembly abilities coupled with our comprehensive extrusion capabilities enable the delivery of (read more)
Browse Tubing Datasheets for New England Tubing Technologies -
BRIMFLEXä SH105 is a flexible all purpose shrinkable PVC tubing that shrinks 50% of its expanded size when exposed to temperatures below 200°F (within one minute). SH105 meets MIL-I-23053/2B, Class 2, and conforms to MIL-I-631D, Grade C. Longitudinal shrinkage: approximately 20 (read more)
Browse Shrink Tubing Datasheets for BRIM Electronics, Inc. -
BRIMFLEX™ SH105 is a flexible all purpose shrinkable PVC tubing that shrinks 50% of its expanded (read more)
Browse Shrink Tubing Datasheets for BRIM Electronics, Inc. -
. TRO Series Tubing Heavy Wall ClearView plastic tubing provides the product protection you need for your heavy-duty packaging applications. Heavy Wall thickness adds extra protection and durability. To place an order or request free samples of this product, please visit our website. (read more)
Browse Tubing Datasheets for Caplugs -
Multi-Durometer Tubing For the ultimate in customized flexibility New England Tubing’s assembly abilities coupled with our comprehensive extrusion capabilities enable the delivery of reinforced multi-durometer custom products. Producing tubes with multi (read more)
Browse Tubing Datasheets for New England Tubing Technologies -
Challenge: The plastic recycling process generates significant volumes of contaminated wastewater laden with fine suspended solids, requiring a treatment solution that can reliably produce high-quality water for reuse while minimizing operational (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
Q-200E-1-01-SS30M 2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
QSFU-5000-100-01-SS25M 100mm ID 2:1 Highly Flexible, Heat shrinkable Fabric Tubing, Abrasion and Vibration Resistant (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp.
More Information Top
-
Effects of humidity and air speed on sporulation of Phytophthora infestans on potato leaves
The air pressure was deter- mined at points X and Y (I'lg. I) with a man- ometer consisting of a clear flexible plastic tube containing water.
-
Food puzzle for singly caged primates
MATERIALS AND METHODS The food puzzle (Fig. 1) was made from two sections of clear flexible plastic tubing held together in the shape of an X.
Indicates content that may require registration and/or purchase.