-
Supplier: Altech Corp.
Description: Protect your cables with corrugated tubes. Made from flame retardant Polyamide 6, these tubes will protect cables from impact and abrasion. They are highly flexible and have a high fatigue life, making them ideal for any installation. 15 sizes are available in standard tube or
- Features: Rigid Conduit
- Material: Other
- Temperature Rating: -40 to 248 F
- Type: Other
-
Supplier: Altech Corp.
Description: Protect your cables with corrugated tubes. Made from flame retardant Polyamide 6, these tubes will protect cables from impact and abrasion. They are highly flexible and have a high fatigue life, making them ideal for any installation. 15 sizes are available in standard tube or
- Features: Rigid Conduit
- Material: Other
- Temperature Rating: -40 to 248 F
- Type: Other
-
Supplier: CMP Products
Description: housed in rigid or flexible conduit systems. The cable gland provides a combined flameproof seal and environmental seal on the cable outer sheath. This product provides full compatibility with restricted breathing equipment. All CMP Cable Glands are
- Material: Aluminum, Brass, Stainless Steel
- Temperature Range: -76 to 266 F
-
-
Supplier: CMP Products
Description: flexible metallic conduit systems. The cable gland provides full compatibility with restricted breathing equipment. All CMP Cable Glands are EMC Tested.
- Application: Cable & Wire
- Temperature Range: -76 to 266 F
-
Supplier: TelephoneStuff.com
Description: Hubbell Liquidtight System are flexible metallic liquidtight conduit grips with . They are offered with high quality Hubbell plated steel fittings in a wide variety of N.P.T. sizes and configurations, either insulated or non-insulated. Features: - Conduit Size: 1/2" - Straight
- Application: Cable & Wire
- Material: Steel
-
Supplier: TelephoneStuff.com
Description: Indispensable tool for electricians with small job requirements. Used to connect insulated wire bundles to pulling tape or to pull wire rope through conduit. Features: - Break strength: 2,800 - Mesh Length: 10 (inches) - .610 - .740 Cable dia. range - Standard length - Single weave -
- Application: Cable & Wire
-
Supplier: TelephoneStuff.com
Description: Indispensable tool for electricians with small job requirements. Used to connect insulated wire bundles to pulling tape or to pull wire rope through conduit. Features: - Break strength: 4,100 - Mesh Length: 10 (inches) - .750 - .990 Cable dia. range - Standard length - Single weave -
- Application: Cable & Wire
-
Supplier: TelephoneStuff.com
Description: Indispensable tool for electricians with small job requirements. Used to connect insulated wire bundles to pulling tape or to pull wire rope through conduit. Features: - Break strength: 1,700 - Mesh Length: 8 (inches) - .500 - .610 Cable dia. range - Standard length - Single weave -
- Application: Cable & Wire
-
Supplier: Madison Electric Products
Description: STRAIGHT TYPE FIBERGLASS REINFORCED NYLON (BODY), NEOPRENE (GLAND) MATERIAL UL 514B APPROVAL 3/4 INCH THREAD SIZE 0.45 TO 0.709 INCH CORD SIZE ROHS COMPLIANT INCLUDES LOCKNUT PACKAGING QUANTITY 125
- Material: Nylon
- Type: Other
-
Supplier: Madison Electric Products
Description: STRAIGHT TYPE FIBERGLASS REINFORCED NYLON (BODY), NEOPRENE (GLAND) MATERIAL UL 514B APPROVAL 1/2 INCH THREAD SIZE 0.17 TO 0.47 INCH CORD SIZE ROHS COMPLIANT INCLUDES LOCKNUT PACKAGING QUANTITY 250
- Material: Nylon
- Type: Other
-
Supplier: Madison Electric Products
Description: STRAIGHT TYPE STEEL BODY, NEOPRENE GLAND MATERIAL UL 514-B APPROVAL LIQUIDTIGHT APPLICATION 1 INCH THREAD SIZE 0.55 TO 0.65 INCH CORD SIZE STANDARD PACKAGE 25 PER CARTON
- Material: Steel
- Type: Other
-
Supplier: Madison Electric Products
Description: STRAIGHT TYPE STEEL BODY, NEOPRENE GLAND MATERIAL UL 514-B APPROVAL LIQUIDTIGHT APPLICATION 1-1/4 INCH THREAD SIZE 0.75 TO 0.85 INCH CORD SIZE STANDARD PACKAGE 25 PER CARTON
- Material: Steel
- Type: Other
-
Supplier: CMP Products
Description: The CMP Type 780 Metallic Union is designed to allow connection of rigid and flexible conduit, or terminated cable glands, to any fixed equipment. The 780 Union provides a running connection by means of an integral coupling arrangement that eliminated the need to rotate
- Application: Cable & Wire
- Temperature Range: -76 to 392 F
-
Supplier: icotek GmbH
Description: is when using standard cable glands due to the high flexibility of the elastomer pyramide. After inserting the cable or conduit, the KEL-ULTRA flex cable entry insert will be easily fixed with a metal ring by using screws. The metal ring enables a circular
- Adjustable Diameter: Yes
- Application: Industrial, Panel / Enclosure, Power / Utility, Railway, Telecommunications
- Barrier Hole Shape: Round
- Cable Diameter: 0.9843 to 4.53 inch
-
Supplier: icotek Corp
Description: The KEL-ULTRA flex is designed as a cable entry grommet for any large cable or conduit that is difficult to manage. The KEL-ULTRA flex comes in two sizes and is ideal for routing and sealing cables and conduits with a diameter from 25 to 115 mm. Due to the high
- Inside Diameter: 4.53 inch
- Material: Other
- Overall Thickness: 6.91 inch
- Shape: Round
-
Supplier: RS Components, Ltd.
Description: onto flexible plastic conduit .,Sealing gland backshells with an anti-decoupling system, rated to IP68, which incorporate a rubber sealing washer and a cord grip for strain relief. Material = Plastic Colour = Black CAD Drawing = 3D CAD Model Series = Clipper
- Material: Other
-
Supplier: RS Components, Ltd.
Description: onto flexible plastic conduit .,Sealing gland backshells with an anti-decoupling system, rated to IP68, which incorporate a rubber sealing washer and a cord grip for strain relief. CAD Drawing = 3D CAD Model
- Cover / Plug Shape or Application: Round
-
Supplier: RS Components, Ltd.
Description: or aluminium enclosure which has three M20x1.5 cable entries. When the cover is closed correctly and an equivalent specification cable gland used, IP67 protection can be achieved. Flexible to use as the operating range is limited only by the length of the rope. Extremely
- Number of Buttons / Keys: 3
- Pendant Type: Control Pendant
-
Supplier: Tripp Lite by Eaton
Description: is essential. It is constructed with a high-impact polycarbonate (UL94V-0) housing and flexible rubber gaskets. Two knockout holes are suitable for standard M16 cable glands (included) or M32 conduit glands. Wall-mounting hardware is included.Designed for Use with
-
Supplier: L-com, Inc.
Description: placement in the enclosure. The enclosure features holes for two N-Bulkhead connectors or Lightning Protectors, a grounding lug, and a cable conduit connector to accept power or system feeds into the enclosure. The HGX-PMT series of pole mounting kits allow the populated enclosure to
- Depth: 6 inch
- Height: 12 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: L-com, Inc.
Description: , a grounding lug, and a cable conduit connector to accept power or system feeds into the enclosure. The HGX-PMT series of pole mounting kits allow the populated enclosure to be securely mounted to a variety of different size poles. Compatible versions include HGX-PMT13, HGX-PMT16,
- Depth: 10 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 6
- Length / Height: 18 inch
Find Suppliers by Category Top
Featured Products Top
-
The KVT is a cornerstone of icotek's smart cable entry and provides an ease of use that simplifies your installation process and provides additional flexibility. KVT is a circular split frame for quick and easy installation and sealing of cables with connectors or complete cable harnesses (read more)
Browse Cable Glands Datasheets for icotek Corp -
ELECTRI-FLEX COMPANY, Roselle, IL, offers Type SSL, an unjacketed stainless steel, corrosion-resistant, flexible electrical conduit. This conduit type is extra (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
as many other applications. Type LA conduit is a flexible steel conduit that is both UL listed and CSA certified. It offers a hot dipped galvanized steel flexible core with a flexible PVC liquidtight jacketing over it. Available colors and suggested applications (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Electri-Flex Company manufactures flexible electrical conduits ideal for Industrial applications. Product sizes range from ¼” through 6”. These products fit a range of applications including the Food and Beverage Industry, Extreme High and Low Temperature (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
ELECTRI-FLEX COMPANY, Roselle, IL USA, manufactures flexible electrical conduits designed for Data Center installations. Liquatite® provides high-quality Data Center wiring protection solutions that offer physical protection to wires and cables, conduit colors that identify critical (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
fiber for data transmission. Relative to cable size, Flexible Ribbon Cable provides the highest connectivity density to make every square foot count. Its small OD and superb flexibility make it easier and faster to handle, creating installation possibilities in narrow pathways and small conduit. The ability to terminate multiple fibers at once – with sorting and ribbonization already completed – reduces labor resources and costs. (read more)
Browse Fiber Optic Cables Datasheets for Belden Inc. -
performance, including flexibility and protection, under conditions beyond those of standard types. The number and types of applications that require these conduits are diverse, ranging from chemical production, to offshore drilling platforms, pipelines, steel production, robotics, refrigeration (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
doesn’t just keep interference out; it also keeps emissions in, which is vital to meeting European CE standards – an important issue for OEMs. Additionally, shielding conduits provide a redundant EMI/RFI system protection when using shielded cables with EMI/RFI shielded (read more)
Browse EMI and RFI Shielding Datasheets for Electri-Flex Company -
ATTENTION TRANSIT SYSTEMS! Smith Systems, Inc. now offers Dual and Single Channel Speed Probes with Low Smoke, Zero-Halogen insulated cable and cable protecting conduit. This conduit provides impact protection superior to (read more)
Browse Datasheets for Smith Systems, Inc. -
‘Fill in’ gaps to make a cable round and more aesthetically appealing Increase flex life depending on coverage and material used Protect from moisture and chemicals Easier molding and sealing in glands (read more)
Browse Cable Harness and Wire Harness Services Datasheets for Northwire, Inc.
More Information Top
-
CR4 - Thread: Certified Cable Conduit and Gland Assembly
I'm looking for a certified IP65 rated flexible cable conduit and gland assembly to use between an electric motor terminal box and a fan casing terminal box.
-
nylon cable gland - offers from nylon cable gland manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : nylon cable glands, conduit fittings, flexible conduit , metal cable glands ] .
-
gland - offers from gland manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : nylon cable glands, conduit fittings, flexible conduit , metal cable glands ] .
-
Cable Glands Exporters, Cable Glands Selling Leads
Related Searches : nylon cable glands, cable connector, terminal, metal cable glands , glands, flexible conduit , conduit fittings, cable ties, cable lugs, cable gland More..
-
flexible hose vacuum hose metal hose flexible hose,China flexible hose vacuum hose metal hose flexible hose Manufacturers, Suppliers - ECOL
We are specialized in manufacturing flexible conduits , liquid tight conduits and connectors, cable glands and conduit ... in Tianjin, welcome to visit us when you are convenient!
-
radiator hose and oil hose,China radiator hose and oil hose Manufacturers, Suppliers - ECOL
Hose 1)Excellent quality&reasonable price 2)Size: 20.4-64.0 mm 3)Resist spark,Resist corrosion,waterproof Metal vaccum oil ... flexible conduits , liquid tight conduits and connectors, cable glands and conduit pipe fittings.
-
Smiths Group Industrial
Products also include flexible and pliable conduit end fittings, connector backshells and accessories, cable glands , terminal blocks and other wiring accessories.