Products/Services for Flexible Ferrite RFID

  • Inductors, Coils, and Chokes-Image
    Inductors, Coils, and Chokes - (1114 companies)
    Mounting options include through-hole and surface-mount technologies. Coils can be wound on various core materials. The most popular are iron (or iron alloys, laminations, or powder); and ferrite, a black, nonconductive, brittle magnetic material. The use...
  • Flexible Couplings-Image
    Flexible Couplings - (464 companies)
    Flexible couplings connect rotating members while allowing some degree of angular or parallel misalignment. Flexible couplings couple or connect rotating members such as motors and drive shafts while allowing misalignment in either angular...
  •  
    RFID Transceivers - (87 companies)
    ...cards. BS ISO 29143 Automatic identification and data capture. ISO 17366 RFID use for produce packaging. Transceiver Applications. Applications in which the flexibility of RFID transceivers is useful include: Access control. User identifications...
  •  
    RFID Tags - (197 companies)
    RFID tags are microchips that assign an electronic identity to an article so it can be tracked electronically. RFID tags communicate with RFID readers via short-range radio frequencies. They are sometimes called transponders. RFID (radio frequency...
  • Antennas-Image
    Antennas - (1286 companies)
    Bluetooth, and RFID tags all utilize antennas. One of the most radical developments in antenna applications is wireless electricity, where antennas transmit RF at a high enough efficiency to supply an operating charge to the device. Though...
  •  
    Ferrite Beads - (227 companies)
    Ferrite beads are used to suppress unwanted signals that can interfere with electrical devices such as DC supplies, transmission lines and cables. They provide attenuation of selected frequency bands. The physical shape of ferrite beads is similar...
  •  
    RFID Software - (117 companies)
    RFID software is used to process data sent to and received from radio frequency identification (RFID) devices such as RFID readers, writers, and printers. There are many different types of RFID software. Some RFID applications are used to produce...
  •  
    Flexible Shafts - (31 companies)
    Description. Flexible shafts provide rotary power transmission along curved or adjustable axes. They are used in a wide variety of remote control, valve actuation, and power transmission applications. Types of Flexible Shafts. There are two basic...
  •  
    RFID Readers - (195 companies)
    RFID readers are devices which interrogate, identify, and amend RFID tags through the use of short-range radio signals. RFID tags assign a unique electronic identity to a physical asset. RFID tags assign a unique electronic identity to a physical...
  •  
    RFID Chips - (145 companies)
    RFID Chips, or radio frequency identification chips use radio signals to transmit data over short distances. They are typically used for security, tracking and identification applications. RFID Chips can be paired with other circuitry to create...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire