Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Birk Manufacturing, Inc.
Description: specific materials can be utilized to resist chemicals, UV rays and moisture. There are many ways to achieve temperature control in addition to flexible heaters. As one of the leading flexible-heater suppliers, Birk can incorporate sensors, controllers and thermostats
- Features: Electric, Flexible Heater
- Heater Style: Etched Foil Elements
-
Supplier: Tempco Electric Heater Corporation
Description: Etched Foil Kapton flexible heaters are made with a thin metal foil (.001"), usually a nickel base alloy, as the resistance element. The resistance pattern to be etched is designed in CAD and transferred to the foil, which is laminated to the insulating substrate. The element/substrate
- AC Voltage Required: 120 to 240 volts
- Watt Density: 3.25 to 13 W/in²
- Length: 24 to 120 inch
- Width: 0.5 to 3 inch
-
Supplier: Newark, An Avnet Company
Description: FLEXIBLE HEATER, POLYIMIDE, 4W; Flexible Heater Type:Rectangular Insulated Polyimide; Watt Density:-; Power Rating:4W; Supply Voltage:-; Operating Temperature Min:-200°C; Operating Temperature Max:200°C; Product Range:PFH Series RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: FLEXIBLE HEATER, POLYIMIDE, 115V; Flexible Heater Type:Rectangular Insulated Polyimide; Watt Density:2.5W/in²; Power Rating:-; Supply Voltage:115V; Operating Temperature Min:-40°C; Operating Temperature Max:149°C RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FLEXIBLE HEATER, SILICONE RUBBER, 360W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:360W; Supply Voltage:230VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C
-
Supplier: Newark, An Avnet Company
Description: FLEXIBLE HEATER, SILICONE RUBBER, 125W; Flexible Heater Type:Square Silicone Rubber; Watt Density:5W/in²; Power Rating:125W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C
-
Supplier: Watlow®
Description: Flexible heaters from Watlow are just what the name implies: thin, bendable and shaped to fit your equipment. You can use your imagination to apply heat to the most complex shapes geometries conceivable without sacrificing efficiency or dependability.
-
Supplier: DME Company
Description: REDUCE COSTLY, UNNECESSARY DOWNTIME REDUCE YOUR STOCKING REQUIREMENTS ELIMINATE TOOLING OR SET-UP COSTS TO FORM TAP IN PLACE WITH A RUBBER MALLET
- Maximum Operating (Sheath) Temperature: 1,292 F
- AC Voltage Required: 230 to 240 volts
- kWatts: 0.56 to 3.6 kW
- Maximum Operating Temperature: 1,292 F
-
Supplier: Backer Marathon, Inc.
Description: Backer Marathon Hotset Flexible Tubular Heaters shipping is expedited and available to you faster than anyone else in the market. The Hot Set flexible heating elements are completely flexible and may be shaped around pipes, along platen paths, and into other challenging
- AC Voltage Required: 230 volts
- kWatts: 1 kW
- Heated Length: 29.527575 inch
- Width / Diameter: 0.25590565 inch
-
Supplier: OMEGA Engineering, Inc.
Description: Kapton® (Polyimide Film) insulated heaters are available in a variety of shapes, sizes, and wattages. Wattage ratings are 2.5, 5, or 10W/in2 at 115 or 28 V. Polyimide Film offers a high degree of resistance to chemicals, and has excellent outgasing properties in high vacuum environments.
- Maximum Operating (Sheath) Temperature: 392 F
- AC Voltage Required: 28 to 230 volts
- kWatts: 0.005 to 1.44 kW
- Watt Density: 2.5 to 10 W/in²
-
Supplier: Backer Marathon, Inc.
Description: Backer Marathon Hotset Flexible Tubular Heaters shipping is expedited and available to you faster than anyone else in the market. The Hot Set flexible heating elements are completely flexible and may be shaped around pipes, along platen paths, and into other challenging
- AC Voltage Required: 230 volts
- kWatts: 0.4 kW
- Heated Length: 13.779535 inch
- Width / Diameter: 0.25590565 inch
-
Supplier: Backer Marathon, Inc.
Description: Backer Marathon Hotset Flexible Tubular Heaters shipping is expedited and available to you faster than anyone else in the market. The Hot Set flexible heating elements are completely flexible and may be shaped around pipes, along platen paths, and into other challenging
- AC Voltage Required: 230 volts
- kWatts: 1.05 kW
- Heated Length: 17.716545 inch
- Width / Diameter: 0.33464585 inch
-
Supplier: Backer Marathon, Inc.
Description: Backer Marathon Hotset Flexible Tubular Heaters shipping is expedited and available to you faster than anyone else in the market. The Hot Set flexible heating elements are completely flexible and may be shaped around pipes, along platen paths, and into other challenging
- AC Voltage Required: 240 volts
- kWatts: 1.845 kW
- Heated Length: 33.464585 inch
- Width / Diameter: 0.3149608 inch
-
Supplier: Flexible Circuit Technologies, Inc.
Description: Custom Flexible Heaters are single layer flexible circuits that utilized resistive alloys, such as Inconel and Cupro-nickel, rather than copper to form conductive paths. As electrical current is driven through the higher resistance conductors, heat is generated. Conductor width
- Features: Electric, Flexible Heater, OEM / Custom
- Heater Style: Etched Foil Elements
- Sleeve (Sheath) Material: Polyimide
-
Supplier: Chromalox
Description: 12-40 Ft. Immersed Length (1, 2 or 3 Flexible Assemblies) 6 - 60 kW (20 - 2,045 Mbh) 240 and 480V², 3 Phase Low Watt Density, High Wattage Installs through Manhole in Tank above or below ground. (14" Dia. Min.) Optional NEMA 4 (WCC) Control Center³
- AC Voltage Required: 240 to 480 volts
- kWatts: 6 to 60 kW
- Watt Density: 4.1 to 6.5 W/in²
- Immersion (Heated) Length: 144 to 480 inch
-
Supplier: Backer Hotwatt Inc.
Description: Features: The Hotwatt Flexible Metal Glasrope® is for high temperature, corrosive applications. Lengths to 120″. Maximum temperature is 1300° F. Made in U.S.A.
- Maximum Operating (Sheath) Temperature: 1,300 F
- Length: 120 inch
- Width: 0.25 inch
- Maximum Operating Temperature: 1,300 F
-
Supplier: Pelonis Technologies, Inc.
Description: If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
- AC Voltage Required: 230 volts
- kWatts: 0.00084 kW
- Watt Density: 0.84 W/in²
- Length: 0.393701 inch
-
Supplier: Pelonis Technologies, Inc.
Description: If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
- AC Voltage Required: 230 volts
- kWatts: 0.00033 kW
- Watt Density: 0.25 W/in²
- Length: 0.5118113 inch
-
Supplier: Pelonis Technologies, Inc.
Description: If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
- AC Voltage Required: 220 volts
- kWatts: 0.00091 kW
- Watt Density: 0.22 W/in²
- Length: 1.2598432 inch
-
Supplier: Pelonis Technologies, Inc.
Description: If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
- AC Voltage Required: 230 volts
- kWatts: 0.00075 kW
- Watt Density: 0.23 W/in²
- Length: 0.9842525 inch
-
Supplier: Birk Manufacturing, Inc.
Description: tooling and multiple resistance availabilities are just some of the benefits of selecting a standard Birk heater for your flexible heater applications. Birk's standard heaters have proven effective in research, development and testing phases. However, once these phases
- Features: Electric, Flexible Heater
-
Supplier: Process Technology
Description: and 3 ft (.9m) flexible PVC liquid tight conduit. Grounded internal metal element and built in thermal protector. Resettable P3 J-type thermocouple standard. Certification: cULus (except 600 volts) SPECIFICATIONS 1000 - 6000 watts 120 to 600 volts (600 volts on 4500 watts or lower only)
- Maximum Operating (Sheath) Temperature: 212 F
- AC Voltage Required: 120 to 600 volts
- kWatts: 1 to 6 kW
- Watt Density: 10 W/in²
-
Supplier: Thermal Circuits, Inc.
Description: Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters 80 Degrees
- Maximum Operating (Sheath) Temperature: 176 F
- Maximum Operating Temperature: 176 F
- Features: Air Heater, Electric, Flexible Heater, Other, Radiant Flat Panel Heater, Radiant Heater, Radiant Reflective Process Heater, Strip Heater
-
Supplier: Backer-Springfield
Description: Backer Springfield provides the highest quality flexible foil heaters that can be easily integrated into any thermal system. With extended lab capabilities and responsive engineer testing, Backer has the unique capability to customize a solution to perfectly fit your needs. Our
- Features: Electric, Flexible Heater, Radiant Floor Heater, Radiant Heater
-
Supplier: Thermal Circuits, Inc.
Description: Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters UL & CSA
- Maximum Operating (Sheath) Temperature: 572 F
- Maximum Operating Temperature: 572 F
- Features: Air Heater, Electric, Flexible Heater, Radiant Flat Panel Heater, Radiant Heater, Radiant Reflective Process Heater, Strip Heater
- Sleeve (Sheath) Material: Polyimide
-
Supplier: Thermal Circuits, Inc.
Description: Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters 300 Degrees
- Maximum Operating (Sheath) Temperature: 572 F
- Maximum Operating Temperature: 572 F
- Features: Air Heater, Electric, Flexible Heater, Radiant Flat Panel Heater, Radiant Heater, Radiant Reflective Process Heater, Strip Heater
- Sleeve (Sheath) Material: Fluoropolymer
-
Supplier: Process Technology
Description: and 3 ft (.9m) flexible PVC liquid tight conduit. Grounded internal metal element and built in thermal protector. Resettable P3 J-type thermocouple standard. Certification: cULus (except 600 volts) 1000 - 6000 watts 120 to 600 volts (600 volts on 4500 watts or lower only) SPECIFICATIONS
- Maximum Operating (Sheath) Temperature: 212 F
- AC Voltage Required: 120 to 600 volts
- kWatts: 1 to 6 kW
- Watt Density: 10 W/in²
-
Supplier: Interstate Plastics, Inc.
Description: Consumer 24" 55-Watt Plastrip Heater These flexible, silicon strip-heaters offer an effective, economical way for DIY-ers and short-run production operations to bend plastic and acrylic material up to 1/4". Quick and easy to use: just unroll, plug in, heat and bend your
- Maximum Operating (Sheath) Temperature: 280 F
- kWatts: 0.055 kW
- Length: 24 to 48 inch
- Maximum Operating Temperature: 280 F
-
Supplier: Dontech Incorporated
Description: Transparent heaters are visually transparent substrates with electrically conductive coatings. When current flows across the coating, it generates heat. Dontech Therma Klear™ transparent heaters provide the warmth necessary to extend the operating temperature of LCDs (liquid crystal
- Features: Flexible Heater
-
Supplier: WATTCO
Description: shapes, sizes, and dimensions. Silicone heaters are known for their unique and flexible properties and can withstand mechanical shock and vibration. Silicone heaters have unique qualities such as a high dielectric strength, non-toxicity, and flame retardance. Silicone
- Maximum Operating (Sheath) Temperature: -70 to 450 F
- AC Voltage Required: 120 to 600 volts
- Length: 1 to 120 inch
- Width: 1 to 36 inch
-
Supplier: Tempco Electric Heater Corporation
Description: Silicone Rubber Heaters are available as wire wound or etched foil. Wire wound elements consist of the resistance wire wound on a fiberglass cord for support and stability. Etched foil heaters are made with a thin metal foil (.001”) as the resistance element. Wire wound is recommended
- Maximum Operating (Sheath) Temperature: 392 to 500 F
- Maximum Operating Temperature: 392 to 500 F
- Features: Electric, Flexible Heater
-
Supplier: Thermal Circuits, Inc.
Description: Thermal Circuits is a custom manufacturer of conductive, convective and radiant etched foil heaters. They service a wide variety of markets and geographic areas and through continuous quality improvement, maintain world-class leadership in all aspects of their business. Strong engineering
- Industry Served: Aerospace, Automotive, Electronics, Food and Beverage, General Industrial, Medical, Military, Other
- Services: Design Assistance
- Features: North America, Northeast US Only, United States Only
-
Description: Nor-Cal HTC heaters prevent buildup of process byproducts that condense on the inside surfaces of the valve, preventing full closure and generating particles that can cause wafer defects. Durable silicone foam construction provides intimate contact between the heater and the valve
- Maximum Operating (Sheath) Temperature: 302 F
- AC Voltage Required: 208 volts
- Maximum Operating Temperature: 302 F
- Features: Electric, Flexible Heater, Other
-
Description: Genesis modular heaters provide a low cost solution to uniformly heat the valves to an internal temperature of 120°C or 150°C. Genesis stainless steel valve heaters are also available.
- Maximum Operating (Sheath) Temperature: 248 to 302 F
- AC Voltage Required: 120 to 240 volts
- Length: 2.13 to 3.25 inch
- Width: 0.75 inch
-
Description: Nor-Cal HTC heaters prevent buildup of process byproducts that condense on the inside surfaces of the valve, preventing full closure and generating particles that can cause wafer defects. Durable silicone foam construction provides intimate contact between the heater and the valve
- Maximum Operating (Sheath) Temperature: 302 F
- AC Voltage Required: 208 volts
- Maximum Operating Temperature: 302 F
- Features: Electric, Flexible Heater, Other
Find Suppliers by Category Top
Featured Products Top
-
Flexible heaters offer very good heat transfer to the heat sink in a very low profile and low mass package. Because they are flexible, they can also conform to, and heat, irregular surfaces that other types of heaters cannot. TCR (Temperature Coefficient of Resistance) of custom heater alloys (read more)
Browse Flexible Heaters Datasheets for Flexible Circuit Technologies, Inc. -
Heating with Superior Thermal Properties Ultra-Thin Flexible Heaters' thin construction and low mass designs allow heat to transfer more efficiently than foil imprinted heaters. Uniform part temperatures are assured by matching power (read more)
Browse Flexible Heaters Datasheets for Pelonis Technologies, Inc. -
Sometimes the problem isn’t getting heat. It’s finding space for the heater. Our Ultra-Thin flexible heaters are designed for applications where standard heaters are simply too bulky — tight enclosures, curved surfaces, lightweight assemblies, or components that (read more)
Browse Flexible Heaters Datasheets for Taiwan King Lung Chin PTC Co., Ltd. -
Flexible heaters are made from Ultra-Thin Polymide Film, Polyester (PET), Silicon Rubber, Mica, Transparent Film, and Fabric. Each offers unique properties and delivers precision, versatility, and efficiency to meet many heating application requirements, from medical (read more)
Browse Flexible Heaters Datasheets for Pelonis Technologies, Inc. -
Backer Marathon Hotset Flexible Tubular Heaters shipping is expedited and available to you faster than anyone else in the market. The Hot Set flexible heating elements are completely flexible and may be shaped around pipes, along platen paths, and into other challenging shapes (read more)
Browse Flexible Heaters Datasheets for Backer Marathon, Inc. -
HotSet flexible tubular heaters feature: Easy installation with a uniform finish Can be formed by hand Store in a straight condition to save storage space No special installation tools required Patented technology ensure industry leading (read more)
Browse Tubular Heaters Datasheets for Backer Marathon, Inc. -
HotSet flexible tubular heaters feature: Easy installation with a uniform finish Can be formed by hand Store in a straight condition to save storage space No special installation tools required Patented technology ensure industry leading (read more)
Browse Tubular Heaters Datasheets for Backer Marathon, Inc. -
When it comes to efficient and reliable heating solutions, flexible silicone heaters are the premier choice for a wide range of applications. Flexible silicone heaters are thin, lightweight, and durable heating elements made from silicone rubber. They are designed to provide efficient (read more)
Browse Flexible Heaters Datasheets for Backer Hotwatt Inc. -
Flexible heaters are single layer flexible circuits that utilized resistive alloys, such as Inconel and Cupro-nickel, rather than copper to form conductive paths. As electrical current is driven through the higher resistance conductors, heat is generated. Conductor width and thickness are (read more)
Browse Industrial Heaters Datasheets for Flexible Circuit Technologies, Inc. -
Backer Springfield provides the highest quality flexible foil heaters that can be easily integrated into any thermal system. With extended lab capabilities and responsive engineer testing, Backer has the unique capability to customize a solution to perfectly fit your (read more)
Browse Flexible Heaters Datasheets for Backer-Springfield
Conduct Research Top
-
Silicone Flexible Heaters with Arlon InsilThin
Silicone flexible heaters consume power during heating and the cost of electricity is a major component of overall operational cost. Global energy demand is pushing the cost of electricity to greater levels year over year. This leads to higher operational costs for silicone flexible heaters
-
New Highly Thermally Stable Flexible Heater Compound
Arlon's next generation 427CR silicone compound delivers the best thermal stability of any flexible heater material available on the market. The new 427CR compound retains critical physical properties such as elasticity longer than competitive materials during field operation. This is true
-
Know Why Flexible Heaters Are Used To Heat Batteries
to a battery as necessary. They are flexible yet robust, compact, and, most times, surface adherent. They find applications in crucial sectors such as defense, medical, telecommunication, aerospace, and more. These flexible heaters can be vulcanized to a backer plate to conform to a battery
-
Flexible Heaters for Hoppers in Liquid Filling Equipment
No matter how well a liquid filling machine is designed, incorporating electric heat to help control fluid viscosity is an important variable in most applications. Viscosity defines a fluid's resistance to flow. The higher the viscosity of a liquid, the thicker it is and the greater the resistance
-
How To Select The Right Flexible Heater Elements For Your Applications?
Today, localized heating is key to the performance of industrial applications. To achieve this, manufacturers use various types of flexible heating elements. These heating elements are made of different materials and can be fully customized to meet the thermal transfer requirements
-
10 Tips for Product Development for Applications that Include Flex Circuits, Flexible Heaters, or Sensors (.pdf)
In today's competitive world, the success of a product depends on its performance, reliability, speed to market, and price. In order to achieve these goals, products are, more than ever, relying on long, complex supply chains. The more complex the product, the more critical it is that all
-
Medical Application Note: Sensors and Flexible Heaters in Sleep Apnea Machine Applications (.pdf)
Sleep apnea is a repeated cessation of breathing during sleep. A main treatment option is the use of a Positive Airway Pressure (PAP) machine...
-
Flexible Silicone Rubber Heaters and Ten Reasons to Choose Them for Your Industrial Applications
Silicone rubber heaters are a type of flexible heater that derive their name from silicone rubber - a variant of synthetic rubber. These heaters are commonly employed in applications where industrial heaters are used to heat small spaces. Many of these spaces are inaccessible for fitting
-
Small Kapton (R) Heater Becomes Value Added Assembly
Birk Manufacturing 's core business is the design and production of flexible heating elements, insulated with Kapton (R) or reinforced silicone rubber. Our intention is to be the very best at surface mount flexible heaters and their applications. Birk not only designs and builds a thermal circuit
More Information Top
-
Fabrication and testing of thermally responsive hydrogel-based actuators using polymer heater elements for flexible microvalves
Shrinking of the hydrogel under the application of heat supplied by the flexible heater , or the removal of this thermal energy by turning off the heater, forces the diaphragm to move.
-
CR4 - Thread: Wanted: Low-Power Flexible Heater
Wanted: Low-Power Flexible Heater .
-
banner flex heater - offers from banner flex heater manufacturers, suppliers, exporters & wholesalers
banner flex heater .
-
Fabrication and testing of hydrogel-based microvalves for flow control in flexible lab-on-a-chip systems
We now present the construction, characterization, and simulation of a hydrogel-based microvalve and its application for flow control with a new inexpensive and efficient flexible heater .
-
An instrument to measure the convective heat transfer coefficient on large vessels
• Personal computer for data acquisition, control, analysis and data storage; • 8-bit data acquisition system (DAS) PCS10/K8047 (Velleman Instruments, Inc) • Flexible heater 0416 (Minco, Inc); • Micro-thermistors 102EAJ-B01 (Honeywell, Inc); • Thermistors B57861 (Epcos, Inc); • Rotameter …
-
http://dspace.mit.edu/bitstream/handle/1721.1/89746/857718061.pdf?sequence=1
Three types of are heaters used: strip heaters, flexible heaters , and ribbon heaters.
-
silicone drum heater,China silicone drum heater Manufacturers, Suppliers - ECOL
For more information about flexible heaters , please contact us! silicone drum heater elements .
Indicates content that may require registration and/or purchase.