-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Sunlight Resistant (300 hours) Sunlight Resistant (720 hours) Uses Flexible Cord Insulation Flexible Cord Jacketing Transportation Wire Jacketing Wire Types
- Tensile Strength (Break): 2,350 psi
- Form / Shape: Pellets
- Features: PolyVinyl Chloride (PVC)
- General Types: Thermoplastic
-
Supplier: Accuris
Description: Plastic Extrusions, Flexible Polyvinyl Chloride
-
Supplier: Accuris
Description: PLASTIC EXTRUSIONS, FLEXIBLE Polyvinyl Chloride
-
-
Supplier: SAE International
Description: This specification covers a polyvinyl chloride (PVC) plastic in the form of extruded tubing, cord, tape, and shapes.
-
Supplier: SAE International
Description: This specification has been "CANCELLED" by the Aerospace Materials Division, SAE, as of October 1996.
-
Supplier: Accuris
Description: Polyvinyl Chloride Insulated Flexible Cords
-
Supplier: Redwood Plastics
Description: Redco™ PVC Strip Door brings solutions to a variety of installations. Heated or cooled air becomes contained resulting in energy savings lost from unprotected openings. Dust, dirt and other contaminants remain contained to reduce overall clean up costs. As well, Redco™ PVC Strip Door creates a
- Overall Thickness: 0.0625 to 4 inch
- Material Type: Dielectric / Electrically Insulating
- Form / Shape: Extruded Profile
- Industry: General Industrial
-
Supplier: Total Plastics, Inc.
Description: good flammability characteristics. Generally there are two basic types of PVC available – rigid PVC and plasticized PVC (flexible). There are hundreds of formulations available for desired physical properties targeted to a specific application. Call Total Plastics for help in determining what
- Chemical System: Polyvinyl Chloride (PVC)
-
Supplier: Redwood Plastics
Description: Redco™ Polyvinyl-chloride (PVC) has good heat and chemical resistance. Excellent for outdoor applications. Redco™ Polyvinyl-chloride (PVC) is paintable and weather resistant with a high tensile, compressive, and flexural strength. Redco™ Polyvinyl Chloride
- Overall Thickness: 0.0625 to 4 inch
- Tensile Strength (Break): 6,000 to 8,000 psi
- Tensile Modulus: 0.0035 to 0.01 ksi
- Elongation: 50 to 150 %
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of exudation observed in final compounds of flexible Poly(Vinyl Chloride) Plastics (PVC) in various conditions. The method is recommended for comparison of different formulations under the same conditions at the same time. The method can
-
Description: ISO 10595:2010 specifies the characteristics of semi-flexible/vinyl composition floor tiles based on poly(vinyl chloride) (PVC) binder and supplied in tile form. Products may contain a transparent, non-PVC factory finish. To encourage the consumer to make an informed choice, ISO
-
Supplier: CSA Group
Description: ISO 10595:2010 specifies the characteristics of semi-flexible/vinyl composition floor tiles based on poly(vinyl chloride) (PVC) binder and supplied in tile form. Products may contain a transparent, non-PVC factory finish. To encourage the consumer to make an informed choice, ISO
-
Description: Details the particular specifications for polyvinyl chloride insulated flexible cables (cords), of rated voltages up to and including 300/500 V.
-
Description: Applies to rigid and flexible cables with insulation and sheath if any, based on polyvinyl chloride, of rated voltage Uo/U up to and including 450/750 V used in power installations of nominal voltage not exceeding 450/750 V a.c. Specifies cables that are safe and reliable when
-
Supplier: ASTM International
Description: This specification covers poly(vinyl chloride) flexible sheeting which is used without mastic, bedding, or coating for construction of concealed water containment membranes that include fountains, pools, planters, shower and safe pans, tile tubs, or similar wet installations where the
-
Supplier: Allied Electronics, Inc.
Description: Brown Color Coded Flat Cable, 26 AWG Wire Size, 10 Connections 0.050 in. centers permits mass termination to a broad line of IDC connectors 26 AWG wire allows for higher power levels Stranded wire provides flexibility Zippable for branching or discrete termination. Color coded for wire
-
Supplier: Allied Electronics, Inc.
Description: Round Conductor Flat Cable 28 AWG Stranded, PVC Stranded wire provides flexibility and extended product life Zippable for branching or discrete termination Stranded wire provides flexibility and extended product life. Zippable for branching or discrete termination.
-
Description: Details the particular specifications for lift cables and cables for flexible connections.
-
Supplier: CSA Group
Description: This part of IEC 60227 details the particular specifications for polyvinyl chloride insulated screened and unscreened control cables of rated voltages up to and including 300/500 V. All cables comply with the appropriate requirements given in IEC 60227-1 and each individual type of
-
Supplier: CSA Group
Description: Details the particular specifications for both circular and flat lift cables and cables for flexible connections of rated voltages up to and including 450/750 V. Each cable complies with the appropriate requirements given in IEC 60227-1, and with the particular requirements of this part of
-
Supplier: Trim-Lok, Inc.
Description: Redi-Stik is a plastic flexible trim with a decorative mylar cover. This versatile trim gives an elegant, polished appearance. It comes in two sizes and various colors.
- Width: 0.3125 to 1.25 inch
- Operating Temperature: -20 to 150 F
- Material: Polyvinyl Chloride (PVC)
- Gasket Type: Trim Seal
-
Supplier: Madison Electric Products
Description: INTEGRAL/RIGID PVC MATERIAL 100 FT 0.82 TO 0.84 INCH INNER DIAMETER 1.03 TO 1.05 INCH OUTER DIAMETER UL, CSA APPROVAL DIRECT BURIAL, OUTDOOR APPLICATION 80 DEG C (DRY, UL), 60 DEG C (WET, UL), 70 DEG C (OIL RESISTANT, UL), -18 TO 70 DEG C (CSA) TEMPERATURE RATING COIL STANDARD PACKAGE 3/4 INCH
- Conduit Size: 0.75 inch
- Temperature Rating: 0.4 to 176 F
- Flexibility: Flexible Conduit
- Features: Liquid Tight
-
Supplier: Daburn Electronics & Cable
Description: insulation. Durable & abrasion resistant. Flexible. UL Type SJTOOW Manufactured & labeled per (UL) standard for flexible cords CSA Standard 22.2 No. 49 for Flexible Cords. Description: Conductors are stranded bare annealed copper per ASTM B-3. Conductors are concentrically
- North American (AWG): 10 to 18 AWG
- Number of Conductors: 2 to 4 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -30 to 105 C
-
Supplier: Anamet Electrical, Inc.
Description: Conduit shall be Anaconda SEALTITE® Type EFST. Conduit shall provide a fl exible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with sunlight resistant PVC outer jacket. Type EFST conduit shall be used for applications
- Units: English Size
- Flexibility: Flexible Conduit
- Conduit Type: LFMC
- Features: Liquid Tight
-
Supplier: Producto Electric Corp.
Description: STRAIGHT TYPE PVC MATERIAL 1/2 INCH THREAD SIZE (2) 14 AWG TO (3) 10 AWG/(2) 14 AWG TO (2) 12 AWG (NON METALLIC SHEATHED CABLE), 0.3 TO 0.6 INCH (FLEXIBLE CORD) CORD SIZE
- Features: Other
- Material: PVC (Polyvinyl Chloride)
-
Supplier: AENOR
Description: Flat polyvinyl chloride sheathed flexible cables
-
Supplier: AENOR
Description: Flat polyvinyl chloride sheathed flexible cables
-
Supplier: BRIM Electronics, Inc.
Description: Very flexible soft bare copper stranded conductor, insulated with a special flexible PVC formulation to minimize kinking and allow for ultra-low bending torque. Designed for use where wires encounter continuous flexing, such as in data processing equipment, mercury thermostats,
- Rated Voltage: 200 to 1,000 volts
- Nominal Outer Diameter: 0.015 to 0.115 inch
- North American (AWG): 38 to 14 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: Carlon
Description: 0° - 90° bending and offset applications
- Conduit Size: 0.75 inch
- Fitting Type: Elbow
- Conduit Type: LFNC
- Material: PVC (Polyvinyl Chloride)
-
Supplier: Producto Electric Corp.
Description: STRAIGHT TYPE PVC MATERIAL FLEXIBLE NON METALLIC CONDUIT USED ON 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
- Conduit Size: 0.375 inch
- Fitting Type: Liquid Tight Connector
- Material: PVC (Polyvinyl Chloride)
-
Supplier: AENOR
Description: FLAT POLYVINYL CHLORIDE SHEATED FLEXIBLE CABLES.ç
-
Supplier: Cooner Wire Company
Description: easy. Flexible Power Cable ranges in size from small diameter 24 awg wire to extra large 4/0 awg wire with 8,515 fine strands of tinned copper wire! Flexing to fit your application, Cooner Wire’s Flexible Power Cable is supplied in bulk wire or in custom cable assemblies.
- North American (AWG): 4 AWG
- Rated Voltage: 0.3 kilovolts
- Rated Amperage: 125 amps
- Operating Temperature: 80 C
-
Supplier: LAPP
Description: SILVYN® FG NM is a flexible non-metallic conduit suitable for use in variousindustrial applications. It is FDA approved and ECOLAB certified and canbe used in the food and beverage industry, especially for production andprocessing equipment of milk and meat products.
- Temperature Rating: -4 to 140 F
- Conduit Type: ENT
- Units: English Size, Metric Size
- Flexibility: Flexible Conduit
Find Suppliers by Category Top
Featured Products Top
-
Wire Spools Insulation: PVC (Polyvinyl Chloride), Teflon, Silicone, Rubber Wire Gauge (AWG): 28, 24, 22, 20, 18, 16, 14 (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc.
Conduct Research Top
-
Measurement of Plasticiser Content in PVC
Polyvinyl chloride (PVC) is a versatile thermoplastic which is used for construction, bottles, packaging, floor coverings, coatings and tubing. It can be rigid or flexible, depending on the amount of additives, plasticisers, fillers and pigments added. Each particular type of PVC is the product