Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Cooner Wire Company
Description: Cooner Wire’s flexible wire rope achieves maximum flexibility and a long flex life by using the highest amount of stranded wire equal to the circular mil area of any AWG size. We stock flexible wire rope in tinned copper, bare copper and silver-plated
- Diameter: 0.02 to 0.603 inch
- Number of Strands: 3 to 19
- Wires per Strand: 3 to 86
-
Supplier: BRIM Electronics, Inc.
Description: Very flexible soft bare copper stranded conductor, insulated with a special flexible PVC formulation to minimize kinking and allow for ultra-low bending torque. Designed for use where wires encounter continuous flexing, such as in data processing equipment, mercury thermostats,
- Rated Voltage: 200 to 1,000 volts
- Nominal Outer Diameter: 0.015 to 0.115 inch
- North American (AWG): 38 to 14 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: Accuris
Description: COPPER BRAIDS FOR FLEXIBLE WIRES.
-
-
Supplier: EMKA Incorporated
Description: Compensates for tolerances, resists vibration
- Latch Types: Draw Latch / Tension Latch
- Operation: Lever
- Features: Mounting Holes / Slots, Padlockable
- Materials: Stainless Steel, Steel
-
Supplier: Philatron Wire & Cable
Description: Ultra-Flexible and Complies with the National Electrical Code (NEC) for flexible Stage Lighting cable, Appliance/Machine Wire, and THW for general industrial & residential 600 volt applications. PHILATRON (size) AWG (UL) (CSA) Building THW -90°C, Appliance AWM -MTW -TEW +105°C ,
- North American (AWG): 14 to 1,000 AWG
- Rated Voltage: 0 to 0.6 kilovolts
- Features: AWG 2/0, 3/0, 4/0 or Larger, Other
- Standards / Approvals: CSA Mark, UL Recognized Component Mark (US and Canadian)
-
Supplier: BRIM Electronics, Inc.
Description: Very flexible soft bare copper stranded conductor, insulated with a special flexible PVC formulation to minimize kinking and allow for ultra-low bending torque. Designed for use where wires encounter continuous flexing, such as in data processing equipment, mercury thermostats,
- Rated Voltage: 200 to 1,000 volts
- Nominal Outer Diameter: 0.015 to 0.115 inch
- North American (AWG): 38 to 14 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: Newark, An Avnet Company
Description: PSE 19 Switch C flexible wire
-
Supplier: OneTech Group
Description: The H05V-K cables may be used in equipment wiring, switching and distribution installations in conduits on or under plaster in a dry location.
- Number of Conductors: 1 #
- Rated Amperage: 8 to 13.5 amps
- Operating Temperature: 70 C
- International (mm2): 2.1 to 2.5 mm2
-
Supplier: Accuris
Description: Duct-Air, Flexible, Helix Wire Supported
-
Supplier: U.S. Plastic Corporation
Description: This is used for air, fume, and light particle exhausting, blowing, and low vacuum. Ductall flexible vinyl hose highlights a supporting coil of high tensile, spring-steel wire inside flexible vinyl for maximum hose strength and durability. The flexible vinyl is
- Inside Diameter: 5 inch
- Product Form: Hose (including Duct)
- Material: Thermoplastics
-
Supplier: Newark, An Avnet Company
Description: PSE 30 Indicator AI varV flexible wire
-
Supplier: Newark, An Avnet Company
Description: PSE 22 Switch RI 12V flexible wire
-
Supplier: Newark, An Avnet Company
Description: PSE 22 Switch PI 24V flexible wire
-
Supplier: Cooner Wire Company
Description: Extra flexible Insulated Wire is constructed from finely stranded copper wire, stainless steel wire, resistance wire and other alloy wires. They are available in fine wire and ultra fine wire constructions with a variety of extruded thin wall
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.049 inch
- Operating Temperature: 105 C
- North American (AWG): 22 AWG
-
Supplier: Cooner Wire Company
Description: Extra flexible Insulated Wire is constructed from finely stranded copper wire, stainless steel wire, resistance wire and other alloy wires. They are available in fine wire and ultra fine wire constructions with a variety of extruded thin wall
- Rated Voltage: 200 volts
- Nominal Outer Diameter: 0.024 inch
- Operating Temperature: 90 C
- North American (AWG): 29 AWG
-
Supplier: Daburn Electronics & Cable
Description: Daburn Ultra-Flexible Silicone Rubber Wire, has high temperature resistance and high flexibility due to silicone rubber insulation and high strand count conductors. Applications include whole sealed cooking appliances, lighting equipment, computers, electronic equipment, internal
- Rated Voltage: 300 volts
- Nominal Outer Diameter: 0.043 to 0.091 inch
- North American (AWG): 16 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: Daburn Electronics & Cable
Description: Finely Stranded Highly Flexible High Voltage Silicone Rubber Lead Wire with a tinned copper conductor, extruded clear DAFLEX flexible silicone rubber insulation and a temperature rating of -65°C to 165°C. Voltage rating based on dielectric strength of wire insulation.
- North American (AWG): 8 to 24 AWG
- Rated Voltage: 60 to 120 kilovolts
- Operating Temperature: -65 to 165 C
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Daburn Electronics & Cable
Description: Daflex ultra flexible sub-miniature hook-up wire series using fine, soft bare stranding and thin PVC walls, is designed for continuous flexing applications such as data processing, mercury thermostats, magnetic memory drums, rotation servo platforms and robotics.The insulation offers
- Rated Voltage: 300 volts
- Nominal Outer Diameter: 0.015 to 0.096 inch
- Operating Temperature: -40 to 80 C
- North American (AWG): 16 to 36 AWG
-
Supplier: Daburn Electronics & Cable
Description: Daburn Ultra-Flexible Silicone Rubber Wire, has high temperature resistance and high flexibility due to silicone rubber insulation and high strand count conductors. Applications include whole sealed cooking appliances, lighting equipment, computers, electronic equipment, internal
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.081 to 0.156 inch
- North American (AWG): 12 to 26 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: Accuris
Description: Specification for Stainless Steel Flexible Wire for Surgical Fixations for Soft Tissue
-
Supplier: Accuris
Description: Standard Specification for Stainless Steel Flexible Wire for Surgical Fixation for Bone
-
Supplier: CDM Inc.
Description: FLEXIBLE HIGH POWER LOW LOSS CABLE
- Features: Cable Assembly
- Application: Cordage
- Standards / Certifications: RoHS
-
Supplier: Telatemp Corporation
Description: New PVC-insulated probes are ideal for quick readings in hard to reach areas. With exposed junctions, probes have a time constant of 3 seconds; response time is 15 seconds. Small diameter 24-gauge (0.020" dia) wire probes are 3-ft long. Probes include rubber strain relief and ANSI color-coded
- Features: Thermocouple
-
Supplier: Telatemp Corporation
Description: New PVC-insulated probes are ideal for quick readings in hard to reach areas. With exposed junctions, probes have a time constant of 3 seconds; response time is 15 seconds. Small diameter 24-gauge (0.020" dia) wire probes are 3-ft long. Probes include rubber strain relief and ANSI color-coded
- Features: Thermocouple
-
Supplier: Telatemp Corporation
Description: Thermocouple Flexible Wire 20 Gage Glass Braid Sheath Features glass braid inner and outer insulation and 20 gage wire for durability Temperature range: - 100 to 900°F / -73 to 482°C Gauge: 20 Length: 3 ft Inner Insultation: Glass braid Outer Insulation: Glass braid Overbraid:
- Features: Thermocouple
-
Supplier: ASTM International
Description: Specification for Stainless Steel Flexible Wire for Surgical Fixation of Bone (Withdrawn 1993)
-
Supplier: Essentra Components
Description: A soft flexible steel clamp that can be fixed into desired position with a double sided foam tape for quick and easy installation.
- Type: Adhesive Mount Clip
- Features: Other
- Material: Steel
-
Supplier: ASTM International
Description: Specification for Stainless Steel Flexible Wire for Surgical Fixations for Soft Tissue (Withdrawn 1995)
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: Flexible control cable (TPE/PUR) with numbered cores and flexibility at low temperatures. It is recommended for use in handling, material handling and automation technologies, wood working and packaging machines, industrial robot construction, car manufacturing industry, and high rack
- Rated Voltage: 0.3 to 0.5 kilovolts
- Operating Temperature: -50 to 90 C
- Product Type: Multiconductor Cable
- Features: Other
-
Description: Aerospace -- Preformed flexible steel wire rope for aircraft controls -- Part 2: Technical specification
-
Description: Lays down the dimensions, shapes and sections of wires for flexible card clothings. A table comprises values for card wire size and for card wire section (for example, round, biconvex and so on).
-
Supplier: CSA Group
Description: Lays down the dimensions, shapes and sections of wires for flexible card clothings. A table comprises values for card wire size and for card wire section (for example, round, biconvex and so on).
-
Supplier: ASTM International
Description: Specification for Wrought Cobalt-Chromium Alloy Flexible Wire for Surgical Fixations for Bone (Withdrawn 1993)
-
Supplier: Tempco Electric Heater Corporation
Description: Etched Foil Kapton flexible heaters are made with a thin metal foil (.001"), usually a nickel base alloy, as the resistance element. The resistance pattern to be etched is designed in CAD and transferred to the foil, which is laminated to the insulating substrate. The element/substrate is
- AC Voltage Required: 120 to 240 volts
- Watt Density: 3.25 to 13 W/in²
- Length: 24 to 120 inch
- Width: 0.5 to 3 inch
-
Supplier: UL Standards & Engagement
Description: requirements for the particular materials, construction, performance, and marking of an individual type of wire, cable, or flexible cord are stated in the standard covering the finished type. They are not part of this reference standard. 1.3 In each case in which an element of this
Find Suppliers by Category Top
Featured Products Top
-
rigid boards, flex circuits are not restricted to two dimensions. Because they are as flexible as wires or ribbon cables, flex circuit design options are endless. At Flexible Circuit, we pride ourselves on taking on the most complex of design challenges. Flex circuits can be designed to meet highly (read more)
Browse Flexible Circuits Datasheets for Flexible Circuit Technologies, Inc. -
exploration. Key advantages: • Significant weight reduction versus rigid PCBs and wire harnesses • Fewer connectors and solder joints, improving reliability (read more)
Browse Flexible Circuits Datasheets for PFC Flexible Circuits Limited -
compact design of flat flex circuits compared to traditional round wire, a shorter thermal path is allowed. Light Weight – Compared to traditional round cables, flat flex circuits are extremely thin (read more)
Browse Flexible Circuits Datasheets for Flexible Circuit Technologies, Inc. -
Extra flexible instrumentation wire is available “off the shelf” from Cooner Wire in a variety of materials, colors and constructions. Our (read more)
Browse Electrical Power Wires Datasheets for Cooner Wire Company -
rigid boards, flex circuits are not restricted to two dimensions. Because they are as flexible as wires or ribbon cables, flex circuit design options are endless. At Flexible Circuit, we pride ourselves on taking on the most complex of design challenges. Flex circuits can be designed to meet highly (read more)
Browse Flexible Circuits Datasheets for Flexible Circuit Technologies, Inc. -
Cooner Wire’s flexible wire rope achieves maximum flexibility and a long flex life by using the highest amount of stranded wire equal to the (read more)
Browse Wire Rope and Mechanical Cable Datasheets for Cooner Wire Company -
Cooner Wire maintains the world’s largest inventory of flexible wire and custom cables available “off the shelf” and the ability to produce custom cable solutions that meet today’s most challenging requirements. At the core of our cables you (read more)
Browse Control and Instrumentation Cables Datasheets for Cooner Wire Company -
the wire element is close to the surface they provide instant heating. They are not affected by vibration, flexing, or repeated mechanical shock. Silicone rubber has a high dielectric strength, is non-toxic, chemical resistant, and flame retardant. Silicone rubber (read more)
Browse Flexible Heaters Datasheets for Backer Marathon, Inc. -
There are many benefits to Flexible Printed Circuits including: Increased Heat Dissipation – Due to the larger surface-to-volume ratio and compact design of flexible circuits, a (read more)
Browse Flexible Circuits Datasheets for Flexible Circuit Technologies, Inc. -
Flexible printed circuits were originally designed as a replacement for traditional wire harnesses. From early applications during World War II to the present, growth and proliferation for flex circuits and flexible printed circuit boards continues exponentially. A flexible circuit in its (read more)
Browse Flexible Circuits Datasheets for Flexible Circuit Technologies, Inc.
Conduct Research Top
-
Digital Health Ready: Flexible Wire Harness for Embedding in Textiles and Clothing
Advantages of Flexible Wire Harness
-
Flexibility vs. Flex Life
While the terminology sounds similar, when it comes to wire and cable design, "flexibility" and "flex life" could not be more different. While cable designers know the truth about the differences between these two performance characteristics, unfortunately, many cable users have made the mistake
-
ADVANTAGES OF DRAW-WIRE ENCODERS
, the wire's flexibility enables curved travels through guiding rollers. Why a draw-wire encoder?. Let's consider that the encoder-drum assembly (the fixed part of the device and also the most delicate one) and the stainless-steel wire that is attached to the mechanism being measured (the moving
-
The New Shape of Wire Cable Tray
Wire cable tray was introduced into the marketplace more than a decade ago. Since it initial labeling as a "grocery cart," most have come to appreciate its flexibility and overall lower installed cost versus other forms of cable support. This appreciation, combined with an increased awareness
-
Thermal Sensor Assemblies and Wire Harnessing
As you may already know, Birk Manufacturing 's core business is focusing on the manufacturing of flexible silicone and Kapton (R) heating elements. But, did you know that we also specialize in non-heated sensor assemblies and wire harnesses?
-
How To Select The Right Flexible Heater Elements For Your Applications?
of an application. Silicone rubber, polyimide, mica, and butyl are a few of the popular materials used for flexible heating elements. The heating elements come in two forms: etched foil elements and wire-wound elements. With so many variations, the selection may be difficult, but this post offers tips
-
TI Delivers Flexible Power Line Communications Solutions (.pdf)
Power line communications use existing power line infrastructures as a cost-effective alternative to wireless and other wired communications standards, introducing intelligent monitoring and control to industrial applications such as smart metering. With the many protocol standards and modulation
-
Improve Flow Meter Flexibility and Simplify Maintenance By Combining Wired and Wireless Technologies
While wireless technology has grown rapidly in terms of devices, functionality and availability in the consumer and commercial electronics markets, the wireless revolution is today a bit further behind in terms of adoption in the process control markets. Reliability and security remain primary
-
Steer-by-Wire Systems with Integrated Torque Feedback Improve Steering Performance and Reduce Cost (.pdf)
Hydraulic steering systems have long dominated the industrial utility vehicle market because of their familiarity both to vehicle designers and operators. More recently, a trend has been seen towards the use of electronic steer-by-wire systems that provide greater design flexibility...
-
Popular All-Rounders: Flexible Connecting Elements as an Elastic Embroidery Pattern with Double Wire
How does the data transfer to and from smart textiles, wearables and e-textiles work?
-
Modular Connectivity Leads to More Flexibility and Major Labor Savings
With so much changing very quickly in manufacturing, sometimes it's easy to overlook just how far technology has come. Five or six decades ago, for example, most component cables and wires were hardwired and permanent, creating a labyrinth of non-movable parts-especially in complex
-
Common Titanium Markets and Uses for Titanium Strip and Wire Products
As one of the world's most versatile metals, titanium is used in a wide variety of products. Its biocompatibility, strength and resistance to corrosion make it ideal for applications like medical implants and airplanes, and it's lightweight and flexible enough to be used in sporting goods
-
Vacuum Roughing Hoses
MDC wire reinforced PVC hose is a flexible and economical solution for mechanical pump roughing lines. They are suitable for basic vacuum service to levels of 1x10-3 Torr. The wire reinforced wall prevents tube collapse while under vacuum loads, yet provides adequate flexibility for convoluted line
-
New Insulation Material Yields Smaller, Lighter, Greener Cables
Alpha Wire's new EcoWire hook-up wire uses flexible Noryl insulation to provide an environmentally friendly alternative to PVC. Noryl is a modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC.
-
ARINC Connector Specifications
This PIC Wire & Cable spec sheet lists PIC ARINC 404/600 and M39029 (MIL-DTL-38999 Series I, III Connector) RF Coaxial contacts for flexible RF coaxial cable, which are available from stock.
More Information Top
-
Tubing with CATIA V5
The chapter 3 deals with the bases of the flexible line transfer.
Indicates content that may require registration and/or purchase.