-
Supplier: Accuris
Description: Needle Float Chamber
-
Supplier: SAE International
Description: No scope available.
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: Float valves are commonly used in industrial applications to maintain a constant level in a tank. For cleaning purposes the tank is often drained and the water supply has to be isolated to prevent the float valve automatically refilling the tank. By incorporating a normally closed
- Valve Size: 0.393701 inch
- Pressure Rating: 4.351131 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
-
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: Servo-controlled valve nominal diameter DN 17, which closes by means of buoyancy of a floater to control level in tanks. If liquid is drained from the tank, the float valve refills automatically and closes when the maximum level has been reached. While water level and floater rises, the flow
- Valve Size: 0.6692917 inch
- Pressure Rating: 4.351131 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: Servo-controlled valve nominal diameter DN 13, which closes by means of buoyancy of a floater to control level in tanks. If liquid is drained from the tank, the float valve refills automatically and closes when the maximum level has been reached. While water level and floater rises, the flow
- Valve Size: 0.5118113 inch
- Pressure Rating: 4.351131 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: This servo-controlled valve has an orifice size of 17 mm and is operated by means of a float to control the level in a tank. If liquid is drained from the tank, the float valve opens automatically and then closes when the maximum level has been reached. Whilst the water level and
- Valve Size: 0.6692917 inch
- Pressure Rating: 11.603016 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Supplier: International Thermal Systems LLC.
Description: efficiently. Proper utilization of the curing chambers’ design and size can be a challenge. If the chamber design is under-sized, the production rate will fall short. If the curing chamber is over-sized, excessive curing time cycles will occur. An under-sized or over-sized
- Secondary Capability: Moisturizing / Humidifying
- Features: Other
- Equipment Type: Tray / Cabinet / Tunnel Dryer
-
Supplier: Finder S.p.A. con unico socio
Description: Type 72.B1 level switches are equipped with a triple sealed float chamber and designed for black water systems with suspended residues and industrial waste waters. Supplied with a fixing kit. Features include: 1 changeover contact 10 A (resistive load) 8 A (inductive load) Triple
- Type: Instrument
-
Supplier: Finder S.p.A. con unico socio
Description: Type 72.A1.0000.xxxx float level switch with double sealed chamber suitable for controlling the level of fluids in grey and waste water systems. Supplied with a counterweight (230 g) and cable gland. Also available: Type 72.A1.0000.xx02 – float level switch with double sealed
- Type: Instrument
-
Description: high buildings. Note: Below size DN450 pipeline select diaphragm type, but above DN500 size we recommend customer to select cylinder type. ACV100 Remote Float Level Control Valve Dimension acv100 remote float level control valve acv100 remote float level control valve ACV100
- Media: Air
- Valve Type: Control Valves, Directional Valves, Float Valves, Pressure Relief Valves
-
Supplier: Haida International Equipment Co., Ltd.
Description: tunnel lights, car lights, fountain lights, the display...etc the damage caused by the electricity meter and other products. CHAMBER DESIGN FEATURES: Chamber material: SUS#304 stainless steel; Transparent window is convenient to observe specimen during testing; Blow fan adopts
- Configuration: Floor Mount
-
Supplier: ABB Measurement & Analytics
Description: buildup. The separate float chamber allows the float to travel unobstructed throughout the range of measurement. Redundant level control can be achieved by adding a magnetostrictive transmitter or switches to the float chamber. Features: Highly Visible Level
- Maximum Operating Pressure: 435,110.518071591 psi
- Material Temperature Range: -60 to 800 F
- Display: Digital Readouts
- Features: Instrument / Sensor System
-
Supplier: GF Piping Systems
Description: The 2285 Level Float Switch is suitable for level switching of various liquids, sewage in shafts, tanks, basins or cisterns. The double-chambered float is made of injection molded tough polypropylene that ensures good waterproof protection. The contacting microswitch is incorporated in
- Media Type: Liquid
- Communication Interface Options: Other
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
-
Supplier: Spirax-Sarco
Description: As standard, the FTC80 ball float steam trap is supplied with a right to left (R-L) flow configuration having horizontal connections and has provision for adding an air venting option; Please note that the unit is supplied with a ¾ " socket weld connection in the cover with a plug screwed
- Maximum Operating Pressure: 1,450.377 psi
- Operating Temperature: 797 F
- Size of Connection: 2 inch
- Steam Trap Type: F&T Trap
-
Supplier: Spirax-Sarco
Description: As standard, the FTC80 ball float steam trap is supplied with a right to left (R-L) flow configuration having horizontal connections and has provision for adding an air venting option; Please note that the unit is supplied with a ¾" socket weld connection in the cover with a plug screwed into
- Maximum Operating Pressure: 1,450.377 psi
- Operating Temperature: 797 F
- Size of Connection: 1.968505 inch
- Steam Trap Type: F&T Trap
-
Supplier: Radwell International
Description: LIQUID LEVEL SWITCH, 250 PSIG MAX. PRESSURE, MIN. S.G. 0.7., 304 SS SPHERICAL FLOAT, BRASS EXTERNAL FLOAT CHAMBER. FREE 2 YEAR RADWELL WARRANTY
- Type: Fusible
-
Supplier: VEGA Americas, Inc.
Description: VEGAPULS radar instrument in the same chamber as the magnetic float. By using this unique design, the radar is able to track the metallic float top rather than the liquid surface.
- Media Type: Liquid
-
Supplier: Solutions with Innovation, LLC
Description: connections. The switch and float mechanism is removable from the chamber without removing the entire unit from the tank. The aluminum housing comes with a brass mounting and a choice of Buna or stainless steel floats.
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 600 psi
- Material Temperature Range: -40 to 300 F
- Features: Electromechanical Switch, Normally Closed (NC), Normally Open (NO), Single Pole, Double Throw (SPDT), Single Pole, Single Throw (SPST)
-
Supplier: JOGLER, Inc.
Description: be used with vessels of almost any size and shape and with any process fluid. Jogler Magnetic Level Gauges have three components: Float Chamber Internal Magnetic Float External Magnetic Indicator
- Measuring Range: 48 to 600 inch
- Maximum Operating Pressure: 5,000 psi
- Column Height: 48 to 600 inch
- Device Classification: Level Gauge
-
Supplier: ABB Measurement & Analytics
Description: The K-TEK MS50 consists of latching reed switches totally enclosed in a stainless steel chamber (other materials available) and a float containing a magnet in which the switches will detect. The sensing element (chamber) and the float are normally inserted into the tank
- Features: Electromechanical Switch, Normally Closed (NC), Normally Open (NO), Rated for Sanitary Applications, Single Pole, Double Throw (SPDT)
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
- Level Measurement Type: Point Level / Multi-Point Levels
-
Supplier: Liberty Pumps
Description: Provides reliable alternating operation of two pumps with automatic override control in residential or commercial installations. Common applications include sump basins, effluent or sewage pump chambers and lift stations. Available in 3-float or 4-float configurations and NEMA1
- Length: 10 inch
- Width: 10 inch
- Current: 0 to 20 amps
- Voltage: 120 to 575 volts
-
Supplier: Watts
Description: Series 144 Process Boiler Water Feeders are used in heating applications on pressing machines when feed through the float chamber is permissible. It has external water feed connections: a 1/2 in. (15mm) NPT female water feed connection and a 1/2 in. (15mm) NPT female float
- Valve Size: 0.5 inch
- Media: Steam, Water
-
Supplier: LJ Star
Description: from a distance, is mounted on the chamber but completely isolated from the process fluid. The indicator magnetically locks onto the position of the float inside the sealed chamber, moving up and down as the position of the float changes, which provides an accurate
- Maximum Operating Pressure: 900 psi
- Level Measurement Type: Continuous Level
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: FineTek
Description: devices typically mounted on the side of a vessel. The EF/MEF magnetic level gauge devices use the principles of buoyancy and magnetism. A float with a magnet inside resides in the by-pass chamber. The chamber is attached to the vessel. The liquid level inside the chamber
- Measuring Range: 228 inch
- Column Height: 228 inch
- Level Measurement Type: Continuous Level
- Device Classification: Level Gauge, Transmitter
-
Supplier: Industrial Flow Solutions
Description: stainless steel 304 and 316 Visual indicator LED and Sonalert audible alarms for pump run status and high liquid conditions Two control float switches activate a magnetic motor contractor Size and material options on floats Additional remote monitoring options
- Interface: Knobs / Switches / Meter
- Media: Liquid
- Form Factor: Panel / Chassis Mount
- Control Signal: Switch / Relay Output
-
Supplier: Industrial Flow Solutions
Description: stainless steel 304 and 316 Visual indicator LED and Sonalert audible alarms for pump run status and high liquid conditions Two control float switches activate a magnetic motor contractor Size and material options on floats Additional remote monitoring options
- Interface: Knobs / Switches / Meter
- Media: Liquid
- Form Factor: Panel / Chassis Mount
- Control Signal: Switch / Relay Output
-
Supplier: KINTEP NEW POWER
Description: chamber, due to the different densities of oil and water, the oil floats on top of the separation zone. The still water at the bottom of the oil-water separation chamber is discharged into the temporary sewage storage tank through the outlet pipe. An oil discharge port is set
- Technology: Gravity
- Function: Oil Filtering / Removal
- Features: Other
-
Supplier: KOBOLD Instruments, Inc.
Description: control of liquid levels. Any medium with viscosity less than 200 cPs is a candidate. KOBOLD's bypass design relies on the hydrostatic pressure principle to display tank level in a side mounted measuring chamber. A float, containing a ring magnet, rises and falls with the liquid level
- Maximum Operating Pressure: 1,450 psi
- Material Temperature Range: -58 to 750 F
- Maximum Current: 0.5 amps
- Maximum AC Voltage: 220 volts
-
Supplier: LTG Incorporated
Description: water is finely atomised by the spray nozzles in the nozzle chamber to create a mist. The nozzles are attached to a nozzle bank in the nozzle chamber. The circulation pump, which takes in the water after the filter, is fitted outside the nozzle chamber. An integrated
- Placement: Air Handling
- General Technology: Nozzle
-
Supplier: Magmotor Technologies, Inc.
Description: generated from an integral magnetic bearing and motor to support and spin the rotor. The non-contacting rotor floats in the process chamber and is actively controlled by external displacement sensors. The system is capable of indexing and locking in discrete angular positions. All
- Design Units: English
- Features: Modular Stator
- Linear Motor Type: Moving Magnet
-
Supplier: ABB Measurement & Analytics
Description: FEATURES: Standardized design configuration for simple selection Low cost 2 in. (50.8 mm) schedule 40, 316SS pipe chamber Gauge rated to 13.7 bar (275 psi) (150# flange rating) and 93.3 ˚C (200 ˚F) Threaded top and bottom gauge and cap design allows easy maintenance Clear sealed Lexan tube
- Maximum Operating Pressure: 275 psi
- Material Temperature Range: 200 F
- Level Measurement Type: Continuous Level
- Device Classification: Level Gauge
-
Supplier: ABB Measurement & Analytics
Description: bulky housing covers that are associated with cracking, moisture ingress, high temperature fatigue, and ultimately switch failure. This configuration guide contains general guidelines and ordering data that will assist you in selecting the best float or displacer operated switch for your
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 4,500 psi
- Material Temperature Range: 1,000 F
- Maximum AC Voltage: 440 volts
-
Supplier: Nilfisk Industrial Vacuums
Description: including 0.3 microns. The standard model is configured for dry material collection; however, the Eliminator I is also available as a wet/dry vacuum with the addition of a factory-installed float chamber device
- Airflow: 130 SCFM
- Vacuum Pressure: 95 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.3 µm
-
Supplier: Watts
Description: Series N50 Low Water Cut-Offs are used on heating applications for low pressure, process, hot water heater boilers to protect them against emergency low water conditions. It has a float chamber that has 1 in. (25mm) NPT female top and bottom connections. Available in single (N50S) or
- Features: Electro-Mechanical Switch, Liquid
- Mounting: Insertion Type
- Electrical Output: Switch
- End Fittings: Threaded
-
Supplier: Armstrong International
Description: collects sufficient condensate to ensure full discharge cycles. A cup in the chamber floats up and down on the steam inlet tube, sealing it off as the condensate level rises. At the same time as the chamber collects condensate, steam continues to flow under the bucket, making
- Maximum Operating Pressure: 1,000 psi
- Maximum Capacity: 769.9999999999981 lbs/hr
- Operating Temperature: 800 F
- Size of Connection: 0.75 inch
Find Suppliers by Category Top
Featured Products Top
-
drops and is sensed by the level control floats. Additional liquid is then added to the heating chamber to maintain proper operating level. This fill/evaporation cycle continues for a preset period of time dependent upon the initial contaminant concentration. At the end of the fill (read more)
Browse Evaporators Datasheets for Filtertech, Inc.
More Information Top
-
Greenhouse Gas Emissions — Fluxes and Processes
Abstract.................................................................................................37 2.1 Introduction ....................................................................................38 2.2 History of the Methods Used by Hydro-Québec ............................38 2.3 Description of the Methods ............................................................39 2.3.1 Floating Chambers with in situ Laboratory Analysis..............39 2.3.2 Floating Chambers with ex …
-
Flotation Technology
Hydraulic design of the flotation chamber 5.
-
Physicochemical Treatment Processes
The flotation system consists of four major components: air supply, pressurizing pump, retention tank, and flotation chamber .
-
Automatic regulation of canal offtakes
The system is a modification of the Danaidean controlled-leak systemthat uses a large float in a float chamber to mechanically control a canal gate (or valve).
-
Variability of the gas transfer velocity of CO2 in a macrotidal estuary (the Scheldt)
We report a large set of 295 interracial carbon dioxide (CO2) flux measurements obtained in the Scheldt estuary in November 2002 and April 2003, using the floating chamber method.
-
Volcanic Lakes
Direct methods include floating chamber (Frankignoulle et al. 1996), the eddy correlation or eddy covariance (McGillis et al. 2001) and the gradient flux techniques (Zappa et al. 2003).
-
Manual combustion engine
Float chamber .
-
Environmental Biotechnology
Flotation Chamber ...................................................................................................................................................756 2.4.
-
Treatment of Petrochemical Wastewaters
In flotation,recycle water is saturated with air at several atmospheres pressure and returned to the flotation chamber .
-
Journal of Spacecraft and Rockets > Flotation technique for laboratory calibration of low-level accelerometers.
When the flotation fluid is a gas in a sealed container (the flotation chamber ), variations in the mean density of the flotation gas throughout the chamber will originate both from variations in the volume of the chamber due to pressure and from …
Indicates content that may require registration and/or purchase.