-
Description: Our MANP Traditional Product Cooler Evaporators from Frick® feature axial fan blades that increase capacity while lowering energy consumption. These induced draft evaporators have been designed to provide the highest efficiency – ideal for your penthouse style needs. With superb
- Power Source: Electric
- Features: Other
-
Description: At Johnson Controls, our AGHN Traditional Unit Cooler Evaporator from Frick features advanced technology with low-noise fan blades that simultaneously maximize capacity and minimize energy consumption. This induced draft unit cooler evaporator has been designed to operate with the most
- Power Source: Electric
- Features: Other
-
Supplier: Accuris
Description: Optical fibre cables Part 1-309: Generic specification - Basic optical cable test procedures - Cable element test methods - Bleeding and evaporation of filling or flooding compounds, Method G9
-
-
Supplier: Accuris
Description: Optical fibre cables - Part 1-309: Generic specification - Basic optical cable test procedures - Cable element test methods - Bleeding and evaporation of filling or flooding compounds, Method G9
-
Supplier: Accuris
Description: Optical fibre cables \x96 Part 1-309: Generic specification \x96 Basic optical cable test procedures \x96 Cable element test methods \x96 Bleeding and evaporation of filling or flooding compounds, Method G9
-
Supplier: Accuris
Description: Optical fibre cables \x96 Part 1-309: Generic specification \x96 Basic optical cable test procedures \x96 Cable element test methods- Bleeding and evaporation of filling or flooding compounds, Method G9
-
Description: IEC 60794-1-309:2023 describes the test procedures to be used in establishing uniform requirements for optical fibre cable elements, filling compounds or flooding compounds, for the environmental property-bleeding and evaporation. This document applies to optical fibre cables for use with
-
Supplier: AENOR
Description: Optical fibre cables - Part 1-309: Generic specification - Basic optical cable test procedures - Cable element test methods - Bleeding and evaporation of filling or flooding compounds, Method G9
-
Description: withstands High Pressure and Low Temperatures Shell and Tube Heat Exchangers Flooded, Thermosyphon, and Direct Expansion Evaporators Condensers and Economizers Intercoolers and Aftercoolers Air Cooled and Evaporative Condensers Carbon Steel, Stainless Steel, Copper Alloys Copper Tubes,
- Construction Features: ASME Certified
- Primary Material: Copper, Steel, Titanium
- Application / Industry: Refrigeration (Evaporator / Condenser)
-
Supplier: Hansen Technologies Corporation
Description: The HT100, HT200, and HT300 High Side Floats (Float Drain Regulators) are typically used to drain condensers to chillers, recirculators, controlled pressure receivers, or flooded evaporators; to drain hot gas supply mains; or to drain liquid condensate from heat reclaim coils.
-
Supplier: Danfoss A/S
Description: switches to ensure that the max. permissible refrigerant level in flooded evaporators, pump tanks or liquid separators is not exceeded. As liquid level regulators, RT 280A and 281A maintain a constant average refrigerant level in flooded evaporators, pump tanks or liquid
- Measuring Range: 1.574804 inch
- Maximum Operating Pressure: 319.08294 psi
- Material Temperature Range: -58 to 158 F
- Maximum Current: 10 amps
-
Supplier: Hydrofarm, Inc.
Description: Learn more about STG by watching their instructional videos at http://www.suretogrow.com/video/ Recommended for long-term crops such as tomatoes and cucumbers and for direct seeding baby salad greens and herbs. Special Features: • Slabs are encased in a plastic sleeve which blocks algae, prevents
-
Supplier: Hydrofarm, Inc.
Description: Learn more about STG by watching their instructional videos at http://www.suretogrow.com/video/ Recommended for long-term crops such as tomatoes and cucumbers and for direct seeding baby salad greens and herbs. Special Features: • Slabs are encased in a plastic sleeve which blocks algae, prevents
-
Supplier: Hydrofarm, Inc.
Description: Made from 100% recycled material. For soil & soilless gardens. Allows water to evaporate more evenly. Auto-prunes roots & prevents root circling. Creates a dense & fibrous root structure. Allows evaporative cooling in hot climates & provides thermal insulation in cold climates. Root Pots are both
- Features: Other
- Material: Plastic
-
Supplier: Hydrofarm, Inc.
Description: Made from 100% recycled material. For soil & soilless gardens. Allows water to evaporate more evenly. Auto-prunes roots & prevents root circling. Creates a dense & fibrous root structure. Allows evaporative cooling in hot climates & provides thermal insulation in cold climates. Root Pots are both
- Features: Other
- Material: Plastic
-
Vacuum Pumps and Vacuum Generators - AF Single Stage Liquid Ring Vacuum Pumps -- AF OSR System 5-20
Description: AF™ vacuum pumps feature our "abuser-friendly" Fluid-Vac® axial flow technology, allowing the pump to start in even a flooded condition. These compact vacuum pumps outperform any comparable vacuum pump on the market. Applications: Chemical and Pharmaceutical Processing Soil Vapor Extraction
- Pumping Speed: 10 to 35 CFM
- Motor Power: 3 HP
- Mechanical: Axial Blower
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Pharmaceutical / Sanitary
-
Supplier: Rogers Machinery Company, Inc.
Description: When it comes to reliable and efficient vacuum processes, MD-Kinney offers 2 rugged and dependable liquid ring vacuum pump options: A Series and KLRC. The A-Series is built to run in the most severe of industrial conditions. Axial flow design allows the pump to operate flooded, without
- Mechanical: Liquid Ring
-
Supplier: Frascold S.P.A.
Description: motors available for operating in wider operating field. Compressors can also be driven by an external inverter, in this case, a dedicated execution called "I" is available. Available the special version "P", dedicated for applications with parallel-mounted compressors and/or flooded type
- Input Power: 231,305.24165432557 watts
- Features: Other
- Construction: Screw
-
Supplier: Ushio America, Inc.
Description: USHIO’s PulseStrike™ Metal Halide lamps utilize a specialized formed-body arc tube where the quartz glass is contoured to follow the natural curve of the arc stream between the electrodes. This advanced arc tube design allows for the use of a higher fill gas pressure in the arc chamber which
- Lamp Power: 70 to 150 watts
- Rated Average Life: 15,000 hours
- Maximum Overall Length: 5.4330738 inch
- Color Temperature: 3,200 to 4,000 K
-
Supplier: OTT Hydromet
Description: The OTT Pluvio² L is an all-weather precipitation gauge that uses superior weight-based technology to measure the amount and intensity of rain, snow, and hail. Developed in conjunction with industry-leading meteorological services, the OTT Pluvio² L employs a high-precision load cell and algorithms
- Weather Component Sensed: Measures Rain/Snow Fall
-
Supplier: OTT Hydromet
Description: The OTT Pluvio² L is an all-weather precipitation gauge that uses superior weight-based technology to measure the amount and intensity of rain, snow, and hail. Developed in conjunction with industry-leading meteorological services, the OTT Pluvio² L employs a high-precision load cell and algorithms
- Weather Component Sensed: Measures Rain/Snow Fall
-
Supplier: OTT Hydromet
Description: The OTT Pluvio² L is an all-weather precipitation gauge that uses superior weight-based technology to measure the amount and intensity of rain, snow, and hail. Developed in conjunction with industry-leading meteorological services, the OTT Pluvio² L employs a high-precision load cell and algorithms
- Weather Component Sensed: Measures Rain/Snow Fall
-
Supplier: OTT Hydromet
Description: The OTT Pluvio² L is an all-weather precipitation gauge that uses superior weight-based technology to measure the amount and intensity of rain, snow, and hail. Developed in conjunction with industry-leading meteorological services, the OTT Pluvio² L employs a high-precision load cell and algorithms
- Weather Component Sensed: Measures Rain/Snow Fall
-
Supplier: jbj Techniques Limited
Description: arranged differently to fulfil different purposes. In these BPHEs, counter-current flow is more common because it increases efficiency. These BPHEs also employ co-current flow where necessary in applications such as flooded evaporators. tailored » optimised and customised. performance
- Maximum Working Pressure: 449.61687 psi
- Technology: Plate
-
Supplier: CSA Group
Description: Preface This is the eleventh edition of CAN/CSA-C22.2 No. 113, Fans and ventilators, one of a series of Standards issued under Part II of the Canadian Electrical Code. It supersedes the previous editions, published in 2015, 2012, 2010, 2008, 1984, 1982, 1981, 1976, 1974, and 1959. The major changes
-
Supplier: AMPP Resources
Description: This book documents the proceedings of the Industrial Water Treatment: Trends, Challenges, and Solutions symposium, which was sponsored by NACE International Committee STG 11 and held in Vancouver, British Columbia, Canada, from March 6 to 10, 2016, as part of Corrosion 2016. This book also
-
Supplier: AMPP Resources
Description: THIS IS A DOWNLOADABLE E-BOOK : Open this e-book with an e-book reader. This book documents the proceedings of the Industrial Water Treatment: Trends, Challenges, and Solutions symposium, which was sponsored by NACE International Committee STG 11 and held in Vancouver, British Columbia, Canada,
-
Supplier: CSA Group
Description: Preface This is the first edition of CAN/CSA-S503, Community drainage system planning, design, and maintenance in northern communities. Although this Standard is intended to be comprehensive, specific agencies may need to refine procedures as appropriate for their own usage. The Standard was
Find Suppliers by Category Top
More Information Top
-
HEAT EXCHANGERS USED IN REFRIGERATION CIRCUITS−MODELING AND EXPERIMENTAL VALIDATION
Steady state models have been developed for the heat exchangers in a 5 kW cold storage refrigeration unit, i.e., a flooded evaporator (thermosyphon heat exchanger) and an air-cooled condenser.
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/11995/EvraamGorgy2011.pdf?sequence=3
A flooded evaporator is a shell and tube heat exchanger in which a fluid circulates inside the tube bundle and is cooled by a refrigerant circulating in the shell and over the tube bundle.
-
Proceedings of the 8th International Symposium on Heating, Ventilation and Air Conditioning
2001) Thermal performance of flooded evaporators , part 1: review of boiling heat transfer studies.
-
Linear Drives for Industry Applications IX
Pool Boiling Heat Transfer Characteristics on Twisted Tube Bundles in a Flooded Evaporator .
-
Federal Register > Monday, July 20, 2015 > [80 FR 42870] Protection of Stratospheric Ozone: Change of Listing Status for Certain Substitutes Under the Signific...
• New stand-alone medium-temperature units with a compressor capacity below 2,200 Btu/hr and not containing a flooded evaporator : FOR12A, FOR12B, HFC-134a, HFC-227ea, KDD6, R-125/290/134a/600a (55.0/1.0/42.5/1.5), R-404A, R-407A, R-407B, R …
-
CR4 - Blog Entry: Understanding Oil Return in Refrigeration Systems (Part I: Flooded Evaporators)
Understanding Oil Return in Refrigeration Systems (Part I: Flooded Evaporators .
Indicates content that may require registration and/or purchase.