-
Supplier: Fosroc Limited
Description: Cemtop products consist of a blend of selected cements and aggregates modified with polymers and flow agents. The products are used in conjunction with Nitoprime 33. The products are supplied as a grey powder which requires only the addition of water to produce self smoothing, free flowing material.
-
Supplier: Accuris
Description: Test Method for Hydraulic Setting Floor Smoothing and/or Levelling Compounds - Standard Mixing Procedures
-
Supplier: Accuris
Description: Test method for hydraulic setting floor smoothing and/or levelling compounds - Standard mixing procedures
-
-
Supplier: Accuris
Description: Methods of test for hydraulic setting floor smoothing and/or levelling compounds - Determination of bond strength
-
Supplier: Accuris
Description: Adhesives - Test methods for hydraulic setting floor smoothing and/or levelling compounds - Determination of flow characteristics
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite PC 9416 gray floor fill with a 24 hr cure time. Provides a 40 min working time. Works in a mix ratio of 4.6:1 to 9.8. Minimum to maximum operating temperatures are -22 F to +230 F. Perfect for filling applications. Formerly known as Loctite Fixmaster Floor Fill.
- Use Temperature: -22 to 230 F
- Features: Leveling / Filling Compound
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Elastomeric Joint Compound No. 69 is used as a flexible expansion joint in acid pickling tanks; in concrete, brick and tile floors; for sealing joints of ducts and conduits; and for general caulking and sealing where permanent flexibility and adhesion are required, along
- Use Temperature: -40 to 250 F
- Industry: Building / Construction
- Substrate Compatibility: Concrete / Masonry
- Features: Leveling / Filling Compound
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite 99365 gray floor fill with a 24 hr cure time. Provides a 40 min working time. Works in a mix ratio of 4.6:1 to 9.8. Minimum to maximum operating temperatures are -22 F to +230 F. Perfect for filling applications.
- Use Temperature: -22 to 230 F
- Features: Leveling / Filling Compound
-
Supplier: R. S. Hughes Company, Inc.
Description: Devcon Floor Patch gray asphalt & concrete sealant with a 7 day cure time. Provides a 40 min working time. Works in a mix ratio of 4.2:1. Maximum operating temperature is +180 F. Perfect for filling and patching applications.
- Use Temperature: 180 F
- Features: Leveling / Filling Compound
-
Supplier: R. S. Hughes Company, Inc.
Description: Devcon Floor Savers gray asphalt & concrete sealant with a 7 day cure time. Provides a 90 sec working time. Works in a mix ratio of 1:1. Delivers great performance with a shear strength of 812 psi and tensile strength of 1858 psi. Minimum to maximum operating temperatures are -60 F to +250 F.
- Use Temperature: -60 to 250 F
- Features: Leveling / Filling Compound
-
Supplier: ASTM International
Description: 1.1 These test methods are appropriate to evaluate the performance of floor patching compounds containing hydraulic cements that are used to improve the levelness, smoothness, and flatness of existing floors. These materials may be used as an underlayment to receive floor
-
Description: freeze/thaw resistance Accepts epoxy coating after 24 hours Uses TPM #721 Repair and Leveling Mortar system should be applied to distressed or worn concrete surfaces/floors/steps prior to application of any coating systems. It is recom- mended as a repair material for numerous
- Use Temperature: 40 to 90 F
- Substrate Compatibility: Concrete / Masonry, Metal, Wood / Wood Product
- Industry: OEM / Industrial
- Cure / Technology: Single Component System
-
Supplier: ASTM International
Description: floor to perform structural requirements. A permanent, effective moisture vapor retarder, of the specified thickness and permeance, is required under all on- or below-grade concrete floors. Concrete floors for resilient floorings should be permanently dry, clean, smooth,
-
Supplier: AENOR
Description: METHOD OF TEST FOR FLOOR SMOOTHING AND/OR LEVELLING COMPOUNDS. STANDARD MIXING PROCEDURES
-
Supplier: AENOR
Description: Adhesives - Test method for cementitious and calciumsulfate-based floor levelling compounds - Determination of shrinkage
-
Supplier: AENOR
Description: Adhesives - Test method for cementitious and calciumsulfate-based floor levelling compounds - Determination of setting time
-
Description: ArmorSeal®5020 EPOXY FLOOR RESURFACER is a trowelable epoxy surfacing and leveling compound for new and old floors of concrete, wood, or steel where a high degree of chemical and abrasion resistance is required. The physical properties of ArmorSeal®5020 are much higher
- Use Temperature: 55 to 95 F
- Substrate Compatibility: Concrete / Masonry, Metal, Wood / Wood Product
- Industry: Electrical Power / HV, Marine, Medical / Food (Sanitary / FDA), OEM / Industrial
- Chemical System: Epoxy (EP)
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Fib-R-Thane No. 88P is used as a flexible expansion joint for concrete, brick and tile floors; for sealing joints of ducts and conduits; and for general caulking and sealing where permanent flexibility and adhesion are required. Fib-R-Thane is an asphalt-modified urethane material
- Use Temperature: -40 to 250 F
- Industry: Building / Construction
- Substrate Compatibility: Concrete / Masonry
- Features: Leveling / Filling Compound
-
Description: Joint filler for heavy use in industrial floor and as a concrete crack filler and with proper priming, spalled concrete leveling patch.
- Features: Coating, Specialty / Other
- Substrate: Concrete / Masonry
- Location / Orientation: Floor
- Form: Liquid
-
Supplier: Henkel Corporation - Industrial
Description: 2-part, rapid curing, polyurethane joint filler. It is a self-leveling, 100% solids, low viscosity, flexible system. LOCTITE® PC 6231 is a gray, 2-part, rapid curing, polyurethane joint filler. It is a self-leveling, 100% solids, low viscosity, flexible system. Typical applications
- Chemical System: Epoxy (EP)
- Cure / Technology: Two Component System
-
Supplier: Sauereisen, Inc.
Description: ConoCrete - Fast Patch No. 149 is a three-component, fast setting epoxy monolithic that is designed for patching cracks and holes. This material is ideal for use on highways, bridge decks, docks, ramps, traffic aisles, industrial floors and airport runways. Fast Patch No. 149 produces
- Use Temperature: 60 to 85 F
- Tensile Strength (Break): 3,000 psi
- Industry: Building / Construction
- Substrate Compatibility: Concrete / Masonry, Wood / Wood Product
-
Description: ENVIROLASTIC JS80 SL is a 100% solids, rapid set, semirigid, two-component, self leveling, polyurea crack and joint filler that exhibits extraordinary toughness and range of use. Fast cure, short downtime No VOCs and low odor Foot traffic in 30 minutes Vehicular traffic in 1 hour Prevents
- Applied Thickness / Gap Fill: 0.125 inch
- Viscosity: 450 cP
- Use Temperature: -20 to 120 F
- Tensile Strength (Break): 560 psi
-
Supplier: American Floor Mats
Description: The Sterile Room Anti-Fatigue Mat provides comfort in sterile environments including operating rooms, pharmacies where medicines are mixed, laboratories, radiology rooms and HazMat areas. The closed cell SBR/Nitrile compound is resilient and totally anti-microbial. Tested to withstand
- Mat Type: Anti-Fatigue
-
Supplier: Titebond
Description: Titebond Concrete Primer is used over Gyp-Crete and lightweight concrete to provide a bondable surface for the installation of hardwood floors. It also performs exceptionally well as an additive to cement based patching and leveling compounds used over uneven or damaged
- Substrate: Concrete / Masonry
- Features: Floor
- Form: Liquid
- Type: Primer
-
Supplier: Titebond
Description: Laminate), the subfloor must be flat to a tolerance of 3/16" in a 10' radius. Hollow spots, popping spots and squeaks are related to unevenness in the subfloor. Grinding concrete floors is preferred over the use of filling compounds. If filling/leveling compounds are
- Features: Coating
- Substrate: Concrete / Masonry
- Location / Orientation: Floor
-
Supplier: Titebond
Description: subfloor must be flat to a tolerance of 3/16" in a 10' radius. Hollow spots, popping spots and squeaks are related to unevenness in the subfloor. Grinding concrete floors is preferred over the use of filling compounds. If filling/leveling compounds are used, they must be
- Features: Coating
- Substrate: Concrete / Masonry
- Location / Orientation: Floor
-
Supplier: Master Bond, Inc.
Description: of smoke and the toxic gas emitted in the smoke. This non-halogenated system excels in all three criteria. EP93FRHT can be used in interior panels, floor and door assemblies, as well as frame lining for a variety of aircraft. It also can be used for potting electronics.
- Applied Thickness / Gap Fill: 0.000003 to 0.000007 inch
- Viscosity: 6,000 to 9,000 cP
- Use Temperature: -80 to 400 F
- Tensile Strength (Break): 4,000 to 5,000 psi
-
Supplier: Master Bond, Inc.
Description: Formulated for specialty aviation applications, EP90FR-V is a two component epoxy system meeting FAR standard 14 CFR 25.853(a) for flame retardancy. The most noteworthy applications include interior panels, door frame lining and floor/door assemblies. Since it is a superior electrical
- Viscosity: 20,000 to 40,000 cP
- Use Temperature: -60 to 250 F
- Coeff. of Thermal Expansion (CTE): 22.220000000000002 to 25 µin/in-F
- Tensile Strength (Break): 4,000 to 5,000 psi
-
Supplier: Ecolink, Inc.
Description: handwipe cleaner. This cleaner is especially effective in automatic scrubbers for cleaning greasy, oily plant floors, aircraft hangers and industrial facilities. It is a superior food processing detergent used to remove heavy build ups of protein fats and greases from walls, floors and
- Type: Degreaser
- Features: VOC Compliant
-
Supplier: Titebond
Description: surface. Subfloor must be flat to a tolerance of 3/16" in 10'. Grinding concrete floors is recommended over using filling compounds.* All filler/leveling compounds must be portland based cementious materials and have a compressive strength equal to or greater that 3000
- Viscosity: 100,000 cP
- Chemical System: Acrylic / Polyacrylate
-
Supplier: UL Standards & Engagement
Description: 3) Cooking appliance cleaners; 4) Cream Cleaner; 5) Degreasers and industrial cleaners; 6) Floor Cleaners; 7) General Purpose Cleaners; 8) Glass and window cleaners; 9) Toilet Bowl Cleaner (Non-Disinfecting); 10) Stainless steel Cleaners; 11) Vehicle Cleaners; b) Vehicle Cleaners; cb)
-
Supplier: Komline
Description: optimize heat transfer. The use of hollow paddles for heat transfer results in a compact machine. The heat transfer medium: steam, oil, thermal fluid, water, or glycol is isolated from the process mass. Komline-Sanderson offers vapor-tight designs for applications with volatile organic
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Chemical Delivery System (BCDS) is specifically engineered to manage these high-risk fluids, ensuring they are transported from bulk storage to the production floor without compromising sterile environments or personnel safety. To meet the rigorous standards of “Pharmaceutical Grade” purity,
- Body Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
's Technical Dir. explains Continental's Technical Dir. explains how, why and where the Rollo-Mixer®, is used in the powder paint and pigment industries for accurate blends to meet spectrometer levels Pigment (read more)
Browse Industrial Mixers Datasheets for Continental Products Corp. -
batteries typically charge in 1 to 3 hours—and support opportunity charging. That means operators can plug in during breaks, lunches, or shift changes without damaging battery health. The need for backup batteries is reduced, and equipment can remain on the floor longer throughout the workday (read more)
Browse Lithium Batteries Datasheets for Green Cubes Technology
More Information Top
-
Quantitative distribution patterns of additives in self-leveling flooring compounds (underlayments) as function of application, formulation and climatic condit...
• Quantitative distribution patterns of additives in self- leveling flooring compounds (underlayments) as function of application, formulation and climatic conditions .
-
Updates from the British Association of Dermatologists 85th annual meeting, 5–8 July 2005, Glasgow, U.K.
115 Affleck AG, English JSE, Hughes D. Occupational allergic contact dermatitis from 1,2-benzoisothiazolin-3-one (Nibocide BIT 10) in operatives manufacturing adhesive and floor levelling compounds .
-
Bookshelf and Unified Agenda > Department of Labor > Occupational Safety and Health Administration > Letters of Interpretation > 1999 > [FDBK DOL osha.loi] 06/...
OSHA replied that neither stucco, paint, floor leveling compound , nor resilient tile mastic is "surfacing material." .
-
Application of Super Absorbent Polymers (SAP) in Concrete Construction
Self- leveling floor compounds – They can improve adhesion strength of self-level- ing compounds used for covering poured surfaces before flooring installation.
-
Calorimetric study on the influence of calcium sulfate on the hydration of Portland cement–calcium aluminate cement mixtures
Quanti- tative distribution patterns of additives in self- leveling flooring compounds (underlayments) as function of application, formula- tion and climatic conditions.
-
Crystal Structure, Synthesis, and Properties of tri ‐Calcium di ‐Citrate tetra ‐Hydrate [Ca 3 (C 6 H 5 O 7 ) 2 (H 2 O) 2 ]·2H 2 O
Soluble salts of α-hydroxycarboxylic acids such as, for ex- ample, sodium citrate, sodium potassium tartrate (Rochelle salt) or sodium gluconate are routinely used as retarders in cementitious systems like ready-mix concrete, wall renders and self levelling flooring compounds .
-
Springer Handbook of Mechanical Engineering
After refitting the pump and changing the mortar feeding hose, the plastering unit can also be used for self- leveling floor compounds .
-
Effect on flow structure of sand deposition on a gravel bed: Results from a two‐dimensional flume experiment
This was achieved by pouring floor leveling compound into the troughs of the casts up to a predetermined level, this level being higher for the five casts used in the third experi- ment as compared to the second.
Indicates content that may require registration and/or purchase.