Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Fluid Components Intl. (FCI)
Description: The VIP (Vortab Insertion Panel) flow conditioner completely neutralizes flow profile irregularities caused by elbows, valves, blowers, compressors, and other flow disturbances that commonly occur in piping and duct runs and cause flow meter inaccuracies. The VIP
- Diameter: 2 to 40 inch
- Media: Gas
- Configuration: Plate
-
Supplier: Fluid Components Intl. (FCI)
Description: The VORTAB VEL 90° Elbow flow conditioner provides a low pressure loss solution to flow profile irregularities caused by elbows and other disruptions that commonly occur upstream of that elbow in piping and duct runs. Only 3 pipe diameters of straight run between the Vorel and
- Diameter: 2 to 12 inch
- Configuration: Elbow
- Media: Gas, Liquid, Slurry
-
Supplier: Fluid Components Intl. (FCI)
Description: The VORTAB® VIS Insertion Sleeve flow conditioner provides a low pressure loss solution to flow profile irregularities caused by elbows, valves, blowers, compressors and other disruptions that commonly occur in piping and duct runs. The VIS Insertion Sleeve configuration allows
- Diameter: 0.87 to 48 inch
- Media: Gas, Liquid, Slurry
- Configuration: Insertion Sleeve
-
-
Supplier: Fluid Components Intl. (FCI)
Description: The VORTAB® VMR Meter Run flow conditioner provides a low pressure loss solution to flow profile irregularities caused by elbows, valves, blowers, compressors and other disruptions that commonly occur in piping and duct runs. The VMR Meter Run configuration offers a complete,
- Diameter: 2 to 12 inch
- Media: Gas, Liquid, Slurry
- Configuration: Meter Run
-
Supplier: Eastern Instruments
Description: straight duct run to eliminate turbulent or reverse flow, while it can take as much as 30 diameters of straight duct runs to eliminate cyclonic flow. If you do not have the proper amount of straight duct run present to accurately measure your air flow, some type of flow
- Diameter: 6 to 36 inch
- Media: Gas
-
Supplier: Eastern Instruments
Description: mass flow can destabilize the airflow control loop. Air flow is at its most accurate when the flow being measured has no turbulent, reverse, or cyclonic flow patterns and is evenly profiled across the duct at the measurement point. Typically, a flow
- Media: Gas
- Configuration: Plate
-
Supplier: Pickering Laboratories, Inc.
Description: FC4870B Flow Conditioner, with pressure gauge & prime/purge valve, for TRIONE® (with 1100-0141 restrictor) The Pulse-Dampener is intended for use in Liquid Chromatography applications where continuous post-column derivitization is desired. Installed at the outlet of the pump, the model
-
Supplier: Accuris
Description: Flow Conditioner Installation and Effects on Turbine Meters
-
Supplier: OMEGA Engineering, Inc.
Description: The FLSC-45 is a dc powered frequency-to-analog output signal conditioner with a 4 to 20 mA or 1 to 5 Vdc field selectable output. The high performance electronics will accept a low level magnetic pickup signal from a paddlewheel or turbine meter directly without amplification and convert it
- Accuracy: 0.1 % FS
- Maximum Output: 5 volts
- Operating Temperature: -4 to 140 F
- Outputs: Current Output, Voltage Output
-
Supplier: Accuris
Description: Standard Practice for Flow Conditioning of Natural Gas and Liquids
-
Supplier: ASTM International
Description: 1.1 This practice covers flow conditioners that produce a fully developed flow profile for liquid and gas phase fluid flow for circular duct sizes 1- to 60-in. (25.4- to 1525-mm) diameter and Reynolds Number (Re) ranges from transition (100) to 100 000 000. These
-
Supplier: Gems Sensors & Controls
Description: cannot be deceived into indicating a positive flow situation when no flow actually exists. Once set to a desired actuation point, RotorFlow® will switch to a “no-flow” condition should the rotor stop for any reason. Applications: Semiconductor Processing Equipment Lasers Medical
- Thread Size: 0.25 to 1 inch
- Face to Face Dimensions or Overall Length: 2.32 to 2.95 inch
- Operating Pressure Range: 40 to 200 psi
- Material Temperature Range: -20 to 212 F
-
Supplier: Accuris
Description: Performance Rating of Variable Refrigerant Flow (VRF) Multi-Split Air-Conditioning and Heat Pump Equipment
-
Supplier: Radwell International
Description: REMOTE SENSOR, FOR DIGITAL FLOW SWTICH, NORMAL CONDITION: 50-500 L/MIN MEASURED FLOW RATE, STANDARD CONDITION: 54-535 L/MIN MEASURED FLOW RATE. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: Radwell International
Description: WIRELESS COMPACT CONDITIONING ORIFICE PLATE FLOW METER, UP TO 200:1 (14:1 FLOW TURNDOWN), 2000 PSI, 50-300MM, 316 SST. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: S. Himmelstein & Company
Description: Summary Two channel Frequency Conditioner and display for frequency, magnetic and optical encoders and frequency output speed, flow and velocity sensors. 6 full digit engineering unit display 1 millisecond response time 10 mV peak-peak sensitivity 200 kHz or 400 kHz bandwidth includes
- Analog Input Channels: 2 #
- Accuracy: 0.01 % FS
- Operating Temperature: 41 to 122 F
- Features: Frequency Input
-
Supplier: Badger Meter
Description: integral assembly and remote assembly. Accept Low Level Pickup Signals. Produce Amplified Pulse Output. Cox SCAs were primarily designed to maintain signal integrity when greater transmission distance is required from the flow meter pickup. Additionally, they can provide an added layer of
- Operating Temperature: -40 to 220 F
-
Supplier: Malema Sensors
Description: Tangential turbine flow meters continue to be the most common way to measure flow electronically in a wide range of industries. Enhancements to tangential turbine flow meter systems are producing a flow-sensing device that is smaller, easier to install, and more accurate
- Pipe Diameter: 0.25 to 1 inch
- Media Temperature Range: -40 to 185 F
- Liquid Volumetric Flow Rate: 0.036 to 20 GPM
- Operating Pressure: 100 to 500 psi
-
Supplier: Holykell Technology Company Limited
Description: Vortex flow meter is a volume flow meter that measures the volume flow of gas, steam or liquid and the volume flow or mass flow of the standard condition based on the Karman vortex principle. It is mainly used for flow measurement of industrial pipeline
- Features: Liquid
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TRANSMITTER, FOR INLINE SENSOR-FITTING, W/ DISPLAY, COMPATIBLE W/ INLINE SENSOR-FITTING S030 W/ PADDLE WHEEL FOR FLOW MEASUREMENT, COMPATIBLE W/ INLINE SENSOR-FITTING S077 W/ OVAL GEARS FOR FLOW MEASUREMENT, 12-30 VDC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Panametrics
Description: ratio Non-obstructive flow measurement Tolerance to dirty streams Low maintenance Suitable for high temperatures Two-path measurement available for maximum accuracy Applications The DigitalFlow GS868 steam ultrasonic flowmeter is a complete ultrasonic flow metering system that measures
- Pipe Diameter: 2 to 48 inch
- Media Temperature Range: -310 to 842 F
- Velocity Flow Rate: -150.9186351706037 to 150.9186351706037 ft/sec
- Operating Temperature: -4 to 131 F
-
Supplier: Holykell Technology Company Limited
Description: Vortex flow meter is a volume flow meter that measures the volume flow of gas, steam or liquid and the volume flow or mass flow of the standard condition based on the Karman vortex principle. It is mainly used for flow measurement of industrial pipeline
- Features: Liquid
-
Supplier: Badger Meter
Description: Made from high-impact thermoplastics, the Hedland® EZ-View® flow meter contains a minimum number of moving parts, offering a reliable and trouble-free flow rate indicator. Durable Design. Instantaneous Flow Measurement. The Hedland EZ-View flow meter is a direct-reading,
- Pipe Diameter: 0.5 to 3 inch
- Liquid Volumetric Flow Rate: 0.5 to 275 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.0011025 to 0.606375 lbs/min
-
Supplier: Watts
Description: Series FS-200-W Paddle-Type Flow Switches are used in commercial and industrial applications to accurately monitor the flow of liquid in pipelines servicing water systems, heating systems, air conditioning and processing installations for industrial and commercial applications. The
- Features: CSA Mark, Double Throw (DT), Electro-Mechanical Switch, Liquid, Normally Open (NO), Single Pole (SP), UL, Velocity Meter
- Mounting: Insertion Type
- Meter Technology: Paddlewheel
- Electrical Output: Switch
-
Supplier: OMEGA Engineering, Inc.
Description: The OM5 series modular signal conditioners provide a low cost, high performance method of inter-connecting real-world analog signals with data acquisition, monitoring or control systems. They are designed to interface directly to analog inputs such as thermocouples, RTDs, strain gages and
- Operating Temperature: -40 to 185 F
- Temperature Measurement Range: -148 to 3,272 F
- Features: 2-Wire, 3-Wire, 4-Wire, B, DC Current Input, DC Voltage Input, E, Frequency Input, J, K, Other, R, S, T, Temperature Signal Conditioners
- Inputs: RTD Input, Strain Gauge / Bridge Input, Thermocouple Input
-
Supplier: Stulz Air Technology Systems, Inc.
Description: available in both down-flow and up-flow air pattern configurations and are available in DX and CW.
- Cooling Capacity: 23,999.999999999996 to 119,999.99999999999 BTU/hr
- Voltage: 460 VAC
- Frequency: 60 Hz
- Application: Commercial, Data Center Cooling, Telecommunications
-
Supplier: Clark Solutions
Description: The compact magnetic inductive flowmeter model DM01D works without moving parts. It is designed especially for low flow rates and tight mounting conditions. Full scale ranges from 100 ml/min to 200 l/min are available. The magnetic inductive flow meter works according to Faraday’s law
- Media Temperature Range: 14 to 104 F
- Liquid Volumetric Flow Rate: 0.0264 to 52.8 GPM
- Operating Pressure: 87.02262 psi
- Electrical Output: Frequency
-
Supplier: Badger Meter
Description: in micro processing signal conditioning, providing consistently accurate readings across a wide flow range. Reliable Measurement. Features an advanced meter design that allows an accuracy of +0.20% with a flow range of 300:1. Versatile Solution. Displays flow parameters at the
- Pipe Diameter: 0.25 to 12 inch
- Liquid Volumetric Flow Rate: 0.01 to 13,445 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.00002205 to 29.646225 lbs/min
-
Supplier: Badger Meter
Description: The Preso® Cone differential pressure flow meter has a cone-shaped element that shapes the flow profile ahead of the differential pressure (DP) measurement port without impacting the flow against a sharp surface, creating an extremely stable signal for measurement with minimal
- Pipe Diameter: 0.5 to 24 inch
- Features: Liquid
-
Supplier: DigiKey
Description: FLOW SIGNAL CONDITIONER, HIGH PE
- Operating Temperature: -4 to 140 F
- Outputs: Current Output, Voltage Output
-
Supplier: Clark Solutions
Description: CFR0 flow transmitters combine visual confirmation of flow with a pulse or conditioned 0-10 V output proportional to flow rate. As liquid passes through the meter body, a magnetic rotor spins at a rate proportional to flow. This causes a series of magnetic fields (the
- Pipe Diameter: 1 inch
- Media Temperature Range: 20 to 212 F
- Liquid Volumetric Flow Rate: 8 to 60 GPM
- Operating Pressure: 200 psi
-
Supplier: Qualitrol Company, LLC
Description: Partial discharge in transformers, GIS, bushings, CTs and cables Temperature, pressure, flow and liquid levels of oil in transformers Moisture levels, dissolved gas analysis, cooling performance, load tap control, fault location and loadings on transformers Breaker, bushings, batteries, MV
- Applications: Condition Monitoring Software, Non-Destructive Test, Predictive Maintenance
-
Supplier: S. Himmelstein & Company
Description: Summary Single channel dc Current Conditioner and display for torque, speed, flow, pressure and temperature transmitters. 6 full digit engineering unit display 7,800 samples/second/channel built-in ranges of 4-20mA, 12±8mA, 0±10mA and 0±20mA real-time cross channel calculations
- Analog Input Channels: 2 #
- Accuracy: 0.02 % FS
- Operating Temperature: 41 to 122 F
- Features: DC Current Input
Find Suppliers by Category Top
Featured Products Top
-
classified into two types- physical measurements and compositional measurements. The first type includes pressure, temperature, flow, force, vibration, mass and density. The second includes such measurements as conductivity, pH and chemical analysis. Obtaining, maintaining and improving the quality (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
dissolved). Engineered for high-efficiency fluid conditioning TURBO-TOC® systems deliver 99% removal of free and emulsified water in a single pass, reducing total water content to below 100 ppm. Designed for continuous-duty operation, units provide variable flow rates—up to 125 (read more)
Browse Filtration Equipment Datasheets for Kaydon Filtration Corporation -
Extreme-Condition Balanced Cage Control Valve – Precision, Stability, and Durability The HCB DN50 300LB balanced cage control valve is engineered for high-pressure, high-temperature process applications, ensuring stable flow (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Engineered for High-Efficiency Fluid Conditioning TURBO-TOC® systems deliver 99% removal of free and emulsified water in a single pass, reducing total water content to below 100 ppm. Designed for continuous-duty operation, units provide variable flow (read more)
Browse Filtration Equipment Datasheets for Kaydon Filtration Corporation -
Built In-Flow condition design ideal for use in tight-fit and retrofit installations. McCrometer’s V-Cone® Flow Meter is an advanced differential pressure instrument, which is ideal for use with liquid, steam or gas media in even the most challenging conditions. When (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Conditioner for mass?airflow readings under real-world conditions, measuring differential pressure, temperature, and static pressure in one smart device. Ideal for dusty or turbulent ducts in industrial environments—such as power generation, process piping, or HVAC—this mass flow (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
Self-Conditioning Flow Meter Solves Measurement Challenges for LNG Processing and Distribution - Case Study Over long distances, the safest and most economic method of transporting (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
The High Beta® Process Flow Conditioner is specifically designed for industrial process applications where the expansive straight duct runs needed for ideal accurate flow measurement are not present. Where Flow Conditioning Is Needed Air flow measurement is most (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
The High Beta® Process Flow Conditioner is specifically designed for industrial process applications where the expansive straight duct runs needed for ideal accurate flow measurement are not present. Where Flow Conditioning Is Needed Air flow measurement is most (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
-Generation systems. Providing precision steam flow measurement, the V-Cone Flow Meter is designed for steam process lines connecting boilers with HVAC systems or co-generation energy systems. At the same time, the V-Cone's self-conditioning flow design eliminates most of the straight-pipe requirements typically (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
Conduct Research Top
-
Improving Flow Measurement Accuracy with Flow Conditioners
When looking for a way to reduce plant operating costs, one of the potentially simplest and often least expensive solutions is to measure liquid and gas flow more accurately. Plant upgrade projects that focus on the continuous improvement of flow measurement and control can trim overall production
-
Vortab Flow Conditioners Technical Note: Improving Flow Measurement Accuracy with Flow Conditioners
When looking for a way to reduce plant operating costs, one of the potentially simplest and often least expensive solutions is to measure liquid and gas flow more accurately. Plant upgrade projects that focus on the continuous improvement of flow measurement and control can trim overall production
-
Flow Conditioning Improves Flow Measurement Accuracy and Reduces Plant Process Costs
to problems with providing the upstream/downstream pipe straight runs required by pumps, compressors, valves, flow meters, blowers, burners and other devices that must have a stable material process flow in order to operate effectively. The necessary addition of elbows, expansions or reductions
-
Improve Flow Accuracy and Reduce Costs: Putting Smart Flow Conditioning Practices to Work
If you need to increase your plant's productivity and reduce its operational costs, focusing on flow measurement can result in significant monetary savings, potential product quality improvements and even a competitive advantage. The accurate measurement of gases, steam, liquids and slurries
-
Transitional Flow Effects on Flow Meter Measuring Accuracy (.pdf)
Flow Conditioners are widely recognized and applied in order to correct flow profile distortions caused by upstream flow disturbances. These unpredictable flow profile variations are neutralized by a well-designed flow conditioner to present a consistent and predictable outlet flow profile
-
Flow Measurement, 2nd Edition
selection, installation, calibration, and maintenance. Fundamental considerations such as mixed-phase flow, piping effects, and flow conditioning are examined at length. The problem of attaining a meaningful flow signal through linearization, compensation, and totalization is discussed. Join the thousands
-
Capillary Tube Thermal Mass Flow Meters & Controllers - A User's Guide
This paper describes capillary tube mass flow meters and controllers for use in general purpose industrial and laboratory applications and in the fabrication of semiconductor devices. It provides a detailed description of the major components---flow body, flow conditioner, bypass, capillary sensor
-
Advances in Thermal Dispersion Mass Flow Meters - Part 2: Installation and Flow Calibration
of changes. in gas selection, gas temperature, gas pressure, and outside temperature. This. Part 2 describes advances in the installation and flow calibration of thermal dispersion mass flow meters, including a built-in flow conditioner for in-line flow meters that greatly reduces upstream straight-pipe
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
distortion in the flow profile. Check your specific piping condition against the examples shown below. In order to achieve accurate and repeatable performance, install the flow meter using the recommended number of straight-run pipe diameters upstream and downstream of the sensor. The chart below shows
-
Analog Sensor Conditioning Circuits - An Overview
Analog sensors produce a change in an electrical property to indicate a change in its environment. This change in electrical property needs to be conditioned by an analog circuit before conversion to digital. Further processing occurs in the digital domain but is not addresses in this application
More Information Top
-
Orifice Plates and Venturi Tubes
199 Appendix 6.A: Data Taken with a Flow Conditioner 7D or 10D from the Orifice Plate. . . . . . . . . . . . . . . . . . . . . . . . . .
-
Zero Carryover Liquid-Desiccant Air Conditioner for Solar Applications: Preprint
Perhaps most importantly, both the low- flow conditioner and regenerator will operate without the entrainment of desiccant droplets by the air streams (i.e., zero desiccant carryover).
-
http://eprints.whiterose.ac.uk/9114/2/Beck_s.b.m._6.pdf
Published paper Ahmadi, A. and Beck, S.B.M. (2005) Development of the orifice plate with a cone swirler flow conditioner .
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/7041/1/Neil_Furmidge_Thesis_1996.pdf
4.7 Development of Fluidic Water Meter Flow Conditioner .
-
Flow Properties Of Encapsulated Milkfat Powders as Affected by Flow Agent
Three classes of flow conditioners [silica, silicate and stearate], at three levels of concentration, were evaluated to determine effects on bulk and flow properties of sucrose, lactose and modified corn starch as well as butter oil powders encapsulated with the same materials.
-
Fluid Mechanics of Flow Metering
Measurement of Velocity and Turbulence Downstream of Flow Conditioners . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
Indicates content that may require registration and/or purchase.