Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PAC Machinery Group
Description: The 350T is a horizontal form, fill, and seal machine (flow wrapper) that's ideal for suppliers of products that must be packaged individually. This may include candies and confections, bakery, electronics, hardware, and medical products. This entry-level machine is a high
- Rate: 60 Pieces / Min
- Type: Automatic, Manual
- Industry: Automotive, Cosmetics / Perfumery, Electronics / Semiconductor, Food / Beverage, Garment, Household Product / Merchandise, Industrial / General Use, Music / Video / Software, Pharmaceutical, Stationary, Tobacco
- Packaging: Bag / Pouch
-
Supplier: TGW International
Description: TGW International specializes in manufacturing knives used on flow wrapping equipment. These knives commonly contain straight, diagonal, and zigzag tooth profiles; as well as matching anvils. We also customize knives with tear notches and offer upgrades in materials and coatings. Industries
-
Supplier: SAE International
Description: Radial piston units find several applications in fluid power, offering benefits of low noise and high power density. The capability to generate high pressures makes radial piston pumps suitable for clamping function in machine tools and also to operate presses for sheet metal forming.
-
-
Supplier: IHS ESDU
Description: form, a labyrinth seal consists of a series of radial fins forming a restriction to an annular flow of fluid. Labyrinth seals work by throttling the flow through successive openings in series. In each throttle, static pressure difference accelerates the flow and some of
-
Supplier: KEYENCE
Description: KEYENCE Electromagnetic Flow Sensor: FD-M Series • Obstruction free flow sensor • Dual digital display with easy set-up • Protected housing: IP65 The FD-M Series uses electromagnetics to determine the flow rate of conductive liquids. This enables detection without obstructions,
- Pipe Diameter: 1 inch
- Media Temperature Range: 32 to 185 F
- Liquid Volumetric Flow Rate: 1.32 to 52.8 GPM
- Operating Pressure: 0 to 145 psi
-
Supplier: KEYENCE
Description: KEYENCE Electromagnetic Flow Sensor: FD-M Series • Obstruction free flow sensor • Dual digital display with easy set-up • Protected housing: IP65 The FD-M Series uses electromagnetics to determine the flow rate of conductive liquids. This enables detection without obstructions,
- Pipe Diameter: 1 inch
- Media Temperature Range: 32 to 185 F
- Liquid Volumetric Flow Rate: 1.32 to 52.8 GPM
- Operating Pressure: 0 to 145 psi
-
Supplier: Bijur Delimon International
Description: The HyperFormance Chain Pin automatic air/oil system is an economical lubricator package that delivers precise oil droplets to chain pins for improved machine performance. Operation Individual programmed air and oil flows are machine controlled and regulated by machine
- Capacity: 0.528344 to 1.056688 gallons
- Operating Pressure: 70 to 125 psi
- Maximum Operating Temperature: 32 to 120 F
- Media: Air / Oil, Oil
-
Supplier: UL Standards & Engagement
Description: and to the testing of automatic electrical air flow, water flow and water level sensing controls used in, or in association with, equipment. This document is also applicable to controls for appliances within the scope of IEC 60335-1. Automatic electrical air flow, water
-
Supplier: Advanced Poly-Packaging, Inc.
Description: with pop-up windows Diagnostic and troubleshooting screens Preset and totalizing bag counter Automatic “paced” operation with fill time delay timer Universal, adjustable parts chute Adjustable support shelf Blower with flow controls One year limited parts warranty
- Type: Automatic
- Packaging: Bag / Pouch
- Machine Type: Bagging Machines, Closing Machines, Counting Machines, Form Fill and Seal Machines
- Industry: Food / Beverage, Garment, Industrial / General Use
-
Supplier: CSA Group
Description: This standard is not applicable to pressure-operated air flow, water flow and water level sensing controls, requirements for which are contained in IEC 60730-2-61). This standard does not apply to air flow, water flow and water level sensing controls designed exclusively
-
Supplier: Haida International Equipment Co., Ltd.
Description: Machine Introduction: Hydraulic universal testing machine adopt oil cylinder mounted under the host, mainly for metals, non-metallic tensile, compression and bending test.Used in metallurgy, construction, light industry, aviation, aerospace, materials, universities, research institutes
- Force / Load Capacity: 1,348.8 to 67,440 lbs
- Stroke / Travel: 9.842525 inch
- Display / User Interface: Computer Interface
- Mechanical Test: Tensile, Universal
-
Supplier: Allied Electronics, Inc.
Description: Handling Air Samplers and Evacuators Packaging Equipment Photographic Hold Down Business Machines, Printers, Collators Air Beds Vacuum Forming Equipment Dental/Medical Evacuators Sleep Assist Equipment Fuel Cell Textile Machines
-
Supplier: Practical Packaging Solutions
Description: The TS37 Side Seal horizontal wrapper is the most versatile packaging machine or the market. Because the continuous motion TS37 eliminates the need for multiple forming heads, it has the quickest, easiest changeover available - no tools are required. To provide even greater
- Machine Type: Shrink Machines
-
Supplier: nVenia LLC
Description: The TS37 Side Seal horizontal wrapper is the most versatile packaging machine on the market. Because the continuous motion TS37 eliminates the need for multiple forming heads, it has the quickest, easiest changeover available - no tools are required. To provide even greater
- Rate: 80 Pieces / Min
- Type: Automatic
- Goods: Bulk / OEM Packaging
- Packaging: Can
-
Description: electrical machines are covered by the IEC 60034 series. In this document, the term "motor" is used to describe the electrical machine, whether rotary or linear, and regardless of the direction of power flow. This document is applicable to BDMs, CDMs, PDSs and MTs with or
-
Supplier: F.B. Manion, Inc.
Description: reducing scrap. We have 4th & 5th axis capabilities which allows us to produce complex radial forms. We can process a number of hard to machine materials such as Superalloys, powdered metals and interrupted cuts. Our Creep-Feed capabilities include holding tight tolerance deep slots to
- Diameter: 1" - 3", 3" - 6", 6" - 48"
- CNC Machining: 3-axis Machining, 4-axis Machining, 5-axis Machining, Milling, Superabrasive Machining, Turning
- Features: Abrasive Flow Machining, CNC Machining, Centerless Grinding, Creep Feed Grinding, ID / Internal Grinding, North America, Northeast US Only, OD / External Grinding, Other, Surface Grinding, United States Only
- Additional Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
-
Supplier: Columbia Machine, Inc.
Description: HL8000 High Level In-Line Palletizer Palletizing 80 to 150 cases per minute, this unique palletizer forms layers using a continuous-motion flow divider for soft product handling. The special mainframe design of the HL8000 makes it capable of building loads up to 135" high.
- Rate: 70 Pieces / Min
- Type: Automatic
- Packaging: Box / Carton, Case, Cup / Tray, Pallet / IBC
- Goods: Bulk / OEM Packaging
-
Supplier: BETE Fog Nozzle, Inc.
Description: spray Spray pattern: Fan Spray angles: 15°, 25°, 35°, 40°, 50° Flow rates: 0.50 to 100 gpm (0.76 to 177 L/min)
- Maximum Pressure: 200 psi
- Maximum Flow: 300 to 1,338 GPH
- Orifice Size: 0.23399999999999999 mil
- Media: Air / Gases, Chemicals, Steam, Water
-
Supplier: LS Industries
Description: allowing you to consistently meet your cleaning specifications. The small footprint fits easily into existing work flows.KS has designed, engineered and manufactured systems cleaning pipe form 1" to 192". Call LS Industries for your solution today.
-
Supplier: Safety Glasses USA
Description: Features: Crafted from high grade polycarbonate, machined from virgin materials and formed to shape. Lens/frame design allows air to flow freely up and away from the lens to prevent fogging. Ratcheting lens pitch adjustment. Temples adjust to four different lengths. Adjustable nose pad
-
Supplier: Lechler, Inc.
Description: Deflector nozzles feature a precision machined deflector surface that produces a wide, flat spray pattern with uniform distribution and medium impact. The one-piece design resists clogging due to a large, unobstructed flow passage and round orifice. The spray droplets are in the medium size
- Maximum Pressure: 10 to 100 psi
- Maximum Flow: 150 to 468 GPH
- Orifice Size: 165,000 mil
- Material: Brass, Steel - Stainless
-
Supplier: Safety Glasses USA
Description: Features: Crafted from high grade polycarbonate, machined from virgin materials and formed to shape. Lens/frame design allows air to flow freely up and away from the lens to prevent fogging. Ratcheting lens pitch adjustment. Temples adjust to four different lengths. Adjustable nose pad
-
Supplier: Zivid AS
Description: camera to cover larger bins, pallets and flow racks. Use a single on-arm camera for multiple bins or pallets. Multi-view imaging. Capture images from multiple or different viewpoints to improve object recognition and reliably empty the bin.
-
Description: quickly discharged from the processing area by the flow of the mechanical oil, and finally the purpose of etching the metal.
-
Supplier: OneTech Group
Description: V6, Mold Flow for Mold study and design (DFM) Mono and bi-Material injection, overmolding Connectics Assembling Tampo printing Metallization Vacuum ( OTMA in tanger Morocco) Maintenance department in house ( CNC ,TopSolid, Cleaning machine U.S., Sinking machine, RoboForm 20 and
- Industry Served: Automotive, Electrical / Electronics, Industrial
- Services: CAD/CAM Support, Design Assistance, Mold Texturing, Production Facilities, Prototyping, Repair and Maintenance
- Mold Type: Injection Molding
- Features: Other
-
Supplier: Safety Glasses USA
Description: Features: Crafted from high grade polycarbonate, machined from virgin materials and formed to shape. Lens/frame design allows air to flow freely up and away from the lens to prevent fogging. Ratcheting lens pitch adjustment. Temples adjust to four different lengths. Adjustable nose pad
-
Supplier: Technetics Group
Description: gas turbine manufacturers for flow path efficiency improvements. Technetics Group FELTMETAL™ Abradable Seal material can be manufactured to virtually any size or thickness and can be rolled, formed, or machined to its final configuration. PRODUCT APPLICATIONS Aerospace Industry Industrial
- Operating Temperature: 1,400 F
- Seal Type: Clearance / Labyrinth Seal
-
Supplier: SAE International
Description: This SAE Standard applies to hydraulic directional control valves as applied to self-propelled work machines referenced in SAE J1116. It describes a laboratory test procedure for evaluating: a.) Flow versus pressure drop, b.) Leakage rate, c.) Operating effort, d.) Metering
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: improving engine response and peak torque, as well as providing outstanding low-end performance. Maintenance The C7 engine reduces costs and downtime with a 500-hour oil change interval. Extended service intervals can save thousands of dollars over the life of a machine. Machines are
- Travel Speed: 17.099999999999998 miles/hr
- Features: Other
-
Supplier: Charles H Schillinger Co.
Description: Our CNC spinning equipment are fully automated machines and capable of sheet metal spinning, trimming and beading all in one process. Copper spinning and aluminum spinning symmetrically round items is what we do most. Stainless Steel spinning is very popular for the pharmaceutical and food
- Diameter Capacity: 0.25 to 120 inch
- Thickness Capacity: 0.01 to 1 inch
- Materials: Aluminum / Aluminum Alloy, Copper, Brass or Bronze Alloy, Nickel / Nickel Alloy, Noble / Precious Metals, Stainless Steel, Steel / Alloy Steel, Titanium
- Secondary Operations: CNC Machining, Welding
-
Supplier: Tinius Olsen, Inc.
Description: base hole pattern comes in Euromap, SPI or customer-specific design. The most common inserts include ISO A (specimen 170 x 10 x 4mm), ISO B (specimen 80 x 10 x 4mm), ISO D2 (specimen 60 x 60 x 2mm) and spiral flow. The AIM Quick Change Mold fully complies with all the requirements for an ASTM
- Stroke / Maximum Opening: 0.3543309 to 0.5118113 inch
- Test Standard: ASTM, Charpy, ISO, Izod
- Application: Hardness, Impact Toughness, Pressure / Flow, Tensile
- Test Fixture Type: Specimen Jig / Mold
-
Supplier: U.S. Plastic Corporation
Description: Crafted from high grade polycarbonate, machined from virgin materials and formed to shape. Lens/frame design allows air to flow freely up and away from lens to prevent fogging. Align the angle of the lens to the proper position for your work application with ratcheting lens pitch adjustment.
-
Supplier: Titebond
Description: Assembly Time After Glue Application 0-5 minutes (70°F./50% RH) Method of Application Compatible with most U.S.-made doweling machines. See your machine's manual for details. Cleanup Damp cloth while glue is wet. Scrape off and sand dried excess. Titebond Doweling Glue is specifically
- Viscosity: 1,500 cP
- Chemical System: Vinyl
-
Supplier: Peridot Corporation
Description: Need some .016 inch OD .010 ID Hypotubing rotary swaged to a closed pencil point with a series of .005 inch holes EDM machined through only one wall of the tube? Need those bent three at a time and soldered into a drive tube and flow tested? Peridot can help. We have produced bent needles
- Industry Served: Aerospace, Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, Medical / Pharmaceutical, Oil / Fuel, Vacuum
- Materials: Aluminum, Brass, Copper, Inconel®, Nickel Alloy, Plastic, Stainless Steel, Superalloy, Titanium
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Piercing & Punching, Slotting & Notching, Swaging, Telescopic Tube, Welding / Brazing
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
Find Suppliers by Category Top
Featured Products Top
-
Custom DC packages are available fully assembled or in kit form for OEM integration, with configurations selected around the application. Send jbj your operating requirements to discuss a power pack suited to the machine. (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
along the designed coolant path and integrated into the machined aluminum plate by flame brazing, forming a compact liquid-cooling assembly. During operation, circulating coolant flows through the embedded copper tube to remove heat from laser components and transfer it away from the cooling (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
profile.Its precision machined geometry guides the thin aluminum wall accurately,while the mirror polished ceramic surface promotes smooth material flow with less friction,scratching and aluminum pickup.Stable die dimensions help maintain consistent neck geometry throughout the forming process (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
improvements. These seals can be manufactured to virtually any size or thickness and can be rolled, formed, or machined to their final configuration. Join us in the journey towards improved turbine performance with FELTMETAL™ Abradable Seals. Follow us on (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
improvements. These seals can be manufactured to virtually any size or thickness and can be rolled, formed, or machined to their final configuration. Join us in the journey towards improved turbine performance with FELTMETAL™ Abradable Seals. Follow us on (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
allows an improved flow profile inside the valve body to minimize head loss. It also eliminates machining for reduced manufacturing cost. The S250 series is electron beam welded at the end cap-to-body connection creating a unibody for leak-free service. The low-cracking 1 (read more)
Browse Check Valves Datasheets for Bonomi North America, Inc. -
and pressure capability: Etched Screens and Machined and Drilled Screens. Etched Screens Photochemically etched from stainless steel bar stock that is formed and brazed to a base washer or insert locking end. Simple, Economical Construction (read more)
Browse Screens Datasheets for Lee Co. (The) -
plate uses precision cold forging to form multiple dense pin-fin arrays directly from the copper base. The integral pin-and-base structure eliminates separate fin attachment interfaces and provides a continuous thermal path between the power module and the coolant-contact area. (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
thickness, and can be rolled, formed, or machined to its final configuration Industries and Applications Gas turbine manufacturers for flow path efficiency improvements Aerospace and (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
if the machine has not been in use on the day of sampling). Sample: After adequate circulation, turn off the flow of coolant and safely open the doors. It’s recommended to collect at least 8 oz (250 ml) of coolant unless instructed otherwise by your lab. Some (read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc.
Conduct Research Top
-
Metal Forming Practise: Processes - Machines - Tools
Metal Forming Practise: Processes - Machines - Tools. Supplemented by ample illustrations, tables and flow charts, as well as practical examples and exercises, this concise sourcebook presents the most important metal-working and shearing processes and their related machines and tooling.
-
A Closer Look at Form-Fill-Seal Technology
technologies to minimize operator intervention and contamination risk in the filling and packaging of liquid parenteral drugs. One of these technologies is form-fill-seal (FFS), in which a polymeric material is formed and sealed inline to a container of choice, while the container is being filled. FFS offers
-
Extrusion Processes
and machined to ensure that the melt flows in a precise desired shape. Examples of extruders products are blown film, pipe, coated paper, plastic filaments for brush bristles, carpet fibers, vinyl siding, just about any lineal shape, plus many, many more. There is almost always downstream processing equipment
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
field,. greatly improving the device throughput. In addition, the. DC field creates electrokinetic flow across the length of the. sample channel, alleviating the need for a pump in pressure-driven. flow [18, 20-28]. Contactless dielectrophoresis (cDEP) is a promising new. DEP technique [29
More Information Top
-
Federal Register > Wednesday, April 2, 2003 > [68 FR 16144] Revisions to the Export Administration Regulations Related to the Missile Technology Control Regime...
This revision also corrects the control text in 9B106 that erroneously captures standalone altitude chambers, and corrects the MT/NP reason for control of spin forming and flow forming machines described in 2B009.
-
Federal Register > Thursday, August 29, 2002 > [67 FR 55594] Revisions and Clarifications to the Export Administration Regulations--Nuclear Nonproliferation Co...
2B209 Flow forming machines , spin forming machines capable of flow forming functions, other than those controlled by 2B009 or 2B109, and mandrels, as follows (see List of Items Controlled).
-
Federal Register > Thursday, January 15, 1998 > [63 FR 2452] Implementation of the Wassenaar Arrangement List of Dual-Use Items: Revisions to the Commerce Cont...
Related Definition: This entry controls only spin-forming machines combining the functions of spin-forming and flow-forming and flow forming machines .
-
Code of Federal Regulations > Title 15 - Commerce and Foreign Trade > Bureau of Industry and Security > [15 CFR Part 774] The Commerce Control List
2B209 Flow forming machines , spin forming machines capable of flow forming functions, other than those controlled by 2B009 or 2B109, and mandrels, as follows (see List of Items Controlled).
-
An investigation of the development of defects during flow forming of high strength thin wall steel tubes
The metal blank and the mandrel (which are locked together) rotate, and the forming roller follows the mandrel at a preset that has been programmed into a CNC flow forming machine .
-
ZFACH1933
The metal blank and the mandrel (which are locked together) rotate, and the forming roller follows the mandrel at a preset that has been programmed into a CNC flow forming machine .
-
Sheet Metal Forming: Processes and Applications
Conventional flow forming machines are de- signed to manufacture tubes with dimensions between 30 and 300 mm (1 and 10 in.) in diam- eter.
-
ZSMFP2012P249
As illustrated in Fig. 12.24, three roller tools are generally used in a typical flow forming machine .
-
Federal Register > Monday, March 25, 1996 > [61 FR 12714] Export Administration Regulation; Simplification of Export Administration Regulations
2B115 Flow forming machines , and specially designed components therefor.
-
Diametrical growth in the forward flow forming process: simulation, validation, and prediction
CNC heavy duty flow forming machine Capacity:150 KN (Radial and axial .
Indicates content that may require registration and/or purchase.