Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: STANDARD PRACTICE FOR CALIBRATION OF THE HEAT FLOW METER APPARATUS
-
Supplier: Sierra Instruments, Inc.
Description: Sierra provides accurate calibration services for mass flow meters and controllers, insertion thermal flow meters, vortex and ultrasonic flow meters. We have a wide range of NIST-traceable primary standard assets including: closed loop gas
- Services: Bench (Off-site), Calibration Documentation, Calibration Service, Field / On-site Repair, Installation / Start-up, Online Documentation, Rapid Turnaround, Rental / Lease
- Features: East Asia / Pacific Only, Europe Only, Midwest US Only, North America, South Asia Only, Southwest US Only, United States Only
- Capabilities: Flow Instruments, Process and Online Instruments
-
Supplier: ASTM International
Description: specimens (CTS), or other appropriate reference standards. 1.2 This practice applies to the calibration of a heat flow meter apparatus over a wide range of heat flow rates and temperatures that permits the testing of a wide variety of insulation materials over an
-
-
Supplier: Teledyne Instruments
Description: The NALL series meters have flow ranges from 0-10 sccm to flows of 0-15,000 slm; provide analog outputs, ultra-low pressure drops, all metal (standard), can be hermetically sealed and operate up to 200?. The full scale range is specified by the end user. A NIST traceable
- Mass Flow Rate: 0 to 41.295 lbs/min
- Operating Pressure: 500 psi
- Mass Flow Rate Range: 0 to 41.295 lbs/min
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: Proteus Industries Inc.
Description: Standard 800 Series metering flow switches are calibrated with water at approximately 25 °C / 77 °F. The use of fluids other than water may affect the accuracy of measurement due to differences in viscosity. Proteus' world-class calibration capability allows us to deliver
- Media Temperature Range: -40 to 284 F
- Liquid Volumetric Flow Rate: 0.05 to 60 GPM
- Operating Pressure: 250 psi
- Electrical Output: Frequency
-
Supplier: Aalborg Instruments
Description: interval (optional) Two sets of user programmable optically isolated outputs User selectable (via jumpers) analog 0-5 Vdc or 4-20mA flow and temperature (optional) outputs Flow Pulse output (3.3Vdc CIMOS) Digital Interface (RS-232 or RS-485) Multi-Drop Capability of up to 256 units
- Media Temperature Range: 14 to 160 F
- Operating Pressure: 0 to 150 psi
- Operating Temperature: 14 to 160 F
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: Proteus Industries Inc.
Description: Standard 500 Series metering flow switches are calibrated with water at approximately 25°C / 77°F. The use of fluids other than water may affect the accuracy of measurement due to differences in viscosity. Proteus’ world-class calibration capability allows us to deliver
- Media Temperature Range: -40 to 140 F
- Liquid Volumetric Flow Rate: 0.2 to 4.5 GPM
- Operating Pressure: 250 psi
- Media Temperature: -40 to 140 F
-
Supplier: Badger Meter
Description: The Flow Dynamics® Flow Gator Portable Flow Transfer Standard is designed for use as a portable flow transfer standard (FTS) to calibrate flow meters that cannot be easily removed from their piping system. Portable Calibrator. Field
- Environmental Properties: Flow
- Calibrator Style: Hand Held, Portable
-
Supplier: DRUM-MATES Inc.
Description: Measures Liquid Transfer Flow Rate & Flow Total Our high output turbine digital PVC meter offers durable, compact, high precision liquid flow measurement. Field calibrations can be easily set by the operator. Designed for indoor or outdoor use it is a perfect
- Meter Technology: Turbine Meter
-
Supplier: DRUM-MATES Inc.
Description: measurement. Calibrations are easily set and the output will display an ongoing flow rate or an accumulating total flow. Offered with an aluminum or stainless steel housing for indoor or outdoor use, it’s a fine flow meter for general and extreme duty chemical
- Meter Technology: Turbine Meter
-
Supplier: Accuris
Description: Liquid Flow Measurement in Open Channels - Calibration of Rotating-Element Current-Meters in Straight Open Tanks
-
Supplier: OMEGA Engineering, Inc.
Description: The FW1000 series are minimally invasive, low-cost segmented wedge flow sensors. The segmented wedge element provides a simple and reliable restriction for sensing flow as related to pressure differential. The FW1000 design allows users to install the meter in any full pipe
- Pipe Diameter: 0.375 to 0.75 inch
- Media Temperature Range: 168.8 F
- Liquid Volumetric Flow Rate: 0.5 to 15 GPM
- Operating Pressure: 125 psi
-
Supplier: Cole-Parmer
Description: pressure and flow meter is designed to measure differential and static pressure, and calculate air velocity and airflow in ductwork. Ideal for evaluating of duct performance and proper airflow, air filter monitoring, adjusting motor speeds in HVAC systems, and ensuring safe working
- Operating Pressure: 0.7252 psi
-
Supplier: DRUM-MATES Inc.
Description: • Large digital display • Flow range: 4-92.5 GPM (2” Npt) • Maximum batch total 999,999 • Battery life about 5,000 hrs • Displays continuous flow rate • Displays instantaneous flow totals • Ability to field calibrate (standard)
- Meter Technology: Turbine Meter
-
Supplier: E+E Elektronik
Description: The EE772 is a thermal mass flow meter for compressed air and gases. Irrespective of pressure and temperature, the EE772 flow meter registers mass flow, volumetric flow or standard flow. The flow meter can be used effectively to
- Pipe Diameter: 1.5 to 3 inch
- Velocity Flow Rate: 1.64041994750656 to 656.167979002625 ft/sec
- Operating Temperature: -4 to 140 F
- Operating Pressure: 580 psi
-
Supplier: Proteus Industries Inc.
Description: 8000XHT Series flow meters provide accurate, reliable, and cost-effective measurement of heat transfer fluids and other liquids from -60 to 200 C / -76 to 392°. The Low/High-temperature capability is enhanced by Proteus’ world-class calibration expertise, to deliver superior
- Media Temperature Range: 50 to 392 F
- Liquid Volumetric Flow Rate: 0.25 to 16 GPM
- Electrical Output: Analog Current, Analog Voltage
- Features: Audible or Visual Alarms, Liquid, Velocity Meter
-
Supplier: E+E Elektronik
Description: The EE771 is a thermal mass flow meter for compressed air and gases. Irrespective of pressure and temperature, the EE771 flow meter registers mass flow, volumetric flow or standard flow. The flow meter can measure the consumption
- Pipe Diameter: 0.5 to 2 inch
- Velocity Flow Rate: 1.64041994750656 to 656.167979002625 ft/sec
- Operating Temperature: -4 to 140 F
- Operating Pressure: 232 psi
-
Supplier: Flow Technology, Inc.
Description: calibrate a gas flow meter using the Autobell®, the flow meter must be installed upstream of the bell so that all gas flowing through it is captured by the calibrator. QUICK SPECS Primary standard gas calibration system Flow range of 0.1 to 125 ACFM
- Operating Temperature: 65 to 75 F
- User Interface: Computer Interface
- Calibrator Style: Fixed
- Environmental Properties: Flow
-
Supplier: E+E Elektronik
Description: The EE776 is a thermal mass flow meter dedicated for monitoring compressed air, nitrogen, CO2 or other non-corrosive and non-flammable gases. It can be employed in pipes from DN50 to DN700 (2" to 28") and at up to 16 bar (232 psi). The EE776 flow meter set new
- Pipe Diameter: 2 to 12 inch
- Velocity Flow Rate: 0.656167979002625 to 656.167979002625 ft/sec
- Operating Temperature: -4 to 140 F
- Operating Pressure: 232 psi
-
Supplier: DRUM-MATES Inc.
Description: Measures Liquid Transfer Flow Rate & Flow Total Our high output turbine digital meter offers durable, compact, high precision fluid measurement as flow rate or total flow. Field calibrations can be easily set by the operator. Designed with a stainless steel
- Meter Technology: Turbine Meter
-
Supplier: Teledyne Instruments
Description: The HFM-200 LFE meter has flow ranges from 0-10 sccm to flows of 0-15,000 slm; provides analog outputs, and is constructed of stainless steel. The full scale range is specified by the end user. A NIST traceable calibration certificate is standard. Cleaning for
- Mass Flow Rate: 0 to 41.295 lbs/min
- Operating Pressure: 150 to 500 psi
- Mass Flow Rate Range: 0 to 41.295 lbs/min
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: Kurz Instruments, Inc.
Description: fabrication and assembly of inlet and outlet mating pipe sizes. The Series 534FTB has 8 basic Models covering mass flow ranges to 2350 SCFM and in line sizes from ½” to 8”. This unique design uses special flow nozzles and flow diffusers to obtain flow disturbance immunity
-
Supplier: Brooks Instrument
Description: Multiple gases in one device equals maximum process flexibility and productivity. The GF40 Series elastomer sealed mass flow controllers and meters with Brooks Instrument’s exclusive MultiFlo™ technology provide the perfect choice for systems, processes and facilities that use a
- Media Temperature Range: 41 to 122 F
- Operating Pressure: 150 psi
- Mass Flow Rate: 0.000008259 to 0.13765 lbs/min
- Operating Temperature: 41 to 122 F
-
Supplier: TSI Incorporated
Description: Range: 0 to ± 30 Std L/min Accuracy: 2% of reading Calibration: Air, N2 Includes Standard Accessory Kit The TSI Mass Flow Meter 5200-1 provides a bi-directional flow rate measurement with 2% of reading accuracy across a wide flow range. Labeled a Flow
- Mass Flow Rate: 0 to 0.08259 lbs/min
- Mass Flow Rate Range: 0 to 0.08259 lbs/min
- Process Media Type: Gas
-
Supplier: Brooks Instrument
Description: Whether it’s dust, moisture, temperature extremes or wash-down requirements, the SLAMf Series elastomer sealed thermal mass flow controllers and meters deliver the precise accuracy and long-term stability of our proven SLA5800 family of meters and controllers. A specially
- Media Temperature Range: 149 F
- Operating Pressure: 5 to 1,500 psi
- Mass Flow Rate: 0.000008259 to 6.8825 lbs/min
- Mass Flow Rate Range: 0.000008259 to 6.8825 lbs/min
-
Supplier: Newark, An Avnet Company
Description: FLOW METER 4 TO 20MA,24 V AC/DC, FLOUROCARBON PFA LINING,ANSI CLASS 150 FLANGE, LAY LENGTH -STANDARD, ISO M20 X 1.5 FEMALE ELECTRICAL CONN, INTEGRAL FLOWTUBE WITH CONNECTOR HORIZONTAL, CALIBRATION -STANDARD.
-
Supplier: TSI Incorporated
Description: Range: 0 to ± 300 Std L/min Accuracy: 2% of reading Calibration: Air, N2 Includes Standard Accessory Kit The TSI Mass Flow Multi-Meter 5300-1 provides a bi-directional flow rate measurement with 2% of reading accuracy across a wide flow range. Integrated
- Mass Flow Rate: 0 to 0.8259 lbs/min
- Mass Flow Rate Range: 0 to 0.8259 lbs/min
- Process Media Type: Gas
-
Supplier: TSI Incorporated
Description: Range: 0 to ± 300 Std L/min Accuracy: 2% of reading Calibration: Air, O2, N2 Includes Standard Accessory Kit The TSI Mass Flow Multi-Meter 5310-2 provides a bi-directional flow rate measurement with 2% of reading accuracy across a wide flow range. Integrated
- Mass Flow Rate: 0 to 0.8259 lbs/min
- Mass Flow Rate Range: 0 to 0.8259 lbs/min
- Process Media Type: Gas
-
Supplier: TSI Incorporated
Description: Range: 0 to ± 300 Std L/min Accuracy: 2% of reading Calibration: O2 Inlcudes Standard Accessory Kit The TSI Mass Flow Multi-Meter 5300-4 provides a bi-directional flow rate measurement with 2% of reading accuracy across a wide flow range. Integrated
- Mass Flow Rate: 0 to 0.8259 lbs/min
- Mass Flow Rate Range: 0 to 0.8259 lbs/min
- Process Media Type: Gas
-
Supplier: Sierra Instruments, Inc.
Description: pressure-based secondary methods and is backed by a rigorous uncertainty analysis. Field-rugged, portable and low maintenance, it is used in the manufacture, inspection, validation and recalibration of mass flow controllers, flow meters and many other varieties of flow
- Operating Temperature: 41 to 104 F
- Software: Application Software Included
- Calibrator Style: Battery Powered, Portable
- User Interface: Computer Interface, Digital Front Panel
-
Supplier: Sierra Instruments, Inc.
Description: RedySmart thermal mass flow meters and mass flow controllers with ultra-stable no-drift CMOS (Complementary Metal Oxide Semiconductor) sensor are ideal for BioPharm OEMs with its modular design, cabling system, compact footprint, easy integration into a multi-unit gas mixing
- Pipe Diameter: 0.125 to 0.5 inch
- Gas Volumetric Flow Rate: 0 to 17.65536723163842 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 3 to 160 psi
-
Supplier: Brooks Instrument
Description: flow controllers and meters. The SLA5800 Series features the high accuracy, high zero stability and high repeatability you expect from the industry leader in mass flow measurement and control technology. Engineered with advanced, configurable multi-gas/multi-range capabilities,
- Media Temperature Range: 149 F
- Operating Pressure: 1,000 to 1,500 psi
- Mass Flow Rate: 0.000008259 to 6.8825 lbs/min
- Mass Flow Rate Range: 0.000008259 to 6.8825 lbs/min
-
Supplier: Sierra Instruments, Inc.
Description: Sierra’s CalTrak™ XL primary standard gas calibration system is the leading high flow primary standard calibrator in industry and offers a standardized accuracy of +/-0.25%. With increased demand for higher flows of process gas, there is a requirement for a way to
- Operating Temperature: 59 to 86 F
- Software: Application Software Included
- Calibrator Style: Battery Powered, Fixed
- User Interface: Computer Interface, Digital Front Panel
-
Supplier: Proteus Industries Inc.
Description: 8000EMR Series flow meters were designed for use in harsh environments with high levels of electromagnetic or radio-frequency interference. The superior immunity has been laboratory tested up to an RF power of 10 V/m to 10 GHz. The effective design indicates that the flow
- Media Temperature Range: -40 to 194 F
- Liquid Volumetric Flow Rate: 0.5 to 60 GPM
- Media Temperature: -40 to 194 F
- Liquid Volumetric Flow Rate Range: 0.5 to 60 GPM
Find Suppliers by Category Top
Featured Products Top
-
At Shaw Moisture Meters, we provide full UK coverage for all our equipment with our onsite dewpoint meter calibration service. UK customers can take advantage of our onsite calibration service – an ideal option for customers with mission critical applications or who are unable to return (read more)
Browse Instrument Calibration Services Datasheets for Shaw Moisture Meters -
recognised standards of quality and calibration, we are committed to providing the highest quality products and services. At Shaw Moisture Meters, we advise an annual service and calibration of your dewpoint equipment. However, the calibration interval will depend on the instrument type and (read more)
Browse Instrument Calibration Services Datasheets for Shaw Moisture Meters -
, Frequency Extenders for Noise Figure Meters and other accessories are also available. Maury Noise Calibration Systems and Noise Calibration Accessories are used to: make receiver noise measurements (such as noise figure and effective input noise temperature); to calibrate solid state noise (read more)
Browse Datasheets for Maury Microwave -
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
How Mass Flow Controllers Enable Accurate Calibration Standards Calibration is a critical, yet often overlooked aspect of benchtop chromatography. Guidance on (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
measurement has previously been achieved by using a bridge plate and master rail, in combination with a dial gauge and level meter. This method is time-consuming and is prone to error as the measurements are recorded manually. The XK10 uses laser measurements to capture two points on each rail, allowing (read more)
Browse Calibration Instruments Datasheets for Renishaw -
Automated multiple standard gas dilution unit for generation of in-house calibration standards A portable, fully automated, multi-compound calibration gas generator that provides the user with maximum flexibility and accuracy when creating calibration blends. This (read more)
Browse Gas Generation Equipment Datasheets for C.I. Analytics, Inc. -
precise, traceable gas calibration. Accurate analytical results depend on how well gas analyzers, sensors, and monitoring instruments are verified against known calibration standards. To achieve this, analytical laboratories and industrial operators employ controlled gas sources that provide consistent (read more)
Browse Permeation Instruments Datasheets for Environics, Inc. -
gas calibration. Accurate analytical results depend on how well gas analyzers, sensors, and monitoring instruments are verified against known calibration standards. To achieve this, analytical laboratories and industrial operators employ controlled gas sources that provide consistent, quantifiable (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
scale on virtually all flowable solids, significantly improving the industry standard. Flexible The CentriFlow® Meter is not affected by changes in product elasticity, density, shape or friction. Fluctuations in flow rate don't impact it's accuracy. The linearity of (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments
Conduct Research Top
-
Field Calibration Flowmeter Applications
This system consists of a transfer standard turbine flowmeter, a metering run, and electronics that is mounted on a hand truck for mobility. The electronics provide instantaneous indication of the flowrate and flowing temperature, a total flow indicator, as well as an accumulative test total
-
PIC18F2520 MCP3909 3-Phase Energy Meter Reference Design - Meter Test Results and Adapting the Meter Design for other Requirements
taken from a shipped OFFSET for I (0.5A, 220V, PF=1) - 2.5 seconds RMSenergy meter that was simply 're-calibrated' using the (Note 1, Note 2) Fluke electrical power standard and the calibration Note 1: Important! The approach to calibration software GUI that comes with the kit. No hardware used
-
In-Situ Calibration - Methods & Pitfalls of Thermal Mass Flow Meter Sensor Field Validation
Mid-to-large size facilities and campuses inevitably have hundreds of ow instruments to monitor, maintain, and repair. For a reliability engineer, ensuring that all instrumentation meets ISO 9000 or similar standards is a time-consuming responsibility. These standards mandate that precision
-
Fast and Accurate Calibration of Infusion Pumps
Products Products We offer the widest product range of low-flow (mass) flow meters and controllers on the market. Numerous styles of both standard and bespoke instruments can be offered for applications in laboratory, machinery, industry and hazardous areas. Expertise Expertise Customer
More Information Top
-
Thrust and Drag: Its Prediction and Verification > Precision and Propagation of Error
… Subsonic Flow Meters Venturis and Nozzles Orifices Critical Venturi Flow Meters Calibration Techniques Calibration by Calculation Experimental Calibration Calibration by Fabrication Elemental Error Sources Discharge Coefficient Calculated Q Experimentally Determined Cd Comparison with a Standard Flow Meter Calibration by Traverse Calibration by …
-
http://etd.auburn.edu/bitstream/handle/10415/2923/Dissertation_Sharda_Final.pdf?sequence=2
measured using nozzle flow measurements or installing a standard calibrated flow meter on the circuit .
-
Evaluating airborne radionuclide concentrations in the tank farms
Air samplers will be equipped with flow meters calibrated with standards traceable t o the National Institute of Standards Testing (NIST).
-
Cardiorespiratory and metabolic costs of continuous and intermittent exercise in man
Inspired gas flow was measured with a Venturi-type flow meter calibrated with standard flows from rotameters.
-
Advances in Manufacturing Technology
… standard flow meter is used in different conditions; u6 is the flow measurement uncertainty caused by data acquisition, signal processing, data processing and communication; u7 is the combined uncertainty of the standard flow facility, on which the standard flow meter is calibrated .
-
An Improvised Oxygen Supply System for Pandemic and Disaster Use
As standard flow meters are calibrated to be used at a 50 psi driving pressure (at sea level at 20°C), a conversion chart was generated (Figure 2).
-
Development of Liquid Flow Metering Assemblies for Space
The quality of the test bench is such that it is currently investigated whether the bench can become a standard for flow meter calibrations , for different liquids and various mass flow rate ranges.
-
Global Technical Regulation No. 15 on Worldwide Harmonized Light Vehicles Test Procedure.
Q K = Q where: Q is the air flow rate at standard conditions (101.325kPa, 273.15K), m /s; Q is the air flow rate of the calibration flow meter at standard conditions (101.325kPa, 273.15K), m /s; K is the …
-
Analysis of pressure fluctuations during water evaporation in spouted bed
The air flow rates were measured by a calibrated standard orifice flow meter and its temperature measured and kept constant by a digital PID temperature controller model HW2000 (Coel Ltd., Sao Paulo, Brazil) connected to a 4 kW electrical heater.
-
The use of an ultrasonic measuring system to construct a working standard of air flow speed
The convergent channel systems of the working part, calibrated with standard flow meters , the uncertainty in the flow-rate measurement of which is ±(0.25–0.30)%, serve as extremely accurate instruments for measuring flow speed, averaged over the channel section.
Indicates content that may require registration and/or purchase.