-
Supplier: Bluestar Silicones USA Corp.
Description: Two-Component, Flowable Silicone Aerospace Sealant Properties Viscosity 190000 Hardness Sha 58 Description Bluesil V-695 is a black, two component addition cure, flowable silicone aerospace sealant. It is specifically designed for, and qualified to, General
- Industry: Aerospace
- Substrate Compatibility: Metal, Plastic
- Features: Silicone
- Cure / Technology: Two Component System
-
Silicone Adhesives and Sealants - Flowable, One-component Silicone Sealant -- CENUSIL® RT 760 CN A/BSupplier: Wacker Chemical Corp.
Description: WACKER’s silicone adhesives and sealants are based on many years of experience, innovative research and comprehensive technological expertise. In a wide variety of industries, especially in lighting technology, flowable or non-sag silicone products offer decisive
- Industry: Electronics
- Compound Type: Encapsulating / Potting, Thermal Compound / Heat Conductive
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Bluestar Silicones USA Corp.
Description: black, two component, low density Silicone Aerospace Sealant Properties Viscosity 190000 Hardness Sha 56 Description Bluesil V-622 is a black, two component addition cure, flowable silicone aerospace sealant. It is specifically designed for, and qualified to, Pratt
- Industry: Aerospace
- Features: Gap Filling Sealant / FIP Gasket, Silicone
- Substrate Compatibility: Metal, Plastic
- Cure / Technology: Two Component System
-
-
Supplier: Techsil Limited
Description: Momentive RTV116 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this high temperature general purpose sealant has a self levelling consistency which is ideal for use to flow in to small crevices and hard to reach
- Use Temperature: -60 to 260 F
- Industry: Medical / Food (Sanitary / FDA)
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Wacker Chemical Corp.
Description: WACKER’s silicone adhesives and sealants are based on many years of experience, innovative research and comprehensive technological expertise. In a wide variety of industries, especially in lighting technology, flowable or non-sag silicone products offer decisive
- Features: Rubber Based / Elastomeric, Silicone
- Cure / Technology: Thermosetting / Crosslinking
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® A234 is a flowable RTV-1 silicone rubber, which cures at room temperature under the influence of moisture. Special features amine-curing system flowable excellent heat stability excellent primerless adhesion to many substrates Application Gluing and sealing of steam
- Tensile Strength (Break): 362.5920983929925 psi
- Elongation: 200 %
- Compound Type: Caulk / Grout
- Features: Gap Filling Sealant / FIP Gasket, Other, Room Temp. Cure / Vulcanizing, Rubber Based / Elastomeric, Silicone
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 7094 Flowable Sealant Black is a one component, easy to apply adhesive. It is non corrosive to metals, flowable and self-leveling, and has excellent unprimed adhesion to mixed substrates. It is designed for applications which demand a strong but flexible bond. 310 mL
- Tensile Strength (Break): 1.2 psi
- Elongation: 400 %
- Features: Silicone
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite SI 5240 is a one component flowable sealant used for bonding, potting, coating, and sealing a variety of different substrates. 25 mL Bottle.
-
Supplier: Techsil Limited
Description: Momentive TSE399c is a clear non-corrosive silicone adhesive sealant that cures at room temperature. This flowable material offers excellent adhesion to metals without the use of primers, particularly well suited for electrical/electronic applications. Product Benefits
- Use Temperature: -55 to 200 F
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® E41 is a flowable, one-component silicone rubber with very good mechanical properties, which cures at room temperature under the influence of atmospheric moisture. Special features acetic acid-curing system flowable contains toluene as a solvent excellent primerless
- Tensile Strength (Break): 870.221036143182 psi
- Elongation: 350 %
- Substrate Compatibility: Ceramic / Glass, Composites, Concrete / Masonry, Metal, Paper / Paperboard, Plastic, Porous Surfaces, Rubber / Elastomer, Textiles / Fabrics, Wood / Wood Product
- Industry: OEM / Industrial
-
Supplier: Techsil Limited
Description: Momentive TSE399c is a clear non-corrosive silicone adhesive sealant that cures at room temperature. This flowable material offers excellent adhesion to metals without the use of primers, particularly well suited for electrical/electronic applications. Product Benefits
- Use Temperature: -55 to 200 F
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: Momentive TSE397 W is a white non-corrosive silicone adhesive sealant that cures at room temperature. This semi-flowable material offers excellent adhesion to metals without the use of primers, particularly well suited for electrical/electronic applications. Product Benefits
- Use Temperature: -55 to 200 F
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 734 Flowable Sealant Clear is a one component, silicone liquid that is used for bonding and sealing industrial applications that require a flowable material and water tight seal. It offers easy application, acetoxy cure system, flexibility, self-leveling, and
- Viscosity: 45,000 cP
- Tensile Strength (Break): 217.5552590357955 psi
- Elongation: 315 %
- Dielectric Strength: 431.8000000000009 kV/in
-
Supplier: Allied Electronics, Inc.
Description: 2-Part Potting⁄Encapsulating RTV Silicon Compound, White Color Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone adhesive sealants
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 734 Flowable Sealant White is a one component, silicone liquid that is used for bonding and sealing industrial applications that require a flowable material and water tight seal. It offers easy application, acetoxy cure system, flexibility, self-leveling, and
- Viscosity: 45,000 cP
- Tensile Strength (Break): 217.5552590357955 psi
- Elongation: 315 %
- Dielectric Strength: 431.8000000000009 kV/in
-
Supplier: Henkel Corporation - Industrial
Description: Flowable liquid sealant with light cure capability, UV and visible, combined with a secondary neutral moisture cure mechanism for shadow curing. LOCTITE® SI 5240 is a clear yellow to green tint (possibly hazy) flowable liquid sealant with light cure capability, UV and
- Viscosity: 25,000 cP
- Industry: Medical / Food (Sanitary / FDA)
- Features: Silicone
- Cure / Technology: Single Component System, UV / Radiation Cured (also EB, Light)
-
Supplier: Master Bond, Inc.
Description: Master Bond MasterSil 323 is a two component, addition cured system for bonding, sealing and potting applications.
- Applied Thickness / Gap Fill: 0.002 to 0.003 inch
- Use Temperature: -65 to 400 F
- Tensile Strength (Break): 200 to 250 psi
- Elongation: 150 to 250 %
-
Supplier: ASTM International
Description: This specification covers two types of cold applied, single component, chemically curing silicone sealants that are based on polymers of polysiloxane structures, and are intended for use in sealing joints and cracks in Portland cement concrete highway and airfield pavements. This
-
Supplier: ASTM International
Description: This specification covers two types of cold applied, single component, chemically curing silicone sealants that are based on polymers of polysiloxane structures, and are intended for use in sealing joints and cracks in Portland cement concrete highway and airfield pavements. This
-
Supplier: Bluestar Silicones USA Corp.
Description: Silicone Elastomer for encapsulating applications Properties Viscosity 7500 Hardness Sha 55 Description Bluesil V-1010 is a medium strength, two-component, tin catalyzed, room temperature cure silicone rubber. It is designed as a low viscosity, very flowable material for use as
- Use Temperature: -65 to 400 F
- Tensile Strength (Break): 400 psi
- Elongation: 105 %
- Features: Conformal / Encapsulating Coating, Liquid, Silicone
-
Supplier: Allied Electronics, Inc.
Description: Excellent for potting solar cells for maximum light transmission and electronic assemblies where component identification is desirable. This two part silicone is supplied with a curing agent. Primer required. Cures at room temperature. Has low viscosity allowing easy flow in and around
-
Supplier: Newark, An Avnet Company
Description: RTV 11 SILICONE, TWO PART (RATIO 200:1), WHITE, FLOWABLE FOR POTTING HIGH VOLTAGE APPLICATIONS / 1 lbs
-
Supplier: Newark, An Avnet Company
Description: RTV 615 SILICONE, TWO-PART (RATIO 10:1), OPTICAL CLEAR, FLOWABLE, SS4120-1P PRIMER REQUIRED. / 1 lbs
-
Supplier: Master Bond, Inc.
Description: MasterSil 920-LO is an ideal material for the encapsulation of sensitive electronic and optical components, especially when low stress is a critical requirement. This neutral curing, non-corrosive, RTV silicone has very good flow properties and outstanding electrical insulation values, which
- Viscosity: 5,000 to 10,000 cP
- Use Temperature: -175 to 500 F
- Dielectric Strength: 450.00000000000006 kV/in
- Dielectric Constant (Relative Permittivity): 2.5
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview SC4004 is a thixotropic silicone potting compound developed for the Indian electronics market. Its thixotropic nature provides excellent flow characteristics, making it ideal for potting tight units or electronics with small and delicate components. It offers good thermal
- Industry: Electronics, Semiconductors / IC Packaging
- Compound Type: Encapsulating / Potting, Thermal Compound / Heat Conductive
- Features: Silicone
-
Supplier: Nordson EFD
Description: The 725HF Series high flow piston valve fills small bottles, foil packs, and other packaging with absolute accuracy at up to 450 ml per second. Ideal for adhesives, cosmetics, creams, grease, lubricants, inks, and sealants, the 725HF is also used for potting electronics and applying braze
- Dispense Rate: 27.017596292450712 L/min
- Application: Adhesive / Silicone, Lubricants
- Material Feed: Batch (Syringe)
- Dispensing Application: Fill ("Potting")
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY EP770 is a two-part epoxy material for gap filling. Extremely low viscosity and flowability. Good dispersion and no delamination. The high deformation material, which filling the gap closely, cover the tolerance, and has outstanding conductivity, makes is suitable for filling the peculiar
- Viscosity: 100,000 cP
- Use Temperature: -76 to 302 F
- Thermal Conductivity: 2.5 W/m-K
- Dielectric Strength: 350 kV/in
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Fully integrated solutions – from first concept through to serial production, from tens of thousands to many millions of parts, we work alongside our customers as a reliable development partner and dependable manufacturer of high quality, high precision LSR and 2C LSR components. 1. Concept
- Features: Silicone
-
Supplier: Gelest, Inc.
Description: Upon radical induced polymerization, methacryloxypropyl terminated siloxanes by themselves only increase in viscosity. Copolymers with greater than 5 mole % methacrylate substitution crosslink to give non-flowable resins. Acrylate functional siloxanes cure greater than ten times as fast
- Viscosity: 50 to 90 cP
- Index of Refraction: 1.409
- Features: Silicone
-
Supplier: Gelest, Inc.
Description: Upon radical induced polymerization, methacryloxypropyl terminated siloxanes by themselves only increase in viscosity. Copolymers with greater than 5 mole % methacrylate substitution crosslink to give non-flowable resins. Acrylate functional siloxanes cure greater than ten times as fast
- Viscosity: 1,000 cP
- Index of Refraction: 1.404
- Features: Silicone
-
Supplier: Gelest, Inc.
Description: Upon radical induced polymerization, methacryloxypropyl terminated siloxanes by themselves only increase in viscosity. Copolymers with greater than 5 mole % methacrylate substitution crosslink to give non-flowable resins. Acrylate functional siloxanes cure greater than ten times as fast
- Viscosity: 4 to 6 cP
- Index of Refraction: 1.448
- Features: Other, Silicone
-
Supplier: Hernon Manufacturing, Inc.
Description: Silastomer® 334 is a high performance, single component, ready to use adhesive / sealant. It has a paste-like consistency, which cures to a tough, resilient and durable silicone rubber when exposed to moisture in the air. Since it will not flow of its own weight, Silastomer® 334 can be
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Ceramic / Inorganic Cement, Rubber Based / Elastomeric, Silicone, Specialty / Other
- Cure / Technology: Single Component System
-
Supplier: Hernon Manufacturing, Inc.
Description: Silastomer® 336 is a high performance, single component, acetoxy, ready to use silicone. It has a paste-like consistency, which cures to a tough, resilient and durable silicone rubber when exposed to moisture in the air. Since it will not flow of its own weight, Silastomer® 336 can be
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Ceramic / Inorganic Cement, Rubber Based / Elastomeric, Silicone, Specialty / Other
- Cure / Technology: Single Component System
-
Supplier: DigiKey
Description: POTTING COMPOUND CLEAR FLOWABLE
- Features: Encapsulating / Potting
-
Supplier: Henkel Corporation - Electronics
Description: (Known as Hysol ECCOCOAT SC3613 ) Heat curable, optically clear, high purity, one-component coating to be applied by brush, dip or flow coating.
- Viscosity: 3,500 cP
- Use Temperature: -40 to 392 F
- Features: Conformal / Encapsulating Coating, Silicone
- Industry: Electronics
Find Suppliers by Category Top
Featured Products Top
-
sections. This silicone has excellent flexibility, with an elongation of 150-250% at room temperature, a Shore A hardness of 35-45 and a low tensile modulus of 100-175 psi at 75°F for stress relief. It is capable of withstanding rigorous thermal cycling and shock without cracking or exerting stress on components. Additionally, MasterSil 323 has a low dielectric constant of 2.8 at 75°F, 1 MHz. (read more)
Browse Silicone Adhesives and Sealants Datasheets for Master Bond, Inc. -
Protect Your Sensitive Electronic Components with Customized Silicone Solutions CHT’s silicone solutions feature a range of cure profiles, flowable grades or pastes, thermally conductive, MIL SPEC (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
various components within a single device. Selection of a suitable, flowable silicone will eliminate all the air gaps in and around components, thereby providing an effective path for the transmission of any unwanted heat. In addition to heat dissipation, silicone encapsulants also provide protection (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Optically Clear, High Flexibility Silicone Meets NASA Low Outgassing Specifications Master Bond MasterSil 981-LO is a two component, addition cured silicone system designed for bonding, sealing, coating, and encapsulating applications. It meets NASA low (read more)
Browse Silicone Adhesives and Sealants Datasheets for Master Bond, Inc. -
Why are silicones used in LED & Lighting applications? Silicones have become widely used by LED design engineers to provide improved light performance, environmental protection and extended product life (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
controllers, drive systems, and power units. Thermal potting adhesives are typically two-component composite materials based on silicone, epoxy, or polyurethane resins, filled with high thermal conductivity powders. These materials offer excellent (read more)
Browse Silicone Adhesives and Sealants Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
H.B. Fuller® EV Protect™ foams are flame retardant, polyurethanes designed for potting and encapsulation of battery cells and modules. EV Protect™ offers great flowability and self-leveling properties, reaching every corner of the battery pack design before foaming to minimize (read more)
Browse Polyurethane Adhesives and Sealants Datasheets for Ellsworth Adhesives -
Management With the continued miniaturization and expanding population of components that comprise electronic devices, mitigation of generated heat is an ongoing issue. CHT offers a series of silicone adhesive sealants, encapsulation and potting compounds, silicone gels, gap fillers and non (read more)
Browse Conformal Coatings Datasheets for CHT USA Inc. -
Master Bond LED401 is a breakthrough system based on LED technology. This adhesive, sealant, coating and encapsulant cures tack-free upon exposure to a 405 nm wavelength light source, without any oxygen inhibition (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
a very attractive option when trying to remove heat from various components within a single device. Selection of a suitable, flowable silicone will eliminate all the air gaps in and around components, thereby providing an effective path for the transmission of any unwanted heat. In addition to heat (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for CHT USA Inc.
More Information Top
-
Extending Reliability in Encapsulated Fine Wire Arrays
This was accomplished by dispensing a non- flow silicone sealant around the desired area to act as a dam to contain the low viscosity fluids during dispensing and cure.
-
Silicon-micromachined direct-pore filters for ultrafiltration
After the release of the flow channels, the filters are dried using nitrogen and bonded on polycarbonate filter supports using a Dow Coming 734 flowable silicone sealant as described in [6].
-
Dynamic Brain Phantom for Intracranial Volume Measurements
The clearance between the top of the cylinder and the catheter was sealed with flowable silicone sealant to prevent fluid inflow.
-
INNOVATIVE MATERIALS DEVELOPMENT AND TESTING. VOLME 4: JOINT SEAL REPAIR
The self-leveling silicone sealant flows in the joint reservoir in a manner similar to the hot- applied sealants.
-
Surface‐catalysed disinfection of thick Pseudomonas aeruginosa biofilms
Coverslips, prepared from Trylon or Try- lon-catalyst, were attached to the upper face of the flow cells with silicone sealant .
-
Fate of Salmonella Typhimurium in biofilms of
drinking water distribution systems
A glass cover- slip was fixed over the channels of the flow cell with silicone sealant (Bostik®).
-
Nerve growth factor released from a novel PLGA nerve conduit can improve axon growth
RTV silicone sealant (734 flowable sealant, Dow Corning) was used to seal the ends of the conduit around the PDMS plug.
-
Permeability and pressure measurements in Lesser Antilles submarine slides: Evidence for pressure‐driven slow‐slip failure
A layer of sediment was adhered to the wall of the tube with a silicone sealant so that preferential flow paths did not develop along the sides of the tube.
-
Strength and Some Durability Properties of Concrete Containing Rice Husk Ash Produced in a Charcoal Incinerator at Low Specific Surface
The sides of the cubes were coated with silicone sealant to allow the flow of water on only one surface of the cube specimen.
-
A method for externally attaching radio transmitters to minimize dermal irritation
A drop of high-grade, flowable silicone rubber (734 flowable sealant , Dow Corning, U.S.A.) was then placed over each of the holes and allowed to dry to produce a mound of soft silicone rubber at each end of the spacer…
Indicates content that may require registration and/or purchase.