-
Supplier: Fluid Components Intl. (FCI)
Description: ST80 is a high performance, rugged thermal dispersion technology air/gas flow meter that combines ultra-reliable, feature-rich electronics with the industry's most extensive selection of application-matched flow sensors, including FCI's new "wet gas" flow
- Pipe Diameter: 2 inch
- Operating Temperature: -40 to 150 F
- Operating Pressure: 0 to 1,000 psi
- Media Temperature: 850 F
-
Supplier: Eldridge Products, Inc.
Description: Multipoint Systems are designed to measure gas flows where two or more sensing points are required due to large cross-sectional areas, such as large air intake ducts or air exhaust and flue stacks. Our Series 9000MP Multipoint Systems are installed throughout the world,
- Pipe Diameter: 1.5 inch
- Operating Temperature: -40 to 140 F
- Operating Pressure: 25 psi
- Media Temperature: -40 to 392 F
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 5000 Series Portable Flue Gas analyzer has been designed for accuracy, reliability, ease of use and ease of service, providing a detailed analysis of flue gas composition. The 5000 uses customer replaceable sensors which respond quickly to the O2, CO2, SO2, CO,
- Response Time: 30 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current, Analog Voltage
-
-
Supplier: Nova Analytical Systems Inc.
Description: as it reaches a limit. Next, the dried sample gas is filtered again and then flows through a PTFE liquid block, calibration gas valves, pressure regulator, flow meter then on to the gas detector.The 7200-1-F1 analyzer features an electrochemical sensor,
- Response Time: 20 seconds
- Operating Temperature: 32 to 122 F
- Operating Humidity: 5 to 95 %
- Measurement Type: %Volume, Trace
-
Supplier: Fluid Components Intl. (FCI)
Description: Series multipoint thermal flow meters are your solution for large diameter pipe and air ducts applications. Applications Combustion air Stack gas flow Primary, secondary and overfire air flow Preheater air flow Boiler air feed flow Flue
- Pipe Diameter: 2 inch
- Operating Temperature: -40 to 150 F
- Operating Pressure: 0 to 100 psi
- Media Temperature: 850 F
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 360 Series are portable analyzers that can provide a detailed analysis of flue gas composition. They have been designed to be accurate, reliable, and easy to use and maintain. The sensors respond quickly to the Oxygen and CO present in the flue gas sample. The
- Response Time: 5 seconds
- Operating Temperature: 32 to 105 F
- Measurement Type: %Volume, Trace
- Application: Ambient Air Monitoring, Continuous Emissions Monitoring
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 362 Series are portable analyzers that can provide a detailed analysis of flue gas composition. They have been designed to be accurate, reliable, and easy to use and maintain. Model 362 has customer-replaceable sensors, which respond quickly to the O2, CO, and NOx present in
- Response Time: 20 seconds
- Operating Temperature: 32 to 105 F
- Measurement Type: %Volume, Trace
- Application: Ambient Air Monitoring, Continuous Emissions Monitoring
-
Supplier: Reznor
Description: valve. Each unit has all the required limit and safety controls including a venter pressure switch which verifies power vent flow prior to allowing operation of gas valve. For automatic operation, each unit is wired for field connection to a remote 24-volt thermostat.
- AC Voltage Required: 120 volts
- kWatts: 70.344 kW
- Height: 38.53125 inch
- Width: 50.1875 inch
-
Supplier: Reznor
Description: intermittent sparkpilot and a single-stage 24-volt gas valve. Model EEDU series units are designed for field connection to a 24-volt thermostat for automatic operation. All required limit and safety controls are provided, including a combustion air pressure switch, which verifies proper vent
- AC Voltage Required: 115 to 230 volts
- kWatts: 59 kW
- Height: 35 inch
- Width: 23 inch
-
Supplier: Komline
Description: gearbox or coupling), reduces the need for traditional mechanical maintenance. High quality, oil-mist lubricated precision bearings (ABEC-7), of ceramic-ball design, provide maximum reliability for flue gas desulfurization or spray drying applications. System Features All systems are
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Feeding / Metering Unit, Resin Hopper / Spray Tank
- Features: Gravity Feed, Other, Pressure Feed, Spray / Atomization (Wet Coating)
Find Suppliers by Category Top
Featured Products Top
-
Gas all require accurate, repeatable flow measurement. Click here to read a case study on how McCrometer's V-Cone Flow meter is a part of the solution. (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
There are millions of gas and water meters installed all around the globe. Wiegand technology can help service providers and consumers by making these meters smarter and more efficient. A permanent magnet can be mounted on the meter’s rotating shaft, close to a Wiegand sensor. As the shaft (read more)
Browse Magnetic Sensor Chips Datasheets for UBITO -
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
Engineers in search of a reliable solution for wellhead gas flow measurement will find that the flexible Wafer-Cone® Flow Meter from McCrometer provides (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
It realizes a wide range of measuring ability that includes microflows using the characteristics of ultrasonic waves. It is resistant to dust so there is no need to install filters. The flow meters are perfect for low flow gas measurement such as food and controlling gas usage of small (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
measurement including maximum working pressure and maximum measuring flow rate. Furthermore, the built-in 2-system pulse transmitters enable you to establish a remote meter reading system and an energy control system. The TBZ series even corrects temperature and pressure to allow you to read gas consumption in the standard conversion condition. (read more)
Browse Turbine Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Built In-Flow condition design ideal for use in tight-fit and retrofit installations. McCrometer’s V-Cone® Flow Meter is an advanced differential pressure instrument, which is ideal for use with liquid, steam or gas media in even the most challenging conditions. When (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Figuring out liquid flow rates with your flow meter in closed pipe applications is now going to be easier than ever with McCrometer's handy new Flow Calculator (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
High flow measurement accuracy Hydrogen is one of the gases through which ultrasound is least likely to propagate. As a result, the ultrasonic waves that propagate through the housing (housing noise) become relatively large compared to the ultrasonic signals that propagate (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
McCrometer's V-Cone® Flow Meter, known for precision flow measurement solutions providing superior accuracy and repeatability in rugged environments, has been certified for oil/gas service by Petroleum Development Oman. The newly certified V-Cone Flow Meter requires virtually no (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
More Information Top
-
Confined zone dispersion flue gas desulfurization demonstration
The flue gas flow meters were installed: - .
-
Confined zone dispersion flue gas desulfurization demonstration. [Numerical data only; no text]
The flue gas flow meter is located at the end of the test duct, just upstream of the second stage Buell ESP.
-
Multi-Pollutant Emissions Control: Pilot Plant Study of Technologies for Reducing Hg, SO3, NOx and CO2 Emissions
The repaired flue gas flow meter was replaced.
-
Results of Stoker testing on CONSOL fuels CRADA PC90-003. Final report
Similarly, an induced draft fan on the stack permits flue gas flow metering (orifice)and control (pneumatic valve).
-
Experimental results Airotech fuels and Brookville coal - CRADA 92-003. Final report
Similarly, an induced draft fan on the stack permits flue gas flow metering (orifice) and control (pneumaticvalve).
-
Check Burner Air to Fuel Ratios. Process Heat Tip Sheet No.2, Office of Industrial Technologies (OIT) Process Heat Energy Tips Fact Sheet.
Air-gas ratios can be determined by flow metering or flue gas analysis.
-
ZHTP00402P021
Zero governor premix systems date back to at least the 1920s, and even those sophisticated metered flow and flue gas feedback ratio systems have roots going back 50 or 60 years.
-
Improving Process Heating System Performance: A Sourcebook for Industry
Air-gas ratios can be determined by flow metering or flue gas analysis.
-
Foundry energy conservation workbook
flue gas analyzer and flow meters will be the .
-
EXPERIMENTAL EVALUATION OF HEAT TRANSFER, PRESSURE DROP, AND FOULING MITIGATION POTENTIAL IN FINNED, DIMPLED, AND BARE TUBE BUNDLES
A data acquisition system was developed based on National Instruments Field Point hardware and software and included 48 channels for thermocouples and 24 analog input channels for analog measuring devices ( flue gas and water flow meters , pressure transmitters, etc.).
Indicates content that may require registration and/or purchase.