Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Arizona Sealing Devices, Inc.
Description: generally specified for aerospace use, due to its excellent fuel resistance and high temperature stability, Fluorosilicone is becoming an increasingly popular material for a wider range of sealing applications. Featuring good compression set and resilience properties, fluorosilicone
- Inside Diameter (ID): 5.475 inch
- Outside Diameter (OD): 6 inch
- Synthetic Rubbers: Fluorosilicone (FVMQ, FMQ, FPM, FSI)
- O-ring Size: Other
-
Supplier: ACRO Manufacturing Industries Ltd.
Description: Features high / low temperature resistance and superior compression set. It is also resistant to UV/Ozone, offers excellent aging characteristics and is fungus resistant. Silicone rubbers are available in different grades and for FDA applications. Durometer ranges 30 - 80. Temperature ranges:
- Gasket Type: Custom Gasket
- Material: Silicone Rubber
-
Supplier: Hi-Tech Seals, Inc.
Description: The U.S. Air Force first regulated O-ring sizing under the system AS-568. A properly designed O-ring groove allows the O-ring to be squeezed diametrically out-of-round even before the application of pressure. The O-ring is the most widely adopted seal in history because of its simplicity, low cost,
- O-ring Size: "AS568" standard sizes (001-475)
- O-ring Hardness (Durometer): 70 durometer
- O-ring Features: AMS/MIL Spec
- Synthetic Rubbers: Fluorosilicone (FVMQ, FMQ, FPM, FSI)
-
-
Supplier: Accuris
Description: LUBRICATING COMPOUND, FLUOROSILICONE
-
Supplier: Hi-Tech Seals, Inc.
Description: The U.S. Air Force first regulated O-ring sizing under the system AS-568. A properly designed O-ring groove allows the O-ring to be squeezed diametrically out-of-round even before the application of pressure. The O-ring is the most widely adopted seal in history because of its simplicity, low cost,
- O-ring Size: "AS568" standard sizes (001-475)
- O-ring Hardness (Durometer): 70 durometer
- O-ring Features: AMS/MIL Spec
- Synthetic Rubbers: Fluorosilicone (FVMQ, FMQ, FPM, FSI)
-
Supplier: Hi-Tech Seals, Inc.
Description: The U.S. Air Force first regulated O-ring sizing under the system AS-568. A properly designed O-ring groove allows the O-ring to be squeezed diametrically out-of-round even before the application of pressure. The O-ring is the most widely adopted seal in history because of its simplicity, low cost,
- O-ring Size: "AS568" standard sizes (001-475)
- O-ring Hardness (Durometer): 70 durometer
- O-ring Features: AMS/MIL Spec
- Synthetic Rubbers: Fluorosilicone (FVMQ, FMQ, FPM, FSI)
-
Supplier: Hi-Tech Seals, Inc.
Description: The U.S. Air Force first regulated O-ring sizing under the system AS-568. A properly designed O-ring groove allows the O-ring to be squeezed diametrically out-of-round even before the application of pressure. The O-ring is the most widely adopted seal in history because of its simplicity, low cost,
- O-ring Size: "AS568" standard sizes (001-475)
- O-ring Hardness (Durometer): 70 durometer
- O-ring Features: AMS/MIL Spec
- Synthetic Rubbers: Fluorosilicone (FVMQ, FMQ, FPM, FSI)
-
Supplier: Newark, An Avnet Company
Description: Fluorosilicone Fairlead Block
-
Supplier: Accuris
Description: Sponge, Fluorosilicone (FVM) Rubber Closed Cell
-
Supplier: SAE International
Description: This specification covers a fluorosilicone (FVM) rubber sponge in the form of sheet, strip, extrusions, and molded shapes.
-
Supplier: Accuris
Description: POTTING COMPOUND, TWO COMPONENT, RTV, FLUOROSILICONE
-
Supplier: Accuris
Description: GREASE, FLUOROSILICONE, PTFE
-
Supplier: SAE International
Description: This specification covers a standard fluorosilicone (FVMQ) rubber stock in the form of molded test slabs.
-
Supplier: SAE International
Description: This specification covers a standard fluorosilicone (FVMQ) rubber stock in the form of molded test slabs.
-
Supplier: Master Bond, Inc.
Description: MasterSil 930 is an acetoxy type fluorosilicone for bonding, sealing and coating. Its most prominent feature is excellent chemical resistance, particularly to fuels, oils and solvents when compared to more standard silicones. Some of the chemicals that this product can withstand better than
- Use Temperature: -85 to 450 F
- Tensile Strength (Break): 800 to 1,100 psi
- Elongation: 300 to 500 %
- Dielectric Constant (Relative Permittivity): 6.08
-
Supplier: SAE International
Description: This specification covers a fluorosilicone (FVMQ) rubber in the form of sheet, strip, tubing, extrusions, and molded shapes.
-
Supplier: Newark, An Avnet Company
Description: DOW CORNING® Q4-2817 FLUOROSILICONE SEALANT
-
Supplier: Trelleborg Sealing Solutions Americas
Description: 60 Durometer Fluorosilicone Supplied in 12LF Lengths Call for Prices (Special Setups May Apply)
- Width: 1.125 inch
- Gasket Type: Gasket Strip
- Material: Silicone Rubber
-
Supplier: Master Bond, Inc.
Description: Master Bond MasterSil 980 is a two component fluorosilicone for bonding, sealing, coating and encapsulating. Its most outstanding attribute is enhanced chemical resistance particularly to fuels, oils and solvents.
- Use Temperature: -85 to 465 F
- Thermal Conductivity: 1.3 W/m-K
- Elongation: 100 to 200 %
- Dielectric Constant (Relative Permittivity): 6.4
-
Supplier: Newark, An Avnet Company
Description: ABP2 SMT AN 1BARG FLUOROSILICONE GEL ANA
-
Supplier: Cole-Parmer
Description: • Use with liquids and gases for pressure or vacuum applications • Breaking pressure is 0.18 psi, closing pressure is 0.014 psi • Install in any position Note: Valves require 1 psi back pressure for a tight seal.
- Pressure Rating: 50 psi
- Flow (Cv): 0.12
- Valve Type: Check Valves
- Primary Material: Nylon - Polyamide
-
Supplier: Cole-Parmer
Description: • Use with liquids and gases for pressure or vacuum applications • Breaking pressure is 0.18 psi, closing pressure is 0.014 psi • Install in any position Note: Valves require 1 psi back pressure for a tight seal.
- Pressure Rating: 50 psi
- Flow (Cv): 0.13
- Valve Type: Check Valves
- Primary Material: Nylon - Polyamide
-
Supplier: Cole-Parmer
Description: • Use with liquids and gases for pressure or vacuum applications • Breaking pressure is 0.18 psi, closing pressure is 0.014 psi • Install in any position Note: Valves require 1 psi back pressure for a tight seal.
- Pressure Rating: 50 psi
- Flow (Cv): 0.13
- Valve Type: Check Valves
- Primary Material: Nylon - Polyamide
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 5-8733 Fluorosilicone Sealant Gray is a one component sealant used for bonding, sealing, and caulking applications where resistance to the swelling effects of jet fuels, gasoline, chemicals are required and where a noncorrosive feature is also required. It offers cures as tough as
- Tensile Strength (Break): 400 psi
- Elongation: 190 %
- Chemical System: Silicone
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ Q4-2805 Fluorosilicone Sealant White is a one part, fuel and oil resistant compound. It is easily injected and reinjected, non-curing, good tack adhesion, plunges out large end, and contains no catalyst or curing agent. It is also used as groove injection sealants for aircraft
- Chemical System: Silicone
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ Q4-2817 Fluorosilicone Sealant is a one component, room temperature curing, elastomer paste that is used for sealing, bonding, and protecting components from solvents, fuels, moisture, shock, and corrosion. It can be used on aircraft fuel tanks, stainless steel, aluminum, glass,
- Tensile Strength (Break): 652.6657771073865 psi
- Elongation: 116 %
- Chemical System: Silicone
- Cure / Technology: Single Component System
-
Description: Gives requirements for non-heat-shrinkable sleeving, extruded from compounds based on fluorosilicone rubber. Sleeving of this type is normally available with internal diameters up to 25 mm, and in a range of different wall thicknesses between 0,1 mm and 2,0 mm. The contents of the corrigendum
-
Supplier: CSA Group
Description: Gives requirements for non-heat-shrinkable sleeving, extruded from compounds based on fluorosilicone rubber. Sleeving of this type is normally available with internal diameters up to 25 mm, and in a range of different wall thicknesses between 0,1 mm and 2,0 mm. The contents of the corrigendum
-
Description: Standard
-
Supplier: Powell Electronics, Inc.
Description: Fluorosilicone Fairlead Block
-
Supplier: LADD Distribution
Description: Fluorosilicone Seal, End Cap
- Contact Size (AWG): 16 AWG
- Current Rating: 13 amps
- Number of Contacts: 2 #
- Gender: Male / Plug
-
Supplier: RS Components, Ltd.
Description: Fluorosilicone and Nickel plated Alumini
- Overall Thickness: 0.06299216 inch
- Overall Width: 5.905515 inch
- Overall Length: 5.905515 inch
- Overall Width / O.D.: 5.905515 inch
-
Supplier: RS Components, Ltd.
Description: Fluorosilicone and Nickel plated Alumini
-
Supplier: Dupont Molykote
Description: Fluorosilicone grease thickened with PTFE
- Operating / Use Temperature: -40 to 449.6 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.44 specific gravity
- Applications: Aerospace, Automotive / Transportation, Bearings, Process Equipment
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Silicone
-
Supplier: Dupont Molykote
Description: Fluorosilicone grease thickened with PTFE
- Operating / Use Temperature: -23.8 to 449.6 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.5 specific gravity
- Applications: Aerospace, Automotive / Transportation, Process Equipment
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Silicone
Find Suppliers by Category Top
Featured Products Top
-
DFARS compliant. With comprehensive capacities to supply and deliver the sealing solutions you need, we are able to offer large-volume sealing solutions backed by competitive pricing, fast turnarounds, and client-centered support services. Our fluorosilicone O-rings are a dependable option (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
threaded end of the fitting provides a leak-tight seal. Buna-N is the standard O-ring material. EPDM, Fluorocarbon, Silicone, and Fluorosilicone are optional. Polyurethane tubing, which provides excellent flexibility and resistance to kinking, is a good choice for barbed style fittings but other tubing materials can also be used. (read more)
Browse Pneumatic Fittings Datasheets for Beswick Engineering Co., Inc. -
temperature -60°C (-76°F) FVMQ (fluorosilicone), minimum operating temperature -55°C (-67°F) FKM (fluoroelastomer), minimum operating temperature -51°C (-60°F) EPDM, minimum operating temperature -50°C (-58°F) FFKM (perfluoroelastomer (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
on the stud and the other at the base of the fitting) which are assembled into the assembly. Optional materials (EPDM, Viton®, Silicone, Teflon®, Chemraz®, and Fluorosilicone) are available for applications involving extreme temperatures, pressures, and fluids. The (read more)
Browse Tube Fittings Datasheets for Beswick Engineering Co., Inc. -
with enhanced ozone and chemical resistance. Fluorocarbon (Viton®):Used in engines, fuel-handling systems, and other high-temperature, high-exposure situations, fluorocarbon is one of the best all-around O-ring materials. Fluorosilicone: (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
-rings) Fluorez PTFE Nitrile ( Buna-N) Fluorosilicone Neoprene HNBR Butyl Chlorosulfonated Polyethylene Epichlorohydrin Carboxylated Nitrile Natural Rubber Vamac ® FEP encapsulated Viton ® FEP encapsulated Silicone FEP encapsulated EPDM Polyurethane (read more)
Browse O-rings Datasheets for Atlantic Rubber Company, Inc. -
materials are available upon request Military Spec O-Rings General Purpose Buna N Buna N – Mil P 5315 Buna N – Mil P 25732 Buna N – Mil R 6855 Ethylene Propylene Fluorosilicone – Mil R (read more)
Browse Datasheets for ZAGO Manufacturing Company, Inc. -
450° F FLUOROSILICONE - LS70 Recommended where extreme temperature properties are required. For petroleum oils, fuels and lubricants; synthetic ester and diester lubricants.Temperature Range: -100 to 350° F Also (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
450° F FLUOROSILICONE - LS70 Recommended where extreme temperature properties are required. For petroleum oils, fuels and lubricants; synthetic ester and diester lubricants.Temperature Range: -100 to 350° F Also (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
-Grade Products Arizona Sealing Devices offers a variety of medical-grade products besides medical seals. With the creation of our seals, we use the highest quality materials including Buna-N, Aflas®, butyl, fluorocarbon, fluorosilicone, hydrogenated nitrile, silicone rubber (read more)
Browse Gaskets and Gasketing Datasheets for Arizona Sealing Devices, Inc.
Conduct Research Top
-
Research Progress in Calenderable Fluorosilicone with Excellent Fuel Resistance
Fluorosilicone rubber (FSR) is a high performance elastomer for applications requiring low temperature flexibility, high temperature stability, and fuel resistance. This paper describes the relationship between the fluorosilicone chemical structure and material properties. In terms of fuel
More Information Top
-
Silicone Surface Science
… a development from “pure” PDMS to other important, surface-active silicones such as fluorosilicones and mod- ified …
-
MWTF jumper connector integral seal block development and leak testing
Inspection o f the fluorosilicone and Kalrez seals a f t e r thermal testing indicates that …
-
Overcoming the Unique Production Chemistry Challenges of Subsea Separation, and Subsea Boosting for the Parque das Conchas (BC-10) Development
Based on test results, a fluorosilicone antifoam product was selected.
-
Material Compatibility Tables
It is important that you analyze all aspects of your application and review the Fluorosilicone .
-
Fluoroelastomers
Fluorosilicone Elastomers........................................................................................................................
-
Intermediate Blends Infrastructure Materials Compatibility Study
Fluorosilicone Rubber...............................................................................................42 5.2.3 .
-
AEROTECH IV
Nitrile and fluorosilicone O-ring materials which are commonly found in the fuel system were tested respectively.
Indicates content that may require registration and/or purchase.