-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Rapid soldering can be accomplished on all common metals except aluminum and manganese. Kester AW Flux Cored Solder Wire is particularly useful for soldering excessively oxidized metals. It possesses excellent thermal stability, allowing it to perform
- Features: Flux Cored Wire, Soldering Flux / Rosin
-
Supplier: Indium Corporation
Description: CORE 230 wire solder is cored with a no-clean flux fully compatible with Indium’s NC-SMQ230 Pb-Free solder paste. It contains a heat-stabilized rosin that provides excellent wetting and solder spread on various metallizations used in Pb-Free assembly
- Diameter / Thickness: 0.01 to 0.032 inch
- Features: Flux Cored Wire
- Solder Alloy: Lead Free
-
Supplier: Accuris
Description: Solder wire, solid and flux cored Specifications and tests methods Part 3: Wetting balance test method for flux core solder wire efficacy
-
-
Supplier: Accuris
Description: Solder wire, solid and flux cored - Specifications and test methods - Part 3: Wetting balance test method for flux cored solder wire efficacy
-
Description: Flux cored solder wire -- Specification and test methods -- Part 2: Determination of flux content
-
Supplier: CSA Group
Description: ISO 12224-3:2003 specifies a wetting balance test method for measuring the flux efficacy of a cored solder wire for the electronics industry. The test is applicable to all classes of flux listed in ISO 9454-1.
-
Description: ISO 12224-3:2003 specifies a wetting balance test method for measuring the flux efficacy of a cored solder wire for the electronics industry. The test is applicable to all classes of flux listed in ISO 9454-1.
-
Supplier: Accuris
Description: Flux Cored Solder Wire - Specification and Test Methods - Part 2: Determination of Flux Content
-
Supplier: Accuris
Description: Solder wire, solid and flux cored - Specifications and tests methods - Part 3: Wetting balance test method for flux cored solder wire efficacy (ISO 12224-3:2003)
-
Supplier: Allied Electronics, Inc.
Description: Solder Wire; no-clean flux; lead-free; .02 dia; core 66; 1 lb
-
Supplier: Allied Electronics, Inc.
Description: Solder Wire; activated rosin flux; lead-free; .031 dia; core 66; 1 lb
-
Supplier: Allied Electronics, Inc.
Description: Solder Wire; no-clean flux; lead-free; .025 dia; core 66; 1 lb
-
Supplier: Allied Electronics, Inc.
Description: Solder Wire; water-soluble flux; lead-free; .02 dia; core 66; 1 lb
-
Supplier: Newark, An Avnet Company
Description: Cored Wire Solder; Flux Type:Rosin; Solder Alloy:-; External Diameter - Metric:-; External Diameter - Imperial:-; Melting Temperature:-; Weight - Metric:-; Weight - Imperial:-; Product Range:- RoHS Compliant: No
-
Supplier: R. S. Hughes Company, Inc.
Description: The Kester solder without flux core lead-free solder wire is another quality product from Kester. Melting point is reached at a temperature of +423 F. It's manufactured as a solder without flux core. Total composition for this solder without
- Features: Other, Solid Wire
-
Supplier: R. S. Hughes Company, Inc.
Description: The Kester solder without flux core lead-free solder wire is another quality product from Kester. Melting point is reached at a temperature of +423 F. It's manufactured as a solder without flux core. Total composition for this solder without
- Features: Other, Solid Wire
-
Supplier: R. S. Hughes Company, Inc.
Description: The Kester solder without flux core lead-free solder wire is another quality product from Kester. Melting point is reached at a temperature of +423 F. It's manufactured as a solder without flux core. Total composition for this solder without
- Features: Other, Solid Wire
-
Supplier: R. S. Hughes Company, Inc.
Description: The Kester solder without flux core lead-free solder wire is another quality product from Kester. Melting point is reached at a temperature of +423 F. It's manufactured as a solder without flux core. Total composition for this solder without
- Features: Other, Solid Wire
-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld flux-cored wire welder is great for welding projects around the house and shop. Select from four heat settings to match metal thicknesses up to 3/16". The independent drive deck transformer delivers a consistent wire speed that’s infinitely
- Duty Cycle: 20 %
- Output Current Range: 90 amps
- Equipment Type: Complete System
- Output Power Capability: DC Output
-
Supplier: Henkel Corporation - Electronics
Description: MULTICORE Hydro-X water soluble flux cored solder wires are suitable for use in normal hand soldering operations where the components have been assessed as being able to withstand the necessary washing procedures. Hydro-X cored wires are available in a
- Solder Alloy: Lead Free, Tin-Lead (Sn-Pb)
- Features: Other, Solid Wire
-
Supplier: Henkel Corporation - Electronics
Description: (Known as Multicore C400 Flux Cored Wire ) LOCTITE C 400 cored solder wire has been specially formulated to complement no clean wave and reflow soldering processes. Multicore C400 wires provide fast soldering on copper, brass and solder coated
- Solder Alloy: Lead Free, Tin-Lead (Sn-Pb)
- Features: Other, Solid Wire
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: Handy One is a flux-cored brazing material that offers numerous advantages compared to traditional metal-joining methods. It consists of a filler metal in strip form that is rolled around a powdered flux. It is available in multiple filler metal and flux combinations to
- Melting Range: 725 F
- Joining Process / Product Form: Flux Cored Wire, Preform
- Features: Other
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE 309, Rosin based Cored Solder Wire Flux LOCTITE® 309 solid flux is based on a blend of novel activators and resins. It has a mild characteristic odor and leaves a clear pale residue. The alloys used for LOCTITE flux cored solder
- Features: Other
- Product Form: Paste
-
Supplier: Campbell Hausfeld
Description: spool of flux-cored wire, and 2 extra contact tips. Finish your projects faster and easier with the Campbell Hausfeld Welder Series. Ideal for tackling welding projects around the house and shop, without having to use gas Select from four heat settings to match metal thicknesses
- Duty Cycle: 20 %
- Output Current Range: 120 amps
- Output Voltage Range: 30 to 120 volts
- Equipment Type: Complete System
-
Supplier: CSA Group
Description: ISO 9455-13:2017 specifies a method for estimating the tendency of a flux to spatter in use. It is a qualitative (comparative) method and is only applicable to liquid fluxes, as defined in ISO 9454‑1. The method is not applicable to flux cored solder wire or to
-
Supplier: Techsil Limited
Description: MG Chemicals 4886 is an electronic grade solder wire. It uses the eutectic tin-to-lead alloy ratio which is complemented with a RA-like flux core. This range of solders is one of the easiest to work with because it offers a low-melting temperature with a sharp
- Features: Flux Cored Wire, Solid Wire
- Solder Alloy: Tin-Silver (Sn-Ag)
-
Supplier: Techsil Limited
Description: MG Chemicals 4884 is an electronic grade solder wire. It uses the eutectic tin-to-lead alloy ratio which is complemented with a RA-like flux core. This range of solders is one of the easiest to work with because it offers a low-melting temperature with a sharp
- Features: Flux Cored Wire, Solid Wire
- Solder Alloy: Tin-Silver (Sn-Ag)
-
Supplier: CSA Group
Description: ISO 9455-14:2017 specifies a qualitative method for the assessment of the tackiness of the residues of a soft soldering flux after a soldering process. The method is applicable to all fluxes, solder pastes and flux cored solder wires. The method is
-
Description: Specifies a qualitative method applicable to all fluxes, solder pastes and flux cored solder wires. Describes the principle, the reagents and materials, the apparatus, the test pieces, the test procedure, the examination of the test piece, the expression of
-
Supplier: IPC International, Inc.
Description: lead-free soldering flux materials for use in electronic metallurgical interconnections for printed circuit board assembly. Soldering flux materials include the following: liquid flux, paste flux, solder paste, solder cream, and flux-coated and
-
Description: ISO 9455-17:2002 specifies a method of testing for deleterious effects that may arise from flux residues after soldering or tinning test coupons. The test is applicable to type 1 and type 2 fluxes in solid or liquid form, or in the form of flux-cored solder wire,
-
Supplier: RS Components, Ltd.
Description: Sn100e Water Soluble 33 Flux Core 081mm
- Diameter / Thickness: 0.031889781 inch
- Features: Other, Solid Wire
- Solder Alloy: Tin-Lead (Sn-Pb), Tin-Silver (Sn-Ag)
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: Soft solders are filler metals that melt and flow below 800° F. They are typically available in solid wire or cored with a rosin or acid flux. Soldering alloys are available in tin, lead, silver, copper, antimony and other compositions and can be fabricated into
- Melting Range: 460 F
- Conductivity: 58,580,000,000 µS/cm
- Approvals / Conformance: ASTM / UNS
- Product Form: Paste, Powder, Preform
-
Supplier: Techsil Limited
Description: specifications. This solder provides a great alternative to leaded solders. It achieves a consistent solder and flux percentage through a state-of-the-art extrusion, wire-drawing machine. This machine continually monitors the wire to prevent voids and ensure
- Features: Flux Cored Wire, Solid Wire
- Solder Alloy: Lead Free
Find Suppliers by Category Top
Featured Products Top
-
MacDermid Alpha Electronics Solutions introduces ALPHA® SF828-MBB. Designed for soldering small?surface areas of wire and delivering excellent?peel force and high machine cleanliness, this is our latest liquid flux for the photovoltaic market. ALPHA (read more)
Browse Fluxes Datasheets for MacDermid Alpha Electronics Solutions -
using a solder containing lead. 2. MAKE SURE YOU HAVE THE RIGHT FLUX At Ambrell, we recommend using flux cored aluminum braze rings. However, the rule of thumb is to make sure that the recommended temperature for the flux you select is similar to the melting point of (read more)
Browse Induction Heaters Datasheets for Ambrell Induction Heating Solutions -
solderability, gold wire bondability, and OEM acceptance. Our finishes meet requirements for reliability during assembly and beyond. ENEPIG final finish for gold wire bondability ENIG final finish for reliable solderability with long shelf life Organic solderability preservative (read more)
Browse Conformal Coatings Datasheets for MacDermid Alpha Electronics Solutions -
reference minimum applicable load of 1 mA at 5 VDC. A one-piece insert-molded terminal structure helps prevent solder flux from traveling into the switch during board or wire assembly. This feature improves manufacturing reliability, but the IP40 enclosure is (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
, high directivity, and excellent return loss performance. Stripline design handles much higher power than equivalent core-and-wire models, while the enclosure remains minimally sized at 3.600 x 0.600 x 0.38 inches with SMA-Female connectors. The device is RoHS compliant, and Sn/Pb solder is (read more)
Browse RF Couplers Datasheets for Werbel Microwave LLC -
inductors (including gold, silver and copper) Copper and Litz wire inductors Ferrite and iron core inductors High current inductors Toroid inductors and common mode toroid inductors Transformers Custom Inductors (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
. These solvents effectively remove accumulated contaminants and residues from soldering fluxes that other solvents cannot dissolve. Offering a safer toxicity profile and being more environmentally friendly than traditional solvents, AMOLEA AS-300 and AS-300AT series cleaning agents are used (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc. -
: Capable of withstanding cleaning, reflow soldering, and various chemical environments (6) Metalization processing capability: Multi-functional packaging capability Black alumina ceramics can undergo various metallization processes, such as wire bonding, glass sealing, soldering, and (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Termination options such as solder lugs, quick connects, lead wires, wire harnesses, and custom connectors Mount options including angle bracket, chassis, printed circuit, surface, and welded plate In addition to the above design options, we offer a range of other (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
, we support customers with broader material knowledge and application insight across complex aerospace programs. This expanded network of capabilities complements our core strengths in molding, machining, and assembly, helping (read more)
Browse Uncategorized Products Datasheets for Pexco