-
Supplier: Coilcraft CPS
Description: These standard flyback regulator transformers are designed for use with National Semiconductor LM2585, LM2586, LM2587 and LM2588 Simple Switcher® switching regulators
- Maximum Primary Voltage Rating: 18 to 36 volts
- Maximum Secondary Voltage Rating: 5 to 12 volts
- Maximum Secondary Current Rating: 0.25 to 1.8 amps
- Operating Temperature: -40 to 85 C
-
Supplier: Coilcraft, Inc.
Description: Triple output flyback transformer Developed for use with Texas Instruments UCC28600 Green Mode Controller Designed to operate at 50 kHz with universal ac input
- Operating Temperature: -40 to 85 C
- Transformer Type: Isolation Transformer
- Features: Other, Power / Power System / Distribution Transformer
- Standards / Compliance: RoHS Compliant
-
Supplier: Coilcraft CPS
Description: Designed for input range of 10 – 14 V. 1500 Vrms isolation from primary and bias to secondary; 500 Vrms isolation from primary to bias, tested for one minute The bias winding provides power to the chipset
- Maximum Primary Voltage Rating: 10 to 14 volts
- Maximum Secondary Voltage Rating: 3.3 volts
- Maximum Secondary Current Rating: 1.5 amps
- Operating Temperature: -40 to 85 C
-
-
Supplier: Coilcraft CPS
Description: Triple-output flyback transformer Designed to operate at 50 kHz with universal ac input 3000 Vrms, one minute isolation from primary and bias to secondaries
- Maximum Primary Voltage Rating: 85 to 265 volts
- Maximum Secondary Voltage Rating: 5 to 15 volts
- Maximum Secondary Current Rating: 0.05 to 0.125 amps
- Operating Temperature: -40 to 85 C
-
Supplier: Coilcraft CPS
Description: The A9967-AL surface mount transformer works with with Linear Technology LT1725 Isolated Flyback Controller. It is ideal for use in telecommunications isolated converters and isolated power supplies, and can be used in PoE applications. This low-profile transformer is designed
- Maximum Primary Voltage Rating: 36 to 72 volts
- Maximum Secondary Voltage Rating: 15 volts
- Maximum Secondary Current Rating: 2 amps
- Operating Temperature: -40 to 85 C
-
Supplier: Coilcraft, Inc.
Description: Developed for Monolithic Power Systems MP8007 Flyback Reference Design for IEEE802.3af compliant PoE applications. Operates in continuous conduction mode with 36 – 57 V input.
- Operating Temperature: -40 to 85 C
- Cooling Method: Dry-type / Air Cooled
- Transformer Type: Isolation Transformer
- Features: Other, Power / Power System / Distribution Transformer
-
Supplier: Coilcraft, Inc.
Description: Developed for use with Silicon Labs Si88xx isolated dc-dc-converter reference designs. Designed to meet basic insulation class with 3 mm creepage and clearance Low leakage inductance at 60 nH AEC-Q200 Grade 1 (−40°C to +125°C) 2500 Vrms, one minute isolation (hipot), from primary to
- Operating Temperature: -40 to 125 C
- Cooling Method: Dry-type / Air Cooled
- Transformer Type: Isolation Transformer
- Features: Other, Power / Power System / Distribution Transformer
-
Supplier: Coilcraft, Inc.
Description: The AC1584-AL no-opto flyback transformer is designed for the EVL8017-L-00B PoE PD Flyback converter evaluation board from Monolithic Power. It has no auxiliary winding, specifically designed for active-clamp, primary side regulation (PSR) in a flyback topology. The
- Operating Temperature: -40 to 85 C
- Cooling Method: Dry-type / Air Cooled
- Transformer Type: Isolation Transformer
- Features: Other, Power / Power System / Distribution Transformer
-
Supplier: Tamura Corporation of America
Description: Transformer packages may vary based on safety requirements, switching frequency, duty cycle, inductance requirements, and temperature rise performance. Tamura Design Staff should be contacted for complete designs on these “Tamura Preferred” low cost packages. Mechanical
- Operating Frequency Range: 50,000 Hz
- Power Rating: 7.000000000000001 to 10.999999999999986 watts
- Power Rating (Watts): 7.000000000000001 to 10.999999999999986 watts
- Features: Flyback, None, Through Hole Technology (THT)
-
Supplier: Pulse Electronics Corporation
Description: Pulse Electronics Power BU announces the release of the new PA4470.XXXNL High Frequency Wire Wound Transformers. Designed to deliver high reliability and performance, the PA4470.XXXNL is a power transformer in a continuous mode flyback circuit which provides both the regulation
- Operating Frequency Range: 200,000 Hz
- Maximum Primary Voltage Rating: 33 to 57 volts
- Maximum Secondary Voltage Rating: 5 volts
- Operating Temperature: -40 to 130 C
-
Supplier: Datatronics™
Description: Feature 300 V Peak Output. Full Selection of Turns Ratio. Ultra-Thin Design. For Extreme Acceleration and Shock Application. Virtually Corona Free.
- Operating Frequency Range: 500,000 Hz
- Power Rating: 10 watts
- Maximum Secondary Voltage Rating: 300 volts
- Power Rating (Watts): 10 watts
-
Description: AC voltage transformer series feature with 3000/4000VAC primary to secondary isolation, an operating ambient temperature range of-40°C~+110°C. It can be used with our controller SCM17xxASA to achieve flyback power supply design with a wide input voltage range and various
- Operating Temperature: -40 to 110 C
- Primary Voltage (Ratio) Range: 85 to 264 volts
- Secondary Voltage (Ratio) Range: 12 volts
- Insulation Voltage: 4,000 volts
-
Supplier: Infineon Technologies AG
Description: Hybrid flyback controller for ultrahigh power density designs The XDP™ digital power XDPS2201 is a multi-mode, digitally configurable hybrid flyback controller that combines the simplicity of a traditional flyback topology with the performance of a resonant converter. By
- Operating Temperature: -40 to 125 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Premier Magnetics, Inc.
Description: Designed for Use with Power Integrations IC's. Design Engineering Support Available. Designed to Meet UL1950/IEC950 Safety Standards. Multiple Configurations. Premier Magnetics' Off-Line Switch Mode Transformers have been designed for use with Power Integrations, Inc. TOPXXX series of
- Maximum Primary Voltage Rating: 85 volts
- Maximum Secondary Voltage Rating: 22 volts
- Maximum Secondary Current Rating: 0.7 amps
- Operating Temperature: 0 to 70 C
-
Supplier: Infineon Technologies AG
Description: State-of-the-art fix frequency current mode flyback power control IC with startup cell for power ranges up to 300W. With innovative design and protection features for superior safety and reliability in operation. The additional features include an active burst mode operation to achieve
- Quiescent Current (IQ): 0.00015 amps
- Operating Temperature: -25 to 130 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Infineon Technologies AG
Description: Driving giGaNtic performance in adapters and chargers – industry’s first PFC + hybrid flyback combo IC for USB power delivery up to 240 W The XDP™ digital power XDPS2222 is a highly integrated device combining both PFC boost and hybrid flyback (HFB) (asymmetrical half-bridge as from
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: West Coast Magnetics
Description: West Coast Magnetics' 406 series transformers have been designed for power use including linear and switch mode applications. Gapped cores will support significant amount of DC so this series is ideal for flyback applications. Recommended frequency of operation is as low as 10 kHz and
- Features: Power / Power System / Distribution Transformer
- Transformer Type: Power Transformer
-
Supplier: Standex-Meder Electronics
Description: 50W-200W Planar Transformers Size P055 with 50A max current rating, frequency range 175-300kHZ. Patented (U.S. PAT. 7,129,809) design with superior thermal management. Topologies include Half Bridge, Forward (w/active rest), Flyback. High efficiency (low losses), ultra compact,
- Operating Frequency Range: 175,000 to 300,000 Hz
- Power Rating: 50 to 200 watts
- Other Transformer Types / Applications: Planar Transformer
- Category: Signal / RF Transformer
-
Supplier: Standex-Meder Electronics
Description: 20W-150W Planar Transformers Size P035 with 30A max current rating, frequency range 200-400kHZ. Patented (U.S. PAT. 7,129,809) design with superior thermal management. Topologies include Half Bridge, Forward (w/active rest), Flyback. High efficiency (low losses), ultra compact,
- Operating Frequency Range: 200,000 to 400,000 Hz
- Power Rating: 20 to 150 watts
- Other Transformer Types / Applications: Planar Transformer
- Category: Signal / RF Transformer
-
Supplier: Avel Lindberg, Inc.
Description: If your toroidal power transformer requirement cannot be met by one of our standard products, let us design and manufacture a transformer to your exact needs. You may be surprised to learn that a custom transformer can make economical sense for your product, even when
- Mounting: Dish / Disk Mount, PCB Mount
- Features: Europe Only, North America, Northeast US Only, Other, South Asia Only, United States Only
- Transformer Types: Flyback Transformer, Power Transformer, Toroidal Transformer
- Application: Industrial, Instrumentation, Medical, Military
-
Supplier: Agile Magnetics
Description: Custom Coil, Inductor and Transformer Manufacturer Regional Mfg. Specialists, Inc. (RMS) is a state of the art, 40,000 sq/ft manufacturing center in Concord, NH. We are a variable volume, custom, and contract manufacturer of magnetics and more. We make components that are trustworthy,
- Application: Audio, Automotive, Avionics / Aerospace, Construction / Site, Industrial, Instrumentation, Marine, Medical, Military, Motors / Drives, Public Utility, Telecommunications
- Transformer Types: Autotransformer, Buck / Boost Transformer, Control Transformer, Current Transformer, Distribution Transformer, Ferroresonant Transformer, Filament Transformer, Flyback Transformer, Foil Wound Transformer, High Frequency Transformer, Isolation Transformer, Laminated Transformer, Power Transformer,
- Mounting: Chassis Mount, Dish / Disk Mount, Enclosure / Free Standing, H Frame, PCB Mount, Pad Mount
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: Far East Resources, Inc.
Description: job is too large or small. Through the use of 24 directly-employed design, manufacturing, and quality assurance engineers in their Asian Pacific countries, Far East Resources aids their clientele in achieving global competitiveness without the risk associated with direct international
- Application: Audio, Automotive, Avionics / Aerospace, Construction / Site, Industrial, Instrumentation, Marine, Medical, Military, Motors / Drives, Public Utility, Telecommunications
- Transformer Types: Autotransformer, Buck / Boost Transformer, Control Transformer, Current Transformer, Distribution Transformer, Ferroresonant Transformer, Filament Transformer, Flyback Transformer, Foil Wound Transformer, High Frequency Transformer, Isolation Transformer, Laminated Transformer, Power Transformer,
- Mounting: Chassis Mount, Dish / Disk Mount, Enclosure / Free Standing, H Frame, PCB Mount, Pad Mount, Pole Mount
- Features: North America, Northeast US Only, United States Only
-
Supplier: Infineon Technologies AG
Description: Integrated power management IC integrated with 800V avalanche rugged CoolMOS™, startup cell and fixed frequency current mode flyback PWM controller in DIP-7 package. Capable for 24W SMPS design. The additional features include input brownout feature, active burst mode operation to
- Output Power: 21 watts
- Operating Temperature: -25 to 130 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Richardson RFPD
Description: 25W Auxiliary Power Flyback Evaluation Platform This evaluation platform demonstrates the use 1700V silicon carbide (SiC) MOSFETs in a single switch flyback configuration and provides a flexible design that can be used to evaluate and optimize the performance of the
- Category: Development Board
-
Supplier: Richardson RFPD
Description: Flyback Compared to complex 3-stage LLC-based designs: Same efficiency performance Quicker time-to-market with traditional flyback transformer design and reduced component count Reduced no-load, standby power consumption: <150mW
- Category: Development Board
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: flyback transformers. Dexter is a proud partner of Magnetic, Inc. and carries a full portfolio of Magnetic, Inc. powder cores to suite your application requirement. Magnetics' powder cores are not pressed with an organic binder, and therefore do not exhibit any thermal aging effects,
- Core Material: Iron Powder
Find Suppliers by Category Top
Conduct Research Top
-
Transformer Design for Charging Defibrillator Capacitors
transformer design phase for charging a capacitor in a stated time. The procedure presented eliminates "cut and try" or over-design approaches. Selection of critical values can be made with confidence using the guidance provided. First a little background in flyback topology. Flyback topology has
More Information Top
-
Fundamentals of Power Electronics
and switching frequency of the flyback transformer design , this plot indicates that 0.04 W will be lost in every .
-
Flyback Transformer Optimum Design and Simulation
In the design of low-power mode switching power supply, reducing power loss so as to improve the efficiency of power supply is one of the most important goals, and the flyback transformer design is particularly critical.
-
Precision Engineering and Non-Traditional Machining
In the design of low-power mode switching power supply, reducing power loss so as to improve the efficiency of power supply is one of the most important goals, and the flyback transformer design is particularly critical.
-
Planar LTCC transformers for high voltage flyback converters.
Measured performance and modeling results for multiple designs showed that the LTCC flyback transformer design and construction imposes serious limitations on the achievable coupling and significantly impacts the transformer performance and output voltage.
-
Winding losses caused by harmonics in high-frequency flyback transformers for pulse-width modulated dc-dc converters in discontinuous conduction mode
HF flyback transformer design for DCM .
-
Design of a three-phase unity power factor single-stage telecom rectifier
The flyback transformer design is the most rigorous part of this project.
-
Transformer design considerations for non-continuous mode, boost, flyback converters
Followingis an example of steps used in flyback transformer design .
-
Trends of power applications New ferrite materials and optimized core shapes
Preferred circuit forms usedthe flyback transformer design , which is well suited for power up to 100watts.
-
Planar magnetic component development
Gapped cores are usually used for flyback transformer designs because the energy capacity of a gapped core is much higher per unit volume than is an ungapped core.
-
Analysis and Design of Energy Regenerative Snubber for Transformer Isolated Converters
[21] Flyback transformer design for MAX1856 SLIC power supplies,” Appl.
Indicates content that may require registration and/or purchase.