-
Supplier: Transcat, Inc.
Description: Product Highlights 3" Pressure Gauge 3000PSI Stainless Steel Dry 1/4" Lower FM Approval Backlight Ashcroft 2074 Digital Industrial Gauges Case Size: 3" 300 Series SS (standard) Model: 2074 - Battery Pressure Units: PSI Pressure Range: 0 to 3000 psi
- Working Pressure Range: 3,000 psi
- Type: Gauge
-
Supplier: GP:50 Melt Pressure
Description: FEATURES: FEATURES: All-welded stainless steel construction State-of-the-art circuitry allows heavier diaphragm and increased fatigue life Zero & Span controls 2.62” OD flange, 6” rigid stem with O-ring seal 18” flex cable FM Explosion Proof Approved (Class I, II, III, Division I,
- Working Pressure Range: 500 to 30,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Signal Output: Analog Current
- Pressure Measurement: Gauge
-
Supplier: Orange Research, Inc.
Description: Diaphragm Sensors with Explosion-Proof Enclosures Hazardous location differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale.
- Working Pressure Range: 0 to 50 psi
- Switch Point Range: 0 to 50 psi
- Accuracy: 2 ±% FS
- Operating Temperature: 175 F
-
-
Supplier: Newark, An Avnet Company
Description: INTRINSICALLY SAFE DIGITAL PRESSURE GAUGE WITH A 4 DIGIT DISPLAY WITH NO MEMORY OPTIONS. FM APPROVED FOR CLASS 1, DIV 1, GROUPS A, B, C, D, ZONE 0.
-
Supplier: Transcat, Inc.
Description: Monel or stainless steel Fixed or limited adjustable deadband Approved for UL, CSA and FM ratings
- Working Pressure Range: 1,000 psi
- Pressure Measurement: Gauge
-
Supplier: Transcat, Inc.
Description: Monel or stainless steel Fixed or limited adjustable deadband Approved for UL, CSA and FM ratings
- Working Pressure Range: 400 psi
- Pressure Measurement: Gauge
-
Pressure Switches - Pressure Switch, 60 psi, Dual Element,MonelSeal,1/2 F.M. Conn -- B464P-X07-60PSISupplier: Transcat, Inc.
Description: Product Highlights Watertight NEMA 4X enclosure, IP66 Choice of switch elements for all applications, including hermetically sealed Wide choice of wetted materials, including all-welded Monel or stainless steel Fixed or limited adjustable deadband Approved for UL, CSA and FM ratings
- Working Pressure Range: 60 psi
- Pressure Measurement: Gauge
-
Supplier: Viatran
Description: Viatran's 572 pressure transmitter is designed specifically for secondary containment applications in oil services applications. A sealed gage or absolute pressure reference is available for medium to very high pressures, with a containment pressure of 40,000 PSI. The
- Working Pressure Range: 0 to 20,000 psi
- Operating Temperature: 0 to 180 F
- Measurement Type: Absolute, Gauge
- Signal Output: Analog Current
-
Supplier: OMEGA Engineering, Inc.
Description: • Optional FM Approved for Hazardous Locations • All Stainless Steel Construction • Sealed SS Case for Harsh Environments • Rugged Industrial Construction
- Working Pressure Range: 0 to 3,625.9425 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -50 to 250 F
- Pressure Measurement: Absolute, Gauge, Sealed
-
Supplier: American Sensor Technologies, Inc. - AST
Description: AST4600 Explosionproof Pressure Transducer / Transmitter is approved to CSA 30 (UL1203 / FM3615) Class 1 Div 1 and Zone 1 Group IIC Explosionproof - Groups A, B, C, D for use in Hazardous Areas Constructed with a simple, yet rugged design, the factory-sealed AST4600 stands up to a
- Working Pressure Range: 0 to 5,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Dynisco
Description: Features and Benefits Wide variety of process connectors Improved accuracy with DynaLarity™ to a combined error of ±0.20% FSO HART™ digital communications ATEX Intrinsically Safe for hazardous environments FM & CSA approved Explosion Proof for hazardous environments 0 – 250 to 0 –
- Working Pressure Range: 0 to 30,000 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -20 to 185 F
- Measurement Type: Absolute, Gauge
-
Supplier: Pentair Engineered Solutions
Description: Key Features UL Listed/FM Approved Aurora Fire Pump UL Listed/FM Approved Fire Pump Controller ETL Listed Packaged Fire Pump System Aurora Jockey Pump UL Listed Jockey Pump Controller Pressure Sensing Lines Complete per NFPA 20 Listed OS & Y Gate & Butterfly Valves
- Maximum Discharge Flow: 250 to 5,000 GPM
- Maximum Discharge Pressure: 40 to 387 psi
- Pump Type: Centrifugal Pumps, Fire Service Pumps, Radial Flow Pumps, Split Case Pumps, Turbine Pumps
-
Supplier: Daisy Data Displays, Inc.
Description: Class I, II & III, Division 2, Group A-D, F & G, FM Approved Purge Control System ("Z-Purge") for use on Customer Supplied Enclosure. FM Approved Class I, II & III, Division 2, Group A-D, F & G Pre-Assembled for Easy Installation Low Internal Pressure Built-In Vent
-
Supplier: Zurn Industries LLC
Description: Fire Riser Check Includes check valve and check trim kits to assemble Riser Check Tapped and plugged for inlet and outlet gauges Maximum Pressure: 300 PSI UL® Listed C-UL® Listed FM® Approved
- Valve Type: Back Flow Preventer Assembly
- Media: Water
-
Supplier: Zurn Industries LLC
Description: for inlet and outlet gauges Maximum Pressure: 300 PSI UL® Listed C-UL® Listed FM® Approved
- Valve Type: Check Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: inlet and outlet gauges Maximum Pressure: 300 PSI UL® Listed C-UL® Listed FM® Approved
- Valve Type: Check Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: inlet and outlet gauges Maximum Pressure: 300 PSI UL® Listed C-UL® Listed FM® Approved
- Valve Type: Check Valves
- Media: Water
-
Supplier: Assured Automation
Description: The TSV series Thermal Shut-off valves combine a fire-safe ball or butterfly valve with a pneumatic actuator and the FM approved FireChek® valve to form a dedicated stand-alone thermal shut-off valve that will close (or open) at a given temperature (165 ̊F standard). This alternative
- Valve Size: 0.5 to 8 inch
- Pressure Rating: 125 psi
- Number of Ports: 2
- Media Temperature: -4 to 175 F
-
Supplier: Caterpillar Oil & Gas
Description: pump Fuel priming pump Instrumentation Instrument panel, LH Engine oil pressure gauge Fuel pressure gauge Water temperature gauge Service meter Lube System Crankcase breather Oil cooler Lube oil filter Oil filler in valve cover and dipstick, both RH Rear sump oil
- Horse Power: 292 to 482 HP
- Displacement: 14.600862316975304 liters
- Length: 74.1 inch
- Width: 46.3 inch
-
Supplier: Caterpillar Oil & Gas
Description: pressure gauge Oil filter differential gauge Jacket water temperature gauge Service meter, electric Tachometer Lube System Crankcase breather, top mounted Oil cooler Oil filler Oil dipstick Oil pump Oil filter, cartridge type with RH service Shallow oil pan Fumes disposal
- Horse Power: 1,900 to 1,985 HP
- Displacement: 69.00587117484064 liters
- Length: 146.9 inch
- Width: 68.7 inch
-
Supplier: Caterpillar Oil & Gas
Description: pressure gauge Oil filter differential gauge Jacket water temperature gauge Service meter, electric Tachometer Lube System Crankcase breather, top mounted Oil cooler Oil filler Oil dipstick Oil pump Oil filter, cartridge type with RH service Shallow oil pan Fumes disposal
- Horse Power: 1,430 to 1,600 HP
- RPM: 1,750 rpm
- Displacement: 51.75030661841527 liters
- Length: 113.8 inch
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: belts, keeping safety the number one priority. FM approved and UL listed components are integrated into the fire deluge system to provide the best coverage available on the market today. A pressure test manifold is included to ensure proper operation by providing eight spray
-
Supplier: RS Components, Ltd.
Description: Festo VAM-63-V1/0-R1/4-E-RG
- Vacuum Range: 0 torr
- Working Pressure Range: -14.50377 to 0 psi
- Type: Gauge, Vacuum
-
Supplier: Newport MKS
Description: to ensure optimal ignition pressure. The MicroPirani offers 1-2 decades lower measuring range than a traditional pirani gauge, subsequently by lowering the cold cathode activation pressure gauge, reliability is improved and the service interval extended. All Series 970B
- Display: Digital
- Type: Gauge
- Features: Other
-
Supplier: Petersen Products Co.
Description: Connection Type 1/4" Quick Connect, Plug Description Gauge, Air or Water Dia., Face 2.5" (64mm) Pressure, PSI 0-600 psi (0-41.38 bar) Sage Subcategory Number W9360 Shipping Wt. 2 Lb (0.91 Kg) Type Glycerin Filled
- Working Pressure Range: 0 to 600 psi
- Dial Diameter: 2.5 inch
- Dial Size: 2.5 inch
- Display: Analog
-
Supplier: Festo Corporation
Description: Designs based on DIN EN 837-1, with optional red-green range Pneumatic connection via R or G thread Double or single scale Display units bar, in Hg, psi
- Accuracy: 2.5 ±% FS
- Operating Temperature: 14 to 140 F
- Working Pressure Range: -14.50377 to 0 psi
- Media: Gas
-
Supplier: HydraCheck Inc.
Description: The Standard Quadrigage (Tetra Gauge) offers pressure readings from 0 to 5000 PSI via 3 pressure gauges. Low-pressure gauge range – 0 to 150 PSI. Medium-pressure gauge range – 0 to 600 PSI. High-pressure gauge range – 0 to 5000
- Working Pressure Range: 0 to 5,000 psi
- Dial Diameter: 15.5 inch
- Dial Size: 15.5 inch
- Display: Analog
-
Supplier: DigiKey
Description: DIGITAL PRESSURE GAUGE, 0 PSI TO
- Working Pressure Range: 60 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 185 F
- Type: Gauge
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-932 is an easy-to-use, digital, handheld device for high pressure measurement in hydraulic and compressor systems, pumps, tanks and silos in chemical, manufacturing, plastics and HVAC industries. This portable pressure measuring device can be connected to pressure sensors
- Working Pressure Range: 5,801.508 psi
- Operating Temperature: 32 to 122 F
- Display: Digital
- Type: Gauge
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Vacuum Manhole Tester, Bladder Style, 36" Dia., Seal Max 36" (914mm) Dia., Seal Min 31.5" (800mm) Pressure, Inflation Max 55 psi (3.79 bar) Sealing Bladder Sage Subcategory Number W9387 Shipping Wt. 185 Lb (83.92 Kg)
- Working Pressure Range: 55 psi
- Display: Analog
- Type: Gauge
-
Supplier: HydraCheck Inc.
Description: Highest quality, liquid-filled gauges. Features a stainless steel case for protection in harsh environments. Intended for adverse service conditions where pulsating and vibration exists. Suitable for gaseous or liquid media that will not obstruct the pressure system. Features:
- Working Pressure Range: 8,702.21036143182 psi
- Pressure Connection Size: 0.25 inch
- Operating Temperature: -4 to 140 F
- Display: Analog
-
Supplier: Newport MKS
Description: The 946-US-NANANA-NA is a versatile half-rack vacuum gauge measurement and control system. It provides power and simultaneous readout for up to six different vacuum gauges and/or mass flow controllers, with options for controlling pressure.
- Features: Controller, Other
- Display: Digital
- Type: Gauge
-
Supplier: Ellsworth Adhesives
Description: Fisnar 561193B Pressure Gauge Black provides accurate measurement of pressure within a dispensing system. 0 to 15 psi. Includes a 0.125 in NPT panel mount.
- Working Pressure Range: 0 to 15 psi
- Display: Analog
- Type: Gauge
-
Supplier: United Electric Controls Company
Description: The ONE Series is a multifunctional device - switch, gage, and transmitter - that installs via a single process connection while utilizing existing wiring, reducing installation cost. Patented IAW® (I Am Working) self-diagnostics continuously communicate its health status, and increases operational
- Working Pressure Range: -14.7 to 6,000 psi
- Operating Temperature: -40 to 500 F
- Pressure Connection Size: 0.25 to 0.5 inch
- Features: Analog Current, Analog Voltage, Sensor, Temperature Output, Wireless
-
Supplier: DigiKey
Description: Pressure Sensor 30PSI (206.84kPa) Vented Gauge 0 mV ~ 100 mV Cylinder
- Working Pressure Range: 30 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -40 to 257 F
- Features: Analog Voltage, Other, Sensor, Temperature Compensation, Transducer
Find Suppliers by Category Top
Featured Products Top
-
generation including pumps, turbines and compressors, pulp and paper, and water and wastewater treatment. Features: • UL listed and cUL certified. FM approved. CE compliant to low voltage directive and pressure equipment directive. Optional ATEX intrinsic (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
. The Senscient ELDS gas detector uses a tuneable laser to produce a unique Harmonic Fingerprint™ specific to methane, making it immune to cross-interferent gases that cause false alarms. The Senscient ELDS FM-approved methane device is gas-specific and operates at a (read more)
Browse Gas Instruments Datasheets for MSA Safety -
connection to electric power and natural gas supplies. Hartzell Automatic Door Heaters are designed for heating open doorways only. They are not to be used for general-purpose plant heating. Additional Series 79 features: IRI/FM gas plumbing train Electronic (read more)
Browse Industrial Heaters Datasheets for Hartzell Air Movement -
. Hartzell Automatic Door Heaters are designed for heating open doorways only. They are not to be used for general-purpose plant heating. Additional Series 79 features: IRI/FM gas plumbing train Electronic flame safeguard with LED status Magnetic starter (read more)
Browse Air Heaters Datasheets for Hartzell Air Movement -
operate at 83 dBA or less at 5′. The Gas Fired Make Up Air heater is an industrial-duty, direct-heating unit constructed with powder-coated, 12-gauge, hot rolled steel and cast aluminum alloy propellers. Each direct-heating unit is a complete air supply system in a self (read more)
Browse Datasheets for Hartzell Air Movement -
Three sizes of Rosenberg backward curved fans with electronically commutated (EC) motors are now available with three-phase 5.5 kW motors for greater power and efficiency. They are 100% speed controllable and are CE, UL and RoHS approved. Other features include closed motor protection (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
pressure release on bands placed in an open position. Uniform pressure on all sealing and cooling surfaces creates consistent quality validatable seals. Gauges are easy to read and highly visible. Constructed from anodized aluminum and stainless steel. Hard Chrome plated sealing assemblies (read more)
Browse Packaging Machines Datasheets for All Packaging Machinery Corporation
More Information Top
-
$800-$900 Pressure and Vacuum Measuring - Test Instruments - Grainger Industrial Supply
• Pressure Gauge , Dial Size (In.) 3, Range 0 to 5000 psig, Connection Size 1/4 In. MNPT, Connection Location Bottom … … atm, kg/cm2, Memory Storage 8 Max Readings, Resolution Dependent on Display Units Selected, Powered By AAA Battery, FM approved Class I, Div.
-
States > Texas > State > Register > 2008 > [TexReg 2008-0411is] 04/11/2008
… 0440-IHW-E, 1998-0114-AIR-E, and 2000-0543-AIR-E; TCEQ ID NUMBERS: RN101995611 and RN102591955; LOCATIONS: FM 418 West, west of … … and 66 with an approved seal system prior to … … material with a vapor pressure at or above 0 … … Tank Numbers 72, 74, 75, 76, and 77) that did not have pressure gauges between the relief …
-
States > Texas > State > Register > 2008 > [TexReg 2008-0328is] 03/28/2008
… 0440-IHW-E, 1998-0114-AIR-E, and 2000-0543-AIR-E; TCEQ ID NUMBERS: RN101995611 and RN102591955; LOCATIONS: FM 418 West, west of … … and 66 with an approved seal system prior to … … material with a vapor pressure at or above 0 … … Tank Numbers 72, 74, 75, 76, and 77) that did not have pressure gauges between the relief …
Indicates content that may require registration and/or purchase.