-
Supplier: Accuris
Description: FPGA Mezzanine Card (FMC) Standard
-
Supplier: Accuris
Description: FPGA Mezzanine Card Plus (FMC+) Standard
-
Supplier: DigiKey
Description: THC7984 FPGA Mezzanine Card (FMC) Interface FMC/LPC Daughter Card Platform Evaluation Expansion Board
-
-
Supplier: Infineon Technologies AG
Description: EZ-USB™ FX10 Development Kit (DVK) with FPGA Mezzanine Card (FMC) interface allows FX10 to be connected to most FPGA development platforms by plugging the DVK to any FMC socket. The DVK provides headers for quick access to peripheral interfaces such as
- Category: Development Board
- Features: Other
- Ports: USB
-
Supplier: Richardson RFPD
Description: evaluation board is powered by the field-programmable gate array (FPGA) mezzanine card (FMC) power supply provided through the ADS7-V2EBZ. The board can also interface to commercially available field- programmable gate array (FPGA) development boards from Xilinx®
- Category: Development Board
-
Supplier: ELMA Electronic Inc.
Description: PCIe x 4 Two GTP x 4 Two, one lane ports on P1 Dual GTP x 1 usable as 2 x 1000Base-KX ports 24 GPIOs One RS232 port on P1 One FPGA mezzanine (FMC) site, VITA57.1 compliant for added I/O capability
- Features: FPGA
Find Suppliers by Category Top
Featured Products Top
-
transmitter for high speed DAC's. Features and Benefits One (1) FMC+ connector. Twenty (20) 28Gbps transceivers supported by one (1) FMC+ connector. HMC DRAM Simple USB 3.0 port interface Two micro SD cards are included, "TRX" - for ADRV9026 evaluation boards and "HSX" - for MxFE evaluation boards (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for Richardson RFPD
More Information Top
-
VITA / References / Mezzanines
The FMC107 is an eight-channel ADC FMC ( FPGA Mezzanine Card ) which is fully compliant with the VITA 57.1-2010 standard.
-
VITA / FMC / References
The FMC107 is an eight-channel ADC FMC ( FPGA Mezzanine Card ) which is fully compliant with the VITA 57.1-2010 standard.
-
VITA / Analog / Cards
The FMC107 is an eight-channel ADC FMC ( FPGA Mezzanine Card ) which is fully compliant with the VITA 57.1-2010 standard.
-
VITA / Analog / ADC
The FMC107 is an eight-channel ADC FMC ( FPGA Mezzanine Card ) which is fully compliant with the VITA 57.1-2010 standard.
-
VITA / Boards / Analog
The FMC107 is an eight-channel ADC FMC ( FPGA Mezzanine Card ) which is fully compliant with the VITA 57.1-2010 standard.
-
VITA / Cards / Mezzanines
The FMC107 is an eight-channel ADC FMC ( FPGA Mezzanine Card ) which is fully compliant with the VITA 57.1-2010 standard.
-
VITA / Sources / Boards
The FMC107 is an eight-channel ADC FMC ( FPGA Mezzanine Card ) which is fully compliant with the VITA 57.1-2010 standard.
-
VITA / Cards / Sources
The FMC107 is an eight-channel ADC FMC ( FPGA Mezzanine Card ) which is fully compliant with the VITA 57.1-2010 standard.
-
Opportunist combination of electronic technologies for real time calculations in the Tore Supra tokamak
FMC ( FPGA Mezzanine Card ) coupled with in-house motherboard, which is used both as the interface with Tore Supra specific systems and as the support for other signals processing options, is the perfect answer to this request.
-
White Space Communication
• Interfaces: USB JTAG, 10/100/1G Ethernet, USB OTG 2.0, SD Card, Digilent PMOD Headers, LPM FMC ( FPGA Mezzanine card ) header and so on.
Indicates content that may require registration and/or purchase.