Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: 50 OHM COAXIAL CABLE, SUPERFLEX FOAM PE DIELECTRIC STANDARD JACKET
-
Supplier: Accuris
Description: CABLE, RADIO FREQUENCY, COAXIAL, SEMIRIGID, FOAM DIELECTRIC, GENERAL SPECIFICATION
-
Supplier: Accuris
Description: CABLE, RADIO FREQUENCY, COAXIAL, SEMIRIGID, FOAM DIELECTRIC, GENERAL SPECIFICATION FOR
-
-
Supplier: Accuris
Description: CABLE, RADIO FREQUENCY, COAXIAL, SEMIRIGID, FOAM DIELECTRIC GENERAL SPECIFICATION FOR
-
Supplier: Newark, An Avnet Company
Description: ANDREW 1/4" SUPERFLEXIBLE COAX LOW LOSS FOAM DIELECTRIC
-
Supplier: Accuris
Description: Cable, Radio Frequency, Coaxial, Semirigid, Foam Dielectric, General Specification for
-
Supplier: CSA Group
Description: Relates to the subfamily of coaxial cables for digital communication. Should be used together with IEC 61196-1 and IEC 61196-3. Gives subfamily requirements and severities to be applied.
-
Description: Relates to the subfamily of coaxial cables for digital communication. Should be used together with IEC 61196-1 and IEC 61196-3. Gives subfamily requirements and severities to be applied.
-
Supplier: TRU Corporation
Description: cintru® low loss and superior shielded cable assemblies Land mobile radio and wireless applications Cost-effective 50 ohm coaxial solution Operation to 6 GHz Closed micro-cell foam dielectric for superior bend performance and protection against moisture migration into the
- Operating Temperature: -40 to 85 C
- Cable Shielding: Braid
- Product Category: Cable Assembly
- Features: Female-Female, Male-Female, Male-Male, Other, RF, Telecommunications
-
Supplier: Belden Inc.
Description: DAS Coax, 1/2 Inch Low Loss Foam Dielectric, Corrugated Copper Outer Conductor, UV Resistant PE Jacket
- North American (AWG): 5 AWG
- Operating Temperature: -30 to 80 C
- Cable Conductor: Aluminum and Aluminum Alloys, Copper and Copper Alloys
- Product Category: Cable Assembly
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction-RG62A/U Conductor: Solid bare copperweld Dielectric: Foam "FEP" Teflon 200°C Shield: Bare copper braid 95% Jacket: PVDF Plenum Rated Documentation marker tape for identification Temperature: -20°C to +150°C Applications RF signal transmission CCTV and MATV systems
- North American (AWG): 22 AWG
- Impedance: 93 ohms
- Operating Temperature: -20 to 150 C
- Cable Shielding: Braid
-
Description: Miniature coaxial cables (24 - 32 AWG) are available in countless combinations of conductor and insulation materials (including NEWcel® foamed dielectrics), stranding options and shield configurations. Ideal for short and medium distance high-speed and low-loss signal
- North American (AWG): 24 to 32 AWG
- Cable Shielding: Braid
- Product Category: Bulk Cable
- Features: Coaxial, Other
-
Supplier: Allied Electronics, Inc.
Description: 18 AWG Size Wire, Black, Polyvinylchloride Jacket, Coaxial Cable The dielectric material is foam polyethylene The nominal impedance of the cable is 75 Ohms.
-
Supplier: TelephoneStuff.com
Description: Plenum HDTV cable coaxial cable with 18 AWG solid bare copper conductor. Available on reels in bulk quantities of 12,000' and 16,000'. Features: - Conductor: 18 AWG solid bare copper - Dielectric: foam FEP/ 0.17" - Shields: aluminum foil and 95% tinned copper braid
- Product Category: Bulk Cable
-
Supplier: TelephoneStuff.com
Description: Plenum RGB video coaxial cable with 26 AWG silvered copper conductor. Available on reels in quantities of 1,000'. Features: - Broadcast cable - Conductor: 26 AWG silvered copper - Dielectric: Foam FEP/ 0.077" - Shield: Aluminum foil and 93% tinned copper braid -
- Product Category: Bulk Cable
-
Supplier: Hi-Tech Controls, Inc.
Description: influences / Minimum impedance tolerance ±2 Ohm / This coaxial cable is crimpable / Installation in narrow bending radius, no kinking risk / The transmission-loss of signals are hardly measurable to the advance in years / Additionally to the skin-effect, the dielectric contains
- Impedance: 75 ohms
- Number of Conductors: 1 #
- Product Category: Bulk Cable
- Features: Coaxial, Other
-
Supplier: PIC Wire & Cable
Description: The V78209 75 ohm coaxial cable offers low VSWR and attenuation characteristics for high-definition digital video. The construction of V78209 includes a silver-plated copper center conductor, a foamed fluoropolymer dielectric and it is double-shielded with a braid of tin-plated
- North American (AWG): 20 AWG
- Impedance: 75 ohms
- Operating Temperature: -55 to 150 C
- Cable Shielding: Braid
-
Supplier: TelephoneStuff.com
Description: Non-plenum RG-59 satellite coaxial cable with 20 AWG solid copper covered steel conductor. Minimum of 12,000 ft. 12 - 1,000' reels Features: - Conductor: 20 AWG solid copper covered steel - Dielectric: Foam polyethylene/ 0.144" - Shields: Aluminum foil and 67% aluminum
- Product Category: Bulk Cable
-
Supplier: TelephoneStuff.com
Description: Plenum RG-59 coaxial cable with 20 AWG solid copper covered steel conductor. Available on reels in quantities of 1,000'. Features: - Conductor: 20 AWG solid copper covered steel - Dielectric: Foam FEP/ 0.135" - Shield foil: aluminum tape - Inner shield braid: 34 AWG
- Product Category: Bulk Cable
-
Supplier: PIC Wire & Cable
Description: The V76261 75 Ohm coaxial cable is substantially stronger (more than twice the tensile strength), has better attenuation characteristics, and has superior shielding effectiveness compared to M17/94-RG179 cables. The V76261 construction includes a stranded silver-plated copper
- North American (AWG): 26 AWG
- Impedance: 75 ohms
- Operating Temperature: -55 to 150 C
- Cable Shielding: Braid
-
Supplier: PIC Wire & Cable
Description: V73263 is a 75 ohm coaxial cable with low VSWR and attenuation characteristics for high-definition digital video applications. The V73263’s construction includes a silver-plated copper center conductor, a foamed fluoropolymer dielectric and is double-shielded with a
- North American (AWG): 26 AWG
- Impedance: 75 ohms
- Operating Temperature: -55 to 150 C
- Cable Shielding: Braid
-
Supplier: Consolidated Electronic Wire & Cable
Description: volts (UL) CM Applications: Computers Local area network RF signal transmission Interconnect cables Computer peripherals Medical electronics Special Features: Low dielectric constant Low distortion data handling Lightweight construction Industry Approvals: NEC CM/CL2/1354 UL 1354 (UL)
- Number of Conductors: 1 #
- Operating Temperature: -20 to 75 C
- North American (AWG): 20 AWG
- Features: Braid, Foil / Copper Tape, Polyethylene (PE), Polyvinyl Chloride (PVC)
-
Supplier: Win Source Electronics
Description: Manufacturer: Belden Inc. Win Source Part Number: 777771-549945 010500 Operating Temperature Range: -30°C ~ 80°C Wire Gauge: 20 AWG, 18 AWG (2) Length: 500' (152.40m) Cable Type: Coaxial, Twisted Pair - Combo Usage: CCTV Impedance: 75 Ohm Shield Material: Copper, Bare Cable
-
Coaxial Cables and Triaxial Cables - 3ft Velocity S/PDIF Digital Audio Coax Cable -- 2211-29114-003Supplier: Quiktron, Inc.
Description: The Velocity digital audio cable is a great upgrade to the cables typically included with consumer electronics products. The low-loss 75 Ohm oxygen-free copper center conductors and foam dielectric provide high quality digital sound and performance. The 100% aluminum foil
- Cable Length: 3 ft
- Features: Audio, Coaxial, Other
- Product Category: Cable Assembly
-
Supplier: Quiktron, Inc.
Description: The Velocity digital audio cable is a great upgrade to the cables typically included with consumer electronics products. The low-loss 75 Ohm oxygen-free copper center conductors and foam dielectric provide high quality digital sound and performance. The 100% aluminum foil
- Cable Length: 12 ft
- Features: Audio, Coaxial, Other
- Product Category: Cable Assembly
-
Supplier: Quiktron, Inc.
Description: The Velocity digital audio cable is a great upgrade to the cables typically included with consumer electronics products. The low-loss 75 Ohm oxygen-free copper center conductors and foam dielectric provide high quality digital sound and performance. The 100% aluminum foil
- Cable Length: 25 ft
- Features: Audio, Coaxial, Other
- Product Category: Cable Assembly
-
Supplier: Win Source Electronics
Description: Manufacturer: Belden Inc. Win Source Part Number: 766170-7806A 010500 Operating Temperature Range: -40°C ~ 80°C Wire Gauge: 19 AWG Length: 500' (152.40m) Cable Type: Coaxial Impedance: 50 Ohm Shield Material: Aluminum; Copper, Tinned Cable Group: RG-58 Dielectric
-
Supplier: Allied Electronics, Inc.
Description: Sub-Miniature Coaxial Cable, 28.5 AWG, Solid Stranding Solid bare copper conductor. Gas foam injected high density polyethylene insulation. 100% coverage foil tape and 95% tinned copper braid shield. Nominal Impedance: 75 Ω. PVC jacket. Stocked in red, green, blue, black. Other
-
Supplier: Fairview Microwave Inc.
Description: Microwave SPF-375 coax is constructed with Foam PE dielectric and a maximum operating temperature of 85 degrees C. SPF-375 coax cable specs for this wire properties can be found on its RF coax cable SPF-375 datasheet PDF specifications above. SPF-375 cable is part
- Impedance: 50 ohms
- Operating Temperature: 85 C
- Product Category: Bulk Cable
- Features: Other
-
Supplier: L-com, Inc.
Description: If flexibility and small diameter are important to you, then this series is your answer. Less than half the size of standard RG6 and RG59 types, this cable features greater flexibility and lighter weight by utilizing a proprietary foamed dielectric with a spiral tinned copper shield.
- Cable Length: 5 ft
- Features: Audio, Coaxial, Video
- Product Category: Cable Assembly
-
Supplier: L-com, Inc.
Description: If flexibility and small diameter are important to you, then this series is your answer. Less than half the size of standard RG6 and RG59 types, this cable features greater flexibility and lighter weight by utilizing a proprietary foamed dielectric with a spiral tinned copper shield.
- Cable Length: 10 ft
- Features: Audio, Coaxial, Video
- Product Category: Cable Assembly
-
Supplier: L-com, Inc.
Description: If flexibility and small diameter are important to you, then this series is your answer. Less than half the size of standard RG6 and RG59 types, this cable features greater flexibility and lighter weight by utilizing a proprietary foamed dielectric with a spiral tinned copper shield.
- Cable Length: 10 ft
- Features: Audio, Coaxial, Video
- Product Category: Cable Assembly
-
Supplier: Fairview Microwave Inc.
Description: Microwave SPF-500 coax is constructed with Foam PE dielectric and a maximum operating temperature of 85 degrees C. SPF-500 coax cable specs for this wire properties can be found on its RF coax cable SPF-500 datasheet PDF specifications above. SPF-500 cable is part
- Impedance: 50 ohms
- Operating Temperature: 85 C
- Product Category: Bulk Cable
- Features: Other
-
Supplier: Fairview Microwave Inc.
Description: SPO-375 coax is constructed with Foam PE dielectric and a maximum operating temperature of 85 degrees C. SPO-375 coax cable specs for this wire properties can be found on its RF coax cable SPO-375 datasheet PDF specifications above. SPO-375 cable is part of more
- Impedance: 50 ohms
- Operating Temperature: 85 C
- Product Category: Bulk Cable
- Cable Jacket: Polyethylene (PE)
-
Supplier: HAVE, Inc.
Description: GEPCO VB1860 BROADBAND RG6 COAXGepco Broadband coaxial cables feature exceptional performance in multiple RG and UL types for broadband cable and MATV applications. The Broadband series has a gas-injected foam polyethylene dielectric that significantly lowers
Find Suppliers by Category Top
Featured Products Top
-
Miniature & ultra-miniature, flexible CO-AX cables. All cables are run with very flexible bare copper conductors, .008" to .005" PP resin for good dielectric properties, a 44 AWG braided tinned copper shield, 90% minimum coverage, a .012" to .010" white (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for BRIM Electronics, Inc. -
BRIM ELECTRONICS, INC.'s series of miniature and ultra-miniature, ultra-flexible CO-AX cables range from 26 AWG through 38AWG in ultra-flexible bare copper stranding, with a .008" through .005" PP resin, a 44AWG braided tinned copper shield, 90% minimum coverage, & a .012" to .010 (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for BRIM Electronics, Inc. -
Delivering high power at RF and microwave frequencies isn't just for RG217 and Heliax anymore. Flexco's super-flexible kW Series coaxial cables are used in high reliability applications such as wafer fabrication equipment for the semiconductor industry, industrial lasers, and high power (read more)
Browse Cable Assemblies Datasheets for Flexco Microwave, Inc. -
immersive, world-class experiences for today’s most discerning audiences. Our custom audio and video cables are engineered to eliminate electromagnetic distortion and reduce dielectric losses, delivering exceptional sound clarity and picture quality. We manufacture precision (read more)
Browse Audio Cables Datasheets for New England Wire Technologies Corporation -
RFMATES Ultralite coax cables! Visit our website to learn more about these ultralight cables today. (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
armoring as well. This alternative will beat the top brands VNA cables and while allowing you to stay under budget. We have some other series with difference dielectric and center conductor combination which are all connector compatible. Contact the Flexco sales team to see which Series fits your specifications and let us quote your configuration. (read more)
Browse Cable Assemblies Datasheets for Flexco Microwave, Inc. -
Flexco Microwave's coaxial cable assemblies, regardless of type, will provide you with better service if properly used and cared for. Additionally, your equipment will perform better, last longer and your measurements will be more accurate and repeatable. Variations to the Flexco design (read more)
Browse Cable Assemblies Datasheets for Flexco Microwave, Inc. -
When mission critical performance is a necessity, Flexco cables will not wither under the heat of high power requirements. Flexco’s air articulated PTFE dielectric cable assemblies allow for the transfer of heat rapidly from the center conductor to the outer conductor. This transfer (read more)
Browse Cable Assemblies Datasheets for Flexco Microwave, Inc. -
design, which allows for dielectric and center conductor variation. This gives Flexco cables high performance in the harshest of environments on land, while withstanding the persistent forces of take-off/landing or the relentless degradation of sea water. (read more)
Browse Cable Assemblies Datasheets for Flexco Microwave, Inc. -
– Less susceptible to EMI, twisted pairs can use lower operating voltages which can both improve efficiency and data speeds Improved Flexibility – Since coaxes require large dielectric layers and metallic shielding, cabled twisted pairs (read more)
Browse Network Cables Datasheets for New England Wire Technologies Corporation
Conduct Research Top
-
Velocity Factor in Cables
entirely caused by the dielectric material-in coaxial cables, the insulation between the shield and the center conductor. For a closed-cell foam dielectric, for example, the VOP may approach 90%, meaning that a signal will travel at 90% of the speed of light. For solid Teflon (R), the VOP is typically
More Information Top
-
Multigigahertz Beam Diagnostics For Laser Fusion
This signal is then transmitted via 1/2 inch diameter, 50 ohm, foam dielectric coaxial cable to an amplifier with a bandwidth of - 4GHz and a voltage gain of - 23dB.
-
Practical Antenna Handbook, Fifth Edition > Testing and Troubleshooting
As a general rule, conventional RG-8 and RG-213 types of coaxial cable have velocity factors around 0.66, while foam dielectric coaxial cable often has a velocity factor of vF = 0.80.
-
Practical Antenna Handbook, Fifth Edition > Radio-Wave Propagation
In foam dielectric coaxial cable , for example, the value of vF is 0.80, which means a signal propagates along the line at a speed of 0.80c, or 80 percent of the speed of light.
-
Radio System Design for Telecommunication 3rd Edition Complete Document
Loss versus frequency for foam dielectric coaxial cable .
-
Standard Handbook of Broadcast Engineering > Testing Coaxial Transmission Line
One common variety of 1/2-inch foam dielectric coaxial cable has an inductance per foot of 0.058 microhenries (μH) and a capacitance per foot of 23.1 picofarads (pF).
Indicates content that may require registration and/or purchase.