-
Supplier: Accuris
Description: Thermal insulating products for building equipment and industrial installations - In-situ formed dispensed rigid polyurethane (PUR) and polyisocyanurate (PIR) foam products - Part 1: Specification for the rigid foam dispensed system before installation
-
Supplier: Accuris
Description: Thermal insulating products for building equipment and industrial installations - In-situ formed dispensed rigid polyurethane (PUR) and polyisocyanurate foam (PIR) products - Part 1: Specification for the rigid foam dispensed system before installation
-
Supplier: RS Components, Ltd.
Description: Standard foam Gun full metal
-
-
Supplier: Godiva, Ltd.
Description: System for inducing Protein, Fluoroprotein and AFFF type foam into the discharge stream of World Series pumps. Capable of inducing up to 120l/min of foam compound. Foam quantity induced is infinitely variable by adjustable control. The system is compact and self-contained and
- Dispensing Equipment Type: Dispense Only
- Application: Foaming / Gasketing
- Dispensing Type: Solid Stream
-
Supplier: Accuris
Description: Thermal insulating products for building equipment and industrial installations - In-situ formed dispensed rigid polyurethane (PUR) and polyisocyanurate foam (PIR) products - Part 2: Specification for the installed insulation products
-
Supplier: Cammda Corporation
Description: encapsulating, bonding, sealing, filling, doming, foam applications, concrete repair, pipe repair, crack filling and concrete saw-cut filling.
- Application: Adhesive / Silicone
- Dispensed From: Can / Pail / Drum
- Dispensing Type: Fill ("Potting"), Flat Spray
- Mounting: Machine Mounted
-
Supplier: Godiva, Ltd.
Description: Electronic foam proportioning system for accurate and reliable injection of Class A foam into discharge streams. Full function digital control allows changing foam percentage between 0.1% to 9.9%. System measures water flow with Class1 flow sensor and injects correct amount of
- Dispensing Equipment Type: Dispense Only
- Application: Foaming / Gasketing
- Dispensing Type: Solid Stream
-
Supplier: Accuris
Description: Thermal insulating products for building equipment and industrial installations \x96 In-situ formed dispensed rigid polyurethane (PUR) and polyisocyanurate foam (PIR) products \x96 Part 1: Specification for the rigid foam dispensed system before installation
-
Supplier: FSI
Description: Foam Supplies offers polyurethane foam packaging solutions that can provide you with superior cushioning, impact resistance or shock-absorbing qualities, no matter what size or shape product you need to protect. FSI packaging foam is economical and efficient, too – making it a
- Applications: Packaging / Casing
-
Supplier: JIT Packaging
Description: Foam Soap Dispensers
-
Supplier: JIT Packaging
Description: Foam Soap Dispensers
-
Supplier: JIT Packaging
Description: Foam Soap Dispensers
-
Supplier: JIT Packaging
Description: Foam Soap Dispensers
-
Supplier: FSI
Description: Our rigid foam systems are used in a wide range of products, across multiple industries, for a number of distinct purposes. While many of our customers choose FSI foam for its superior insulating properties, others use it for reliable flotation that meets U.S. Coast Guard standards.
- Applications: Core Material
- Material / Composition: Plastic / Polymer, Polyurethane
- Type: Rigid
- Features & Approvals: Thermal Insulation
-
Supplier: SEE
Description: Instapak Quick® RT Packaging: All the cost-saving benefits and proven performance of Instapak® foam packaging without the need for equipment. Easy-to-Use - Anyone can become a packaging expert - instantly Superior Product Protection- Virtually eliminate shipping damage No Start Up
- Protective Packaging / Dunnage: Bubble Wrap / Foam Packaging
- Material Type: Foam
- Features: Returnable / Reusable
-
Supplier: Godiva, Ltd.
Description: vehicle pump at pressures between 4 and 10 bar. FoamLogix provides computer controlled foam injection for accurate and reliable foam proportioning between 0.1% to 9.9%. Foam pump is an electric driven rotary plunger pump with a maximum foam flow rate of 8l/min. Compressor
- Dispense Rate: 450 L/min
- Dispensing Equipment Type: Dispense Only
- Application: Foaming / Gasketing
-
Supplier: Godiva, Ltd.
Description: Proportional RTP system provides a water/foam solution at guaranteed foam percentages for World Series Pumps. System will provide 3% or 6% Class B foam content in water flows and maintain these percentages as water flow varies. The system is suitable for all commercially
- Dispensing Equipment Type: Dispense Only
- Application: Foaming / Gasketing
-
Supplier: Nordson EFD
Description: The breakthrough, two-component u-TAH™ Universal Cartridge looks identical to standard caulking cartridges, yet delivers the most effective, highest quality dispensing in the industry. It is the only cartridge system that maintains accurate ratio control and fits into existing 1/10th gallon
- Application: Adhesive / Silicone, Foaming / Gasketing
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead
- Dispensing Equipment Type: Dispense Only
-
Supplier: Sulzer Ltd.
Description: Leading one and two-component mixing systems including cartridges, mixers, dispensers and mixing accessories. The Swiss developed systems are characterized by maximum precision and quality for dosing, mixing and dispensing one and two-component materials with healthcare, industry and
- Application: Adhesive / Silicone, Foaming / Gasketing
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead, Fill ("Potting")
- Mounting: Hand Held
-
Supplier: Ellsworth Adhesives
Description: medmix MIXPAC™, formerly Sulzer, EAMCQ08-24S Mixer with Bell Inlet is a disposable mixer for 75 mL to 1,500 mL cartridges that can be used with all types of resins such as adhesives, sealing materials, coatings, and foams. It can also be used for metering, mixing, and dispensing
- Dispensing Equipment Type: Dispense Only, Mix and Dispense
-
Supplier: Ellsworth Adhesives
Description: medmix MIXPAC™, formerly Sulzer, EAMCQ10-24S Mixer with Bell Inlet is a disposable mixer with Step outlet for 75 mL to 1,500 mL cartridges that can be used with all types of resins such as adhesives, sealing materials, coatings, and foams. It can also be used for metering, mixing, and
- Dispensing Equipment Type: Dispense Only, Mix and Dispense
-
Supplier: PVA - Precision Valve & Automation
Description: The FC100 is a front closing dispense valve. Both have a dual acting air cylinder to provide immediate start and stop of fluid flow, while a stroke adjustment can be used to fine tune the fluid flow rate. For the spray valve, a precision air regulator and gauge assembly is provided to
- Application: Adhesive / Silicone, Coatings / Paint, Foaming / Gasketing, Medical / Pharmaceutical
- Dispensing Type: Bead, Flat Spray, Round Spray
- Dispensing Equipment Type: Dispense Only
- Mounting: Hand Held
-
Supplier: Lancer Corporation
Description: Stainless steel cabinet, water bath, product lines; removable refrigeration deck Available with five or six post-mix dispensing valves All valves can be serviced independently Insulation is CFC-free, 0 GWP structural foam Consistent cold carbonation for improved drink quality Syrup and
- Application: Food / Beverage
- Dispensing Equipment Type: Mix and Dispense
- Dispensing Type: Solid Stream
-
Supplier: Ellsworth Adhesives
Description: medmix MIXPAC™, formerly Sulzer, EAMAQ05-24LS Mixer with Bayonet is a disposable mixer for 25 mL to 75 mL bayonet style cartridges that can be used with all types of resins such as adhesives, sealing materials, coatings, and foams. 5.3 mm ID x 115 mm long x 24 elements. Stepped tips can be
- Dispensing Equipment Type: Dispense Only, Mix and Dispense
-
Supplier: Ellsworth Adhesives
Description: medmix MIXPAC™, formerly Sulzer, EAMAQ05-16LS Mixer with Bayonet is a disposable mixer for 25 mL to 75 mL bayonet style cartridges that can be used with all types of resins such as adhesives, sealing materials, coatings, and foams. 5.3 mm ID x 83 mm long x 16 elements. Stepped tips can be cut
- Dispensing Equipment Type: Dispense Only, Mix and Dispense
-
Supplier: Techsil Limited
Description: fragile hoses required! Just connect up the compressed air, plug in and start spraying. Ideal for use on heat sensitive substrates such as foams and polystyrene. It offers the same heavy duty and reliable build as the rest of the 6000 range. The air assisted touch trigger ensures high volume
- Application: Adhesive / Silicone
- Dispensed From: Glue Stick
- Dispensing Equipment Type: Hot Melt / Dispense
-
Supplier: Marposs Corp
Description: solvent and possible obstruction problems. In addition, the new method based on rotating and vibrating system allows a better spread of the solvent, and a continuous control of the liquid level. Adapters are stainless steel with internal lining in closed-cell polyethylene foam, cut in special
- Dispensing Equipment Type: Dispense Only
-
Description: Stainless steel dual lance with a black nylon, square ventilated insulator for operator comfort and safety. Durable nozzle protector to reduce nozzle clogging and damage. Includes front insulated adjustment handle for low to high pressure nozzle selection. Length 43" (1090mm)
- Dispense Rate: 39.77272727272727 L/min
- Dispensed From: Barrel / Syringe
- Application: Cleaners / Sanitizers, Foaming / Gasketing, Water
- Dispensing Equipment Type: Dispense Only
-
Description: Zinc plated dual lance with a black nylon, square ventilated insulator for operator comfort and safety. Durable nozzle protector to reduce nozzle clogging and damage. Includes front insulated adjustment handle for low to high pressure nozzle selection. Length 35" (890mm)
- Dispense Rate: 37.87878787878788 L/min
- Dispensed From: Barrel / Syringe
- Application: Cleaners / Sanitizers, Foaming / Gasketing, Water
- Dispensing Equipment Type: Dispense Only
-
Supplier: AENOR
Description: Thermal insulating products for building equipment and industrial installations - In-situ formed dispensed rigid polyurethane (PUR) and polyisocyanurate foam (PIR) products - Part 1: Specification for the rigid foam dispensed system before installation
-
Supplier: Gluefast Company, Inc. (The)
Description: melt adhesives onto flat surfaces. The MELTCATOR hot melt adhesive applicator is particularly great for corrugated build-up, gluing foam to foam, and foam to corrugated for protective packaging. With a glue tank holding about five pounds of hot melt, this heavy-duty hot melt
- Application: Adhesive / Silicone
-
Supplier: AENOR
Description: Thermal insulation products for building equipment and industrial installations. In-situ formed dispensed rigid polyurethane foam (PUR) products. Part 2: Specefication for the installed insulation products
-
Supplier: AENOR
Description: Thermal insulating products for building equipment and industrial installations - In-situ formed dispensed rigid polyurethane (PUR) and polyisocyanurate foam (PIR) products - Part 2: Specification for the installed insulation products
Find Suppliers by Category Top
Featured Products Top
-
EXAIR’s 1/4 NPT HollowStream™ liquid atomizing spray nozzle provides a hollow cone spray pattern for pressurized liquids. They are applied to solve cooling, cleaning, foam breaking, rinsing and dust suppression applications for industry. The tangential flow design is vaneless, with (read more)
Browse Fluid Dispensing Equipment Datasheets for EXAIR -
, especially when die-cut, create minimal waste while the adhesive is confined to the bonding area • Extra equipment is needed to dispense liquids and can be difficult to maintain over time Mechanical Fasteners • Foamed acrylic tapes absorb energy and (read more)
Browse Industrial Tapes Datasheets for Budnick Converting, Inc. -
-blowing silicone foam which creates a closed-cell structure. It is formulated as a liquid system with a 1:1 mix ratio by volume and low viscosity, enabling easy dispensing either by cartridge or automated mixing machine. This silicone foam’s fast gel time will help increase (read more)
Browse Encapsulants and Potting Compounds Datasheets for CHT USA Inc. -
electronic components and EV battery packs. CHT’s silicone foams are also ideal where low smoke, flame and toxicity are required. CHT's silicone foam solutions are formulated as a liquid 2-part, room temperature, platinum cure system with a 1:1 mix ratio by volume. For easy dispensing (read more)
Browse Foams and Foam Materials Datasheets for CHT USA Inc. -
throughput and primerless adhesion to a variety of substrates. This silicone foam will expand 2-3 times its liquid volume and will reach full cure in about 10 minutes. KEY FEATURES Flowable - low viscosity for easy dispensing Fast (read more)
Browse Foams and Foam Materials Datasheets for CHT USA Inc. -
When it comes to mattress production, the right adhesive is key for improving product lifespan, overall durability, and production efficiency. Our specially formulated adhesives provide a strong, long-lasting bond between foams, fabrics, and other materials, preventing shifting and increasing (read more)
Browse Hot Melt Adhesives Datasheets for Ellsworth Adhesives -
the real, unaltered chemistry of source water, including moment-to-moment changes in that chemistry. Alkalinity, Hardness & LSI Titration Kit. A hard foam-lined case organizes and protects all contents: The 9P; 9P cell extender; required reagents for in (read more)
Browse Oxidation Reduction Potential (ORP) Instruments Datasheets for Myron L Company
More Information Top
-
Laminar tube flow with a thermosetting polymerization
The model has application beyond RIM, to nozzles in ther- moset molding and to continuous reactive polymer processes (Biessenberger and Gogos, 1980) such as foam dispensing equipment , reactive extrusion and reactive coating opera- tions.
-
Polyurethanes
For this reason, all foam dispensing equipment whether pour, froth, or particularly spray must be calibrated with sufficient frequency to ensure delivery of each component within the ratio and tolerance specified by the material supplier.
Indicates content that may require registration and/or purchase.