Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Allied Electronics, Inc.
Description: Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone adhesive sealants are suitable for assembly applications. Can be dispensed manually or with automated
-
Supplier: Henkel Corporation - Industrial
Description: Hotmelt adhesive specifically designed as a form-in-place gasketing/sealing material. All its ingredients are approved under Federal Regulation 21 CFR 175.105, which relates to incidental contact of adhesives with food. TECHNOMELT® AS 8890 is a hotmelt adhesive
- Viscosity: 6,000 cP
- Use Temperature: 350.6 to 370.4 F
- Substrate Compatibility: Metal
- Features: Other
-
Supplier: Royal Purple, Ltd.
Description: industry where it may have incidental contact with food. Ultra-Performance® White FDA Grease has been formulated to perform in a wide array of operating conditions. It is extremely water resistant even after frequent wash downs. Polymer additives provide superior adhesive /
- Operating / Use Temperature: 0 to 400 F
- Kinematic Viscosity (@ 40°C): 126 cSt
- Composition / Chemistry: Aluminum Complex, Synthetic / Semi-synthetic
- Features: EP (Extreme Pressure / Active), Specialty
-
-
Supplier: Saint-Gobain Tape Solutions
Description: direct food contact situations Process aid for the strict pharmaceutical manufacturing industry
- Thickness: 0.005511811023622047 inches
- Temperature Resistance: -73 C
- Backing: Metal Foil / Sheet
- Adhesive: Pressure Sensitive (PSA), Silicone
-
Supplier: Budnick Converting, Inc.
Description: M1207 is constructed with a specially designed aggressive permanent adhesive on both sides of a polyester carrier. The adhesive system has been approved for flammability per MVSS302 and UL 723, 25/50 smoke/spread. M1207 meets CRF0175.21 for indirect food contact use.
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 5.9375 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Techsil Limited
Description: tecbond® LM46 is a low melt general purpose adhesive formulated for use in low temperature glue guns. 15mm glue sticks. FDA approved for in-direct food contact.
- Cure / Technology: Thermoplastic / Hot Melt
-
Supplier: Techsil Limited
Description: color, with a high molten tack. 10kg equates to roughly 170 glue slugs. FDA approved for in-direct food contact.
- Cure / Technology: Thermoplastic / Hot Melt
-
Supplier: Henkel Corporation - Industrial
Description: sealant where there is no possibility of food contact in and around food processing areas. Note: This is a regional approval
- Features: Other
-
Supplier: Techsil Limited
Description: work, paper, cardboard, some plastics and soft wood. This synthetic polymer based hotmelt has a medium molten tack and its suggested application temperature is 195c. FDA approved for in-direct food contact.
- Cure / Technology: Thermoplastic / Hot Melt
-
Supplier: Ellsworth Adhesives
Description: Sika Sikaflex 292i Assembly Adhesive White is a one component, moisture-curing, high strength marine adhesive that is used for bonding boat building components such as floors, metallic frames, shower stalls, bulkheads, cabinets, trims, molding, exterior and interior panels, and also
- Tensile Strength (Break): 550 psi
- Elongation: 300 %
- Industry: Marine
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Ellsworth Adhesives
Description: for food contact, and used above or below water. It is resistant to salt water, fresh water, diluted acids, limewater, and caustic solutions. It can be applied by painting, squeezing, or brushing methods. 300 mL Cartridge.
- Tensile Strength (Break): 260 psi
- Elongation: 500 %
- Chemical System: Polyurethane (PU, PUR)
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: for food contact, and used above or below water. It is resistant to salt water, fresh water, diluted acids, limewater, and caustic solutions. It can be applied by painting, squeezing, or brushing methods. 300 mL Cartridge.
- Tensile Strength (Break): 260 psi
- Elongation: 500 %
- Chemical System: Polyurethane (PU, PUR)
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: Sika Sikaflex 291 LOT Polyurethane Marine Sealant-Adhesive Mahogany is a one component, moisture curing, elastic adhesive and sealant that is used for bonding boat building materials such as fiberglass, wood, metal, and gel coat. It is fast curing, stable, high solid, NSF approved for
- Tensile Strength (Break): 260 psi
- Elongation: 500 %
- Chemical System: Polyurethane (PU, PUR)
- Cure / Technology: Single Component System
-
Description: adhesive meets the requirements of 21CFR175.105 for indirect food contact applications.
- Backing: Foam
- Adhesive: Rubber
- Features: Single-Sided Adhesive
-
Supplier: Epoxies Etc...
Description: 20-3068 is a room temperature curing, two component, epoxy potting compound, adhesive, and coating system. The 20-3068 meets the Food and Drug Administration (FDA) regulations permitting use in food contact applications. When properly cured, these products comply with the
- Viscosity: 3,500 cP
- Coeff. of Thermal Expansion (CTE): 34.44444444444444 µin/in-F
- Tensile Strength (Break): 10,600 psi
- Elongation: 6 %
-
Description: Exhibits excellent wet-out to a variety of substrates and conformability to irregular surfaces making it ideal for many general purpose mounting applications. The adhesive displays excellent cold temperature properties and offers a foam tearing bond to a wide variety of materials. The
- Features: Double-Sided Adhesive
- Backing: Foam
- Adhesive: Rubber
-
Supplier: Total Lubricants USA, Inc.
Description: Food grade, multi-purpose, adhesive oil designed for general maintenance lubrication on plain and roller bearings, conveyors, rails, hinges, and pins.
- Type: Fluid / Oil
- Industry Applications: Food Grade / Contact (FDA H1), Machine / Gears
-
Supplier: Mactac
Description: A 4.2.0 mil direct thermal film featuring a Direct Food Contact permanent adhesive.
- Width: 60 inches
- Thickness: 0.004200000000000001 inches
- Features: Permanent, Specialty / Other
- Materials of Construction: Plastic / Film
-
Supplier: Henkel Corporation - Industrial
Description: incidental contact of adhesives with food.
- Features: Other
-
Supplier: EBE Elektro-Bau-Elemente GmbH
Description: The QCRC sensor from EBE sensors + motion is a high-precision, non-contact quality sensor for determining fluid properties. Developed for OEM applications, the QCRC combines compact design with advanced measurement technology and enables reliable analysis of liquids without direct
-
Description: tested in skin contact applications and meets the requirements. Meets 21CFR175.105 indirect food contact requirements. The adhesive system has been approved for flammability per MVSS 302 and UL723, 25/50 Smoke/Spread.
- Features: Double-Sided Adhesive
- Backing: PET / Polyester, Plastic / Polymer
- Adhesive: Rubber
-
Supplier: Epoxies Etc...
Description: 10-3039 is a room temperature curing, two component epoxy. This system meets the Food and Drug Administration (FDA) regulations permitting use in food contact applications. When properly cured, these products comply with the FDA regulations of Title 21 Code of Federal
- Viscosity: 175,000 to 800,000 cP
- Use Temperature: -40 to 266 F
- Tensile Strength (Break): 8,600 psi
- Elongation: 3.7 %
-
Supplier: Mactac
Description: A premium 57# cast-coated paper stock with a mirror finish for high quality printing. Featuring a direct food contact adhesive.
- Materials of Construction: Paper
- Features: Specialty / Other
-
Supplier: Qosina Corp.
Description: suited to UV-curing adhesives. Top-Notch Assistance If you’re unsure which type of adhesive or medical adhesive remover will work for you, contact our knowledgeable sales team for assistance.
- Chemical System: Acrylic / Polyacrylate
- Industry: Medical / Food (Sanitary / FDA)
- Features: UV / Radiation Cured (also EB, Light)
-
Supplier: Mactac
Description: Optiscan 2C is a bright white smooth facestock for high speed thermal transfer printing paired with a direct food contact permanent adhesive.
- Width: 78 inches
- Materials of Construction: Paper
- Features: Permanent, Specialty / Other
-
Supplier: Shurtape Technologies, LLC
Description: flexible kraft backing, FP 97 meets FDA specifications for indirect food contact.
- Width: 0.9448818897637795 to 4 inches
- Thickness: 0.006 inches
- Peel Strength / Adhesion: 6.875 lbs/in
- Temperature Resistance: 15.555555555555555 to 65.55555555555556 C
-
Supplier: Mactac
Description: Platinum premium bright white coated semi gloss facestock featuring smoothness and strength for excellent printability and converting. Featuring a direct food contact adhesive.
- Length: 10,000 ft
- Materials of Construction: Paper
- Features: Specialty / Other
-
Supplier: NADCO Tapes & Labels, Inc.
Description: foams and most rubbers. Also used for core and roll starting and general purpose splicing. The dry film adhesive component of 512 complies with the compositional requirements of the FDA, indirect Food Contact regulation, 21 CFR 175.105 "Adhesives"
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 6 lbs/in
- Temperature Resistance: 4.000000000000002 to 80 C
- Features: Double-Sided Adhesive
-
Supplier: Wacker Chemical Corp.
Description: certified by NSF for food contact rapid crosslinking: quickly becomes tack-free long shelf life excellent adhesion to glass, vitrified surfaces, ceramic tiles, many plastics and most paints Application sealing in areas where food contact is likely sealant for silo and
- Use Temperature: -40 to 356 F
- Tensile Strength (Break): 87.0221036143182 psi
- Elongation: 250 %
- Features: Caulk / Grout, Gap Filling Sealant / FIP Gasket, Other
-
Supplier: Techsil Limited
Description: on: Paper Board Wood FDA approved for in-direct food contact.
- Use Temperature: 195 F
- Cure / Technology: Thermoplastic / Hot Melt
-
Supplier: Royal Purple, Ltd.
Description: purity regulation and is specifically designed for use in the food processing industry where it may have incidental contact with food. Ultra-Performance® Clear FDA Grease contains a bacteriostatic agent to retard bacterial and fungus growth. It is extremely water resistant even
- Kinematic Viscosity (@ 40°C): 126 cSt
- Composition / Chemistry: Aluminum Complex, Synthetic / Semi-synthetic
- Features: Biodegradable, EP (Extreme Pressure / Active)
- Applications: Food Grade / Contact (FDA H1)
-
Supplier: Adhesive Applications
Description: variety of surfaces Excellent conformability Great holding power FDA compliant for indirect food contact Maximum Service Temperature 160°F (71°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion 90 oz/in (25.00 N/25mm) Product Thickness (Total) 2.90 mils (0.074 mm) Shear
- Thickness: 0.0029 inches
- Peel Strength / Adhesion: 5.625 lbs/in
- Temperature Resistance: -28.88888888888889 to 71.11111111111111 C
- Features: Double-Sided Adhesive
-
Supplier: Hernon Manufacturing, Inc.
Description: resistance to aging and vibration. Meets MIL-A-46106B Type 1 requirements. FDA compliant with Regulation Title 21 CFR 175.105 where incidental food contact may be involved.
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Cure / Technology: Single Component System
- Features: Specialty / Other
-
Supplier: Acrolab Ltd.
Description: Stoner W 313 Release & Paint is specially formulated as a paintable release agent and anti - stick lubricant for molded materials such as plastics, rubber, waxes, and similar materials. Allows molded parts to be painted, plated, hot stamped , adhesive bonded, labeled, or otherwise decorated.
- Features: Aerosol / Spray
- Industry Applications: Food Grade / Contact (FDA H1)
-
Supplier: DME Company
Description: Direct alternative to trichloroethylene and methylene chloride. Food approved (gras). Leaves no oily residue. No global warming Compounds. Not a hazardous air pollutant (not hap). Non-corrosive and not SARA reportable. Biodegradable and rinses with water. Meets tough Health, safety and
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Degreaser, Stripper (Paint, Resins)
- Features: Biodegradable, Other
- Industry Applications: Labels / Adhesives
Find Suppliers by Category Top
Featured Products Top
-
physical strength properties; forms dimensionally stable, rigid bonds Superb optical clarity, high light transmission Outstanding electrical insulation properties; well suited for smaller pottings Meets FDA 175.105 for indirect food contact Passes ASTM E595 for (read more)
Browse Conformal Coatings Datasheets for Master Bond, Inc. -
-thin liquids to highly viscous materials. Whether it's cosmetics, pharmaceuticals, adhesives, sealants, lubricants, or food, we’ve helped producers in these industries scale with accuracy, repeatability, and faster changeovers. Ready to modernize your filling lines? Contact ProSys Today (read more)
Browse Filling Machines Datasheets for Prosys -
?The QCRC sensor from EBE sensors + motion is a high-precision, non-contact quality sensor for determining fluid properties. Developed for OEM applications, the QCRC combines compact design with advanced measurement technology and enables reliable analysis of liquids without direct contact with (read more)
Browse Sensor Chips Datasheets for EBE Elektro-Bau-Elemente GmbH -
together, eliminating the need for adhesives or chemicals. This makes it safe for use in food and medical applications. The basis weight is flexibly adjustable from ultra-light 4 g/? to 80 g/?, and the heat-seal temperature is approximately 140°C. In general, dry-laid nonwoven fabrics tend (read more)
Browse Nonwovens Datasheets for HIROSE PAPER MFG. CO., LTD. -
pharmaceuticals, electronics, food, and chemicals. More details welcome contact us:www.harbory-filtration.com (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
. When Taylor launched its patented Meta-Tec Wood Flooring Adhesive product in 2003, they bought a used, 411 cubic foot mixer, which had previously been used to mix dry food ingredients. The seals that came on the mixer were MECO's standardized “MD” seals. The mixer has a 6.5” (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
IPTMC series pleated filter cartridge is made of imported hydrophilic modified polytetrafluoroethylene filter membrane through advanced hot melt sealing technology under the associated controlled clean environment without any adhesives orsurfactants. The modified (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
food, beverage, pharmaceutical contact (21 CFR 177). NSF: For drinking water systems (NSF/ANSI 42, 53, 61). USP Class VI: Biocompatibility testing for medical/pharma. Kosher/Halal: If required for food processing. ISO Standards: Relevant quality (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
– materials meet FDA and EC requirements for food?contact applications. Technical Specifications Filtration ratings (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Food and beverage manufacturers including breweries, dairy products, snack foods, and pasta producers Meat processing facilities, cattle feeders, and rendering (read more)
Browse Inventory Control Software Datasheets for BinMaster, Inc.
Conduct Research Top
-
Adhesives in Food Contact Articles Current & Future European Regulation
Food contact articles and facilities, like cutlery, dishes, processing machines, containers and above all packaging [Fig. 1], are subject to special demands. This applies to both the processing of food and to its transport and warehousing. The term also includes materials and articles
More Information Top
-
Adhesives in Food Contact Articles Current & Future European Regulation
THE CURRENT EUROPEAN REGULATION OF FOOD CONTACT ADHESIVES .
-
Formaldehyde‐releasers: relationship to formaldehyde contact allergy. Metalworking fluids and remainder. Part 1
It is also used as an in-can preser- vative for paints, inks, emulsions, non- food contact adhesives , surfactants, and in consumer, household, and institutional products such as dishwashing and laundry detergents, fabric softeners, household and industrial cleaners and polishes.
-
Directory of Microbicides for the Protection of Materials
In North America glutaraldehyde has received the clearance for use as a food contact adhesive preservative a paper slimicide (max.
-
Handbook of Paper and Pulp Chemicals
…pressure-sensitive, emulsion, solv., and hot-melt adhe- sives; fixative for essential oils and aromatics in perfumes; chem. interme- diate in prod. of oil-modified and oil-free alkyd resins, lubricating oil additives, nonionic surfactants; food - contact adhesives , paper/paperboard, rubber ar- ticles…
-
Handbook of Adhesive Chemical and Compounding Ingredients
…sensitive, emulsion, solv., and hot-melt adhesives; fixative for essential oils and aromatics in per- fumes; chem. intermediate in prod. of oil-modified and oil-free alkyd res- ins, lubricating oil additives, nonionic surfactants; food - contact adhe- sives , paper/paperboard, rubber articles; defoamer…
-
Handbook of Food Packaging Chemicals and Materials
fixative for essential oils and aromatics in perfumes; chem. intermediate in prod. of oil- modified and oil-free alkyd resins, lubricating oil additives, nonionic surfactants; food - contact adhesives , paper/paperboard, rubber articles; defoamer in mfg. of food- .
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
…sensitive, emulsion, solv., and hot-melt adhesives; fixative for essential oils and aromatics in per- fumes; chem. intermediate in prod. of oil-modified and oil-free alkyd res- ins, lubricating oil additives, nonionic surfactants; food - contact adhe- sives , paper/paperboard, rubber articles; defoamer…
-
Handbook of Lubricants
Uses: Surfactant, lubricant, release agent, mar-resist. aid for nonaq. coat- ings, surf. treatment, interior can-lining varnishes, phenolic varnish can lin- ings, food - contact adhesives and resinous/polymeric coatings .
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
…and pressure-sensitive, emulsion, solv., and hot- melt adhesives; fixative for essential oils and aromatics in perfumes; chem. intermediate in prod. of oil-modified and oil-free alkyd resins, lubri- cating oil additives, nonionic surfactants; food - contact adhesives , paper/ paperboard, rubber articles…
-
Handbook of Cosmetic and Personal Care Additives Volume 1 and 2
…pharmaceuticals, wound healing ointments, skin care, psoriasis treatment, liq. hand soaps, ear rinses for pets; penetrant for actives such as lidocaine, capsaicin into skin; emulsion stabilizer; anticaries agent, plaque inhibitor in toothpaste and mouth rinses; food - contact adhesives and cellophane Features: Strong…
Indicates content that may require registration and/or purchase.