-
Supplier: Toyota Material Handling U.S.A., Inc.
Description: The Toyota Box Car Special Forklift is an industry-leading solution for material handling within railcars. With a vertically higher counterweight, the Box Car Special is able to navigate in tight spaces while maintaining a high lift capacity. Also popular in specialty
- Capacity: 8,000 to 12,000 lbs
- Width: 50 to 55.9 inch
- Type: Forklift
- Features: LP, Natural Gas / CNG
-
Supplier: Konecranes Inc.
Description: Forklift trucks by Konecranes are built to get the job done as efficiently and cost-effectively as possible. We can often customize each forklift truck so that it is suited to carry out the heavy-duty task that awaits it. A rigid, box-section chassis and a load-sensing hydraulic
- Capacity: 64,000 lbs
- Features: Class VI - Electric and Internal Combustion Tractor, Counterbalance, Diesel, Protected Cab, Tilting
- Type: Forklift, Pallet Jack
- Actuation: Hydraulic
-
Supplier: Newark, An Avnet Company
Description: PLS, FORKLIFT HOLDER,11.5X6,WHT,10/BOX / Box of 10 Each
-
-
Supplier: Newark, An Avnet Company
Description: FORKLIFT FUSE CNL 100A 32VAC, 32VDC / BOX
-
Supplier: Newark, An Avnet Company
Description: FORKLIFT FUSE CNL 125A 32VAC, 32VDC / BOX
-
Supplier: Newark, An Avnet Company
Description: FORKLIFT FUSE CNL 130A 32VAC, 32VDC / BOX
-
Supplier: Innolift USA
Description: The Innolift portable self loading forklift is the newest break-through in vehicle loading technology. It is designed and manufactured to the highest quality European Standards. While the Innolift is often compared to a lift-gate, it is in fact, far superior to a lift-gate as a vehicle cargo
- Capacity: 650 lbs
- Stroke: 27.5 inch
- Features: Class VIII - Hand Pallet Truck
- Type: Forklift, Pallet Jack
-
Supplier: Strong Hold Products
Description: Strong Hold's heavy duty job box is a work site favorite for securing valuable tools and equipment. The 3-point lock system with the use of a padlock makes it virtually impossible to force or cut open. This unit features 12-gauge steel, all welded construction, removable 14-gauge shelves,
- Height: 36 inch
- Length: 48 inch
- Width / Diameter: 60 inch
- Features: Box / Crate, General Use, Heavy Duty, Locking
-
Supplier: International Thermal Systems LLC.
Description: Box Furnaces process products one at a time or in a single group at temperatures over 1100°F (592°C). A Box Furnace features a vertical lift or swing out door allowing the various sized product(s) to be placed in the furnace. Box Furnaces are utilized for heat-treating,
- Process Temperature: 1,371.111111111111 C
- Atmosphere: Air / Oxidizing, Inert
- Application: Annealing, Curing, Preheating
- Configuration: Box
-
Supplier: SpillTech
Description: site; fits easily through doorways and aisles. Can also be moved with a forklift. Lockable to protect contents. Rust- and corrosion-free, UV-inhibited polyethylene can be used outdoors and is durable to withstand rough handling. Large, heavy-duty Utility Box has hinged, double-wall lid
-
Supplier: Air Cycle Corporation
Description: The Smash-It™ pneumatic cubic yard compactor compresses the contents of a cubic yard box. The Smash-It™ can compact many types of waste, saving on disposal costs and required space. Once Smash-It™ is connected to a compressed air source the drum that is to be compacted is centered under the
- Equipment Type: Compactor
-
Supplier: Strong Hold Products
Description: Strong Hold's heavy duty job box is a work site favorite for securing valuable tools and equipment. The three-point lock system with the use of padlock makes it virtually impossible to force or cut open. This unit features 12-gauge steel, all welded construction, removable 14-gauge shelves,
- Height: 52 inch
- Width: 60 inch
- Depth: 36 inch
- Features: Heavy Duty, Other
-
Description: ISO 13194:2011 specifies the definitions, principal requirements and test methods for box pallets of all materials. It applies to box pallets, including post pallets and cage pallets, but is not intended to apply to tank and silo pallets as defined in ISO 445. It also applies to
-
Supplier: CSA Group
Description: ISO 13194:2011 specifies the definitions, principal requirements and test methods for box pallets of all materials. It applies to box pallets, including post pallets and cage pallets, but is not intended to apply to tank and silo pallets as defined in ISO 445. It also applies to
-
Supplier: Benko Products, Inc.
Description: Keep your materials cool with our complete line of Husky industrial refrigerators and industrial air conditioners. Specifications The Husky Cold Box has many unique features: • Can hold up to 32 drums or 8 totes • Custom sizes available • Portable; just pick-up with a forklift •
-
Supplier: Andax Industries
Description: Andax battery acid spill kit. Our Battery Pac Plus is a universal spill kit that assists in battery acid spill cleanup. This kit is compact & easily stowed so it can serve as a forklift battery spill kit. The Battery Pac includes equipment labels to aid response & a battery acid apron. Order
-
Supplier: H&K Equipment
Description: H&K Equipment of Pittsburgh is proud to offer Mantou Forklift products. Manitou's innovative handling solutions in the construction, agricultural, and industrial markets have revolutionized the way customers look at their applications. From compact to rotating models, Manitou provides a wide
- Capacity: 6,000 lbs
- Width: 94.48824 inch
- Features: Diesel, Other, Tilting
- Type: Forklift
-
Supplier: PressureParts.Com
Description: Thermostat temperature control Free shipping for this item is available to a commercial delivery address only. You must have the means to unload item from the truck. Such as a forklift or loading dock. In some cases residential delivery is available for an additional fee. If residential
-
Supplier: Radwell International
Description: DC/DC POWER ADAPTER IS DESIGNED TO POWER YOUR FORKLIFT POWER BOX, 4AMPS, 12-32 VDC . FREE 2 YEAR RADWELL WARRANTY
- DC Output Voltage: 32 volts
-
Supplier: Andax Industries
Description: Pelican 0550 Transport Case - Foam Black. Our Pelican 0550 large transport case has 11 cubic feet of storage area & 4 base-to-lid locking cleats for stacking stability. This 0550 Transport Case is made specifically to be moved by forklift, by wheel or by hand. Try the Pelican 0550 case for
- Height: 24 inch
- Length: 52 inch
- Width / Diameter: 32 inch
- Inside Height: 17.68 inch
-
Supplier: Strong Hold Products
Description: This jobsite-safe, all welded mobile storage cabinet is constructed from 12-gauge steel. It features 2 adjustable shelves, forklift pockets, semi-steel swivel casters for indoor and/or outdoor use, eyebolts used for lifting with crane and a push handle for mobility.
- Length: 66 inch
- Height: 68 inch
- Width: 66 inch
- Depth: 34 inch
-
Supplier: FabSupply Incorporated
Description: 5-Drawer Press Brake Tooling Cabinet has the 1-ata-Time™ drawer lock safety system, optional cabinet tops and a forklift base option. The Press Brake Tooling Cabinet organizes and protects up to 49 full-length punches and dies. 7" drawer with dividers for European and American Style
- Length: 39 inch
- Height: 40.25 inch
- Width: 39 inch
- Depth: 27.5 inch
-
Supplier: Southland Equipment Service
Description: Ideal to perform elevated maintenance jobs where scaffold and ladders are not practical or safe. Safety 4" kick plate surrounds the non-skid flooring. Includes double safety chains to secure platform to the forklift. 42" high removable side rails and mesh back panel to eliminate access to
- Depth: 3 ft
- Width: 3 ft
- Platform/Walkway Type: Work Platform
-
Supplier: Pressure-Pro
Description: TRAILER FEATURES 2- 250' high pressure hose reels Chemical resistant coating 200 gallon water tank & Poly tool box Lights, jack w/ wheel, & safety chains Fully tested and assembled in the USA HD trailer (forkliftable) 3500# capacity axle, 135"L x 82"W x 60"H Aluminum fenders,15" wheels/tires,
- Water Jet Pressure: 3,500 psi
- Water Flow: 480 GPH
-
Supplier: Pressure-Pro
Description: TRAILER FEATURES 2- 250' high pressure hose reels Chemical resistant coating 200 gallon water tank & Poly tool box Lights, jack w/ wheel, & safety chains Fully tested and assembled in the USA HD trailer (forkliftable) 3500# capacity axle, 135"L x 82"W x 60"H Aluminum fenders,15" wheels/tires,
- Water Jet Pressure: 7,000 psi
- Water Flow: 240 GPH
-
Supplier: Strong Hold Products
Description: provide ease when moving via forklift or pallet jack.
- Length: 36 inch
- Height: 42 inch
- Width: 36 inch
- Depth: 24 inch
-
Supplier: TransPak
Description: Great for medium-duty industrial applications. Automotive pallet features extra high rim for safe transport of boxes. Nestable: Stack 26 in 6 feet. 4-way access is suitable for forklifts and pallet jacks. Impervious to acids, fats, solvents and odors. Free of nails and splinters. Conforms to
- Size: 45" x 48"
-
Supplier: Royal Case Company, Inc.
Description: Engineering: Engineered to fit your exact dimensions, weight requirements, and shipping regulations for optimal protection. CustoM Interiors: Designed with shock-absorbing foam inserts to safeguard fragile and high-value equipment during transport. Forklift ready: Our wooden shipping crates
- Features: Carrying Case, Instrumentation Case
- Application: Shipping
-
Supplier: Flexicon Corporation
Description: (FIBCs), and BFC Series dischargers with cantilevered I-beam, electric hoist and trolley for loading and unloading of bulk bags without the use of a forklift. Other bulk bag unloader configurations include split frames for forklift loading of bags in low headroom areas, half frames for
- Bulk Container Type: Bag
- Material Characteristics: Dry / Free Flowing
- Common Features: Integral Hopper / Bin
- Application / Operation: Process / Bin Discharging
-
Supplier: Spiroflow Systems, Inc.
Description: requirements. Where future production demands determine the need for additional operational features, a full range of options is available designed to meet particular system requirements. Features Dust-free Total Containment NTEP Certified Load Cells & Controllers Forklift Bag Removal Pallet
- Bulk Container Type: Bag
- Material Type: Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Sanitary / Pharmaceutical
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Filling
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features removable front and rear panels for easy access to bottom for cabling or transport by forklift. For cable access, features 3 double knockouts on each end. Available in 4" and 8" heights. Available in 24", 36", 48" and 60" widths. Maintains NEMA rating of system. Formed 14 gauge
- Type: Electronic and Instrument Enclosures, Modular Enclosures
-
Supplier: SpillTech
Description: Be prepared for fast response with a SpillTech® HazMat Spill Kit! Quick Response is Key Spills happen no matter how hard you try to avoid them. Forklifts knock over drums, tanks are punctured and transporters leak and drip. It is important to have the right sorbents on-hand when these spills
-
Supplier: SpillTech
Description: Be prepared for fast response with a SpillTech® HazMat Spill Kit! Quick Response is Key Spills happen no matter how hard you try to avoid them. Forklifts knock over drums, tanks are punctured and transporters leak and drip. It is important to have the right sorbents on-hand when these spills
-
Supplier: Meanwhile
Description: infrastructure. One of the key benefits of XuP-Lift is its adaptability to existing environments and hardware. Its box recenter and bi-zone roller conveyor on rise and fall enable XuP-Lift to transport boxes of sizes less than or equal to 600×400 mm, while also allowing it to dock
- Load Capacity: 35 kg
- Industry / Application: Material Handling (e.g., Loading/Unloading, Palletizing), Packaging
- Features: Mobile
-
Supplier: Eagle Eye Power Solutions, LLC
Description: the HGD-2000 hydrogen gas detector. The HGD-2000 is easy-to-use and easy-to-install. Attach the HGD-2000 to the wall, celing, or optional junction box using the mounting holes at the top and bottom of the detector box. The detector has a terminal block for connection to single-phase AC
- Operating Temperature: 14 to 104 F
- Measurement Type: %LEL
- Application: Ambient Air Monitoring, Confined Space Monitoring
- Instrument Type: Analyzer, Detector, Monitor
Find Suppliers by Category Top
Featured Products Top
-
feeding into the unit. Since it’s portable, though, we can easily move it to the trim shop to chop the scrap there. And we can move the hopper with a forklift and dump scrap into the recycling container,” he says. FINDING A MATCH One of the (read more)
Browse Refining and Recovery Equipment Datasheets for Sweed Machinery, Inc.
More Information Top
-
Proceedings of the 2nd International Conference on Green Communications and Networks 2012 (GCN 2012): Volume 5
Automobile production logistics is a complicated process, car spare parts, including transportation to the steel plate and roller materials and transportation, and through the forklift box , panels, transfer vehicle suspension conveyor, shall—type hoist conveyor.
-
Scientific.Net: Materials Science
Casting Process Solutions Optimization of LFC Forklift Box .
-
Scientific.Net: Materials Science
Casting Process Solutions Optimization of LFC Forklift Box .
-
Scientific.Net: Materials Science
Casting Process Solutions Optimization of LFC Forklift Box .
-
RELDATA Expands Consolidated Storage Options With New SAS/SATA Unified Storage Systems
This "pay-as-you-grow" design eliminates the need for forklift box upgrades â and the downtime it causes â and liberates customers from vendor lock-in and the associated predatory pricing for additional disk capacity.
-
RELDATA Offers Significant Trade-In Savings
Customers can independently scale storage capacity and performance, as well as migrate data, without application disruption and without forklift box upgrades.
-
RELDATA Secures VMware Infrastructure 3 Certification
Customers can independently scale storage capacity and performance, as well as migrate data, without application disruption and without forklift box upgrades.
-
RELDATA Extends Simplified iSCSI Storage Management Model To NAS Users At Gartner Symposium/ITxpo 2008: Emerging Trends
Customers can independently scale storage capacity and performance, as well as migrate data, without application disruption and without forklift box upgrades.
-
Fujitsu And RELDATA Enable High Performance 10-Gigabit iSCSI Unified Storage Solutions
Customers can independently scale storage capacity and performance, as well as migrate data, without application disruption and without forklift box upgrades.
-
RELDATA Expands Var Channel With Four New Partnerships
Customers can independently scale storage capacity and performance, as well as migrate data, without application disruption and without forklift box upgrades.
Indicates content that may require registration and/or purchase.