-
Supplier: Heilind Electronics, Inc.
Description: REED SWITCH, 1 FORM C, SPDT-NC , 14MM AT 1015 FORMED LEAD
-
Supplier: Heilind Electronics, Inc.
Description: REED SWITCH, 1 FORM C, SPDT-CH ANGEOVER, 14MM AT 1015 STRAIGH
-
Supplier: Heilind Electronics, Inc.
Description: REED SENSOR, 1 FORM C, SPDT-CH ANGEOVER, 8MM PLASTIC THREADED
- Body Shape: Threaded Barrel
-
-
Supplier: Newark, An Avnet Company
Description: INFINITY® "C" THERMOCOUPLE METER/CONTROLLER, 115 VACPOWER, WITH DUAL 5 A FORM C SPDT RELAYS
-
Supplier: Allied Electronics, Inc.
Description: Hermetic Switch, a designer and manufacturer of reed switches, proximity sensors and other switch technologies, has introduced 2 new cylindrical (tubular) proximity sensors. Hermetic's PRX+3800 (Form B) and PRX+3900 (Form C) magnetic sensors deliver all the advantages of reed
-
Supplier: Newark, An Avnet Company
Description: SPDT 1 FORM C
-
Supplier: Newark, An Avnet Company
Description: RF RELAY, 1 FORM C, SPDT, LATCHED, 32VDC (COIL), 1A (CONTACT), 28VDC (CONTACT), DC INPUT, RANDOM, AC/DC OUTPUT
-
Supplier: Newark, An Avnet Company
Description: RF RELAY, 1 FORM C, SPDT, LATCHED, 12VDC (COIL), 1A (CONTACT), 28VDC (CONTACT), DC INPUT, RANDOM, AC/DC OUTPUT
-
Supplier: ASAP Semiconductor LLC
Description: RELAY GEN PURPOSE SPDT 16A 24V General Purpose Latching Dual Coil - 24VDC SPDT (1 Form C) 16A 400VAC - Max - - Sealed - Flux Protection Through Hole PC Pin Tube
-
Supplier: ASAP Semiconductor LLC
Description: RELAY REED SPDT 250MA 24V Reed Non Latching 12mA 24VDC SPDT (1 Form C) 250mA 175VDC - Max 16.8 VDC 3.6 VDC - Through Hole PC Pin Tube
- Throw: Double Throw
- Mounting: PC Board
- Poles: Single Pole (SP)
-
Supplier: ASAP Semiconductor LLC
Description: RELAY REED SPDT 250MA 12V Reed Non Latching 24mA 12VDC SPDT (1 Form C) 250mA 175VDC - Max 8.4 VDC 1.8 VDC - Through Hole PC Pin Tube
- Throw: Double Throw
- Mounting: PC Board
- Poles: Single Pole (SP)
-
Supplier: ASAP Semiconductor LLC
Description: RELAY REED SPDT 250MA 12V Reed Non Latching 24mA 12VDC SPDT (1 Form C) 250mA 175VDC - Max 8.4 VDC 1.8 VDC Diode Through Hole PC Pin Tube
- Throw: Double Throw
- Mounting: PC Board
- Poles: Single Pole (SP)
-
Supplier: Accuris
Description: RELAY, ELECTROMAGNETIC, 100 AMPERES, SPST (N.O.) WITH SPDT (FORM Z) 5 AMPERES AUXILIARY CONTACTS, HERMETICALLY SEALED, TYPE I
-
Supplier: HSI Sensing (Hermetic Switch, Inc.)
Description: Amp (maximum) Carry 3.2 Amp (maximum) Resistance Initial Contact Resistance 2 Ohm (maximum) Insulation Resistance 1E10 Ohm (minimum) Capacitance Contact 3 pF (typical) Temperature Operating -50 TO + 105 °C Storage -50 TO + 105 °C Physical/Operational Specifications Enclosure Material
- Maximum Current Rating: 3 amps
- Maximum DC Voltage Rating: 500 volts
- Operating Temperature: -50 to 105 C
- Switch Type: Electromechanical
-
Supplier: Accuris
Description: Relay, Electromagnetic, 100 Amperes, SPST (N.O.) with SPDT (Form Z) 5 Amperes Auxiliary Contacts, Hermetically Sealed, Type I
-
Supplier: Littelfuse, Inc.
Description: with a bracket for panel mounting. Form C Mini relay with SPDT circuitry Rated for 24 V dc (36 V max) N.O. 20 A / N.C. 15 A continuous current rating Insulated coil with no suppression IP40 rating means the relay is protected against solid objects greater than 1.0 mm
- Maximum Current: 20 amps
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: This ISO Micro Relays Series 30 V Max 25 A Form C SPDT ISO Micro Relay (MC-250012-NN) features single-pole, double-throw (SPDT) circuitry. Its 15.6 V dc isolated coil has a coil impedance of 96 ohms. N.O. 25 A / N.C. 20 A continuous current rating SPDT
- Maximum Current: 25 amps
- Features: Other
-
Supplier: Sealevel Systems, Inc.
Description: The SeaI/O-450U provides 16 SPDT Form C relays that can be easily controlled from your computer’s USB port. Each relay output is rated for switching up to 60VDC @ 2A. The outputs are grouped in four-bit segments that each share a common for easy wiring. The SeaI/O-450U is
- Operating Temperature: 32 to 158 F
- Data Acquisition: I/O Module
- Host Connection: USB
-
Supplier: WINSYSTEMS, INC.
Description: Features Sixteen, SPDT Form C medium current relays Contacts rated up to 6A @ 250 VAC/24 VDC Mechanical life exceeds 10 million cycles +5V nominal coil voltage LEDs provide visual status of each relay Each relay has up to 4000 VAC dielectric strength and 6000V surge strength -40
- Number of Channels: 16
- Operating Temperature: -40 to 185 F
- Signal Type: DC
- Switch Configuration: Form C
-
Supplier: Sealevel Systems, Inc.
Description: Control and monitor four Form C (SPDT) relay outputs via any USB connection with the 8115. The high-current Form C relays can switch up to 6A loads at 250VAC and up to 5A at 60VDC. Each Form C relay has a discrete common and can be wired for either
- Operating Temperature: 32 to 158 F
- Features: AC Current Input, DC Current Input
- Outputs: Current Output, Relay Output
- Data Acquisition: I/O Module
-
Supplier: Measurement Computing
Description: Digital I/O board with eight isolated inputs and eight SPDT relays. KEY HIGHLIGHTS ISA data acquisition (DAQ) boards are available in a variety of configurations to meet the needs of most applications. Features include analog I/O, digital I/O, and counter/timer functions. Available with
- Number of Channels: 8
- Output Current: 10 amps
- Operating Temperature: 32 to 122 F
- Switch Configuration: Form A, Form C
-
Supplier: Allied Electronics, Inc.
Description: D.C. Power Contactor, SPDT Contact Form, 250000 Operations Mechanical Life Copper⁄Silver contacts General Specifications Continuous-Duty Cycle Terminals: Coil — 10-32; Contact — 5/16-24 Features Dust Resistant Silver Alloy or Copper Contacts Standard Bracket Specifications UL
-
Supplier: Allied Electronics, Inc.
Description: D.C. Power Contactor, SPDT Contact Form, 250000 Operations Mechanical Life Copper⁄Silver contacts General Specifications Continuous-Duty Cycle Terminals: Coil — 10-32; Contact — 5/16-24 Features Dust Resistant Silver Alloy or Copper Contacts Standard Bracket Specifications UL
-
Supplier: Sealevel Systems, Inc.
Description: The SeaI/O-450S provides 16 SPDT Form C relays. Connection to the host device is made via an RS-232 connection. The SeaI/O-450S is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-450S using industry
- Operating Temperature: 32 to 158 F
- Data Acquisition: I/O Module
- Host Connection: RS232/422/485
-
Supplier: Allied Electronics, Inc.
Description: switches, flow meters, counting devices, limit switches, reed relays and precision instrumentation. Actuate Time: 3 millisecond, or less on 2" capsules; 1 millisecond, or less on capsules under 1" in length. Typical Life Expectancy: 50 million operations. Contacts: Form A (SPST-N.O.) or
-
Supplier: Waytek, Inc.
Description: Nason LM-2C-10R/WLAT Low Pressure Switches Category: Low Pressure Switches Manufacturer: Nason 18"-18 Ga. UL 3173 wire leads Current Rating (125/250 VAC): 10A Current Rating (30 VDC): 5A Circuit Form: SPDT Set Point Tolerance: +/- 1 PSI or 5% Max. Operating Pressure: 2000 PSI Media
- Working Pressure Range: 2,000 psi
- Accuracy: 5 ±% FS
- Switched Current: 10 amps
- Switched AC Volts: 125 to 250 volts
-
Supplier: Waytek, Inc.
Description: Nason LM-2C-50R/WLAT Low Pressure Switches Category: Low Pressure Switches Manufacturer: Nason 18"-18 Ga. UL 3173 wire leads Current Rating (125/250 VAC): 10A Current Rating (30 VDC): 5A Circuit Form: SPDT Set Point Tolerance: +/- 1 PSI or 5% Max. Operating Pressure: 2000 PSI Media
- Working Pressure Range: 2,000 psi
- Accuracy: 5 ±% FS
- Switched Current: 10 amps
- Switched AC Volts: 125 to 250 volts
-
Supplier: Waytek, Inc.
Description: Nason LM-2C-70R/WLAT Low Pressure Switches Category: Low Pressure Switches Manufacturer: Nason 18"-18 Ga. UL 3173 wire leads Current Rating (125/250 VAC): 10A Current Rating (30 VDC): 5A Circuit Form: SPDT Set Point Tolerance: +/- 1 PSI or 5% Max. Operating Pressure: 2000 PSI Media
- Working Pressure Range: 2,000 psi
- Accuracy: 5 ±% FS
- Switched Current: 10 amps
- Switched AC Volts: 125 to 250 volts
-
Supplier: Waytek, Inc.
Description: Nason LM-2C-140R/WLAT Low Pressure Switches Category: Low Pressure Switches Manufacturer: Nason 18"-18 Ga. UL 3173 wire leads Current Rating (125/250 VAC): 10A Current Rating (30 VDC): 5A Circuit Form: SPDT Set Point Tolerance: +/- 1 PSI or 5% Max. Operating Pressure: 2000 PSI Media
- Working Pressure Range: 2,000 psi
- Accuracy: 5 ±% FS
- Switched Current: 10 amps
- Switched AC Volts: 125 to 250 volts
-
Supplier: Qorvo
Description: Qorvo's CMD196 is a general purpose broadband RF / Microwave high isolation non-reflective MMIC SPDT switch in die form. Covering DC to 28 GHz, the CMD196 features a low insertion loss of 1.75 dB and high isolation of 46 dB at 14 GHz. The CMD196 switch MMIC operates using complementary
- Frequency Range: 28,000 MHz
- Insertion Loss: 1.75 dB
- Isolation (Port to Port): 46 dB
- Switching Speed: 0.0000018000000000000001 ms
-
Supplier: DigiKey
Description: "Solid State SPDT (1 Form C) 6-DIP (0.300"", 7.62mm)"
- Input (Pick-up) Voltage Range: 1.2 volts
- Operating Temperature: -40 to 185 F
- Output Voltage Type: AC, DC
- Switch Configuration: Form C
-
Description: RELAY SPDT
- Switch Configuration: Form C
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Automotive Relays 1FormC SPDT 12V 35A
- DC Coil Voltage: 12 volts
-
Supplier: Quarktwin Technology Ltd.
Description: On-Delay Time Delay Relay SPDT (1 Form C) 0.5 Sec ~ 12 Hrs Delay 6A @ 250VAC Socketable
- Minimum Time Interval: 0.5 seconds
- Maximum Time Interval: 12 hours
- Timer Type: ON-delay
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Proximity Sensors REED SENSOR 1 FORM C SPDT-CHNGOVER AT1520
Find Suppliers by Category Top
Featured Products Top
-
ordinary three-terminal SPDT switch. The XCKN2118P20C uses separate NO and NC terminal pairs without a shared common terminal. Electrical Ratings The XCKN2118P20C carries an A300 AC control-circuit rating and an R300 DC control-circuit rating (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
(29.2mm×12.8mm×20.9mm) 1 Form A?SPST?or 1 Form C (SPDT)contact arrangement Designed to meet cULus,TUV,CQC requirements File NO. E341422 5,000VAC dielectric strength between coil and contact Sensitive and stangard coils available Class F type File NO. R50174892 (read more)
Browse Electromechanical Relays Datasheets for Churod Americas, Inc. -
the Nega-Rate® Belleville disc spring. This unit features 316 stainless steel construction, an explosion-proof/herm etically sealed electrical assembly, 18" standard free leads and SPDT or DPDT electrical forms and a wetted material surface polish of 9 - 11 micro inch Ra (0.23 - 0.28 micron Ra (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
automatic control or asset management system can help protect from cyber sabotage. They provide reliable protection for equipment and personnel, and help prevent costly long-term interruptions in process and utility plants. Requiring no additional power, the electro-mechanical switches form an additional (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Subminiature basic switch Switching mechanism Snap action Contact configuration SPDT, 1 Form C Terminals COM, NO and (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.