Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Vacuum formed plastic sheet
-
Supplier: Accuris
Description: Quick Plastic Forming Aluminum Sheet
-
Supplier: Accuris
Description: Plastic Sheet, Post-Forming Cotton Fabric Reinforced Phenol-Formaldehyde
-
-
Supplier: Accuris
Description: Plastic Sheet, Post- Forming Cotton Fabric Reinforced Phenol- Formaldehyde
-
Supplier: SAE International
Description: This specification covers phenol/formaldehyde-resin-impregnated, cotton fabric laminates in the form of sheet.
-
Supplier: SAE International
Description: This specification covers phenol/formaldehyde-resin-impregnated, cotton fabric laminates in the form of sheet.
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: This specification covers a polycarbonate resin in the form of sheet.
-
Supplier: ASTM International
Description: This specification covers the standard requirements for commercial zinc casting alloys in ingot form for use in the manufacture of sheet metal forming dies, sand cast or plaster cast forming dies, and plastic injection molds. Kirksite A alloy (UNS Z35543) is intended for use in the
-
Supplier: MacDermid Alpha Electronics Solutions
Description: XtraForm 3D deep formable polycarbonate film XtraForm 3D is a formable polycarbonate film with UV curable hardcoat. It is designed for deep draw 3D film insert molding (FIM) applications using the XtraForm process. The 3D coating technology provides a product that is consistently
- Features: Film / Sheet
- Chemical System: Polycarbonate (PC), Thermoplastic
-
Supplier: U.S. Plastic Corporation
Description: Lexan LT300 Recycled Sheet is an industrial grade sheet material extruded from internally recycled polycarbonate resins. Sheet material is an excellent candidate for a wide range of flat or vacuum formed applications and for non-aesthetic applications requiring impact
- Features: Film / Sheet
-
Supplier: U.S. Plastic Corporation
Description: Transparent, thermoplastic sheet used widely in the point of purchase industry. Products offer superior impact strength over acrylic and cost effectiveness compared to polycarbonate, and offers deep draws, complex die-cuts, and precise molded-in details without sacrificing structural
- Features: Film / Sheet
-
Supplier: Total Plastics, Inc.
Description: Duraplex offers superior impact strength for many applications including signage, displays, skylights, windows, doors and any interior or exterior application where durability is a requirement. It’s an economical alternative to polycarbonate sheet providing superior weatherability and
- Overall Thickness: 0.093 inch
- Overall Width: 8 to 36 inch
- Overall Length: 10 to 72 inch
- Overall Width / O.D.: 8 to 36 inch
-
Supplier: Savage Engineering, Inc.
Description: Hot press is used for SPF of titanium aircraft parts. Alloy sheet is heated in the press to its super plastic state then formed with controlled gas pressure into complex shapes, ducts and structures.
-
Supplier: MacDermid Alpha Electronics Solutions
Description: chemically bonded, UV cured hard surface coating in a gloss or antiglare finish. Would you like to know more? Download the Xtraform 2D Technical Data Sheet or Contact Film & Smart Surface Solutions Features For flatter applications Gloss or antiglare finish Meets automotive requirements XMAPP
- Features: Film / Sheet
- Chemical System: Polycarbonate (PC), Thermoplastic
-
Supplier: Interstate Plastics, Inc.
Description: KYDEX® sheet is an extremely durable ACRYLIC-pvc alloy extruded in a range of colors, textures, and patterns. KYDEX® thickness ranges from. 028 to. 250 sheet sizes 48" x 96" and. 028 48" x 120 ft rolls. KYDEX® can be thermoformed, post forming, brake forming and laminating.
- Overall Thickness: 0.028 to 0.25 inch
- Tensile Strength (Break): 6,100 psi
- Water Absorption: 0.05 %
- Chemical System: Acrylic, Polyvinyl Chloride (PVC), Thermoplastic
-
Supplier: Interstate Plastics, Inc.
Description: KYDEX® sheet is an extremely durable ACRYLIC-pvc alloy extruded in a range of colors, textures, and patterns. KYDEX® thickness ranges from. 028 to. 250 sheet sizes 48" x 96" and. 028 48" x 120 ft rolls. KYDEX® can be thermoformed, post forming, brake forming and laminating.
- Overall Thickness: 0.06 to 0.25 inch
- Tensile Strength (Break): 6,100 psi
- Water Absorption: 0.05 %
- Chemical System: Acrylic, Polyvinyl Chloride (PVC), Thermoplastic
-
Supplier: Total Plastics, Inc.
Description: .093”, .125”, .156”, .187”, .250” Sheet Size: 48” x 96” Thicknesses: .028”, .040”, .060”, .080”, .093”, .125”, .156”, .187”, .250” Substitute for FR-ABS sheet with competitive pricing but superior cost/performance Higher breakage resistance Among most rigid of thermoforming materials
- Overall Thickness: 0.028 to 0.25 inch
- Overall Width: 48 inch
- Overall Length: 96 inch
- Overall Width / O.D.: 48 inch
-
Supplier: Interstate Plastics, Inc.
Description: Ldpe is more flexible than HDPE , which makes it a good choice for prosthetic devices, most of which are either drape formed or vacuum formed.
- Overall Thickness: 0.06 to 0.25 inch
- Features: Film / Sheet
- Industry: General Industrial, Medical / Food (FDA, USDA)
- Chemical System: Polyethylene (PE), Thermoplastic
-
Supplier: Total Plastics, Inc.
Description: Clear Lexan™ Flame Retardant Sheet (9034V), UL-listed material for flammability, is a clear polycarbonate sheet that combines excellent formability and impact resistance.
- Features: Film / Sheet, Flame Retardant (e.g. UL 94 Rated), UL Approved
- Chemical System: Polycarbonate (PC), Thermoplastic
-
Supplier: Total Plastics, Inc.
Description: Clear, bronze, grey and green. Additional colors may be available with minimum order quantity. Based on high-performance Lexan™ polycarbonate resin, clear sheet products offer excellent clarity with attractive aesthetic properties and high impact strength. They are also easy to design and
- Features: Film / Sheet, Flame Retardant (e.g. UL 94 Rated)
- Industry: Medical / Food (FDA, USDA)
- Chemical System: Polycarbonate (PC), Thermoplastic
-
Supplier: Pexco
Description: Pexco’s PTFE Film and PTFE Sheets provide a low-friction, non-stick surface suitable for use in high-temperature and high-dielectric applications. PTFE Film and PTFE Sheets are available in roll form or cut to size sheets and can be supplied etched one-side, etched two-side or
- Overall Thickness: 0.0015 to 0.25 inch
- Overall Width: 72 inch
- Overall Width / O.D.: 72 inch
- Features: Dielectric / Electrically Insulating, Film / Sheet
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: PTFE Film and Sheet PTFE sheet is available in various sizes and thicknesses ranging from 0.01 to 60 mm (<6mm> Why Order from Us? Dechengwang can offer cast PTFE film in semi-finished form on standard rolls or converted into finish punched components in custom shapes ready for
- Filler: Aramid Fiber, Carbon / Graphite, Fiber Glass, Metal
- Features: Film / Sheet, Plate
- Chemical System: Fluoropolymer (PTFE / PVDF), Thermoset / Crosslinked
- Industry: Medical / Food (FDA, USDA)
-
Supplier: Interstate Plastics, Inc.
Description: Natural co-polymer polypropylene is much like homopolymer polypropylene but has an ethylene additive which slightly increases flexibility and improves impact strength (especially at low temperatures). Co-polymer polypropylene is used in many of the same applications as homopolymer polypropylene but
- Overall Thickness: 0.125 to 0.25 inch
- Tensile Strength (Break): 4,800 psi
- Features: Film / Sheet
- Industry: General Industrial
-
Supplier: Engineered Plastic Products, Inc.
Description: Engineered Plastic Products, Inc. Custom Forms and Fabricates Sheet Thermoplastic Materials into products for industrial and commercial applications. Engineered Plastic Products, Inc. is a manufacturer of thermoformed products from 2"x2" to 72"x108" and in any thickness up to 1
- Supplier Capability: Assembly Services, Design Assistance, High Volume Production (Long Runs), Hot Stamping Services, Large Part Molding, Low Volume Production (Short Runs), Machining, Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making
- Features: Bonding, North America, Northeast US Only, Other, United States Only
- Industry: General Industrial
- Molding Type: Thermoforming (Vacuum or Pressure), Vacuum Forming
-
Supplier: Brady Corporation
Description: Nitrile gloves (1) - 6mil plastic bag (1) - Instruction sheet
-
Supplier: Titan Tool Supply, Inc.
Description: PURE VIRGIN DIAMOND POWDERS in its most highly concentrated form, expertly graded for uniformity and held in place by a thin nickel bond, with 90% of the grains exposed for cutting. This comprises DIA-STRIP which is 1/2" X 2" Strips and the DIA-SHEETS which are 2" X 4" Sheets. It's
- Length: 2 to 4 inch
- Width: 0.5 to 2 inch
- Grit / Micron Size: 60 to 1,100
- Product Type: Abrasive Sheet
-
Supplier: Elasto Proxy Inc.
Description: color schemes. Elasto Proxy's solutions providers can also recommend food-safe plastics or FDA approved plastic materials. Rubber and elastomer materials have their advantages, but plastic parts permit greater detail - especially on a long strip with a lip. Extruded
- Size Capabilities: 0.063 to 6 inch
- Materials: ABS, Acrylic, Butyrate, Fiberglass, Nylon / Polyamide, PETG, PPE/PPO, PTFE (Teflon®), PVC, Polycarbonate, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Secondary Operations: Bending/Forming, Cutting, Drilling/Punching, Printing / Labeling, Tape/Adhesive Application, Water / Abrasive Jet Cutting, Welding
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: RS-DA is a plastic highly moldable sheet ideally suited for forming custom geometries. TYPE RS-DM Sheet is a moldable form of Type RS-D with a higher density than obtainable from Refractory Sheet Type RS-DA. Type RS-DM is ideally suited for fabricating complex shapes from
- Thickness / Wall Thickness: 0.04 inch
- Length: 36 inch
- Diameter: 48 inch
- Max Use / Curie Temperature: 1,200 C
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: RS-DA is a plastic highly moldable sheet ideally suited for forming custom geometries. TYPE RS-DM Sheet is a moldable form of Type RS-D with a higher density than obtainable from Refractory Sheet Type RS-DA. Type RS-DM is ideally suited for fabricating complex shapes from
- Thickness / Wall Thickness: 0.04 inch
- Length: 36 inch
- Diameter: 48 inch
- Max Use / Curie Temperature: 1,200 C
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: RS-DA is a plastic highly moldable sheet ideally suited for forming custom geometries. TYPE RS-DM Sheet is a moldable form of Type RS-D with a higher density than obtainable from Refractory Sheet Type RS-DA. Type RS-DM is ideally suited for fabricating complex shapes from
- Thickness / Wall Thickness: 0.08 inch
- Length: 36 inch
- Diameter: 48 inch
- Max Use / Curie Temperature: 1,200 C
Find Suppliers by Category Top
Featured Products Top
-
and related metal forming equipment, MP Metal Products has the capability to roll form a wide range of profiles. We process metal strip, coil and sheet in gage thickness from 0.005" up to 0.165", and widths up to 48" depending on the shape. MP Metal Products specializes in private (read more)
Browse Sheet Metal Fabrication Services Datasheets for MP Metal Products -
-
Increase aerospace engine efficiency with high-temperature, lightweight, low-friction, with Ducoya® formed components. Combining thermal oxidative stability with exceptional low wear and low friction and an excellent strength to weight ratio, Ducoya® formed components (read more)
Browse Polymers and Plastic Resins Datasheets for Duvelco Limited -
Creation of a 95 wt% PE thermoformed package, consisting of a formed PE/EVOH bottom web and PE/EVOH lid film - with both high oxygen barrier and outstanding package integrity through optimized corner thickness and puncture. (read more)
Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polyethylene Products -
applications, providing a more durable and easily formable alternative. Learn more. Request to access our knowledge centre to unlock the full potential of this new material, access material data cards for FEA, and complete technical information. (read more)
Browse Polymers and Plastic Resins Datasheets for Duvelco Limited -
. Unique Material Properties In today’s world of high-performance materials, Ducoya’s G021-formed bushings and washers stand out for their exceptional durability, reliability, and versatility (read more)
Browse Polymer and Plastic Composites Datasheets for Duvelco Limited -
robotic machine,TIG welding machine,cnc lathe,etc.these part manufactured by sheet metal parts,such as laser cutting,cnc blanking,bending,welding,and cold drawing flanging or cold forming process, Material (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
Sheet metal is easy to be formed,and can be produced in very fast.our precision sheet metal parts can hold the tight tolerance and good surface appearance, supply the assemble service for electric appliance, plastic and rubber, bearing,spring,motor etc. Material (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
reflected in their structure and appearance design. The shell of ATM machines is usually constructed using sheet metal parts, which are processed into various shapes of components through cutting, bending, forming and other processes, forming the main structure of ATM (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
traditional tubing products, we also offer eTubing® — hybrid tubing configurations that include signal, coax, or other electrical components within the walls of the tube. A wide range of value-added and post-processing services such as tipping, hubbing/flaring, shaping/forming, and radiopaque striping are available to further enhance your design. (read more)
Browse Plastic Tubing Datasheets for New England Tubing Technologies
Conduct Research Top
-
Plastics Consultancy Network - Profile and sheet extrusion
line begins with the hopper which holds the plastic material (in either powder or granule form). The hopper continuously feeds the material to a heated barrel which contains a rotating screw. This screw transports the polymer to the die head and simultaneously the material is heated, mixed
-
Fiberglass - Types, Properties, and Applications Across Industries
A fiberglass is a form of fiber-reinforced plastic where glass fiber is the reinforced plastic. This is the reason perhaps why fiberglass is also known as glass reinforced plastic or glass fiber reinforced plastic. The glass fiber is usually flattened into a sheet, randomly arranged or woven
-
Heat Sealing Tapes Improve Manufacturing Efficiency
The value of a high-quality heat sealing tape is an important element in heat sealing machine applications. These machines apply high temperatures to plastic sheets or films to form air- or water-tight bags or other packages for food, medical supplies, and other consumer or industrial goods
-
Smart Computing Article - GSM to Gyricon
Gyricon, the reusable electronic paper developed by Xerox, is nearly thin as a sheet of plastic laminate. First developed in the early 1970s, Gyricon (a Greek term meaning rotating image) is a reusable form of e-paper (electronic paper) designed at Xerox's famed PARC (Palo Alto Research Center
-
Magnetic Stripe
ferrite. These materials are mixed with a resin to form a uniform slurry which is then coated onto a substrate. In the case of a credit card or similar application the slurry is usually coated onto a wide plastic sheet and dried. The coating is very thin and the plastic allows the coating to be handled
-
Gloss Standards and Measurement
Gloss is defined as the degree to which a surface exhibits specular reflectance. This means that it is a measure of the image forming ability of a surface. In the case of glass or plastic sheets used for display enhancement, gloss is of interest because surface treatments known as anti-glare
-
Feature Article - Wohlers Report 2000 Executive Summary - 12/00
to form physical objects. Layer-by-layer, RP machines fabricate plastic, wood, ceramic and metal parts using thin, horizontal cross sections of the computer model. Some argue that free-form fabrication (FFF) more accurately describes this class of technology, particularly as its applications expand beyond
More Information Top
-
ZCFAP2003ALL
Thermoforming Thermoforming, also referred to as vacuum forming, forms plastic sheet into shapes.
-
Enabling Manufacturing Competitiveness and Economic Sustainability
Figure 1: Processes for Forming Plastic sheets .
-
Computation of three‐dimensional viscous flow between convergent traveling surfaces
This method of forming plastic sheet is asserted by Bort- nick et al. (1970)to be superior to the conventional system of fixed extruder die and takeoff rollers.
-
ZCFAP2003P064
Thermoforming Thermoforming, also referred to as vacuum forming, forms plastic sheet into shapes.
-
Thickness variation in the thermoforming of poly(methyl methacrylate) and high‐impact polystyrene sheets
Examination of the distortion of the 1/2-cmsquare grids on the formed plastic sheets showed that longitudinal elongation within 4 in. of the midlength of the dome was less than 3%, i.e., plane-strain deformation occurred in that region.
-
Bill Of Materials - Motorola Moto G (XT1032)
Battery Cover, Formed Plastic Sheet , Painted .
-
Kent and Riegel’s Handbook of Industrial Chemistry and Biotechnology
The formed plastic sheet must be held against the mold surface until it is cooled to the solid state.
-
Design of thermoform molds
Aluminum is frequently the material of choice for thermoforming molds because it can be easily fabri- cated, it has a very high thermal conductivity so sen- sible heat from the formed plastic sheet is rapidly removed, and it is lightweight and relatively …
Indicates content that may require registration and/or purchase.