Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Fuel oil flow meters - Measuring instruments used in transfer or certification - Part 1: Fuel oil flow meters
-
Supplier: Accuris
Description: Fuel oil flow meters - Measuring instruments used in transaction or certification - Part 4: Stationary fuel oil flow meters
-
Supplier: Accuris
Description: Fuel oil flow meters - Measuring instruments used in transaction or certification - Part 3: Small amount fuel oil flow meters
-
-
Supplier: Accuris
Description: Fuel oil flow meters - Measuring instruments used in transaction or certification - Part 2: Mobile type fuel oil flow meters
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: AS-W Series Since AS-W flow meter covers wider range from small to large flow rate, it contributes to cost saving and convenient facility management. At the same time, it saves the cost of redundant governor and piping. ・ Non-moving parts results in not degrading meter
- Pipe Diameter: 0.9842525 to 7.87402 inch
- Operating Pressure: 0 to 72.5184196785985 psi
- Media Temperature: -4 to 140 F
- Media Temperature Range: -4 to 140 F
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: Features No straight pipe section required for installation It is possible to connect the flow meter directly to a bend such as an elbow piece and a flexible pipe. As wide as a 1:50 turn down ratio Applicable also for measuring gas flow of a burner having a large turn down
- Operating Pressure: 14.5036839357197 to 72.5184196785985 psi
- Media Temperature: 14 to 140 F
- Media Temperature Range: 14 to 140 F
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: Litre Meter Limited
Description: Turbine Flow Meters for the precise measurement of instantaneous flow rates and flow quantities of low-viscosity fluids as tap and demineralised water, fuels, liquefied gases, solvents, light fuel oil and pharmaceutical fluids. HM?E turbines are
- Pipe Diameter: 0.0393701 to 5.905515 inch
- Operating Pressure: 58,015.08 psi
- Operating Temperature: -40 to 176 F
- Aggressive/Corrosive Media: Aggressive / Corrosive Process Media
-
Supplier: Panametrics
Description: supports multiple paths for more accurate measurement. Liquid Flow Measurements for a Wide Range of Applications Hydrocarbon liquids Water & wastewater Crude oil Distilled water Lubricating oil Hot/chilled water Diesel fuel oil Chemicals Solvents Beverages
- Pipe Diameter: 1 to 76 inch
- Velocity Flow Rate: -40.026246719160106 to 40.026246719160106 ft/sec
- Operating Temperature: -40 to 140 F
- Electrical Output: Analog Current, Frequency
-
Supplier: Sensirion
Description: Designed for integration in demanding flow control systems, the SLI liquid flow meter series is a high precision solution for low flow rates of liquids based on water or hydrocarbons (alcohols, solvents, oil, fuel, adhesives). Sensirion’s modular approach,
- Liquid Volumetric Flow Rate: 0 to 0.02112 GPM
- Operating Temperature: 50 to 122 F
- Features: In-line, True Mass Flow Meter
- Process Media Type: Liquid
-
Supplier: Panametrics
Description: oil Lubricating oils Diesel and fuel oils Solvents Chemicals Other liquids
- Pipe Diameter: 0.5 to 300 inch
- Media Temperature Range: -328 to 1,112 F
- Operating Pressure: 0 to 3,000 psi
- Velocity Flow Rate: -40.026246719160106 to 40.026246719160106 ft/sec
-
Supplier: Macnaught USA, Inc.
Description: Macnaught MT Overview Macnaught MT Turbine Flow Meters are Heavy Duty Industrial Grade Velocity Flow Fluid Measuring Devices. Our MT Meters utilize decades of proven cost-effective technology. Additionally, each meter is machined from solid 316 Stainless Steel
- Liquid Volumetric Flow Rate: 0.75 to 1,200 GPM
- Operating Pressure: 800 to 5,000 psi
- Operating Temperature: -100 to 150 F
- End Fittings: Flanged, Threaded
-
Supplier: Assured Automation
Description: size) • Rugged Construction • Designed for Indoor/Outdoor Use • Digital Display • Large 1/2" Tall Digits • Maximum Batch Total 999,999 • Approximate Battery Life is 4,000 hrs • Displays instantaneous flow rate & flow totals • Ability to Field Calibrate (standard) Flow Ranges
- Pipe Diameter: 1 to 2 inch
- Liquid Volumetric Flow Rate: 0.3 to 300 GPM
- Operating Pressure: 150 to 300 psi
- Operating Temperature: 14 to 130 F
-
Supplier: Macnaught USA, Inc.
Description: Macnaught M Series Mechanical Register Flow Meter Macnaught M Series Mechanical Register Flow Meters are Non-Powered Industrial Grade Mechanical Display totalizing flow devices. Well suited for registering totals in most fluid applications. Designed for clean
- Liquid Volumetric Flow Rate: 0.5 to 32 GPM
- Operating Pressure: 500 psi
- Operating Temperature: 176 F
- End Fittings: Flanged, Threaded
-
Supplier: Badger Meter
Description: The Coriolis RCT1000 Mass flow meter simultaneously measures true mass flow and density reading over a wide range of temperatures with a high degree of accuracy. High Accuracy. Low Maintenance. The Coriolis RCT1000 Mass flow meter features an unobstructed,
- Pipe Diameter: 0.0625 to 3 inch
- Operating Pressure: 0 psi
- Mass Flow Rate: 5,200 lbs/min
- Operating Temperature: -40 to 392 F
-
Supplier: Sierra Instruments, Inc.
Description: allow a wider applicability compared to magnetic meters. Common applications include: Cooling and heating fluid measurements Water and wastewater measurements Leak detection in piping systems Monitoring and controlling of HVAC systems Fuel and oil consumption measurements
- Pipe Diameter: 2 to 236 inch
- Media Temperature Range: -40 to 176 F
- Velocity Flow Rate: 0.3 to 40 ft/sec
- Operating Temperature: 14 to 122 F
-
Supplier: Assured Automation
Description: available) Typical Applications • Clean Fluids (free of particulate) • Fuel Transfer Pumps • Lubrication Oil • Geothermal Heating/Cooling Systems • Fertilizer Trucks • Plant Process Fluid • Chemical Feed Lines Models Flow Range* GPM (L/min.) Accuracy NPT Tri-Clamp 1 - 10
- Pipe Diameter: 0.5 to 2.5 inch
- Liquid Volumetric Flow Rate: 1 to 200 GPM
- Operating Pressure: 1,500 psi
- Operating Temperature: 14 to 140 F
-
Supplier: Macnaught USA, Inc.
Description: Macnaught MX Overview Macnaught MX Oval Gear Flow Meters are Industrial Grade Positive Displacement Flow Meter devices. Our MX Meters provide true volumetric measurement of liquid thru the meter – not of scale, but actual flow measurement. MX
- Liquid Volumetric Flow Rate: 0.00216666666666667 to 320 GPM
- Operating Pressure: 175 to 2,000 psi
- Operating Temperature: 248 F
- End Fittings: Flanged, Threaded
-
Supplier: Panametrics
Description: The TransPort PT900 portable ultrasonic liquid flow meter is Panametrics’ newest portable clamp-on flow meter. It easily attaches to the piping fixture to measure flow within the pipe. Users have no need to cut into the pipe and cause delays and downtime. The PT900
- Pipe Diameter: 0.5 to 300 inch
- Media Temperature Range: -328 to 752 F
- Velocity Flow Rate: 0.0984251968503937 to 39.993438320209975 ft/sec
- Operating Temperature: -4 to 131 F
-
Supplier: Clark Solutions
Description: movement. Our flow meters are suited to a wide range of applications where affordability, reliability and ruggedness are important considerations. Liquid flow meters are suitable for potable and nonpotable water, irrigation water, glycol-water mixtures, fuel
- Pipe Diameter: 0.25 to 8 inch
- Gas Volumetric Flow Rate: 0.166666666666667 to 66.6666666666667 SCFM
- Operating Temperature: -80 to 350 F
- Operating Pressure: 10 to 400 psi
-
Supplier: Sensirion
Description: other Sensirion liquid flow meters, this reliable device has no moving parts and measures through the wall of a straight flow path. The SLQ-QT500 liquid flow meter in combination with one of the SCC1 sensor cables offers a modular solution with a suitable
- Liquid Volumetric Flow Rate: 0 to 0.03168 GPM
- Operating Pressure: 174.04524 psi
- Operating Temperature: 14 to 140 F
- Features: In-line, True Mass Flow Meter
-
Supplier: Macnaught USA, Inc.
Description: HG100/IM019E High Flow Metered Gun with wide Temperature LC Display. 3/4″ NPT inlet. High volume oil control gun with flexible extension and manual non-drip nozzle. Fitted with trigger guard locking trigger and full flow 3/4″ NPT (F) inlet swivel. Six digit digital display
- Dispense Rate: 56.81818181818182 L/min
- Dispensing Equipment Type: Dispense Only
- Application: Fuel / Oil
- Dispensed From: Gun Handle
-
Supplier: ASTM International
Description: register. Meter properties such as capacity, pressure drop, normal flow error, and maintainability shall be determined. Meters shall have all burrs or sharp edges removed and shall be cleaned of all loose metal chips and other foreign substances. A representative fuel
-
Supplier: AMETEK Spectro Scientific
Description: headspace from the vial. The headspace flows over a SAW (Surface Acoustic Wave) sensor which reacts specifically to the presence of fuel vapor with a detection range of 0 – 15%. It can detect diesel, gasoline or jet fuel in engine oil. It conforms to ASTM D8004 -
- Sample Volume: 500.00000000000006 µl
- Accuracy: 10 (+/- % FS)
- Operating Temperature: 41 to 95 F
- Remote Interface: Computer Interface, Serial Interface
-
Supplier: Badger Meter
Description: the responsible and careful use of available resources. Compact and cost-effective meter. Designed for flow measurement of low viscosity and non-aggressive liquids alike, including demineralized water, alkaline solutions, oils, salad oil, fuel/fuel
- Pipe Diameter: 0.25 to 0.375 inch
- Liquid Volumetric Flow Rate: 0.026 to 9.2 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.00005733 to 0.020286 lbs/min
-
Supplier: Daniel Measurement and Control Inc.
Description: Customers rely on Daniel CRA Turbine Meter for use on waterflood secondary recovery, fuel metering systems, LPG, petroleum products and crude oil. This meter is available with either male NPT or ANSI-flanged connections.
- Media Temperature Range: -50 to 450 F
- Features: In-line, Velocity Meter
- Process Media Type: Liquid
- End Fittings: Threaded
-
Supplier: Fluid Components Intl. (FCI)
Description: of a failure of one of the two redundant channels, thereby reducing the probability of an erroneous low flow or dry signal caused by a single sensor failure. Applications Liquid Cooling Systems Fuel Transfer Fuel Tank Inerting Systems Lubricating Oils PACK Air Systems
- Velocity Flow Rate: 0.01 to 1,000 ft/sec
- Operating Temperature: -40 to 257 F
- Operating Pressure: 0 to 2,000 psi
- Media Temperature: -65 to 500 F
-
Supplier: Gems Sensors & Controls
Description: Flow Rate Settings: 0.75 GPM to 10.0 GPM Port Size: 3/4" Primary Construction Material: Bronze Setting Type: Fixed Provides accurate flow detection in water and oil with 1% repeatability. Flow settings on the adjustable version can be easily changed without disassembly. A
- Pipe Diameter: 0.75 inch
- Media Temperature Range: -20 to 180 F
- Liquid Volumetric Flow Rate: 0.75 to 14 GPM
- Operating Pressure: 400 to 800 psi
-
Supplier: Fluid Components Intl. (FCI)
Description: FCI's AS-FS Series flow switches utilize no moving parts, ultra-reliable thermal dispersion flow measurement technology to detect a flow rate above or below a predetermined set point at the sensing location. They are applied to signal low flow or high flow alarm
- Velocity Flow Rate: 0.01 to 1,000 ft/sec
- Operating Temperature: -40 to 257 F
- Operating Pressure: 0 to 2,000 psi
- Media Temperature: -65 to 350 F
-
Supplier: Gems Sensors & Controls
Description: Flow Rate Settings: 0.75 GPM to 14.0 GPM Port Size: 3/4" Primary Construction Material: Bronze Setting Type: Adjustable Provides accurate flow detection in water and oil with 1% repeatability. Flow settings on the adjustable version can be easily changed without
- Pipe Diameter: 0.75 inch
- Media Temperature Range: -20 to 180 F
- Liquid Volumetric Flow Rate: 0.75 to 14 GPM
- Operating Pressure: 400 to 800 psi
-
Supplier: OMEGA Engineering, Inc.
Description: The FSW530 Series flow switches are capable of detecting extremely low liquid flow rates from 13 mL/ minute up to 10 L/minute with a full scale switch accuracy of ±1.0% or better! A wide variety of fluids may be measured. Repeatable results are achieved using a patented pelton-type
- Pipe Diameter: 0.125 to 0.375 inch
- Media Temperature Range: 131 F
- Liquid Volumetric Flow Rate: 0.00528 to 2.64 GPM
- Operating Pressure: 100 to 500 psi
-
Supplier: Cole-Parmer
Description: • Pump at flow rates up to 158.5 GPH and pressures up to 125 psi — output volume is not affected by changes in back pressure • Three versions now available to better fit your application requirements • Low-range models have flow up 16 GPH (60.6 LPH) and pressures to 125 PSI (8.6 bar)
- Maximum Discharge Flow: 0.00015850323 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: • Pump at flow rates up to 158.5 GPH and pressures up to 125 psi — output volume is not affected by changes in back pressure • Three versions now available to better fit your application requirements • Low-range models have flow up 16 GPH (60.6 LPH) and pressures to 125 PSI (8.6 bar)
- Maximum Discharge Flow: 0.0000132086025 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: • Pump at flow rates up to 158.5 GPH and pressures up to 125 psi — output volume is not affected by changes in back pressure • Three versions now available to better fit your application requirements • Low-range models have flow up 16 GPH (60.6 LPH) and pressures to 125 PSI (8.6 bar)
- Maximum Discharge Flow: 0.00021133764 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: • Pump at flow rates up to 158.5 GPH and pressures up to 125 psi — output volume is not affected by changes in back pressure • Three versions now available to better fit your application requirements • Low-range models have flow up 16 GPH (60.6 LPH) and pressures to 125 PSI (8.6 bar)
- Maximum Discharge Flow: 0.00015850323 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: Spire Metering Technology
Description: generate any disturbance or cause any pressure drop. There is no moving parts to wear out. Model EF10 Flow Cell Flowmeter The best choice if accuracy is of crucial importance. Its transducer is a flow-cell (or spool-piece), where a pair of ultrasonic sensors have already been built in.
- Velocity Flow Rate: -32 to 32 ft/sec
- Operating Temperature: 140 F
- Aggressive/Corrosive Media: Aggressive / Corrosive Process Media
- Electrical Output: Analog Current, Switch
Find Suppliers by Category Top
Featured Products Top
-
It realizes a wide range of measuring ability that includes microflows using the characteristics of ultrasonic waves. It is resistant to dust so there is no need to install filters. The flow meters are perfect for low flow gas measurement such as food and controlling gas usage of small (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Model OF is the oval-gear flow sensor that is compact and does not require any straight pipe length so that it can be easily built in the machines and systems. Fluids including fuels such as kerosene and heavy oil can be measured. Due to its excellent repeatability, it has merits (read more)
Browse Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Control system design and process or plant engineers in search of a fuel gas measurement solution for natural gas compressor skids will find that the economical, low-maintenance Wafer-Cone® Flow Meter (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
power generation, food/beverage, oil/gas production and refining, pharmaceutical, pulp/paper and more. With a design based on advanced differential pressure technology that requires no-moving parts, McCrometer's V-Cone Flow Meter is highly resistant to breakage due to corrosion and also (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
fuels, oils, chemicals, gases and liquids Mirror-smooth surfaces provide outstanding flow characteristics Lightweight yet tough and abrasion resistant As flexible as rubber Raw material meets UL94 HB burn rating BPA-free RoHS compliant (read more)
Browse Industrial Hose Datasheets for NewAge Performance Products | NAPP -
Industrial Precision Flow Meters for Hydraulics, Fuel Transfer & Dosing High-Precision flow measurement for demanding industrial applications (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
Energy loss “0” There are no moving parts or structures that obstruct the flow within the measurement tube, so no energy is wasted. Absolute accuracy guaranteed (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Generally, one-way flow, inline flow meters have an integral check valve assembly that prevents the oil from flowing in reverse. This feature is safe when testing hydraulic pumps, but creates a potential hazard when testing double-acting cylinders and reversible motors. Due (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
Figuring out liquid flow rates with your flow meter in closed pipe applications is now going to be easier than ever with McCrometer's handy new Flow Calculator (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Built In-Flow condition design ideal for use in tight-fit and retrofit installations. McCrometer’s V-Cone® Flow Meter is an advanced differential pressure instrument, which is ideal for use with liquid, steam or gas media in even the most challenging conditions. When (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
Conduct Research Top
-
Refinery Improves Boiler Air-To-Fuel Mixture Performance With Help From Multipoint Thermal Flow Meter
A major oil refinery's plant team ran into challenging issues when they attempted to optimize their large primary boiler system, which initially perplexed the plant's process engineers. After extensive study, it was determined there was a problem controlling the boiler's burner air-to-fuel mixture
More Information Top
-
CR4 - Thread: Fuel Oil Flow Meters
Fuel Oil Flow Meters .
-
diesel flow meter - offers from diesel flow meter manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Fuel Consumption Meter, measurement tools, testing equipment, Fuel oil flow meter ] .
-
CR4 - Thread: Tesla Turbine
Next in Forum: Fuel Oil Flow Meters .
-
CR4 - Thread: CO2 standards and legislation
Previous in Forum: Fuel Oil Flow Meters .
Indicates content that may require registration and/or purchase.