-
Supplier: INTEC Energy Systems
Description: line comprises: Oil and natural gas fired thermal oil heaters with a capacity of 100 - 20,000kW Electric heaters for smaller capacites Traditional fuels such as heavy oil, light oil and natural gas as well as solid fuels like production waste
- Heater Type: Circulation Heater
- Features: Diesel / Fuel Oil / Gasoline / Kerosene, Electric, Natural Gas / Propane
- Applications: Heavy Weight Oils, Lightweight Oils & Degreasing Solutions, Medium Weight Oils
-
Supplier: Accuris
Description: PUMP AND HEATER, FUEL OIL
-
Supplier: Accuris
Description: HEATERS, FLUID, FUEL OIL, NAVAL SHIPBOARD
-
-
Supplier: Accuris
Description: HEATERS, FLUID, INDUSTRIAL (FUEL OIL) NAVAL SHIPBOARD
-
Supplier: Accuris
Description: HEATERS, LUBRICATING OIL AND FUEL, ELECTRIC NAVAL SHIPBOARD
-
Supplier: UL Standards & Engagement
Description: Electric Oil Heaters UL 574 1.1 These requirements cover electric oil heaters for use with Nos. 5 and 6 fuel oil as defined in Specifications for Fuel Oils, ASTM D396, or other oils such as heat transfer oils. Electric oil
-
Supplier: Aggreko
Description: The super efficient KRAKEN will use less fuel to heat your job. Additional savings are realized with its Automatic Thermostat feature that cycles the heater off when desired temperature levels are reached. KRAKEN turns back on when the fluid cools below its intended level. Features 90%
- Heating Capacity: 7,327.5 kW
- Heater Type: Air Heater
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene, Natural Gas / Propane
-
Supplier: Reznor
Description: The model OH series oil-fired unit heaters are available in inputs of 118,000, 173,000, and 229,000 BTUH with 82% efficiency output. These completely packaged unit heaters burn No. 2 fuel oil. Model OH heaters are equipped with a propeller fan. The fan is
- Heating Capacity: 28.4307 kW
- AC Voltage Required: 115 volts
- Maximum Air Flow: 2,000 SCFM
- Heater Type: Air Heater, Space Heater
-
Supplier: OMEGA Engineering, Inc.
Description: 3 - 14" ANSI Blind Flange Design 3 - 14" Carbon Steel Pipe Body, 150 Lb Construction 3 - 120 kW 240 and 480V, 1 & 3 Phase General Purpose, Moisture Resistant/Explosion Resistant, Explosion Resistant or Moisture Resistant Terminal Enclosure 0.475" Dia. Steel SheathLow Watt DensityElements (12 - 15
- AC Voltage Required: 240 to 480 volts
- kWatts: 3 to 120 kW
- Watt Density: 6.5 to 27 W/in²
- Flange or Thread Diameter: 1 inch
-
Supplier: SAE International
Description: the engine oil heater designs are compared using CFD to maximize the heat exchange rate and minimize the pressure drop across the oil heater. Selected engine oil heater design is modeled using Matlab-Simulink to integrate the engine oil heater
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover oil-fired storage-tank water-heating appliances having a fuel input of not more than 200,000 Btu / hour (60 kW). These requirements do not apply to heaters that include storage vessels having a water capacity of more than 120 US gallons (454.2 L), or
-
Supplier: CSA Group
Description: maximum flow rate, recovery efficiency, standby loss, daily water heating energy consumption, uniform energy factor, and annual energy consumption for gas-fired and fuel oil-fired water heaters. 1.2 This Standard applies to: a) Gas-fired storage water heaters i) with
-
Supplier: HDT Global
Description: The H45, more commonly know in the field as the “pot belly stove,” is a non-powered, freestanding, liquid multi-fuel space heater and is designed for heating the military's general purpose (GP) tents, small and large. 45,000 BTU Non-powered vented heat Multi-fuel burner Shipped
- Heater Type: Air Heater, Space Heater
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
- Features: Other
-
Supplier: ASTM International
Description: 1.1 This specification covers four grades of fuel oil made in whole or in part with hydrocarbon-based used or reprocessed lubricating oil or functional fluids, such as preservative and hydraulic fluids. The four grades of fuel are intended for use in various types of
-
Supplier: HDT Global
Description: a powerful fan system that delivers uncontaminated heat to your tent or duct system. The LCFH operates with fuel supplied from its integral, large-capacity fuel tank or from an external fuel supply. Air ducts attached to both the input and output air supply allow the
- Maximum Air Flow: 2,100 SCFM
- Heater Type: Air Heater, Forced Air Heater
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
- Features: Other
-
Supplier: HDT Global
Description: inside permanent mounting to outside temporary applications. This heater provides the safest most reliable source of powered heat available today. The UH48E TYPE IV features 15,000 BTU multi-fuel burning capabilities. The heater operates on a variety of liquid fuels (DF1,
- Maximum Air Flow: 600 SCFM
- Heater Type: Air Heater, Space Heater
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
- Features: Other
-
Supplier: Mi-T-M Corporation
Description: panel with thermostat plug, reset push button and safety air pressure switch · High pressure fuel pump · Vacuum sensor helps prevent heater lock out · Heated fuel filter for more reliable starts in subzero temperatures Functions on: Kerosene or No. 1 and No. 2 fuel
- Maximum Air Flow: 557 to 2,650 SCFM
- Heating Capacity: 26.9652 to 87.93 kW
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
- Features: Forced Air Heater, Space Heater
-
Supplier: Wacker Neuson SE
Description: The Pureheat hydronic air heater provides temporary heat for large structures and buildings, removes excess moisture from the workspace, and saves up to 50% of the fuel over traditional methods. The Pureheat offers simples operation and with accessories such as hose handling systems,
- Heating Capacity: 252.066 kW
- AC Voltage Required: 120 volts
- Heater Type: Air Heater, Forced Air Heater, Space Heater
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
-
Supplier: Wacker Neuson SE
Description: a rental friendly design. Applications include Oil & Gas Exploration, Mining, Construction and Restoration. Automatic louvers help maintain desired temperatures while high performance mineral oil fluid helps achieve outlet temperature up to 250 ◦F (120 ◦C). Designed to be
- Maximum Operating Temperature: 180 to 200 F
- AC Voltage Required: 120 volts
- Maximum Operating (Sheath) Temperature: 180 to 200 F
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: Mi-T-M Corporation
Description: Integral overheat and flame-out safety · Fuel gauge · Oversized fuel cap · High limit temperature shut-off · Sure start ignition for cold temperature starts · Dual connector ignitor · Error indicator read-out Factory tested for multiple fuels: Kerosene, JP8/Jet A fuel,
- Maximum Air Flow: 240 to 3,000 SCFM
- Heating Capacity: 20.517 to 175.86 kW
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
- Features: Forced Air Heater, Space Heater
-
Supplier: Thermal Fluid Systems, Inc.
Description: Thermal Fluid Systems, Inc. is proud to offer the custom design and supply of high efficiency thermal fluid (sometimes called hot oil or Dowtherm) heaters and systems. The heaters and systems can be: Gas Fired Oil Fired Waste Fuel Fired We build our thermal fluid
- Maximum Operating (Sheath) Temperature: 750 F
- kWatts: 0.00014655 to 14,655 kW
- Maximum Operating Temperature: 750 F
- Heating Capacity: 0.00014655 to 14,655 kW
-
Supplier: Thermon, Inc
Description: Typical applications include: air/gas superheating, oil pre-heating, steam superheating, fuel pre-heating and others. Circulation heaters are designed and manufactured in accordance with ASME Section III, Class 1, 2 or 3 and stamped N according to code requirements. Immersion
- Maximum Operating (Sheath) Temperature: 1,200 F
- AC Voltage Required: 660 volts
- Maximum Operating Temperature: 1,200 F
- Heater Type: Circulation Heater, Duct Heater, Tubular Heater
-
Supplier: HDT Global
Description: uncontaminated heat to your tent or duct system and operates with fuel supplied from its integral, large-capacity fuel tank or from a remote fuel supply. Air ducts attached to both the input and output air supply allow the heater to be run in 100% recirculation mode or a
- AC Voltage Required: 120 volts
- Maximum Air Flow: 1,900 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
- Features: Diesel / Fuel Oil / Gasoline / Kerosene, Electric, Other
-
Supplier: WATTCO
Description: environments, Wattco pipe heaters are an excellent choice to use with heavy bunker fuel oils, corrosive liquids and liquids with high viscosity. Wattco pipe tank heaters can use flange heaters, screw plug heaters as well as resistance coil heaters
- Maximum Operating (Sheath) Temperature: 0 to 750 F
- AC Voltage Required: 240 to 600 volts
- kWatts: 4 to 80 kW
- Watt Density: 3 to 12 W/in²
-
Supplier: Heat Wagon
Description: 100% clean, dry heat. Approved for indoor/outdoor applications. Ductable to 50ft. (VF400) and 200ft. (VF1000) Remote thermostat with 15' cord. Compact design fits through standard doorway. Large capacity fuel tanks (optional). In-line fuel circulation heater ensures smooth
- Heater Type: Air Heater
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
-
Supplier: Trent, Inc.
Description: intervening spaces to readily transmit heat to the aluminum casing. Stainless steel casings are also available. These heaters are designed as fuel oil pre-heaters, or line and suction heaters, and are rated 250°F. Heaters for Heat Transfer Oil
- Maximum Operating (Sheath) Temperature: 550 F
- AC Voltage Required: 480 volts
- kWatts: 4 kW
- Watt Density: 5.95 W/in²
-
Supplier: Wacker Neuson SE
Description: Indirect fired air heaters produce clean, dry, healthy heat offering an ideal environment for a variety of construction, residential and restoration applications without the use of an open flame, combustion carbons or wate. Industry leading for heat delivery in its class, boasting up to
- Maximum Operating Temperature: 126 to 240 F
- Heating Capacity: 32.8685271 to 260.859 kW
- AC Voltage Required: 120 volts
- Maximum Operating (Sheath) Temperature: 126 to 240 F
-
Supplier: WATTCO
Description: temperature using electric heating elements such as flanged heaters, screw plug heaters, over the side heaters or immersion water heaters. This application is commonly used in chemical processes, large petrochemical containers as well as large water containers that
- Applications: Caustic Solutions, Clean Water Heating, Heavy Weight Oils, Lightweight Oils & Degreasing Solutions, Liquid Paraffin, Medium Weight Oils, Process Waters
- Features: Electric, Other
- Heater Type: Immersion Heater
- Sleeve (Sheath) Material: Nickel Alloy, Stainless Steel, Steel
-
Supplier: Wacker Neuson SE
Description: Infrared radiant heaters direct heat exactly where you need it without relying on warming the surrounding air, unlike convective heat, making it unaffected by the wind or weather. Perfect for heating open workspaces, personnel, equipment, concrete formwork, or jobsite structures, radiant
- Heating Capacity: 33.7065 to 45.4305 kW
- AC Voltage Required: 120 volts
- Watts: 33.7065 to 45.4305 kW
- Heater Type: Air Heater, Radiant Flat Panel Heater, Radiant Heater, Space Heater
-
Supplier: Gaumer Process
Description: Gaumer Process provides standard and custom engineered medium voltage (4KV) electric heaters and associated medium voltage control panels to meet high energy demand for various applications. For generations, US manufacturing has been powered, quite literally, by fossil fuel. Natural
- AC Voltage Required: 4,160 volts
- Watt Density: 800 W/in²
- Features: Electric, Other
- Applications: Gases / Vapors, Process Waters
-
Supplier: Aggreko
Description: 600,000 Ground Thaw Heater From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heaters. Features Groundthaws – fully self-contained unit Large hose reel capacity The hose reel is capable of carrying a
- Heating Capacity: 181.78062 kW
- Heater Type: Air Heater
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
-
Supplier: Aggreko
Description: 165 kW Indirect Fired Gas Heater From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heater. Features Completely fume, flame, and moisture-free Available in size from 171,000 to 3.8 million Btu/hr
- Maximum Operating Temperature: 300 F
- Heating Capacity: 165 kW
- Maximum Air Flow: 10,000 SCFM
- Heater Type: Air Heater
-
Supplier: Aggreko
Description: 50 kW Gas Heater From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heaters. Features Completely fume, flame, and moisture-free Available in size from 171,000 to 3.8 million Btu/hr Have airflow rates
- Maximum Operating Temperature: 300 F
- Heating Capacity: 50 kW
- Maximum Air Flow: 10,000 SCFM
- Heater Type: Air Heater
-
Supplier: Chromalox
Description: LTFX units provide low watt density heating over a large surface area, while providing precise temperature control for such materials as fire water storage, asphalt, diesel, lube oils, ethanol, bio-diesel, glycerin, animal fats, vegetable oils, fuel oils, or similar types
- AC Voltage Required: 480 to 600 volts
- kWatts: 4 to 240 kW
- Watt Density: 9 to 12 W/in²
- Flange or Thread Diameter: 4 to 14 inch
-
Supplier: Bucan Electric Heating Devices, Inc.
Description: Flanged immersion heaters are high capacity electrical heating units made for tanks or pressurized vessels. They consist of multiple tubular heaters formed into hairpin and welded or brazed to flanges. The heating elements could be made of copper, steel, stainless steel or Incoloy
Find Suppliers by Category Top
Featured Products Top
-
been powered, quite literally, by fossil fuel. Natural gas, oil, and coal have historically run the workhorses of American industry – the heaters and boilers that process raw materials into usable products for a range of businesses, including oil and gas companies, chemical manufacturers, food (read more)
Browse Industrial Heaters Datasheets for Gaumer Process -
fuel. Natural gas, oil, and coal have historically run the workhorses of American industry – the heaters and boilers that process raw materials into usable products for a range of businesses, including oil and gas companies, chemical manufacturers, food processors, pulp and paper (read more)
Browse Electric Heaters Datasheets for Gaumer Process -
Process is an innovative and leading designer and manufacturer of electric process heaters and engineeered systems for Power Generation, Oil & Gas, Refinery, Petrochemical, Pulp & Paper, Marine and Mining industry (read more)
Browse Electric Heaters Datasheets for Gaumer Process -
Gaumer Process is an innovative and leading designer and manufacturer of electric process heaters and engineeered systems for Power Generation, Oil & Gas, Refinery, Petrochemical, Pulp & Paper, Marine and Mining industry. Gaumer Process is a electric heater (read more)
Browse Industrial Heaters Datasheets for Gaumer Process -
An immersion heater is an electric heating apparatus consists of a bundle of tubular heating elements which are submerged in a tank or container to heat a liquid, such as water, oils of various viscosity, viscous materials, solvents, process solutions, liquidous chemicals, and gases. It is (read more)
Browse Immersion Heaters Datasheets for Gaumer Process -
immersion heater is an electric heating apparatus consists of a bundle of tubular heating elements which are submerged in a tank or container to heat a liquid, such as water, oils of various viscosity, viscous materials, solvents, process solutions, liquidous chemicals, and (read more)
Browse Immersion Heaters Datasheets for Gaumer Process -
- Instrumentation, personal comfort, deicers, over the road truck and railcar freeze protection, oil and battery heating, and auto/motorcycles. Automotive – cold weather battery warming on electrical and hybrid vehicles, motor heating, fuel cell temperature maintenance, mirror (read more)
Browse Industrial Heaters Datasheets for Heatron, Inc. -
As manufacturers pursue electrification given the many initiatives across the globe such as the EU Electrification Action Plan, the question becomes: How can we replace fossil?fuel (read more)
Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
been significantly improved. It can be used in electric heating, thermal conductive substrates and other fields. Used as a water heater heating element, its high thermal conductivity enables it to quickly transfer heat to the heated medium, and its good thermomechanical properties and insulation (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Since 1962 Gaumer Process has been designing and manufacturing electric process heaters and control systems to the Oil and Gas Industry. Gaumer Process is located at the center of the Oil & Gas World Houston, TX. Customers value our expert technical knowledge, fast response time (read more)
Browse Scrubbers Datasheets for Gaumer Process
Conduct Research Top
-
Tubular Process Heater for Warming Fuel Oil
A Tempco Distributor requested a quote for a custom process heater design with a unique challenge. Their customer had a reservoir that is 8 x 23 feet but very shallow at only 16 inches deep. It was filled with a fuel oil that needed to be kept warm. It required 30 kw of power and for the immersion
-
Preheat Fuel Oil using Flanged Heaters
A major oil refinery in Calgary, Alberta traditionally used gas heating for their crude oil reservoirs. Maintenance was getting expensive and an alternative process heating solution was needed. Electric heating was easily available for this application with relatively low installation
-
Immersion Heaters in Refineries
Immersion heaters are best for oil heating for several reasons. The electric immersion heaters that are sheathed for indirect heating provide a steady constant heat flow that keeps oil viscosity constant. These industrial heaters are ideal for oil refineries because they require minimal maintenance
-
Heating Biodiesel
this as an alternative to traditional diesel fuel. Biodiesel is made from vegetable and animal fat based derivatives in places like North Dakota and is created through chemical reactions between lipids (vegetable or animal based oil fat) with an alcohol. Biodiesel is now very popular in North America and around
-
Flammable Gas Sensors: Which is the Best?
heaters and furnaces, at gas stations, in oil and fuel refineries, or in factories that stores or uses flammable gases. If you've ever had your home gas furnace inspected, the technician tested it using a hand-held gas detector with a flammable gas sensor inside it.