Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Fuel Immersion Resistant, Single-Core Stranded ISO Cable
-
Supplier: Accuris
Description: CABLE, LOW TENSION, POLYETHYLENE INSULATED, THIN WALL THICKNESS, FLEX FUEL RESISTANT
-
Supplier: Accuris
Description: CABLE, LOW TENSION, POLYETHYLENE INSULATED, REDUCED WALL THICKNESS, FLEX FUEL RESISTANT
-
-
Supplier: Carlisle Interconnect Technologies
Description: A range of high temperature, fire proof and fire resistant single and multi-core cables, incorporating PTFE and Polyimide, specifically designed for use in fire zone areas of the aircraft engine. Cable designs to ESW specifications Resist burning and withstand high temperatures
- North American (AWG): 16 to 22 AWG
- Rated Voltage: 0.6 kilovolts
- Features: Other
-
Supplier: Hi-Tech Controls, Inc.
Description: These data transmission cables, oil and fuel resistant, are used for internal and external wiring applications at gas pumps, for data transmission from the pumps to the cash desk and in the installation of the video surveillance systems. These cables are also installed
- Number of Conductors: 2 to 7 #
- Rated Voltage: 4 kilovolts
- Operating Temperature: -30 to 70 C
- North American (AWG): 16 AWG
-
Supplier: Hi-Tech Controls, Inc.
Description: For use as a feeder cable for control elements for all crane types, feeder cables for control boards and for key control elements. This cable type is very flexible and performs well under torsional stress. Resistant to – Oils and fats – Non-alcoholic fuels and
- Number of Conductors: 8 to 54 #
- Rated Voltage: 2 kilovolts
- Operating Temperature: -40 to 90 C
- North American (AWG): 17 AWG
-
Supplier: Allied Electronics, Inc.
Description: Chemical Resistant and Temperature Resistant Tubings, Black Color Recommended for use with XTRA Guard® 5 extra high-temperature/chemical-resistant FEP Teflon Jacketed Cables and Oil Resistant XTRA Guard® Flexible Cables for permanent solutions for critical
-
Supplier: Allied Electronics, Inc.
Description: Chemical Resistant and Temperature Resistant Tubings, Black Color Recommended for use with XTRA Guard® 5 extra high-temperature/chemical-resistant FEP Teflon Jacketed Cables and Oil Resistant XTRA Guard® Flexible Cables for permanent solutions for critical
-
Supplier: Hi-Tech Controls, Inc.
Description: Robust control cable with an outstanding resistance to oil and abrasion. Suitable for use in tool making and machine industries, steel works, on building sites and in the oil and coal industries. The cable can also be used for portable tools etc. To be recommended if the cable
- Number of Conductors: 2 to 7 #
- Rated Voltage: 3 kilovolts
- Operating Temperature: -40 to 90 C
- North American (AWG): 2 to 18 AWG
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: This oil and fuel resistant control cable is halogen free, flame retardant and self-extinguishing according to IEC 60332-1-2 + VDE 0482-332-1-2 + NF C32-070 C1. It is suitable for flexible use in railway applications.
- Rated Voltage: 0.6 to 1 kilovolts
- Operating Temperature: -40 to 90 C
- Product Type: Multiconductor Cable
- Features: Other
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: SABIX® SD 705 FRNC C1 is a continuously flexible halogen-free data cable with improved fire performance. Furthermore, it is oil and fuel resistant. This cable is used as festoon cable for polar cranes in nuclear power plants, in rail technology as sensor
- Rated Voltage: 0.5 kilovolts
- Operating Temperature: -40 to 90 C
- Features: Industrial / Instrumentation and Control, Multiconductor Cable, Other
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: The fire resistant cable is a continuously flexible halogen-free control cable with overall copper screen and improved fire performance. Additionally, it is oil and fuel resistant and does not cause flame propagation. This cable is used as festoon
- Rated Voltage: 0.6 to 1 kilovolts
- Operating Temperature: -40 to 90 C
- Cable Shielding: Braid
- Features: Industrial / Instrumentation and Control, Other
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: resistance up to ±60°/m make it ideal for dynamic, moving applications in airport environments. The cable is cold flexible down to -40 °C, halogen-free, and highly resistant to weather, fuels, and UV radiation. The durable SABIX® outer sheath ensures long-term protection against
- Rated Voltage: 0.6 to 1 kilovolts
- Operating Temperature: -50 to 90 C
- Product Type: Multiconductor Cable
- Features: Other
-
Supplier: BRIM Electronics, Inc.
Description: TFE or PTFE dielectric over a solid or stranded Silver plated copperweld conductor, Silver plated copper braided shield, an FEP or PTFE jacket overall. These cables combinehigh temperature with miniaturization. Jackets are weatherproof and resistant to fuels, solvents, alkalis,
- North American (AWG): 30 to 26 AWG
- Operating Temperature: -55 to 250 C
- Cable Length: 500 to 100 ft
- Cable Shielding: Braid
-
Supplier: National Wire & Cable Corporation
Description: National Wire & Cable Corporation manufactures a family of highly flexible miniature rough-usage low-voltage instrument control cable. These are available as cabled pairs or singles, with optional overall shield of foil with drain wire. Conductors are stranded tinned copper with .011”
- Rated Voltage: 0.3 kilovolts
- North American (AWG): 24 AWG
- Product Category: Bulk Cable
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Waytek, Inc.
Description: Battle Braid® is a heavy-duty cut-resistant sleeve that protects wire and cable assemblies from heavy impacts and punctures. The durable polyester construction absorbs and dissipates energy, offering superior crush and abrasion protection. Orange Battle Braid is the perfect choice for
- Sleeving: Mesh / Braided Sleeving
-
Supplier: Hi-Tech Controls, Inc.
Description: cables are oil and fuel resistant according to DIN ISO 6722 part 2. Three color combinations are only manufactured on request. But the common colors and color combinations can always be supplied by HELUKABEL®.
- Rated Voltage: 1,000 volts
- Nominal Outer Diameter: 0.05511814 to 0.16929143 inch
- Operating Temperature: 105 C
- North American (AWG): 10 to 20 AWG
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 961635-PCL150103 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: P Type: Clamp, P-Type Color: Gray, Tan Features: Corrosion Resistant, Flame Retardant, Fuel Resistant, Non-Conductive, Protective Coating Package:
-
Supplier: Waytek, Inc.
Description: Battle Braid® is a heavy-duty cut-resistant sleeve that protects wire and cable assemblies from heavy impacts and punctures. The durable polyester construction absorbs and dissipates energy, offering superior crush and abrasion protection. Orange Battle Braid is the perfect choice for
- Sleeving: Mesh / Braided Sleeving
-
Supplier: Waytek, Inc.
Description: Battle Braid® is a heavy-duty cut-resistant sleeve that protects wire and cable assemblies from heavy impacts and punctures. The durable polyester construction absorbs and dissipates energy, offering superior crush and abrasion protection. Orange Battle Braid is the perfect choice for
- Sleeving: Mesh / Braided Sleeving
-
Supplier: Waytek, Inc.
Description: Battle Braid® is a heavy-duty cut-resistant sleeve that protects wire and cable assemblies from heavy impacts and punctures. The durable polyester construction absorbs and dissipates energy, offering superior crush and abrasion protection. Orange Battle Braid is the perfect choice for
- Sleeving: Mesh / Braided Sleeving
-
Supplier: Alpha Wire
Description: Xtra-Guard® 2 - Abrasion resistant to withstand mechanical abuse Heavy-duty cable for use in industrial applications where abrasion and mechanical abuse is common Features a specially formulated, rugged polyurethane jacket offering three times the tear and abrasion resistance of
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -30 to 90 C
- North American (AWG): 20 AWG
- Impedance: 49 ohms
-
Supplier: ASTM International
Description: of the HTIR-TC MIMS cable as ranging from 0.059 in. [1.5 mm] to 0.062 in. [1.6?mm] to accommodate the nuclear fuel pin size and compactness. This has been found to be the optimal diameter for this application without compromising reliability of the sensor but to fit appropriately
-
Supplier: igus® inc.
Description: approvals UL E 80294 Resistant against Bore oil, cutting oil, machine oil, apparatus oil, hydraulic oil, lubricants, emulsifiers, spark erosion fluids, solvents, fuels (General oils up to +100°C) Applications Heavy mechanical engineering
- Conduit Size: 0.23 to 1.83 inch
- Temperature Rating: -40 to 105 F
- Units: English Size, Metric Size
- Flexibility: Flexible Conduit
-
Supplier: Win Source Electronics
Description: Temperature Range - Operating: -40°C ~ 150°C Diameter - Inside: 0.394" (10.00mm) Wall Thickness: 0.020" (0.51mm) Heat Protection: Flame Retardant, Heat Resistant Abrasion Protection: Abrasion Resistant Liquid Protection: Fluid Resistant, Fuel Resistant, Gasoline
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1047990-RW-200-E-7/8-0-SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: RW-200E Type: Tubing, Flexible Color: Black Features: Abrasion Resistant, Acid Resistant, Chemical Resistant, Fluid Resistant, Fuel
- Diameter: 0.875 inch
- Operating Temperature: -55 to 200 C
- Shrink Temperature: 100 C
- Shrink Ratio: 2 :1
-
Supplier: Douglas Electrical Components
Description: available for cable assemblies COMMON WIRE AND CABLE TYPES Individual wires (PTFE, PVC, etc.) Jacketed cable Coaxial cable including Triax, Quadrax, and Twinax cable Thermocouple Customized assemblies with integral connectors MARKET CAPABILITIES ISO 9001:2015 / ISO
- Temperature Range: 200 C
- Features: Electrical
- Electrical Feedthrough Type: Thermocouple
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1054674-202D211-12-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202D2 Type: Boot Color: Black Features: Flame Retardant, Fluid Resistant, Fuel Resistant, Heat Resistant, Lip Package: Bulk Standard Package:
- Diameter: 0.882 inch
- Length: 0.559 inch
- Features: Heat Shrink Caps, Other
- Sleeving: Shrink Tubing
-
Supplier: NewAge Performance Products | NAPP
Description: Available in ester or ether formulations Both formulations made from non-toxic raw materials conforming to FDA standards for use with wet and fatty food contact surfaces Extremely resistant to weathering, tearing, impact, radiation, and abrasion Transparent, flexible, resilient, tough;
- Outside Diameter / Size: 0.125 inch
- Maximum Inside Diameter / Size: 0.063 inch
- Wall Thickness: 0.031 inch
- Pressure Rating: 135 psi
-
Supplier: Checkers
Description: polyurethane, these protectors are also resistant to oils, fuels and lubricants, making them an excellent choice for garages and other areas with light vehicle traffic. Offering protection for cables and hoses of up to 1.25'' in outside diameter, Grip Guard cable
- Load Capacity: 5,000 lbs
- Length: 39 inch
- Number of Channels: 5
- Channel Width: 1.25 inch
-
Supplier: Checkers
Description: Weighing in at only 23 lbs, the Grip Guard 3-Channel Cable Protector is the lightest of its kind. Constructed of durable, high-impact, non-conductive polyurethane, it's also resistant to oils, fuels and lubricants. A recessed carrying handle molded into the protector's underside
- Load Capacity: 5,000 lbs
- Length: 39 inch
- Number of Channels: 3
- Channel Width: 2.25 inch
-
Supplier: DuPont™ Kevlar®
Description: The original family of product types of Kevlar® having similar tensile properties and with many deniers and finishes, these yarns are used in ballistic applications, ropes and cables, protective apparel such as cut-resistant gloves, in life protection uses such as helmets, vehicular
- Use Temperature: -320 to 350 F
- Breaking Load (Rope / Fiber): 20.9 lbs
- Fiber Denier: 400 g/9000 m (denier)
- Breaking Load: 20.9 lbs
-
Supplier: DuPont Protection Technologies
Description: High-modulus type used primarily in fiber optic cable, textile processing, plastic reinforcement, ropes, cables, and composites for marine sporting goods and aerospace applications.
- Use Temperature: -320 to 350 F
- Breaking Load (Rope / Fiber): 410 lbs
- Fiber Denier: 8,520 g/9000 m (denier)
- Breaking Load: 410 lbs
-
Supplier: DuPont Protection Technologies
Description: The original family of product types of Kevlar® having similar tensile properties and with many deniers and finishes, these yarns are used in ballistic applications, ropes and cables, protective apparel such as cut-resistant gloves, in life protection uses such as helmets, vehicular
- Use Temperature: -320 to 350 F
- Overall Thickness: 0.005 to 0.03 inch
- Applications: Aerospace, Apparel / Clothing, Architectural / Construction, Automotive / Transportation, Electrical / Electronics, Electrical Insulation / Dielectric, Fire Proofing / Thermal Protection, Industrial OEM, Marine
- Performance Features: Chemical / Fuel Resistant, Cut Resistant / Bullet Proof, UL Approved / Listed
Find Suppliers by Category Top
Featured Products Top
-
, and reeling applications P400, PD400, PDS400 and P28 connector options Robust and highly flexible cable designs Low-capacity insulation for 400 Hz applications Oil, weather, and fuel-resistant cable (read more)
Browse Cable Assemblies Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
PIC Wire & Cable military cables and cable assemblies are designed, manufactured and tested to perform with reliability in harsh environments. Our lightweight military cable solutions can significantly reduce fuel consumption and increase (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
Railway cable systems used outside rail vehicles are exposed to continuous movement, harsh weather conditions, UV radiation, ozone, oil, fuel, and mechanical stress. At the same time, they must comply with stringent fire (read more)
Browse Multiconductor Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
integrity Significant weight savings for enhanced fuel efficiency and increased payload Greater cable flexibility and smaller diameters for easier routing and installation in tight, crowded areas (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
Flexible wire and cable or tubing Applications requiring good transparency Applications that require good abrasion resistance and toughness. Fuel and chemical resistance Excellent electrical and insulating properties in a wide range of (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for AGC Chemicals Americas, Inc. -
Corrosion Resistant Alloys HASTELLOY® alloy C-276 (UNS N10276) Ni 57.0, Mo 16.0, Cr 15.5, Fe 5.5, W 3.8 Outstanding corrosion resistance in (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
service life over other materials. Hydrolytic Stability — Urebrade is supplied in an ether formulation, making it resistant to attack from moisture and fungi. The resin used in Urebrade is listed by the National Sanitation Foundation (NSF 61). Ester-based Urebrade is available through minimum (read more)
Browse Datasheets for NewAge Performance Products | NAPP -
is listed by the National Sanitation Foundation (NSF-61) for use with potable water Resistant to weathering†, tearing, impact, abrasion, radiation exposure, oils, greases, and fuels†† Wide range of temperature resistance; -90°F to 175°F (read more)
Browse Industrial Hose Datasheets for NewAge Performance Products | NAPP -
with wet and fatty food contact surfaces Extremely resistant to weathering†, tearing, impact, radiation, and abrasion Transparent, flexible, resilient, tough; resistant to oils, greases, and fuels†† Wide range of temperature resistance: -85°F (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
Introducing Eteily Technologies' Combination WiFi Antenna Solution, which is intended to fuel modern wireless ecosystems with remarkable range, signal stability (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd.
Conduct Research Top
-
Radiation-Hardened Motors
to breakdown by radiation, and as a result the lubricants, varnish, lamination bonding, and cable insulation in standard, commercially-available motors will all deteriorate over relatively short periods of time. A new generation of radiation-resistant motors has been developed to greatly expand the design
More Information Top
-
Sell pulse sensor(U501-A)
4.the fuel resistant cable can be customized regarding length .
-
Sell dual flow valve
The fuel resistant cable can be customized regarding length .
Indicates content that may require registration and/or purchase.