-
Supplier: elobau U.S., Inc.
Description: The elobau float switch 298... monitors the fill levels in water, hydraulic oil and fuel tanks. Thanks to its sturdy construction, up to lengths of 1200 mm, one-sided mounting without end support is sufficient.
- Number of Switch Points: 1 to 20 (#)
- Maximum Current: 0.5 amps
- Maximum DC Voltage: 48 volts
- Output: Analog Current, Analog Voltage
-
Supplier: Madison Company
Description: The M7000 miniature liquid level switch has a PBT stem and a Buna-N float. Buna-N is typically suitable for use with aromatic hydrocarbons, diluted acids, and bases. Applications include fuel tanks, transmissions, and hydraulic systems. The M7000 is not for use in hot water
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: 221 F
- Liquid specific gravity: 0.45 (Specific Gravity #)
-
Supplier: Madison Company
Description: conditions may result in erratic float operation. Buna-N is typically suitable for use with aromatic hydrocarbons, diluted acids, and bases within a temperature range of -50 degrees C to 120 degrees C. Applications include fuel tanks, transmissions, and hydraulic systems.
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 49.312818 psi
- Material Temperature Range: 221 F
- Liquid specific gravity: 0.45 (Specific Gravity #)
-
-
Supplier: Madison Company
Description: The M4500 miniature liquid level switch has a brass stem and a Buna-N float. Buna-N is typically suitable for use with aromatic hydrocarbons, diluted acids, and bases within a temperature range of -50 degrees C to 120 degrees C. Applications include fuel tanks, transmissions,
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: 221 F
- Liquid specific gravity: 0.45 (Specific Gravity #)
-
Supplier: Madison Company
Description: The M4300 liquid level switch has a brass stem and a Buna-N float. Buna-N is typically suitable for use with aromatic hydrocarbons, diluted acids, and bases within a temperature range of -50 degrees C to 120 degrees C. Applications include fuel tanks, transmissions, and
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: 221 F
- Liquid specific gravity: 0.45 (Specific Gravity #)
-
Supplier: Standex-Meder Electronics
Description: chemicals and are therefore an ideal solution in fuel tanks, oil containers or brake fluid reservoirs. Suitable for stems with an outer diameter up to 15.5mm; float is foam. Actuator magnet is contained within the float though partially exposed to the liquid material.
- Number of Switch Points: 1 (#)
- Measuring Range: 0.7480319 inch
- Features: Liquid
- Meter Technology: Mechanical / Magnetic Floats
-
Supplier: Standex-Meder Electronics
Description: chemicals and are therefore an ideal solution in fuel tanks, oil containers or brake fluid reservoirs. Suitable for stems with an outer diameter up to 8.5mm; float is foam. Actuator magnet is contained within the float though partially exposed to the liquid material.
- Number of Switch Points: 1 (#)
- Measuring Range: 0.6299216 inch
- Maximum Operating Pressure: 73 psi
- Features: Liquid
-
Supplier: Standex-Meder Electronics
Description: chemicals and are therefore an ideal solution in fuel tanks, oil containers or brake fluid reservoirs. Suitable for stems with an outer diameter up to 8.5mm; float is foam. Actuator magnet is contained within the float though partially exposed to the liquid material.
- Number of Switch Points: 1 (#)
- Measuring Range: 0.651575155 inch
- Features: Liquid
- Meter Technology: Mechanical / Magnetic Floats
-
Supplier: Standex-Meder Electronics
Description: chemicals and are therefore an ideal solution in fuel tanks, oil containers or brake fluid reservoirs. Suitable for stems with an outer diameter up to 7.5mm; float is foam. Actuator magnet is contained within the float though partially exposed to the liquid material.
- Number of Switch Points: 1 (#)
- Measuring Range: 0.7480319 inch
- Features: Liquid
- Meter Technology: Mechanical / Magnetic Floats
-
Supplier: Central Marine Diesel
Description: This brand new Industrial Portable generator features a 10,500 watt surge rating and operates on propane, natural gas and gasoline right out of the box. No mechanical alterations are necessary. Switch between fuels by simply changing your fuel source. Triple-Fuel. Propane,
- Wattage: 7,000 watts
- Voltage: 120 V, 240 V
- Fuel Type: Gasoline, Natural Gas, Propane
-
Supplier: Gems Sensors & Controls
Description: Float Offers Narrower Design - only 3/4" (19 mm) Wide for Tight Spaces Polysulfone Float: For Water Based Liquids, With Limited Use in Oils and Chemicals Polypropylene Float (hollow): Features a Low Specific Gravity Float Offering Broad Chemical Compatibility.
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: -40 to 250 F
- Maximum AC Voltage: 240 volts
-
Supplier: Whitman Controls, LLC
Description: The Whitman Controls L30 Series Vertical Multi-Station Brass Buna Liquid Level Switches provide the user with as many as five level control points and up to 48” in overall length. The structure allows these switches to be mounted at the top or bottom of a tank. It can be fully
- Maximum Operating Pressure: 160 psi
- Material Temperature Range: -40 to 180 F
- Features: Liquid
- Level Measurement: Point Level / Multi-Point Levels
-
Supplier: Solutions with Innovation, LLC
Description: The TR30240 is a low cost, reed switch type transmitter designed to provide fuel level monitoring to panel mounted fuel gauges in marine and stationary tank applications. Vertically mounted and typically manufactured with a stainless stem and Buna-N float, the TR30240 is
- Measuring Range: 120 inch
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: 300 F
- Level Measurement: Continuous Level
-
Supplier: Gems Sensors & Controls
Description: Nylon is Ideal for Oils and Fuels NSF-Approved Polypropylene is Ideal for Potable Water These low-cost units are ideal for high volume use in small tanks and vessels. Engineered plastics construction offers broad compatibility in water, oils and chemicals. Type 10 - Externally mounts
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 50 psi
- Material Temperature Range: -40 to 250 F
- Features: Electromechanical Switch, Liquid, Normally Closed (NC), Normally Open (NO), Single Pole, Single Throw (SPST)
-
Supplier: Solutions with Innovation, LLC
Description: The vertically mounted L312E multi-level switches are designed and FM approved for use in hazardous location environments including fuel tanks and combustible fluid storage tanks. With up to five independent switch points, the L312E is a versatile, compact and economical
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: -40 to 300 F
- Features: Electromechanical Switch, Liquid, Normally Closed (NC), Normally Open (NO), Single Pole, Double Throw (SPDT), Single Pole, Single Throw (SPST)
- Meter Technology: Mechanical / Magnetic Floats
-
Supplier: Gems Sensors & Controls
Description: Dependable Long Service Life Fits Small, Interstitial Spaces Easy Maintenance The Gems™ LS-10 liquid sensor accurately detects the presence of liquid in fiberglass double-wall tanks, containment sumps and double-wall pipes. Dry contact switching ensures dependability throughout its long
- Operating Temperature: -40 to 176 F
- Leak Detection Method: Mechanical Float Switch (Relay Contact)
- Specific Detectable Liquid Types: Petroleum Based Products / Fuels, Water
- Output Options: Switch or Alarm Signal
-
Supplier: Gems Sensors & Controls
Description: tranquil storage day tanks to the challenge of off-highway vehicle fluids tank gauging. Minimum order for this series is 250 units. Applications: Generator Sets Fuel tanks Reclamation Systems Coolant Reservoirs Auto Transmissions Fluid Reservoirs OHV Fuel
- Measuring Range: 24 inch
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: 300 F
- Mounting: Bottom Mount, Top Mount
-
Supplier: SSI Technologies, LLC
Description: fuel gauges in the automotive, marine and construction industries. The traditional resistive float sender uses a potentiometer attached to a float at the end of an actuating arm to provide a level indication. This technology interfaces with the instrument cluster’s fuel
- Measuring Range: 32 inch
- Material Temperature Range: -58 to 212 F
- Output: Analog Voltage
- User Interface: Computer Controllable
Find Suppliers by Category Top
Featured Products Top
-
. In turn, this shuts down the failed pump, preventing further fluid from escaping. The SPILLSTOP can be equipped with an optional warning alarm whistle, pneumatic-to-electric switch to power warning lights or connect to a SCADA panel, and additional pump shutoff valves for multiple pumps, high suction tank applications, and/or backup pump startup. (read more)
Browse Spill Containment Systems Datasheets for Blacoh Fluid Control, Inc. -
it is now possible to continuously measure even larger filling heights with a single sensor. So far, cascading switches have usually been used for flat non-contact measurements. However, switch solutions on the outer wall of the tank are very complex due to the required cabling and at the same time (read more)
Browse Level Sensors Datasheets for EBE Elektro-Bau-Elemente GmbH -
-level probe provides reliable detection at low water levels and avoids common issues associated with mechanical float switches becoming stuck. An integrated overflow safety switch provides an additional layer of protection when condensate levels rise. Three LED indicators provide visual status information for (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
API 607 fire-safe certification, making them a key safety component wherever flammable liquids or gases are handled. Applications Fuel oil and storage tanks Gas stations and diesel generator sets Methanol, ammonia, liquefied gas, and other (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
transfer, including rain barrels, water tanks, pools, spas, hot tubs, ponds, flooded areas, gardens, rooftops, and household drainage. It can also support RV water transfer, garden watering, portable washing, and emergency water removal. The pump is not intended for sewage, fuels, solvents, heavy sludge, mud, or liquids incompatible with the pump materials and seals. (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
MIND As the world seeks viable alternatives to fossil fuels, renewable energy remains a hotbed for innovation and growth. Whether developing new solutions in green energy or enhancing existing ones, engineers and OEMs specializing in the energy sector count on ZAGO high-tech, clean (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
same energy as a gasoline tank would be significantly heavier. Additionally, unlike fuel tanks that lighten as fuel is consumed, a battery’s weight remains constant, further impacting efficiency. Another challenge is the immense energy required to lift the vehicle vertically, which (read more)
Browse Circular Connectors Datasheets for Powell Electronics, Inc. -
molding is great for large quantity runs, exactness from lot to lot, and parts where a skin or detailed texture is important. For example, casting is used in marine applications to make fuel floats where buoyancy is necessary and the skin helps by preventing water absorption. For automotive use cases (read more)
Browse Plastic Molding Services Datasheets for General Plastics Manufacturing Co.
More Information Top
-
Federal Register > Tuesday, July 27, 2004 > [69 FR 44580] Airworthiness Directives; Boeing Model 737-200, -200C, -300, -400, and -500 Series Airplanes
The commenter notes that the replacement of the fuel tank float switch that would be required by the proposed AD is also required on Model 737-600, -700, -700C, -800, and -900 series airplanes by AD 2002-26-18, amendment 39-13006…
-
Federal Register > Wednesday, June 11, 2003 > [68 FR 34843] Airworthiness Directives; Boeing Model 737-200, -200C, -300, -400, and -500 Series Airplanes
(e) Dispatch with the center fuel tank float switch deactivated, in accordance with Boeing Alert Service Bulletin 737-28A1132, dated December 2, 1998; Revision 1, dated January 15, 1999; or Revision 2, dated June 17, 1999; is allowed until replacement float switches…
-
Federal Register > Friday, April 28, 2000 > [65 FR 24889] Airworthiness Directives; Boeing Model 737-100, -200, -300, -400, and -500 Series Airplanes
(e) Dispatch with the center fuel tank float switch deactivated, in accordance with Boeing Alert Service Bulletin 737-28A1132, dated December 2, 1998; Revision 1, dated January 15, 1999; or Revision 2, dated June 17, 1999; is allowed until replacement float switches…
-
Federal Register > Wednesday, March 3, 1999 > [64 FR 10213] Airworthiness Directives; Boeing Model 737-100, -200, -300, -400, and -500 Series Airplanes
The center fuel tank float switch installation on certain Boeing Model 737-100, -300, -400, and -500 series airplanes is similar to that on the affected Boeing Model 737-200 series airplanes.
-
Federal Register > Friday, June 25, 2010 > [75 FR 36298] Airworthiness Directives; McDonnell Douglas Corporation Model DC-8-31, DC-8-32, DC-8-33, DC-8-41, DC-8...
This proposed AD would add requirements to revise the maintenance program to incorporate specific Critical Design Configuration Control Limitations (CDCCL) information and install fuel tank float switch in-line fuses.
-
Federal Register > Thursday, October 7, 2010 > [75 FR 61989] Airworthiness Directives; McDonnell Douglas Corporation Model DC-8-31, DC-8-32, DC-8-33, DC-8-41, ...
This new AD adds requirements to revise the maintenance program to incorporate specific Critical Design Configuration Control Limitations (CDCCL) information and install fuel tank float switch in-line fuses.
-
Federal Register > Wednesday, April 12, 2006 > [71 FR 18686] Airworthiness Directives; Short Brothers Model SD3 Airplanes
The service bulletins describe procedures for installing additional bonding jumpers ‡between the vent pipes of both fuel tanks and the airplane structure; for performing an in-place resistance check of the fuel tank float switches ; for inspecting the condition of certain sensor…
-
Federal Register > Monday, December 5, 2005 > [70 FR 72406] Airworthiness Directives; Short Brothers Model SD3 Airplanes
The service bulletins describe procedures for installing additional bonding jumpers between the vent pipes of both fuel tanks and the airplane structure; for performing an in-place resistance check of the fuel tank float switches ; for inspecting the condition of certain sensor…
Indicates content that may require registration and/or purchase.