-
Supplier: Valcor Engineering Corporation
Description: Description The SV84 series is a 2-way, balanced poppet solenoid valve that is capable of handling up to 625 PSI of pressure. This unique design opens and closes independent of pressure. The poppet and seal assembly is spring loaded and shifted by a high force solenoid. This
- Valve Size: 1 inch
- Pressure Rating: 625 psi
- Number of Ports/Ways: 2
- Flow (Cv): 6
-
Supplier: Valcor Engineering Corporation
Description: Description The SV85 series is a 3-way, balanced poppet solenoid valve that is capable of handling up to 625 PSI of pressure in the diverting mode of flow. The normally open and normally closed versions handle 250 PSI of pressure. The poppet and seal assembly is spring loaded and
- Valve Size: 1 inch
- Pressure Rating: 625 psi
- Number of Ports/Ways: 3
- Flow (Cv): 7
-
Supplier: Daniel Measurement and Control Inc.
Description: bottom loading Model 601 is regulated by a Model 410 float pilot mounted in the tank and set to automatically close at a predetermined fuel level. Model 610 closed valve Model 611 open electrical fuel shut-off valve These solenoid operated valves are
- Valve Size: 2 to 6 inch
- Pressure Rating: 15 to 200 psi
- Number of Ports/Ways: 2
- Regulator Size: 2 to 6 inch
-
-
Supplier: Caterpillar Oil & Gas
Description: Options: Exhaust System Dry, gas tight exhaust manifold Dual turbocharger, rear-mounted Dual wastegate; hard shielding – SOLAS compliant Exhaust manifold shields Fuel System Distillate fuel (requires viscosity ranging from 1.4 cSt to 20 cSt at 38°C); fuel pump, gear-driven;
- Volt-Ampere: 4,640,000 to 5,444,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: System Flexible exhaust fittings Weld flanges Fuel System Manual fuel priming pump Duplex primary fuel strainer Lube System Lube oil heater Protection System Cylinder pressure relief valve Spray shielding Oil mist detector Mounting System Vertically-restrained vibration
- Volt-Ampere: 7,510,000 to 7,684,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: set liquid damped pressure gauges for: fuel, lubricating oil, fresh water, starting air, and charge air. – On-engine thermometers for fuel, lubricating oil, fresh water, and charge air – Electric remote speed indicator – Turbocharger and remote speed indicator – Exhaust gas temperature
- Volt-Ampere: 1,230,000 to 2,050,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: board with set liquid damped pressure gauges for: fuel, lubricating oil, fresh water, starting air, and charge air. – On-engine thermometers for fuel, lubricating oil, fresh water, and charge air – Electric remote speed indicator – Turbocharger and remote speed indicator – Exhaust gas
- Volt-Ampere: 4,023,000 to 3,600,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: class of valves. Commonly, widely used in the fields of Chemical, Aerospace, Automotive, Mechanical Engineering, Oil & Gas, and so on. DCW PTFE Ball Valve Seats Designed for Your Application: Extreme Toughness Excellent Wear Resistance Excellent heat resistance Chemical resistance Wide
- Features: Angle Valves, Back Flow Preventer Assembly, Ball Valves, Chemical, Choke Valves, Foot Valves, Piston Valves, Sanitary / Hygienic Valves, Solenoid Valves
- Media: Cold Water, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Potable Water, Salt Water, Specialty / Corrosive Gases, Wastewater, Water
- Valve Type: Diaphragm Valves, Pressure Relief Valves, Safety Valves, Shut Off Valves
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: analysis, Reduction of contamination, high precision production, Dechengwang Fluoropolymer components can fulfill these challenging requirements with 10+ years of expertise in engineering and manufacturing. We often provide parts of PCTFE Multi way valve, PTFE test tube, PTFE TFM Vessel for
- Features: Angle Valves, Back Flow Preventer Assembly, Chemical, Foot Valves, Manual / Hand, Piston Valves, Sanitary / Hygienic Valves, Solenoid Valves
- Media: Cold Water, Gasoline / Diesel Fuel, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Potable Water, Salt Water, Specialty / Corrosive Gases, Steam, Wastewater, Water
- Valve Type: Diaphragm Valves, Needle Valves, Pressure Relief Valves, Safety Valves, Shut Off Valves
-
Supplier: RS Components, Ltd.
Description: 3 port valve. 230Vac. 1/8" BSP. FKM
- Valve Size: 0.125 inch
- Number of Ports/Ways: 3
- Features: Brass / Bronze, Manual / Hand, Other, Solenoid Valves
- Media: Gasoline / Diesel Fuel
-
Supplier: ASCO
Description: Internal pilot operated shutoff valves provides on-off control of fuel gas which are available in aluminum body, 3/4™ thru 3™ pipe size. Optional visual indication (VI), proof of closure (C) and silicon-free (SF) constructions available.
- Valve Size: 0.75 inch
- Number of Ports/Ways: 2
- Power: 120 volts
- Flow (Cv): 11
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate
- Valve Size: 0.9842525 inch
- Pressure Rating: 0 to 1,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 158 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated
- Valve Size: 0.787402 inch
- Pressure Rating: 0 to 600 psi
- Number of Ports/Ways: 3
- Media Temperature: -40 to 320 F
-
Supplier: Cylinders & Valves, Inc.
Description: Single Solenoid Pilot Operated
- Pressure Rating: 50 to 200 psi
- Number of Ports/Ways: 3
- Media: Air, Cold Water, Compressed Air, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Natural Gas, Potable Water, Powder / Solids, Salt Water, Sour Gas, Specialty / Corrosive Gases, Steam, Wastewater, Water
- Features: Aluminum, Breathable Air, Control Valves, Gas, Normally Closed (Closed Center), Pilot Operated, Solenoid Valves
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,
- Valve Size: 1.2598432 inch
- Pressure Rating: 0 to 150 psi
- Number of Ports/Ways: 2
- Media Temperature: 14 to 176 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,
- Valve Size: 0.393701 inch
- Pressure Rating: 0 to 2,250 psi
- Number of Ports/Ways: 3
- Media Temperature: -4 to 320 F
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 3
- Media Temperature: -65 to 165 F
-
Supplier: Cylinders & Valves, Inc.
Description: Mini-Solenoid Valve
- Valve Size: 0.25 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Media Temperature: 0 to 140 F
-
Supplier: Cylinders & Valves, Inc.
Description: Mini-Solenoid Valve
- Valve Size: 0.125 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 3
- Media Temperature: 0 to 140 F
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 2
- Media Temperature: -400 to 200 F
-
Supplier: Curtiss-Wright, Valve Group
Description: Hermetically sealed valves with all moving parts contained inside a static pressure boundary. Target Rock applies its advanced solenoid valve technology to protect our environment by solving the problem of fugitive valve emissions. Our solenoid operated isolation
- Valve Size: 1 to 8 inch
- Features: Control Valves, Gas, Pneumatic, Solenoid Valves
- Media: Gasoline / Diesel Fuel
-
Supplier: J. D. Gould Company, Inc.
Description: 2-Way - Cast Bronze Bodies - Packless, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, Mounting: Install in horizontal line with coil upright and on top. UL Listed in some configurations. Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18"
- Valve Size: 0.125 to 3 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Flow (Cv): 1.2 to 100
-
Supplier: J. D. Gould Company, Inc.
Description: 2-Way - Cast Bronze Bodies - Packless, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, Mounting: Install in horizontal line with coil upright and on top. UL Listed in some configurations. Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18"
- Valve Size: 0.125 to 3 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Flow (Cv): 1.2 to 100
-
Description: Explosion-proof, UL approved for NEMA 7 requirements for Class I, Division 2, Group C and D hazardous locations.
- Pressure Rating: 100 to 350 psi
- Power: 12 volts
- Features: Aluminum, Electric, Solenoid Valves
- Valve Type: Double Solenoid
-
Supplier: J. D. Gould Company, Inc.
Description: 2-Way - Cast CF8M Bodies - Packless, Normally Closed Or Normally Open - Full Port, Pressure: 5 psi differential minimum to 150 psi maximum, Bonnet Assemblies are 304 SS Tubes welded into 303 SS or CF8M SS Bonnet, with 303 SS Tube Plugs. Piston Assemblies contain 303 SS SeatScrew Assemblies in the
- Valve Size: 0.125 to 2 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Flow (Cv): 2.9 to 45
-
Description: The Liquid Controls E-7 Electronic, Two-Stage, Preset Valve is designed for refined fuel applications including gasoline, gasohol, diesel fuel, and fuel oil. The valve is available as part of a complete, new metering system with electronic registration or as a
- Pressure Rating: 150 psi
- Power: 10.2 to 13.6 volts
- Media Temperature: -40 to 160 F
- Features: Aluminum, Angle Valves, Electric, Pilot Operated, Piston Valves, Solenoid Valves
-
Supplier: Honeywell International, Inc.
Description: 120 VOLT AC AT 60 HERTZ 0.115 AMP INPUT SUPPLY RATING CSA, UL APPLICABLE STANDARD RESIDENTIAL, CONTROL OF OIL FLOW, DOMESTIC OIL BURNER APPLICATION 32 TO 115 DEG F TEMPERATURE RATING ALUMINUM BODY MATERIAL 150 PSI PRESSURE RATING DIRECT MOUNT MOUNTING DETAILS OIL MEDIA HANDLED 1/8 INCH THREADED X
- Pressure Rating: 150 psi
- Media Temperature: 32 to 115 F
- Features: Aluminum, Solenoid Valves
- Media: Gasoline / Diesel Fuel
Find Suppliers by Category Top
Featured Products Top
-
The Lee EPSV is designed to meet mission critical parameters. This compact, lightweight, 2-way solenoid valve builds on the long performance history of the VHS solenoid valve product line, but extends the operating pressure to 800 psi (55 bar). High temperature models can operate up to 275 (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
Lee Miniature Piloting Solenoid Valves combine space and weight savings with superior performance and reliability in demanding applications such as aerospace hydraulic and fuel systems, oil exploration/production, car racing, and other challenging high pressure applications. (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The new Festo solenoid valve VZWD can switch at any pressure from 0 to 90 bar without differential pressure - even in closed media circuits. This new valve is ideal for high pressure and dosing applications. It can be operated with water, air, and neutral media. These units operate (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
Festo introduced today the VZWF, a force pilot operated solenoid valve that can be used with water, air, and neutral media. This new valves utilize relatively small solenoids to control high pressures with large nominal diameters. The units can switch at pressures as low as 0 bar and close (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
tank to rise above the pre-set point. The CONTROLSTIK II (sensor) then signals the solenoid valve to open, adding fresh water. As soon as this fresh water dilutes the contamination to the tolerable pre-set level, the CONTROLSTIK II (sensor) closes the valve. ENGINEERING (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Oil Storage Tanks Petrochemical Pipeline Systems Fuel Storage Systems Chemical Processing Equipment Flammable Gas and Liquid Handling Systems Manufacturing Expertise Thinktank specializes in industrial safety (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
DynaQuip pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
. They are a system of valves with many parts used to control products from a well. These valves mostly appear in offshore oil rigs. Cock Valves In plumbing, cock valves also referred to as quarter-turn valves or plug valves, is a valve that drains tanks. It permits or restricts the flow of (read more)
Browse Wrenches Datasheets for Lowell Corporation -
emergency safety operation in high-risk environments Typical Applications: • Fuel oil tank systems • Data center fuel (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
. » Transport. Conventional shutdown alternatives such as cutting off the engine's fuel to prevent overspeed, can be ineffective. Only by installing shut off valves is it possible to ensure a fast and safe (read more)
Browse Engine Starters Datasheets for jbj Techniques Limited
More Information Top
-
Design Considerations for Hydrogen Management System on Ford Hydrogen Fueled E-450 Shuttle Bus
If a large leak should develop downstream of the fuel tanks, the leak can only be stopped by closing the fuel tank solenoid valves .
-
Safety Evaluation of the FuelMaker Home Refueling Concept: Final Report
For the CNG Crown Victoria, the fuel tank solenoid valve acts as a second check valve.
-
http://www.nasa.gov/centers/johnson/pdf/383439main_apu_hyd_wsb_21002.pdf
APU FU TK VLV ENA A-1-B A-2-B A-3-B Allows crewmember to deactivate the electrical power to the appropriate fuel tank valve solenoid .
-
Composites for Automotive, Truck and Mass Transit: Materials, Design, Manufacturing
The dashboard support (Figure 10.24) also holds the exhaust servo motor and the fuel tank solenoid valve .
-
International Space Planes and Hypersonic Systems and Technologies Conferences > Design of an Airframe Integrated 3D Scramjet and Experimental Results at a Mac...
The on-board fuel tank and solenoid valve used for the current experiments.
-
Journal of Propulsion and Power > Expansion and Mixing Processes of Underexpanded Supercritical Fuel Jets Injected into Superheated Conditions
Detaileddescriptions of the design and operation of the facility have been presented in a previous study.12 The apparatus consisted of a fuel tank , solenoid valve ,fueltemperaturecontrolunit,injector,andthe injectioncham- ber (Fig. 1).
-
Aircraft Fuel Systems
Solenoid valve Fuel to tank .
-
Engineering the Ford H2 IC Engine Powered E-450 Shuttle Bus
The tank solenoid valves release fuel from the tanks when energized by the H2MS during normal vehicle operation.
-
Suppliers to the new Skoda Yeti
… Door hinges Edscha Outside mirrors Magna Mirrors INTERIOR Passenger airbag Autoliv Automatic gear knob Eissmann Group Automotive Driver module airbag TRW Automotive HVAC Valeo Parking heater Webasto POWERTRAIN Heat shields ElringKlinger Plastic fuel tank Kautex Textron Solenoid valve Kolbenschmidt Pierburg Camshafts ThyssenKrupp …
-
Optimization study of spray detonation initiation by electric discharges
Liquid fuel supply system con- sists of a pressurized fuel tank and a fuel solenoid valve .
Indicates content that may require registration and/or purchase.