Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Utmel Electronic Limited
Description: IC TXRX RS485 FULL DUPLEX 8SOIC
- Data Rate: 5,000 kbps
- Transmitter Inputs: 1
- Operating Temperature: -40 to 85 C
- Supply Voltage: 5 volts
-
Supplier: Microwave Photonic Systems, Inc.
Description: The OFW-2320TRX RF Fiber Optic Transceiver is the principle hardware for long-haul transmission of RF signals in the frequency range of 100 MHz to 2500 MHz over singlemode fiber optic cable. The OFW-2320TRX is designed to provide full duplex signal transmission
- Wavelength: 1,310 to 1,550 nm
- Bandwidth: 2,500 MHz
- Maximum Optical Output Power: 3.000000000000001 dBm
- Light Source: Laser Diode
-
Supplier: Quarktwin Technology Ltd.
Description: FULL DUPLEX RS-485 TRANSCVR
- Features: RoHS
-
-
Supplier: Radwell International
Description: IC, TRANCEIVER, RS-232, FULL DUPLEX, 5 DRIVERS, 3 RECEIVERS, 250KB/S, 5.5V, 35MA, 900MW, 28-SSOP, 5.3MM WIDE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: TRANSCEIVER, FULL-DUPLEX RS485 TXRX, TYPE:RS422, SOIC-16, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Rochester Electronics
Description: SP490 - Enhanced Full Duplex RS-485 Transceiver
- Package Type: Surface Mount Technology (SMT)
-
Supplier: NVE Corporation
Description: Galvanically-isolated full-duplex RS-422 interface in a 0.3" 16-pin SOIC package. 2500 Vrms isolation and 20 kV/microsecond transient immunity.
-
Supplier: Qorvo
Description: remove need for external switches for MIMO operation, and a high-power PA eliminating the need for an external driver IC. Consider AWMF-0221 Dual Polarization Quad 4x2 Beamformer IC for a full RF solution.
- Features: Other, RoHS, Transceiver
-
Supplier: Microchip Technology, Inc.
Description: interface. It contains a full-duplex transceiver for 1000Mbps operation on four pairs of category 5 or better balanced twisted pair cable. Per IEEE 802.3-2005 standards, all digital interface pins are tolerant to 3.6V. The LAN8820/LAN8820i is configurable via hardware and
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.2 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Qorvo
Description: multiplexing to remove need for external switches for MIMO operation, and a high-power PA eliminating the need for an external driver IC. Consider AWMF-0236 Dual Polarization Quad 4x2 Beamformer IC for a full RF solution.
- Features: Other, RoHS, Transceiver
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 996416-KSZ8091MLXCA Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tray Standard Package: 250 Mounting: SMD (SMT) Protocol: Ethernet Duplex: Full Voltage - Supply: 3.3V Package / Case:
- Operating Temperature: 0 to 70 C
- Supply Voltage: 3.3 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 003006-MAX3237EIPWR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 1Mbps Categories: Integrated Circuits
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3 to 5.5 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 003007-MAX3238ECDBR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 400kbps Categories: Integrated Circuits
- Operating Temperature: 0 to 70 C
- Supply Voltage: 3 to 5.5 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 073517-MAX3238IDBR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 250kbps Categories: Integrated Circuits
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3 to 5.5 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Microchip Technology, Inc.
Description: Mbps and full or half duplex operation, using on-chip Auto-Negotiation algorithm. It is an ideal choice of physical layer transceiver for 100BaseTX/10BaseT applications. Microchip's complimentary and confidential LANCheck® online design review service is available for customers
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Anokiwave
Description: NEW Dual Channel IF Transceiver IC The AWMF-0224 is the industry’s first fully integrated dual channel IF up/down converter with integrated PLL/VCO LO synthesizer. The half-duplex IC integrates dual Tx single-sideband up-conversion, dual Rx image-reject down-conversion functionality,
- Operating Frequency: 24,250 to 29,500 MHz
- Technology: 5G Standard
- Package Type: FCCSP
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: Auto MDI/MDI-X to reliably detect and correct straight-through and crossover cable connections with disable and enable option Auto-negotiation to automatically select the highest link-up speed (10/100Mbps) and duplex (half/full) LinkMD® TDR-based cable diagnostics to identify faulty
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Microwave Photonic Systems, Inc.
Description: with UHF SATCOM Transceivers and can replace the conventional RF Coax Cables that interconnect the transceivers to their respective antennas. The system’s optical conversion process is functionally independent of the RF carrier’s data modulation format. The links have low
- Wavelength: 1,310 to 1,550 nm
- Bandwidth: 100 to 2,500 MHz
- Signal Output:: RF
- Cable Type: Single Mode
-
Supplier: Microwave Photonic Systems, Inc.
Description: equipment shelter, and optical cable as an interconnect. The OFW-1900L is compatible with PCS Base Station Transceivers and can replace the conventional RF Coax Cables that interconnect the transceivers to their respective antennas. The Low Loss (0.6 dB/km) Optical Fibers permit
-
Supplier: Qorvo
Description: of net-zero emissions and is industry's first multi-band solution providing higher EIRP and efficiency for smaller arrays, all while supporting higher bandwidth and modulations. Consider AWMF-0210 IF Up/Down Converter IC or AWMF-0224 Dual Channel IF Transceiver IC for a full RF
- Operating Frequency: 24,250 to 29,500 MHz
- Device Type: Beamformers, Transceiver
- Features: Dual Polarity, Other, RoHS Compliant
-
Supplier: Qorvo
Description: of net-zero emissions and is the industry's first multi-band solution providing higher EIRP and efficiency for smaller arrays, all while supporting higher bandwidth and modulations. Consider AWMF-0218 IF Up/Down Converter IC or AWMF-0196 Dual Channel IF Transceiver IC for a full
- Operating Frequency: 37,000 to 43,500 MHz
- Device Type: Beamformers, Transceiver
- Features: Dual Polarity, Other, RoHS Compliant
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s QJE series fullband junction circulators and QJF series fullband junction isolators are available in two waveguide bands covering the frequency range of 18 to 40 GHz. These H-plane three-port Y-junction ferrite devices feature high isolation, low insertion loss and full
- Frequency Range: 18,000 to 40,000 MHz
- Isolation: 18 to 20 dB
- Insertion Loss: 0.4 to 0.6 dB
- VSWR: 1.25 to 1.3 :1
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s QJE series fullband junction circulators and QJF series fullband junction isolators are available in two waveguide bands covering the frequency range of 18 to 40 GHz. These H-plane three-port Y-junction ferrite devices feature high isolation, low insertion loss and full
- Operating Frequency Range: 18 to 40 GHz
- Component Type: Circulators, Isolators
- Profile: Rectangular
-
Supplier: Anokiwave
Description: The AWMF-0236 is a highly integrated silicon RF beamforming IC (BFIC) built on Anokiwave’s proven quad channel, dual polarization CMOS platform. This modular architecture delivers industry leading antenna performance across multiple end user applications with benchmark linear RF power
- Operating Frequency: 37,000 to 43,500 MHz
- Technology: 5G Standard
- Device Type: Beamformers, Transceiver
- Features: Dual Polarity
-
Supplier: ValueTronics International, Inc.
Description: and public service organizations, and the military. Comprehensive Measurements The 2955A comprises 19 instrument functions for transceiver testing: RF power meter, RF frequency meter, modulation meter, RF signal generator dual AF signal generators, AF frequency meter, AF
-
Supplier: Richardson RFPD
Description: delay enables the steering of the beam. The RF signal from the radio is input into a Tx/Rx module. In the Tx/Rx module, the RF signal is divided by a 4-way RF splitter. Each output of the splitter is then connected to an RF path comprising phase shifter, amplifier, and
- Primary Frequency Range: 26,500 to 29,500 MHz
- Gain: 15 dB
- VSWR: 2.2 :1
- Polarization: Linear
Find Suppliers by Category Top
Featured Products Top
-
up to 40 MHz bandwidth on both receive and transmit. The new ADRV9002 dual RF transceiver is ideal for mission-critical communications, for both network and terminal equipment and fully capable for use time division duplexing and frequency division (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
Overview: Watch this webinar to learn about the next generation of Wireless InSite, featuring a robust mobility framework that accurately models the movement of transceivers and (read more)
Browse Communications Software Datasheets for Remcom (USA) -
2–6GHz civil-military wideband RF devices, including wideband RF T/R modules, military radar & EW systems, airborne & space-borne RF subsystems, communication base station frontends, precision RF test instruments, RF power amplifier protection and antenna duplex circuits. It effectively suppresses crosstalk, self-oscillation and signal reflection to improve system stability and test accuracy. (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
RF Characteristics Model Number: UIYBDI2122A4T8 Frequency Range: 4.0 ~ 8.0GHz (Full Band) Insertion Loss: < 0.5dB Isolation: > 18.0dB VSWR: <1.30 Forward Power: 100W Reverse Power: 20W (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
interconnects. Enables ultra-high bandwidth port bandwidth density of up to 700 Gbps full-duplex in a half-width slot. Simplifies VPX board assembly and rework by eliminating fiber pigtail on edge-mount transceiver. (read more)
Browse Board to Board Connectors Datasheets for Smiths Interconnect, a Molex company -
technologies like mmWave, multi-input multi-output (MIMO) antenna and RF front-end technology, beam-forming and full duplex demand. This 90 & 180 Degree Hybrid Coupler Primer (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
Download Full Datasheet (read more)
Browse RF Band Reject Filters Datasheets for Anatech Electronics, Inc. -
to technical precision, supporting rigorous simulation of dynamic and complex RF environments, including on-body propagation and NASA Artemis missions. Wireless InSite 4.0 introduces a robust mobility framework that accurately models the movement of transceivers and objects within a (read more)
Browse Communications Software Datasheets for Remcom (USA) -
-performance devices, systems, and test and measurement equipment are needed to support the ultra-high frequencies and high data rates that technologies like mmWave, multi-input multi-output (MIMO) antenna and RF front-end technology, beam-forming and full duplex demand. In the design, development (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
Filters Our standard High pass filters as all our standard RF filter products are derived from previous manufactured designs which have been proven and tested. A high pass filter is somewhat a bit more complex as far as achieving the specification over a very broad band as oppose to it's opposite (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc.
Conduct Research Top
-
Interfacing the MRF49XA Transceiver to PIC Microcontrollers (.pdf)
Microchip Technology's MRF49XA is a highly. integrated RF transceiver, used in the 433, 868 and 915 MHz frequency bands. The transceiver uses FSK odulation internally. A transceiver is a device that can both transmit and receive. Thus, the word 'transceiver'. A system that can. send and receive
More Information Top
-
Wireless Sensor Network and Remote Data Acquisition System for Mobile Applications
The main tasks in the program are the following: ethernet controller configuration (100 Mbps – Full duplex ), RF transceiver configuration (1 Mbps, ShockBusrt mode), the process of getting all the data from the wireless sensor modules using frequency hopping and the UDP …
-
An FPGA Software Defined Radio Platform with a High-Level Synthesis Design Flow
In our testbed, the Radio 420x FMC card [10] is used as a full duplex multimode SDR RF transceiver with 12 bits and 40 MBPS baseband conversion capability.
-
Experimental Investigation of Four Transmit Antenna Space-Time Block Codes
The four antenna transmitter shown in Fig. 1 is com- prised of a personal computer (PC), the ICS 660 DAC board made by Interactive Circuits and Systems Ltd., and four full - duplex custom RF transceiver boards that were designed and built by …
-
Integrated W-band GaAs MMIC Modules for Multi-Gigabit Wireless Communication Systems
With a common 39.25 GHz LO frequency, the modules are well suited for the RF transceivers of full - duplex wireless communication systems operating in both 71-76 and 81- 86 GHz bands using the lower or upper side-band conversion in …
-
Full-Duplex Transceiver System Calculations: Analysis of ADC and
Linearity Challenges
Fig. 1: Block diagram of the analyzed direct-conversion full - duplex transceiver , where RF and digital baseband interfaces for self-interference cancellation are illustrated in grey.
-
Piezoelectric materials and their applications in radio frequency domain and telecommunications
1 Schematic of a full or half- duplex rf transceiver using either duplexer or band pass filters .
-
Feasibility of in-band full-duplex radio transceivers with imperfect RF components: Analysis and enhanced cancellation algorithms
Abstract—In this paper we provide an overview regarding the feasibility of in-band full - duplex transceivers under imperfect RF components.
-
Full-Duplex Transceiver System Calculations: Analysis of ADC and Linearity Challenges
Block diagram of the analyzed direct-conversion full - duplex transceiver , where RF and digital baseband interfaces for self-interference cancellation are illustrated in gray.
-
Key techniques for 5G wireless communications: network architecture, physical layer, and MAC layer perspectives
Feasibility of in-band full - duplex radio transceivers with imperfect RF components: analysis and enhanced cancellation algorithms.
-
TACS--A Demand Assignment System for FLEETSAT
On the other hand, individualuser RF transceivers may be either full - duplex (capable of receiving and transmitting RF powerat each instant of time) or half-duplex (capable of either receiving or transmittingRF power at each instant of time, but not both).
Indicates content that may require registration and/or purchase.