-
Supplier: CMOSIS nv
Description: The CMV8000 has 16 digital LVDS outputs (serial) each running at 600 Mbps, which results in 104 fps frame rate at full resolution in 10-bit mode. Higher frame rates can be achieved in row-windowing mode or row-subsampling mode. A 12-bit per pixel mode is available at reduced
- Horizontal Pixels: 3,360
- Vertical Pixels: 2,496
- Pixel Size: 5.5 µm
- Maximum Frame Rate: 104 fps
-
Supplier: CMOSIS nv
Description: The CHR70M is a high resolution CMOS image sensor with 10000 by 7096 pixels. The image array consists of 3.1μm x 3.1μm pinned diode pixels which share a number of transistors (2 pixels sharing). The image sensor has 8 analog outputs, each running at 30MHz. This results in a
- Horizontal Pixels: 10,000
- Vertical Pixels: 7,096
- Pixel Size: 3.1 µm
- Maximum Frame Rate: 3 fps
-
Supplier: CMOSIS nv
Description: LVDS serial outputs of 12 bits each, or one 10-bit parallel CMOS output. The image sensor integrates a programmable gain amplifier and offset regulation. Each LVDS channel runs at 480 Mbps maximum resultsing in 480 fps maximum at full resolution. Higher frame rates can be
- Horizontal Pixels: 640
- Vertical Pixels: 480
- Pixel Size: 7.4 µm
- Maximum Frame Rate: 480 fps
-
-
Supplier: CMOSIS nv
Description: needed for read- out and exposure of the image sensor while external exposure triggering remains possible. The CMV20000 is derived from a custom CMOS image sensor. This sensor is not for sale for traffic applications.
- Horizontal Pixels: 5,120
- Vertical Pixels: 3,840
- Pixel Size: 6.4 µm
- Maximum Frame Rate: 30 fps
-
Supplier: SPIE
Description: The fully updated edition of this bestseller addresses CMOS/CCD differences, similarities, and applications, including architecture concepts and operation, such as full-frame, interline transfer, progressive scan, color filter arrays, rolling shutters, 3T, 4T, 5T, and 6T. The
-
Supplier: Hamamatsu Photonics Europe
Description: The C11440-62U is a compact and highly sensitive board level camera with a scientific CMOS image sensor. The camera has over 80 % quantum efficiency at 600 nm. The camera runs at 30 frames/s at full resolution and it can reach up to 25 655 frames/s (512 × 8 ROI).
- Physical: Board Mount
- Features: CMOS
-
Supplier: Acme Chip Technology Co., Limited
Description: FULL FRAME CCD IMAGE SE
- Operating Temperature: 0 to 60 C
-
Supplier: Toshiba Imaging Systems Division
Description: Toshiba introduces the latest 3-CMOS camera innovation, a progressive-scan full-HD 1080p/1080i video camera featuring 3G-SDI/HD-SDI and DVI-D or USB3.0 and DVI-D outputs and removable optical low pass filter (OLPF) for dual-mode imaging applications switchable between visible light and
- Lens Mount: C-Mount
- Imaging Technology: CMOS, Digital
- Monochrome / Color: Color
- Shutter Control: Electronic Shutter, External Trigger Input
-
Supplier: PixeLINK
Description: Details The PL-B625 is a high performance microscopy camera designed to capture highly detailed, publication quality images. The camera features a 1/2.5" 5.0 megapixel CMOS sensor and can provide 7 frames per second at full resolution, or 90 frames per second at
- Horizontal Resolution: 2,592 lines
- Maximum Frame Rate: 7 fps
- Vertical Resolution: 1,944 lines
- Resolution: 12 bits, 8 bits
-
Supplier: Sentech America
Description: Global Shutter Scanning Method Full Scanning, Variable AOI (Horizontal & Vertical) Maximum Frame Rate 1.3M: 1280 x 1024 : 60fps (Raw8/10 bit), 55fps (RGB8 only on color model) *Frame rate will drop if connected with the USB 2.0 port Sync System Internal Video Output
- Maximum Frame Rate: 60 fps
- Shutter Speed: 0.0000159999999999936 to 0.9700000000000021 seconds
- Width / Diameter: 1.1023628 inch
- Height: 1.1023628 inch
-
Supplier: PixeLINK
Description: Details The PL-B625 is a high performance microscopy camera designed to capture highly detailed, publication quality images. The camera features a 1/2.5" 5.0 megapixel CMOS sensor and can provide 7 frames per second at full resolution, or 90 frames per second at
- Horizontal Resolution: 2,592 lines
- Maximum Frame Rate: 7 fps
- Vertical Resolution: 1,944 lines
- Resolution: 12 bits, 8 bits
-
Supplier: Sentech America
Description: The STC-SBA503POE is part of Sentech's Brand New Power over Ethernet GigE cameras, featuring an Aptina CMOSS Sensor. It features a 1/2.5" monochome QSXGA sensor, 15 fps and communication over a 12 pin Hirose or Ethernet connector. The STC-SCA503POE boasts a compact 35(w) x 35(H)
- Maximum Frame Rate: 14 fps
- Width / Diameter: 1.3779535 inch
- Height: 1.3779535 inch
- Length: 2.10630035 inch
-
Supplier: e-con Systems™ Inc
Description: Tags: 4K Cameras | 1080P Cameras Overview FSCAM_CU135 is a first frame buffer camera in the FRAMEsafe™ camera series. It is a 13 MP Fixed focus USB camera with advanced multi frame buffer for enhanced reliability. It has 2 Gb DDR3 SDRAM to store and retrieve the entire frame
- Horizontal Resolution: 4,208 lines
- Maximum Frame Rate: 30 to 816 fps
- Width / Diameter: 1.968505 inch
- Height: 1.181103 inch
-
Supplier: Sentech America
Description: Sentech is proud to present the STC-MBA5MUSB3, a member of the brand new USB 3.0 camera series. The monochrome CMOS USB 3.0 camera is available in a 1/2.5" CMOS sensor with a 5MP to VGA scalable resolution and 14 to 123 FPS. This low cost, high performance camera is compatible
- Maximum Frame Rate: 14 to 126 fps
- Shutter Speed: 0.0000319999999999872 to 37.99999999999998 seconds
- Width / Diameter: 1.1023628 inch
- Height: 1.1023628 inch
-
Supplier: Toshiba Imaging Systems Division
Description: bring your project to HD life. Ultra compact (approx 1.75" x 1.75" x 3") one-piece system Outputs full 1920 x 1080 pixels at 60 frames per second Output selectable between 1080p and 1080i Utilizes 1/3" CMOS 2.1 megapixel sensor On-screen menu Weighs only 4.3oz. (without
- Lens Mount: C-Mount
- Imaging Technology: CMOS, Digital
- Monochrome / Color: Color
- Shutter Control: Electronic Shutter, External Trigger Input
-
Supplier: Toshiba Imaging Systems Division
Description: compact (approx I.75” x 1.75” x 3”) one-piece system Outputs full 1920 x 1080 pixels at 60 frames per second Output selectable between 1080p, 1080i and 720p Utilizes 1/3” CMOS 2.1 megapixel HD sensor On-screen menu Weighs only 4.3oz. (without lens) Digital DVI Auto and
- Lens Mount: C-Mount
- Imaging Technology: CMOS, Digital
- Monochrome / Color: Color
- Shutter Control: Electronic Shutter, External Trigger Input
-
Supplier: JEOL USA, Inc.
Description: Features High-sensitivity, low-noise 19 M pixel CMOS sensor enables clearer imaging with fine specimen details observable even at low electron doses. Its global shutter and high frame rate (58 fps/full pixel mode) enable image series acquisitions with less artifacts
- Imaging Technology: CMOS, Digital
- Shutter Type: Global Shutter
- Features: Other
- Camera Function: Still, Video
-
Supplier: Sentech America
Description: Mode Full Scanning, Variable AOI (Horizontal & Vertical) Maximum Frame Rate (Full Scanning Mode) 1920 x 1200: 163 fps (RAW8bit), 81.5 fps (RAW10bit), 81.5 (RAW12bit). * Frame rate will drop if connected to a USB 2.0 Port. Maximum Frame Rate (AOI Mode) 1280 x 1024:
- Maximum Frame Rate: 165 fps
- Width / Diameter: 1.1023628 inch
- Height: 1.1023628 inch
- Length: 1.574804 inch
-
Supplier: e-con Systems™ Inc
Description: frame rate uncompressed video data of HD at 120 fps, FHD at 65 fps, and 2MP at 60 fps. Refer Datasheet for complete frame rate details. Specifications Key features: Frame rate: HD at 120 fps, FHD at 65 fps, and 2MP at 60 fps Refer Datasheet for complete frame rate
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 60 to 120 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: D-Link Systems, Inc.
Description: High Resolution Surveillance The D-Link DCS-3716 is a high-end Full HD Day & Night Network Camera, equipped with a 1/2.8″ 3 Megapixel WDR Progressive Scan CMOS sensor and a 3.1-8mm auto iris lens. The camera can capture Full HD video at resolutions of up to 1920 x 1080
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 15 to 30 fps
- Sensitivity: 0.05 to 0.5 Lux
- Operating Temperature: 32 to 104 F
-
Supplier: D-Link Systems, Inc.
Description: Rugged Outdoor Reliability The D-Link DCS-7513 Full HD Day & Night WDR Outdoor Bullet Camera is a high-definition professional surveillance camera suitable for small, medium, and large enterprises. The camera uses a high-sensitivity 2 megapixel progressive scan CMOS sensor at 60
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 30 to 60 fps
- Sensitivity: 0 Lux
- Width / Diameter: 3.8 inch
-
Supplier: e-con Systems™ Inc
Description: Balance, Auto Exposure control). This GMSL2 camera has a FAKRA connector for reliable transfer of uncompressed FULL HD video over the distance of upto 15 meters. This global shutter camera captures Full HD images at 120 fps frame rate, which helps to minimize
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 65 to 120 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: e-con Systems™ Inc
Description: compressed MJPEG format Capable of high frame rate uncompressed video data of VGA at 60fps, QHD at 58fps, HD at 45 fps, 960p at 34 fps and FHD at 30 fps. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate - Streams FHD@30fps, VGA@60fps Refer
- Horizontal Resolution: 1,928 lines
- Maximum Frame Rate: 30 to 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: D-Link Systems, Inc.
Description: Camera Overview The D-Link DCS-2210L Full HD PoE Day/Night Network Camera is a versatile camera perfect for monitoring low-light environments in your home or business. It combines a high definition sensor with a built-in IR LED to help you keep watch over areas in complete darkness.
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 0.12 Lux
- Width / Diameter: 2.28 inch
-
Supplier: ZGC, Inc.
Description: Sony PMW-F3L Super 35mm Full HD Camera (no lens) With PL Lens Mount 35mm CMOS Image Sensor 1920 x 1080 HD, Native 23.98p Genlock, Timecode SxS Memory Card Slots Now in stock CASH REBATE ON PURCHASE OF PMW-F3 CAMERAS Leasing Options SONY PMW-F3 HIGHLIGHTS: Uses a newly developed
- Maximum Frame Rate: 23.98 to 59.94 fps
- Shutter Speed: 0.0004999999999999998 to 0.03124999999999998 seconds
- Sensitivity: 2,000 Lux
- Operating Temperature: 32 to 104 F
-
Supplier: ZGC, Inc.
Description: Sony PMW-F3LK Super 35mm Full-HD Camera (with lenses) Package Includes 35mm, 50mm & 85mm lenses With PL Lens Mount 35mm CMOS Image Sensor 1920 x 1080 HD, Native 23.98p Genlock, Timecode SxS Memory Card Slots CASH BACK REBATE ON PURCHASE OF PMW-F3K Leasing Options SONY PMW-F3
- Maximum Frame Rate: 23.98 to 59.94 fps
- Shutter Speed: 0.0004999999999999998 to 0.03124999999999998 seconds
- Sensitivity: 2,000 Lux
- Operating Temperature: 32 to 104 F
-
Supplier: D-Link Systems, Inc.
Description: Full HD in an Aesthetic Indoor Dome A great fit for retail, hospitality, education and general indoor surveillance, the DCS-6113 Day & Night Dome IP Camera features 2 megapixel resolution (Full 1080p HD) and H.264 compression that enable high-quality video footage to be recorded. The
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 15 to 30 fps
- Sensitivity: 0 to 0.12 Lux
- Width / Diameter: 5.12 inch
-
Supplier: RS Components, Ltd.
Description: The OV07740 family from OmniVision are high sensitivity VGA CMOS image sensors. Designed for use in notebook cameras and webcams, the OV07740 image sensors offer full functionality of a single-chip VGA camera from a compact package. They utilise OmniPixel3-HSâ„¢
- Horizontal Pixels: 656
- Maximum Frame Rate: 60 fps
- Features: Other
-
Supplier: MTI Instruments Inc.
Description: vibration, and more, with a sensor frame rate of 40k Samples/sec. and linearity of 0.03% FSO (Full Scale Output) accuracy and repeatability are assured. This easy-to-setup precision laser triangulation sensor has a built-in 5 color position indicator making it easy to
- Vertical (Z) Range: 3.93701 inch
- Vertical (Z) Resolution: 0.0000750787807 inch
- Operating Temperature: 32 to 104 F
- Profile Vertical Range: 3.93701 inch
-
Supplier: Allied Vision Technologies GmbH
Description: in applications that have ample illumination. Features include: High Resolution - 1280x1024 Fast frame rate: 27 fps at full resolution 2/3" CMOS sensor with 6.0 um square pixels Gigabit Ethernet interface
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 27 fps
- Shutter Speed: 0.000009999999999996 to 1.000000000000002 seconds
- Width / Diameter: 1.2992133 inch
-
Supplier: ZGC, Inc.
Description: accessories.Highest ISO Range to Date. 21.1 Megapixel Full-frame CMOS sensor, 14-bit A/D conversion (16,384 colors/each of 3 primary color), wide range ISO setting of 100-6400 (expandable L: 50, H1: 12800 and H2: 25600). The EOS 5D Mark II features a huge,
- Resolution: 14 bits
- Performance: Auto-Lens, High Definition
- Application / Industry: Broadcast
- Imaging Technology: CMOS, Digital
Find Suppliers by Category Top
Featured Products Top
-
?High-sensitivity, low-noise 19 M pixel CMOS sensor enables imaging of fine specimen detail and obtains high signal to noise images even at low electron doses. ?A Global shutter and high frame rate (58 fps/full pixel mode) enable image series acquisitions with less (read more)
Browse CMOS Cameras Datasheets for JEOL USA, Inc. -
-resolution fully integrated line scan imaging modules. These easy-to-use Contact Image Sensors (CIS) combine sensors, lenses, and lights all-in-one, offering a lower cost inspection system for many demanding machine vision applications. AxCIS is powered by Teledyne’s new quadlinear CMOS (read more)
Browse CMOS Image Sensors Datasheets for Teledyne DALSA -
GenICam compliance ensures cost-effective integration. At a glance SICK's CMOS sensor with ROCC technology for superior 3D performance 3D profiles at up to 7 kHz full format Easy commissioning with guaranteed FOV concept (read more)
Browse Machine Vision Systems Datasheets for SICK -
1 Megahertz, or 16 Gigapixels per second data throughput. The Linea HS2 features a highly sensitive Backside Illuminated (BSI) multi-array charge-domain TDI CMOS sensor with 16k/5 µm resolution and optimized Quantum Efficiency, meeting the rigorous demands of current and future (read more)
Browse High Speed Cameras Datasheets for Teledyne DALSA -
users with the flexibility to customize data acquisition, supporting rapid, real-time analysis at frame rates up to 116 fps. This speed is crucial for industrial processes that require immediate feedback and decision-making. Engineers and R&D teams will appreciate the sensors’ (read more)
Browse Uncategorized Products Datasheets for Hamamatsu Photonics Europe -
sensor to deliver incredible resolution and frame rate - 23 x 29 cm large active area - Passive cooling - Flexible Gd2O2S (GadOx) or CSI (Cesium Iodide) scintillator options for diverse resolution and sensitivity (read more)
Browse Radiation Detectors Datasheets for Teledyne DALSA -
. At a glance CMOS sensor from SICK with ROCC technology for superior 3D performance Processing of up to 15.4 gigapixels/s. Full-format 3D profile at 7 kHz Sensor resolution: Up to 2,560 x 832 px GigE Vision and GenICam compliant 3D, reflective, and scattered light measurement in one device Industrial housing, optional IP65/67 enclosure rating (read more)
Browse Machine Vision Systems Datasheets for SICK -
additional charge). Lifetime No-Drift Sensor Warranty Our lifetime no-drift sensor warranty is in place because RedySmart employs high-precision MEMS (Micro-Electro Mechanical Systems) technology utilizing an advanced, ultra-stable no-drift CMOS (Complementary Metal Oxide (read more)
Browse Mass Flow Meters and Controllers Datasheets for Sierra Instruments, Inc. -
RF631 Series 2D/3D laser scanner (4600 points/profile) The efforts of our specialists to improve RIFTEK products have been successful and we are excited to announce our first laser profiler of the new RF631 Series. Advanced CMOS Image Sensor (read more)
Browse Dimensional and Profile Scanners Datasheets for RIFTEK EUROPE Sp. z.o.o. -
unsurpassed price/performance ratio. The completely assembled system consists of a stable frame to which two optical distance sensors are attached, which detect the thickness of the measured object according to the difference principle. The sensors are perfectly aligned to each other during the (read more)
Browse Thickness Gages Datasheets for Micro-Epsilon Group
More Information Top
-
Image Sensors Market Tracker Database - Q3 2013
• In May 2009 Canon’s EOS 5D Mark II digital SLR camera, equipped with a 21.1 – megapixel 35mm full frame CMOS sensor and capable of recording full HD video, has been named "Camera of the Year” in the Camera Grand…
-
Quick textured mesh generation for massive 3D digitization of museum artifacts
For image acquisition three digital reflex cameras were used: a 22 megapixel Canon 5D Mark II (36 x 24mm full frame CMOS sensor ); a Canon 60D and a Canon 20D featuring 18 and 8.2 megapixel respectively (22.3 x 14.9mm…
-
mark 3 cameras - offers from mark 3 cameras manufacturers, suppliers, exporters & wholesalers
Newly designed 22.3 Megapixel full - frame CMOS sensor , 14-bit A/D conversion, wide range ISO setting 100-25600 (L:50, ...
-
cameras - offers from cameras manufacturers, suppliers, exporters & wholesalers
Key features 20.2MP Full - Frame CMOS Sensor 3.0" Clear View High Resolution LCD DIGIC 5+ Image Processor Full HD 1080p ...
-
Guide to OCR for Arabic Scripts
The docu- ment images have been obtained using camera imaging (21 megapixels, full - frame CMOS sensor , 1/4 sec shutter speed) at 300 DPI resolution.
-
Biometric Recognition
Venugopalan et al. [31] designed a iris acquisition system uses Canon 5D Mark II camera with 21.1 megapixel Full - frame CMOS sensor that can capturing images of the iris up to distances of 8 meters with a resolution of 200 pixels…
-
Distributed Video Sensor Networks
…are described below and they cover the visible, NIR, and a significant range of the SWIR spectrum: Canon EOS 5D Mark II: This digital SLR camera (www.canon.com) has a 21.1- megapixel full - frame CMOS sensor with DIGIC 4 Image…
-
Lighting&Sound America Volume 8 Issue 6 June 2011
The F65 has an 8K (8768 x 2324 pixels) full - frame CMOS sensor that Sony said in a press release is designed to pursue “the quest of the ‘look’ of 65mm film” and to “derive true 4K resolution and beyond.” .
-
Increasing Linear Dynamic Range of Commercial Digital Photocamera Used
in Imaging Systems with Optical Coding
Canon U.S.A. Canon’s full - frame CMOS sensors : the finest tools for digital pho- tography.
-
Sparse Tomography
The cross-sections were photographed with a Canon 5D Mark II digital single lens reflex camera featuring a 21.1-megapixel full - frame CMOS sensor .
Indicates content that may require registration and/or purchase.