-
Supplier: Miller Electric Manufacturing Co.
Description: Fume extraction systems are included in OSHA’s Hierarchy of Controls for managing fume, and are designed to keep your employees safe and comfortable. Our complete line of FILTAIR® fume extractors are designed specifically for welding, drawing weld fumes away from
- Diameter: 8 to 10 inch
- Length: 8 to 70 ft
-
Description: Torit weld fume extraction arms are the easiest to position and require the least maintenance of any weld fume extraction arm on the market.
- Airflow: 350 to 1,000 SCFM
- Separation / Filtration System: Cartridge-type Units
- Process: Dry
- Collector Type: Source Collector / Portable
-
Supplier: Air Impurities Removal Systems, Inc.
Description: For precise positioning, Extract-All® Welding Fume Extractor Arms swing a full 180° from left to right, have a 360° swivel hood and adjustable arm tension. Brackets included with the unit provide versatile mounting on a wall, ceiling, or stand. Included With Product Heavy Duty
- Diameter: 4 inch
- Length: 6 ft
-
-
Supplier: Air Impurities Removal Systems, Inc.
Description: For precise positioning, Extract-All® Welding Fume Extractor Arms swing a full 180° from left to right, have a 360° swivel hood and adjustable arm tension. Brackets included with the unit provide versatile mounting on a wall, ceiling, or stand. Included With Product Heavy Duty
- Diameter: 8 inch
- Length: 10 ft
-
Supplier: Air Impurities Removal Systems, Inc.
Description: For precise positioning, Extract-All® Welding Fume Extractor Arms swing a full 180° from left to right, have a 360° swivel hood and adjustable arm tension. Brackets included with the unit provide versatile mounting on a wall, ceiling, or stand. Included With Product Heavy Duty
- Diameter: 4 inch
- Length: 8 ft
-
Supplier: Air Impurities Removal Systems, Inc.
Description: For precise positioning, Extract-All® Welding Fume Extractor Arms swing a full 180° from left to right, have a 360° swivel hood and adjustable arm tension. Brackets included with the unit provide versatile mounting on a wall, ceiling, or stand. Included With Product Heavy Duty
- Diameter: 8 inch
- Length: 7 ft
-
Supplier: Lincoln Electric Co. (The)
Description: remains clearly visible while the fumes are extracted. The extensive positioning capability of these arms result in a larger work envelope requiring less repositioning. Operator visibility is also enhanced. A correctly positioned extraction arm effectively draws welding
-
Supplier: Newark, An Avnet Company
Description: EXTRACTION ARM, FUME EXTRACTION SYSTEM; Accessory Type:Flexible Fume Extraction Arm; For Use With:Weller WFE2S and WFE2ES Model Volume Fume Extraction Systems; Product Range:- RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: EXTRACTION ARM, FUME EXTRACTOR; Accessory Type:Extraction Arm; For Use With:Weller Zero Smog Series Fume Extractor Systems; Product Range:-; SVHC:No SVHC (15-Jan-2019); MSL:- RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: FUME ARM, FUME EXTRACTION SYSTEM ROHS COMPLIANT: NA
-
Supplier: Newark, An Avnet Company
Description: EXTRACTION ARM, 1000 HIGHF, FUME EXTRACN ROHS COMPLIANT: YES
-
Supplier: DigiKey
Description: 120V Articulating Arm Soldering/Desoldering Fume, Smoke Extraction Unit ESD Safe
-
Supplier: Clean Air Industries
Description: Fume capture arms, also known as fume extraction arms or exhaust arms, are specialized devices used to remove and capture airborne contaminants, such as fumes, dust, and particulate matter, from industrial processes. Fume capture arms
-
Supplier: Clean Air Industries
Description: Automatic fume extraction from your MIG gun. For MIG welding, the Clean Air Brahm Hi-Vac Fume Extraction System is the best solution available for safety and plant cleanliness. You will extract harmful fumes without need for secondary equipment that requires
- Applications: Abrasives, Fine Powders, Metalworking Chips / Fluids, Welding Fumes
-
Supplier: Sentry Air Systems, Inc.
Description: Welding fume control Solder fume removal Chemical fume extraction Laboratory fume control Variety of fume and particulate-producing processes in manufacturing, medical, laboratory, and pharmaceutical settings
- Airflow: 160 SCFM
-
Supplier: Sentry Air Systems, Inc.
Description: Sentry Air’s Model 250 Fan-Powered Extractor Arm is a unique fume extraction option for applications that require exhaust without filtration. This flame-retardant, self-supportive exhaust arm is capable of up to 250 CFM of air volume and is equipped with a variable speed
- Airflow: 0 SCFM
- Minimum Particle Size Filtered: 0.3 to 3 µm
-
Supplier: Sentry Air Systems, Inc.
Description: Sentry Air’s Model 160 Fan-Powered Extractor Arm is a unique fume extraction option for applications that require exhaust without filtration. This flame-retardant, self-supportive exhaust arm is capable of up to 160 CFM of air volume and is equipped with a variable speed
- Airflow: 250 SCFM
-
Supplier: Filtrabox by PAT Technology
Description: Flexible extraction arm (extractor mounted)Flexible extraction arm (table mounted)
- Separation / Filtration System: Cartridge-type Units
- Process: Dry
- Features: HEPA / ULPA Filters
- Collector Type: Source Collector / Portable
-
Supplier: Sentry Air Systems, Inc.
Description: source capture arm with a 10.5” capture hood and 360° swivel radius. Made of aircraft grade aluminum and flexible segments of flame-retardant hose, the heavy-duty extractor arm outfits the Model 500 Industrial Fume Extractor to provide fume and particulate control for
- Airflow: 60 SCFM
- Minimum Particle Size Filtered: 0.3 µm
- Features: HEPA / ULPA Filters
-
Description: The Donaldson Torit Easy-Trunk and Porta-Trunk are portable weld fume collectors with an 8-foot Flex-Trunk Fume Weld Fume Extraction Arm. The Easy-Trunk fume collector features a built-in filter cleaning system while the Porta-Trunk fume collector is
- Airflow: 750 SCFM
- Applications: Abrasives, Fine Powders, Welding Fumes
- Separation / Filtration System: Cartridge-type Units
- Process: Dry
-
Supplier: Clean Air Industries
Description: Weld Fume Extraction with Mobility The Clean Air Industries P1200 Portable Weld Fume Extractor has best in class draw distance and filter life with it’s unique filter cleaner. Performance: With 1,200 CFM and an 8″ diameter fume arm, the Clean Air Industries P1200
- Applications: Abrasives, Fine Powders, Metalworking Chips / Fluids, Welding Fumes
-
Supplier: Ellsworth Adhesives
Description: OKi Metcal BVX-101 Single User Fume Extractor is a bench-top arm/plenum system PRE-HEPA-GAS volume extraction system that easily fits any size bench, portable, and no external ducting or compressor is needed.
-
Supplier: PACE
Description: The Arm-Evac 50 is a unique, portable, cost-effective, bench-top fume extractor that provides wide area fume extraction or highly efficient source capture at two points using the optional arm attachment (8886-0055-P1). The Arm-Evac 50 features operator
- Airflow: 89.42616 SCFM
- Separation / Filtration System: Cartridge-type Units
- Collector Type: Source Collector / Portable
- Applications: Welding Fumes
-
Supplier: Metcal
Description: The BVX-103 is a single user, PRE-GAS volume extraction system designed to be used directly on the workbench. The unit is designed with an innovative adaptor which allows the user to choose between plenum or arm extraction options. Features and benefits : Portable, single user
- Collector Type: Source Collector / Portable
- Applications: Welding Fumes
-
Supplier: Metcal
Description: The BVX-101 is a single user, PRE-HEPA-GAS volume extraction system designed to be used directly on the workbench. The unit is designed with an innovative adaptor which allows the user to choose between plenum or arm extraction options. Features and Benefits: Portable, single
- Collector Type: Source Collector / Portable
- Applications: Welding Fumes
-
Supplier: Ellsworth Adhesives
Description: OKi Metcal BVX-101-S Single User Fume Extractor Plenum without Arm is a bench-top arm/plenum PRE-HEPA-GAS volume extraction system that easily fits any size bench, portable, and no external ducting or compressor is needed. Plenum version.
-
Supplier: Clean Air Industries
Description: The Industry Standard for Fume Extraction in Trade Schools and Welding Labs The WeldStation Dual by Clean Air Industries is the premiere solution used in hundreds of trade schools around the country. Filtered Welding Booth: A welding booth solution that requires no additional
- Applications: Abrasives, Fine Powders, Metalworking Chips / Fluids, Welding Fumes
-
Supplier: Airflow Systems, Inc.
Description: equipment. Product Overview Removes exhaust gases rather than just re-circulating it within the facility. Easily mounts to walls or ceilings; meets virtually any facility design installation requirements. Provides multiple-vehicle exhaust extraction from a single collection system. Boom
- Collector Type: Wall or Column
Find Suppliers by Category Top
Featured Products Top
-
The DFX Ambient Air Cleaner Series by Clean Air Industries allows you to provide weld fume extraction and dust collection for your entire facility with no floor space used. Space: The DFX is hung at 12-14 feet in a pattern that allows air coverage over your entire (read more)
Browse Fume and Smoke Collectors Datasheets for Clean Air Industries
More Information Top
-
Welding Safety: Assessing and Controlling Exposure to Hexavalent Chromium
•Fixed systems with flexible fume extraction arms must be properly positioned and/or adjusted before and during welding.
-
Fume Extractors Products - HMC Electronics (800) 482-4440
Hakko 999-205-01 Loc-Line Fume Extraction Arm Kit (Round Nozzle) .
-
Capture Efficiency of Integral Fume Extraction Torches for GMA Welding — Part 1
Flexible fume extraction arm .
-
Apex Tool Group/Cooper Tools - 0053637399 - Soldering - Fume Extractor Accessories - Allied Electronics
Fume Extraction Arm .
-
Economical Mobile Filtration Unit Cleans Up Fumes
The Farr Cart handles comes with a 10-ft (3 m) flexible fume extraction arm and built-in halogen spotlight in the hood.
-
OK's Extraction Systems Make for Better Lead-Free Working Environments
BVX-100 Single Arm Fume Extraction System - requires no installation, offers flexible operation, has a space-saving footprint and matches the airflow of larger multi-user systems.
-
Shorts Shorland S52 armoured patrol car
Two extraction fans are fitted, one mounted on the sloping rear roof is controlled from the dashboard while the second one in the turret is controlled by the gunner and is specifically intended for fume extraction when the armament is being fired.
-
QP Toolbox
The FX200 uses a carbon-impregnated foam filter to remove gases and odors and accommodates one or two fume - extraction flex arms .
Indicates content that may require registration and/or purchase.