-
Supplier: Honeywell International, Inc.
Description: STANDARD OPENING TYPE 24 VOLT AC AT 50/60 HERTZ INPUT SUPPLY RATING 3/4 INCH NOMINAL SIZE CSA APPLICABLE STANDARD FAN ASSISTED COMBUSTION GAS-FIRED APPLIANCE, FURNACE, ROOFTOP FURNACE, BOILER, UNIT HEATER, INFRARED HEATER, WATER HEATER AND COMMERCIAL COOKING UNIT APPLICATION -40
- Valve Size: 0.75 inch
- Pressure Rating: 0.5 psi
- Media Temperature: -40 to 175 F
- Features: Control Valves
-
Supplier: Reznor
Description: 400,000 BTUH gas input. Standard features include a spark-ignited intermittent pilot and a 24-volt gas valve. Each unit has all the required limit and safety controls including a venter pressure switch which verifies power vent flow prior to allowing operation of the
- Heating Capacity: 65.9475 kW
- AC Voltage Required: 115 to 575 volts
- Maximum Air Flow: 3,330 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: Inductotherm Group
Description: to melt the entire electrode into an ingot. The Consarc RVAR furnace, with its column design allows the ram drive and head lift to collapse on one another minimizing the overall furnace height while maximizing the head and ram travel available. Consarc RVAR furnaces are
- Width / Tube O.D.: 900 to 1,200.0000000000002 mm
-
-
Supplier: Harper International Corporation
Description: co-current, counter-current – or combinations thereof – to material flow, providing superior gas-solid contact. Advanced Sealing System – patented rotary reactor sealing system provides optimal rotary tube furnace atmosphere integrity with minimal gas consumption Harper Rotary
- Process Temperature: 3,000 C
- Width / Tube O.D.: 76.19995885202222 to 1,523.9991770404445 mm
- Atmosphere: Air / Oxidizing
- Heat Source: Combustion, Electric / Resistance, RF / Microwave / Dielectric
-
Supplier: Inductotherm Group
Description: circuit Fully automated controls from start-up through completion of hot top Full suite of safety features including argon gas backfill, reasealing overpressure relief valves and PLC safety logicSingle servo motor ram drive Precision melt rate control using load cells No
- Width / Tube O.D.: 6,000 to 1,050 mm
- Application: Foundry / Melting
- Features: Industrial
- Atmosphere: Vacuum
-
Supplier: ASCO
Description: The normally closed H118 is a combination Hydramotor actuator and safety shutoff/control gas valve. It is used for commercial and industrial burners in applications such as furnaces, dryers, dehydrators, conversion burners and heaters. The cast iron, globe-type
- Valve Size: 2 inch
- Number of Ports/Ways: 2
- Flow (Cv): 67
- Pressure Rating: 0 to 15 psi
-
Supplier: AFC-HOLCROFT
Description: as oil, water, polymer or salt - "Upflow" or "uniflow" quench agitation - Fully automated system - Computerized BeltMaster™ SCADA controls for total system management Click below to see an animation of an AFC-Holcroft Mesh Belt Furnace line in a typical configuration.
-
Supplier: CSA Group
Description: appliance. It is applicable to gas/air ratio controls which function by controlling a gas pressure (or differential pressure) output in response to an air pressure (or differential pressure) and to a furnace back pressure signal input; but gas/air ratio
-
Description: appliance. It is applicable to gas/air ratio controls which function by controlling a gas pressure (or differential pressure) output in response to an air pressure (or differential pressure) and to a furnace back pressure signal input; but gas/air ratio
-
Supplier: Reznor
Description: valve. Each unit has all the required limit and safety controls including a venter pressure switch which verifies power vent flow prior to allowing operation of gas valve. For automatic operation, each unit is wired for field connection to a remote 24-volt thermostat.
- AC Voltage Required: 120 volts
- kWatts: 46.896 kW
- Height: 38.53125 inch
- Width: 41.9375 inch
-
Supplier: Haida International Equipment Co., Ltd.
Description: (four-pass valve, six-pass valve, ten-pass valve and liquid injection valve optional); Automatic control, sequence operation; 7. Precision temperature control of the heating furnace Furnace internal control accuracy less than 0.01°c The
- Oven Temperature Range: 41 to 842 F
- Detector: Electron Capture Detector, Flame Ionization Detector, Flame Photometric Detector, Nitrogen Phosphorous Detector, Thermal Conductivity Detector
- Instrument Type: Fixtured or Permanent
- Pump Flow Control: Flow Control
-
Supplier: Reznor
Description: model X furnace is approved for a temperature rise range of 50°F to 90°F and includes "finger-baffles" for proper air distribution at these lower air volumes. Standard features include a manual match-lit pilot and a single-stage, 24-volt gas valve. Model X/HX units are wired for
- AC Voltage Required: 120 volts
- kWatts: 23.448 kW
- Height: 32.25 inch
- Width: 19.25 inch
-
Supplier: Reznor
Description: intermittent sparkpilot and a single-stage 24-volt gas valve. Model EEDU series units are designed for field connection to a 24-volt thermostat for automatic operation. All required limit and safety controls are provided, including a combustion air pressure switch, which
- AC Voltage Required: 115 to 230 volts
- kWatts: 29 kW
- Height: 35 inch
- Width: 15 inch
-
Supplier: CSA Group
Description: system for the generation and use of protective and reactive atmosphere gases. It applies to the supply of atmosphere gas, source gas, inert gas and process liquids to TPE and their removal from TPE, confined to equipment integrated in the TPE. ISO 13577-3:2016 also details the
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Tools:Milling machine, NC lathe, laser processing machine etc. Industrial furnace:General industrial furnace, heating furnace, vacuum furnace, etc. Medical:Endoscope washing device, oxygen concentrator, anesthesia machine etc. Analysis equipment:Measurement equipment,
- Valve Size: 0.25 inch
- Pressure Rating: 435.110518071591 psi
- Media Temperature: 32 to 194 F
- Number of Ports/Ways: 2
-
Supplier: Honeywell International, Inc.
Description: STANDARD OPENING TYPE 24 VOLT AC AT 50/60 HERTZ INPUT SUPPLY RATING CSA APPLICABLE STANDARD RESIDENTIAL FURNACE, ROOF-TOP FURNACE, RESIDENTIAL BOILER, UNIT HEATER, INFRARED HEATER, SPACE HEATER, COMMERCIAL COOKING UNIT APPLICATION NATURAL TO LP CONVERSION KIT, EXTENSION HARNESS
- Pressure Rating: 0.5 psi
- Features: Gas (general), Threaded
- Valve Type: Solenoid Valves
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: NC lathe, laser processing machine etc. Industrial furnace:General industrial furnace, heating furnace, vacuum furnace, etc. Medical:Endoscope washing device, oxygen concentrator, anesthesia machine etc. Analysis equipment:Measurement equipment, component gas
- Pressure Rating: 217.555259035796 psi
- Number of Ports/Ways: 2
- Media: Air, Water
- Primary Material: Brass / Bronze, Stainless Steel
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Tools:Milling machine, NC lathe, laser processing machine etc. Industrial furnace:General industrial furnace, heating furnace, vacuum furnace, etc. Medical:Endoscope washing device, oxygen concentrator, anesthesia machine etc. Analysis equipment:Measurement equipment,
- Valve Size: 0.125 to 0.75 inch
- Pressure Rating: 234.959679758659 psi
- Flow (Cv): 13 to 29
- Number of Ports/Ways: 2
-
Supplier: ABB Measurement & Analytics
Description: The PGC5007 performs a Total sulfur analysis for a range of streams, liquid and vapor, from natural gas to gasoline and diesel. A fixed volume of sample from the process stream is injected via a sample inject valve. Air transports the sample into the furnace, where it oxidizes
- Oven Temperature Range: 86 to 356 F
- Inlet Pressure Range: 10.007541915646593 to 149.9680918953417 psi
- Number of Injection Ports: 1
- User Interface: Digital Front Panel
-
Supplier: Honeywell International, Inc.
Description: UNIVERSAL TYPE 5-7/16 INCH LENGTH X 2-5/8 INCH DEPTH X 3-15/16 INCH HEIGHT SIZE GAS-FIRED ATMOSPHERIC FURNACE, BOILER, HEATING APPLIANCE APPLICATION -40 TO 165 DEG F (AMBIENT) TEMPERATURE RATING Y8610U MODEL VOLTAGE RATING 24 VOLT AC AT 60 HERTZ INCLUDES GAS VALVE,
-
Supplier: Alfa Laval Inc.
Description: Aalborg 3-Pass is an oil and gas-fired industrial boiler, which is designed and optimised with the total of Alfa Laval's technical and innovative competencies in every detail - inside out. A thoroughly industrial design based on recognised and well proven principles. Utilising the latest
- Maximum Pressure: 435.1131 psi
- Efficiency: 91 to 95 %
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Orientation: Horizontal
-
Supplier: CSA Group
Description: as intended and under the conditions foreseen by the manufacturer. ISO 13577-2:2014 covers: fuel pipework downstream of and including the manual isolating valve; combustion air supply (including oxygen and oxygen enriched combustion air) and flue gas system; burner(s), burner system
-
Supplier: Industrial Combustion, LLC
Description: D series burners are performance proven in boiler, heater, furnace, kiln and dryer applications worldwide. The standard D series offers natural gas, propane gas, air atomized #2-6 oil and combination gas/oil fuel options at capacities from 4,200,000 to 42,000,000
- Maximum Capacity: 4,200 to 42,000 BTU/hr
- Convection: Forced Draft
- Firing: Indirect
- Combustion Fuel: Light Oil, Natural Gas, Propane
-
Supplier: Cleaver-Brooks
Description: The S1 series is suitable for firetube and watertube boiler applications. The standard S1 series offers natural gas, propane gas, air-atomized #2 or #6 oil and combination gas/oil fuel options from 46.2 to 63.0 MMBTU. The LNS1 series offers natural gas, propane
- Maximum Capacity: 32,999,999.999999996 to 62,999,999.99999999 BTU/hr
- Firing: Direct
- Convection: Forced Draft
- Combustion Fuel: Light Oil, Natural Gas, Propane
-
Supplier: Clark Solutions
Description: orifice plates, liquid levels with bubbler systems and pressures in fluid amplifier or fluidic systems. It also checks gas-air ratio controls and automatic valves, and monitors blood and respiratory pressures in medical care equipment.
- Working Pressure Range: 0 to 5.41905 psi
- Dial Diameter: 4 inch
- Pressure Connection Size: 0.5 inch
- Accuracy: 2 ±% FS
-
Supplier: Edgetech Instruments Inc.
Description: to 4 phone numbers for sensitive process monitoring Applications: Nuclear Fuel Processing Monitor Fluidized Beds (Pharma and Plastics) Fuel Cell Battery Manufacture Polymer / Plastics Processing Metals Heat Treating, furnaces, annealing, casting, ingot formation Semi-Con Furnace, RTP,
- Dew Point Range: -31 to 203 F
- Dew Point Accuracy: 0.36 F
- Operating Temperature: 32 to 221 F
- Variables Measured: Absolute Humidity, Dew Point, Moisture Content
-
Supplier: HVACQuick.com
Description: Tjernlund UC1 Bruner Interlock Control Module. Interlocks with any 24-120 VAC burner control circuit and also includes dry contact actuation option. Tjernlund In-Line Draft Inducers assure positive draft when restricted boilers and furnaces, poor chimneys or negative pressures
-
Supplier: Ametek Dynamic Fluid Solutions
Description: blowers. When used with a modulating gas valve, these compact, lightweight, rugged, versatile, and high-speed blowers can suit a wide range of system designs. Speed can be adjusted internally with an on board potentiometer or with an external PWM or DC control that actively
- Air Flow Rate: 121.42 to 1,040 SCFM
- Static Pressure: 9.098 to 46.57 in H2O
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: CSA Group
Description: where used as a feedstock in petroleum refineries or chemical plants (c) gas designated for storage or handling, or both, at liquefied petroleum gas bulk plants (d) gas where used for natural gas for vehicles (e) a new appliance for which there is an approved Standard (f)
-
Description: monitoring of injection molding machine template 6) TRT blast furnace gas pressure turbine generator LMDS series is widely used in the industrial situation of oil, steel, chemical industry, port, machinery, food, etc., which is the first choice for high precision displacement
- Output: Current, Voltage
- Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
Find Suppliers by Category Top
Featured Products Top
-
Ducon supplies custom engineered evaporative gas coolers and conditioners to cool the gases exhausting from furnaces, kilns, and boilers. Ducon utilizes its proprietary spray nozzles to accurately control the humidity in the gas so as to minimize the corrosion in the equipment and completely evaporate all water droplets. Ducon has designed gas coolers to handle over 1,000,000 ACFM in a single unit. (read more)
Browse Electrostatic Precipitators Datasheets for Ducon Environmental Systems -
Ducon supplies custom engineered evaporative gas coolers and conditioners to cool the gases exhausting from furnaces, kilns, and boilers. Ducon utilizes its proprietary spray nozzles to accurately control the humidity in the gas so as to minimize the corrosion in the equipment and completely evaporate all water droplets. Ducon has designed gas coolers to handle over 1,000,000 ACFM in a single unit. (read more)
Browse Selective Catalytic Reduction (SCR) Systems Datasheets for Ducon Environmental Systems -
) Product Features • Component Testing • Calibration Systems • Laboratory Pressure Control • High Pressure Sampling Systems • Service & Test Equipment Technical Data (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
High Pressure High Flow Specialty Gas Control Panel With Diaphragm Valve , 3000Psig Oxygen Control Medical Changeover Manifold Panel JW100 Series Semi-automatic Changeover Device A high-pressure high-flow specialty gas control (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
at temperatures of up to 1800 °C, with smoke, dust and furnace gases making visual inspection unreliable or impossible. In this environment, temperature becomes one of the most reliable indicators of process behaviour. LAND thermal imagers are used across smelting, tapping and slag (read more)
Browse Thermal Imagers Datasheets for LAND -
The design of a custom Harper furnace begins with understanding the customer's goals and utilizing our exceptional skilled engineering team to analyze their distinct process requirements. Harper works to devise a complete thermal solution with our range of offerings including gas treatment and (read more)
Browse Ovens (industrial) Datasheets for Harper International Corporation -
Pusher Furnace Capabilities Temperatures to 2800°C Electrically heated or gas-, oil- or dual-fuel fired Controlled atmospheres including flammables gases, as well as multiple atmospheres Process gas circulating and conditioning systems (read more)
Browse Furnaces (industrial) Datasheets for Harper International Corporation -
and specialty atmosphere environments at temperatures up to 3000°C, including gas, electric and microwave heated systems. Harper approaches the design of a rotary tube furnace as a complete system, with the (read more)
Browse Furnaces (industrial) Datasheets for Harper International Corporation -
cost savings. The EVP Series Valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications. Controllability and value are some of the features of the EVP Valve. (read more)
Browse Solenoid Valves Datasheets for Clippard -
Clippard's SCPV Series delivers precise, repeatable gas control using a stepper-driven needle valve designed for demanding applications that require stability, resolution, and consistency. • Stepper-controlled needle valve with 0.001" resolution for ultra (read more)
Browse Flow Controllers Datasheets for Clippard
More Information Top
-
Building ventilation - issue 015
The gas was leaking through the remote board-mounted pressure controller of a furnace fuel gas control valve .
-
Deep Space Craft
This arrangement provides electric power in the neigh- borhood of 650 mV with a current around 100 mA to operate the furnace ’s gas valve under control of a wall-mounted thermostat switch (note the fail-safe design: the gas valve shuts…
-
Microwave Field-Effect Transistors: Theory, design and applications
Flow rates in production equipments, for high material uniformity, are controlled by mass flow controllers and the control of gas valves , furnace temperatures etc. is microprocessor controlled.
-
Handbook of Air Conditioning and Refrigeration, 2/e > HEATING SYSTEMS, FURNACES, AND BOILERS
For small furnaces the gas valve is usually controlled by a room thermostat that has on/off control.
-
ASTM MNL58 - Petroleum Refining and Natural Gas Processing
Other major sources of the high noise levels in refineries can be attributed to compressors, fans, pumps, motors, steam turbines, gas turbines, furnaces , control valves , and .
-
Environmental Issues Related to the Petroleum Refining Industry
Other major sources of the high noise levels in refineries can be attributed to compressors, fans, pumps, motors, steam turbines, gas turbines, furnaces , control valves , and piping systems in general.
-
Natural Processes and Human Impacts
Considerable noise is also characteristic of many chemical enterprises, and sources include such pro- duction equipment as compressors, gas turbines, PUMPS CONTROL VALVES FURNACES mARES HEAT EXCHANG- .
-
Faults diagnosis in industrial reheating furnace using principal component analysis
The diagnosing results to single fault (fuel- gas pipe control valve failure or furnace temperature sensor failure alone) and multiple faults (control valve failure and temperature sensor failure simultaneously) were presented after establishing the operating PCA model.
-
Steel wire manufacture
Modern plants use controlling pyrometers which operate the controls of the furnace ( gas valves or electric switch-gear mechanisms).
-
Advanced Process Control: Beyond Single Loop Control
Furnace fuel control valve opening Hot gas temperature .
Indicates content that may require registration and/or purchase.