Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Silica Refractories Part 2: Refractories for Use in Glass Melting Furnaces
-
Supplier: Accuris
Description: REFRACTORY-BLAST FURNACE TROUGH LINING
-
Supplier: Accuris
Description: Brick, Refractory, & Burner Tile, Naval Boiler Furnace Lining Quality
-
-
Supplier: Accuris
Description: BRICKS, REFRACTORY, NAVAL BOILER FURNACE LINING QUALITY
-
Description: Refractory bricks -- Dimensions -- Part 3: Rectangular checker bricks for regenerative furnaces
-
Description: Refractory bricks -- Dimensions -- Part 4: Dome bricks for electric arc furnace roofs
-
Supplier: Trent, Inc.
Description: Used for carbon determination in steel and other combustion analyses, this furnace has a refractory tube with a heating coil. The ends of the furnace are made of insulating brick held firm by steel casing. The outer casing is steel. The distance from the center of the
- Process Temperature: 1,093.3333333333333 C
- Width / Tube O.D.: 152.39991770404444 mm
- Length (Chamber / Tube): 609.5996708161778 mm
- Atmosphere: Air / Oxidizing
-
Supplier: NAO, Inc.
Description: Are you refractory tiles or blocks causing operational &efficiency problems? Or worse (flameimpingement on furnace or heater tubes) ? NAO can solve your refractory problems with: · fast deliveries · standard / special shapes such as: o refractory blocks, muffles,
-
Supplier: Inductotherm Group
Description: Inductotherm Rollover Furnaces are ideal for close control of pouring and metal quality to produce high-end investment castings. Charge size can be accurately controlled and molds filled completely due to the added force obtained during rollover. Rollover Furnaces consist of an
- Application: Foundry / Melting
- Heat Source: Induction
- Configuration: Top Loading
-
Supplier: MISTRAS NDT
Description: Sulfur Recovery Units, Rotary Kilns, Furnaces, Roasters, Autoclaves and Boilers, our refractory experts are certified to API-936 Standards. MISTRAS specializes in Refractory system evaluations, detailed design reviews, job scope preparation and refractory product
- Features: Canada Only, East Asia / Pacific Only, Europe Only, Midwest US Only, North America, Northeast US Only, Northwest US Only, Other, South / Central America Only, South Asia Only, Southern US Only, Southwest US Only, Specialty / Other, United States Only
- Services: Design Assistance, Refractory / Monolithic Installation, Refractory Inspection / Testing
-
Supplier: Nutec Bickley, Inc.
Description: This type of furnace has fixed “roll-rails" or “skid rails" on top of the refractory hearth to support the trays or containers along the furnace. Nutec Bickley pusher type furnaces and ovens are provided for temperature ranges from 150ºC to 1150ºC ( 300ºF to 2,100ºF ) to
-
Supplier: ASTM International
Description: 1.1 This practice describes a procedure for comparing the behavior of refractories in contact with vapors under conditions intended to simulate the environment within a glass melting or other type of furnace when refractories are exposed to vapors from raw batch, molten glass, fuel, fuel
-
Supplier: ASTM International
Description: 1.1 This test method covers a procedure for comparing the behavior of refractories in contact with vapors under conditions intended to simulate the environment within a glass melting or other type of furnace when refractories are exposed to vapors from raw batch, molten glass, fuel, fuel
-
Supplier: Rath USA Inc.
Description: RATH’s refractory bricks are stable up to 1800°C and can be used in almost all areas of industrial furnace construction. Typical applications For any application, optimum durability can be achieved by a suitable combination of raw materials. The dense bricks are usually dry-pressed or
- Max Use / Curie Temperature: 1,800 C
- Material Type: Alumina / Aluminum Oxide
- Shape / Form: Block
- Applications: Ceramics / Glass Manufacturing, Chemical / Materials Processing, Foundry / Metal Processing, Refractory / High Temperature Materials, Thermal Insulation / Fire Proofing
-
Supplier: Inductotherm Group
Description: Our Small Steel Shell Furnaces offer high operational efficiency with a wide choice of capacities in an economical package. Based on our Heavy Steel Shell Furnace technology, the Small Steel Shell Furnace offers all the advantages of this proven furnace design but in a
- Configuration: Top Loading
-
Supplier: Canfield & Joseph, Inc.
Description: Cast Shapes Castables Channel Furnace Linings Coreless Induction Linings Dry Vibes Gunning Mixes Kiln Furniture Mortar Plastics & Plasters Pyro-Bloc Systems Vibratable Mixes
-
Supplier: Lanly Company (The)
Description: Refractories - A variety of batch and progressive dryers have been built to dry refractory brick, preheat brick before tar impregnation and to cure tar-bonded shapes. Humidity-controlled dryers are used for drying special refractories like kiln furniture, electrical insulators, etc. Clients
-
Supplier: Harper International Corporation
Description: Harper’s patented vertical furnaces are our latest thermal processing innovation for a wide range of product feedstocks, particularly for materials requiring high temperature solid-solid and solid-gas reactions, such as carbides, nitrides, borides and refractory metal powders. This new
- Heat Source: Combustion, Electric / Resistance, RF / Microwave / Dielectric
- Configuration: Continuous / Conveying
-
Supplier: ASTM International
Description: Specification for Fireclay Brick Refractories for Malleable Iron Furnaces with Removable Bungs, and for Annealing Ovens (Withdrawn 1983)
-
Supplier: Wahl Refractory Solutions, LLC
Description: for new furnace construction, complete reline or lining repair. MegaBRIX® Precast Furnace Linings are engineered for ease of installation, superior lining performance and quick turnaround.
-
Supplier: Wahl Refractory Solutions, LLC
Description: A family of Low and Ultra-Low Cement Self-Flowing Castables containing less steel wire than the SIFCA® family. This material is characterized by high density, exceptional strength, and increased abrasion resistance for applications such as furnace door perimeters.
-
Description: Alumina ceramic furnace tubes are used to contain and protect heating elements and samples processed in the furnace. In addition, they are used to control the atmosphere within the furnace by preventing air from entering or leaving the furnace.
- Density: 3.5999977279425903 to 3.9499975070481197 g/cc
- Max Use / Curie Temperature: 1,500 to 1,650 C
- Material Type: Alumina / Aluminum Oxide
- Applications: Chemical / Materials Processing, Corrosion Protection, Electrical / HV Parts, Refractory / High Temperature Materials
-
Supplier: Permatech, Inc.
Description: The name Permatech is synonymous with Precast Shapes. For over 25 years, Permatech has been recognized as the industry leader in the manufacture of precision precast pre-fired refractory shapes for the global aluminum industry. This distinction has been earned and will be maintained through a
-
Supplier: Wahl Refractory Solutions, LLC
Description: furnaces, steel, iron, cement, and other minerals processing industries.
-
Supplier: Wahl Refractory Solutions, LLC
Description: aluminum furnaces, steel, iron, cement, and other minerals processing industries.
-
Supplier: HiTemp Technology Corporation
Description: Process Furnace Systems are designed to process low and high BTU solids using a combination of temperature and destructive distillation to breakdown the combustibles. The afterburner system will separately control the adding of the secondary combustion air and will raise the temperature of
- Process Temperature: 1,800 C
- Heat Source: Combustion, Natural Gas
- Configuration: Walk-in / Truck-in
-
Supplier: Isotech, Inc.
Description: segregates the work load and inert protective atmosphere from the refractory lining of the furnace chamber. This arrangement achieves clean, scale free results without decarb and without requiring wrapping the work load with the use of simple and safe inert atmospheres such as nitrogen
- Process Temperature: 648.8888888888889 to 1,148.888888888889 C
- Configuration: Box
- Heat Source: Electric / Resistance
- Atmosphere: Inert
-
Supplier: Carbolite Gero Limited
Description: Maximum operating temperature of 1100°C Two high power side heating elements provide enhanced heat-up and chamber uniformity. Graded element winding further optimizes chamber uniformity. Dense refractory around chamber entrance resists abrasion and wear. Chamber vent provides for process
- Process Temperature: 0 to 1,100 C
- Width / Tube O.D.: 400 mm
- Length (Chamber / Tube): 240 mm
- Height: 235 mm
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Refractory Coating No. 360 is a heat-cured refractory coating for expendable thermocouple tubes and induction furnace linings. No. 360 exhibits excellent coating properties and may be applied by rolling, dipping or casting. No. 360 is also available in chemical-set
- Use Temperature: 2,200 F
- Coeff. of Thermal Expansion (CTE): 16.3 µin/in-F
- Tensile Strength (Break): 150 psi
- Chemical System: Ceramic / Inorganic Cement
-
Supplier: Nelson Fastener Systems
Description: Nelson S7X refractory studs are used to secure castable or gunite linings of light to medium density material (up to 90 lb. per cubic foot). It is used on the lining of petroleum and petrochemical process industry furnaces, heaters, stacks, breechings, and in other situations where
- Length: 1.125 inch
- Thread Size: 0.1875 inch
- Features: Other
-
Description: abnormalities before they develop into problems that can lead to unplanned outages. This radiometrically calibrated imager accurately measures the temperature of product, refractory, and heat transfer surfaces inside natural gas fired furnaces. In addition to both standard (SD) and
- Measurement Range: 600 to 1,800 C
- Maximum Frame Rate: 60 frames per second
- Horizontal: 640 lines
- Vertical: 480 lines
-
Supplier: Filtros Ltd.
Description: For more than 50 years, Filtros Ltd. has manufactured custom designed specialty ceramic refractory. These products are used both as Structural Support and as Kiln Furniture in Sintering/Heat Treating/High Temperature Applications. Our goal is cost effective solutions emphasizing quality,
- Features: Dielectric Ceramic
- Shape / Form: Fabricated / Custom Shape, Kiln Furniture / Support
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: brittle, and may be cut and machined with standard tooling. RS-200 is available in standard and custom boards and is useful as Specialty Furnace Components, Specialty High Temperature Electrical Thermal Insulation, Metal Working Components and Induction Furnace Components.
- Thickness / Wall Thickness: 0.125 inch
- Length: 18 inch
- Diameter: 24 inch
- Max Use / Curie Temperature: 1,260 C
-
Supplier: Rath USA Inc.
Description: with gunning castables and maximum adhesive properties are just some of the quality features. Production of refractory concrete molded parts Shuttle kiln and furnace walls Waste incinerators Solid fuel fired burners Glass production Aluminum production
- Max Use: 1,100 to 1,800 C
- Cement / Raw Material Form: Concrete, Mortar
- Shape: Powder / Aggregate
-
Supplier: Accuratus Corporation
Description: Accuflect® IR is an excellent medium wave and short wave infrared reflector with excellent performance extending into the visible wavelengths. Many infrared applications can be modified to take advantage of the highly efficient diffuse reflection characteristics of Accuflect® IR. Applications can
- Density: 2.3 g/cc
- Max Use / Curie Temperature: 1,200 C
- Thermal Conductivity: 5.8 W/m-K
- Coeff. of Thermal Expansion (CTE): 7.7 µm/m-C
Find Suppliers by Category Top
Featured Products Top
-
carbides, nitrides, borides and refractory metal powders. This new system is a design alternative to other traditional furnace types, with the following advancements: Minimizes the opportunity (read more)
Browse Kilns (industrial) Datasheets for Harper International Corporation -
Optimize Heat Treatment with Isotech's Electra Series Isotech's Electra Series furnaces provide an innovative solution for the Tool & Die, Ceramic, Laboratory, Powder Metallurgy, and Thermal Coating industries. The unique "piggy back" design offers a complete heat (read more)
Browse Ovens (industrial) Datasheets for Isotech, Inc. -
handling to deliver continuous, accurate temperature data without requiring operators to approach molten metal or rely on limited viewing windows. Inside the furnace, infrared borescopes provide a real?time view of electrodes, refractory walls and critical zones. During tapping and slag removal (read more)
Browse Thermal Imagers Datasheets for LAND -
increase in temperature accelerating the rate of corrosion and the consequences if something were to fail. Despite the wide use of refractories to protect the outer shell of piping, vessels and furnaces from hot gases and liquids, refractory linings can still fail and threaten the integrity of the (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Cygnus Instruments Limited -
handling to deliver continuous, accurate temperature data without requiring operators to approach molten metal or rely on limited viewing windows. Inside the furnace, infrared borescopes provide a real?time view of electrodes, refractory walls and critical zones. During tapping and slag removal (read more)
Browse Datasheets for LAND -
furnace and autoclave. We manufacture (read more)
Browse Calibration and Repair Services Datasheets for Conax Technologies -
aerospace, furnace and (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
Fountyl manufactures a wide range of ceramic structural parts, including tubes, rods, substrates, plates, positioning pins, plungers, and pump valves. These components are widely used in melting furnaces (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
insulation blankets are primarily used to insulate equipment and mechanisms in refractory environments and in petrochemical applications, reformer furnaces, tube seals, and more. The fibers used to manufacture these blankets are interwoven by the blow spinning technique and, as a result, are (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
The BK2300SW Low Biopersistence Mat withstands extreme temperatures. Thus, it delivers optimal performance and safety in these critical systems. Furnaces and Kilns: The BK2300 Refractory Ceramic Fiber Mat excels in high-heat environments, ensuring operational stability and (read more)
Browse Protective Liners and Lining Systems Datasheets for Mid-Mountain Materials, Inc.
Conduct Research Top
-
Reduce Risk of Failures in Glass Furnace Refractories with Solutions from AMETEK Land
AMETEK Land helps to reduce failures and deterioration in glass furnace refractories with monitoring and detection systems.
-
GLASS TANK REFRACTORY MONITORING
The condition of glass furnace refractories is vitally important to safety and process efficiency, especially. towards the end of the life of the tank. Deterioration of the refractories can increase fuel costs, and may. cause glass break-outs or refractory failure.
-
Ametek Land Monitoring System Reduces Refractory Failures
Ametek Land's latest monitoring system helps to reduce failures and deterioration in glass furnace refractories
-
How to Monitor the Outside Condition of a Glass Furnace?
The condition of glass furnace refractories is vitally important to safety and process efficiency, especially towards the end of the life of the tank. Deterioration of the refractories can increase fuel costs and may cause glass break-outs or refractory failure.
-
Thermographic Monitoring of Refractory Lined Petroleum Refinery Equipment
Infrared thermography is used throughout the petroleum refining industry and has a proven track record of cost saving in many areas of the business. This paper describes the examination and monitoring of refractorylined process vessels, piping, fired process furnaces, and flue gas ducting
-
BLAST FURNACE, STOVE DOME AND HOT BLAST MAIN
The quality and composition of iron produced in the blast furnace is directly related to the hearth temperature. This, in turn, is dependent on the temperature of the hot blast delivered from the blast furnace stoves. To maximise the efficiency of the stoves, they are operated at high temperatures
-
How to Automatically Monitor the Condition of Vessels and Furnaces to Avoid Leaks or Identify Dangerous Outbreaks
Refractory-lined vessels and furnaces are common in industrial applications such as petrochemicals, steel production, processing, and heat treatment. However, over time, refractory deteriorates to a point where it has to be relined.
-
Extending Blast Furnace Hearth Life
Novel sialon bonded refractory material
More Information Top
-
Industrial Furnaces 6th Edition Complete Document
The reaction takes place within sight of both the product and the furnace refractories , both of which absorb some reaction heat (unlike a burner tile of quarl) 2.
-
Dictionary of Ceramic Science and Engineering
A term used by glass manufacturers for the study of glass defects and furnace refractories by the application of polarised light microscopy. petroleum-coke-carbon refractory. Noun.
-
Combustion 2000
Experience has shown that molten slag can be extremely corrosive to conventional furnace refractory linings.
-
Federal Register > Wednesday, July 29, 2015 > [80 FR 45280] National Emissions Standards for Hazardous Air Pollutants for Mineral Wool Production and Wool Fibe...
These included improvements and advances in control technology, such as application of ESPs, as well as developments in furnace design and the use of high-chromium furnace refractories that had been made since promulgation of the 1999 NESHAP.
-
HIGH-TEMPERATURE HEAT EXCHANGER TESTING IN A PILOT-SCALE SLAGGING FURNACE SYSTEM
Inspection of the furnace refractory after the January, February, and April tests indicated that the new high-density refractory was in excellent condition.
-
ENGINEERING DEVELOPMENT OF COAL-FIRED HIGH PERFORMANCE POWER SYSTEMS PHASE II AND III
Once furnace refractory curing was completed, the total furnace-firing rate (main plus auxiliary burners) ranged from 2.8 to 3.2 MMBtu/hr (2.9 to 3.3 x 106 kJ/hr).
-
REFRACTORIES IN METALLURGICAL INDUSTRIES *
W. Gillctt and E. L. Mack, “The Electric Brass Furnace Refractory Situation,” Jozir.
-
REFRACTORIES AND REFRACTORY CEMENTS FOR THE NONFERROUS FOUNDRY
In many respects it is an ideal brass furnace refractory , since it is almost entirely free from cracking and readily forms a vitrified surface which is very resistant to heat or ordinary wear.
Indicates content that may require registration and/or purchase.