Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Carbolite Gero Limited
Description: Thermocouple Calibration Furnace Carbolite's 1200°C Thermocouple Calibration Furnaces can calibrate most types of thermocouples up to 1200°C (2192°F), and accept thermocouples up to 7.5 mm diameter. These unique thermocouple calibration
- Process Temperature: 0 to 1,200 C
- Width / Tube O.D.: 20.000000000000004 mm
- Length (Chamber / Tube): 150.00000000000003 mm
- Atmosphere: Air / Oxidizing, Inert, Reducing
-
Supplier: Transcat, Inc.
Description: block and 350 mm (13.8 in) to the central point of the furnace without a block. This immersion depth is adequate for most of thermocouple calibrations. The 40 mm x 700 mm (1.6 in x 27.6 in) open-ended furnace tube can also be useful when calibrating multi-junction
- Display: Digital Readouts
- Environmental Properties: Thermocouple
-
Supplier: Tinius Olsen, Inc.
Description: Technical Data Type of furnace: Vertical three-zone split tube furnace Furnace bore: The furnace end insulation discs are bored out to 30mm diameter. The heating chamber has an internal diameter of approximately 90mm Heated length: 300mm over three zones Heating elements:
- Atmosphere: Air / Oxidizing
- Application: Laboratory
- Controller Type: Programmable
- Features: Three Zone / Multi-Zone, Vertical
-
-
Supplier: Cole-Parmer
Description: Thermocouple Furnace, 1200
with C Insert - Operating Temperature: 302 to 2,192 F
- Environmental Properties: Thermocouple
-
Supplier: Cole-Parmer
Description: Thermocouple Furnace, 1200
with B Insert - Operating Temperature: 302 to 2,192 F
- Environmental Properties: Thermocouple
-
Supplier: Accuris
Description: Dental Furnace, Part 1: Test Method for Temperature Measurement with Separate Thermocouple
-
Supplier: Tinius Olsen, Inc.
Description: type “N” thermocouple sensor for over temperature protection. This thermocouple is located close to the heating elements within a thermowell. Closing of the furnace around the test specimen and load train is achieved using the toggle clamps on the side of the furnace.
- Atmosphere: Air / Oxidizing
- Application: Laboratory
-
Supplier: Accuris
Description: Dentistry - Dental furnace - Test method for temperature measurement with separate thermocouple
-
Supplier: Trent, Inc.
Description: Used for heat treating small quantities of material, ash determination, melting of white metal and for thermocouple calibration. TRENT Pit or Crucible furnaces have heating elements wound on a spiral form. The cover can be drilled for insertion of a thermometer or thermocouple.
- Process Temperature: 1,093.3333333333333 C
- Width / Tube O.D.: 88.89995199402593 mm
- Length (Chamber / Tube): 126.99993142003704 mm
- Atmosphere: Air / Oxidizing
-
Supplier: Accuris
Description: Dentistry \x97 Dental furnace \x97 Part 3: Test method for the evaluation of high temperature sintering furnace measurement with a separate thermocouple
-
Supplier: Trent, Inc.
Description: Maximum Temperature: 1700°F / 927°C The TRENT Trough Furnaces have the same basic design as the PF Series Pot Type furnaces. A one-piece manually operated cover is standard equipment and the cover is mounted on rollers for easy opening and closing. The cover is filled with brick and
- Process Temperature: 926.6666666666666 C
- Height: 330.1998216920963 mm
- Width / Tube O.D.: 330.1998216920963 mm
- Length (Chamber / Tube): 253.9998628400741 mm
-
Supplier: Accuris
Description: Dentistry \x97 Dental furnace Part 3: Test method for the evaluation of high temperature sintering furnace measurement with a separate thermocouple
-
Supplier: Carbolite Gero Limited
Description: from the temperature controller to compensate SiC element resistance change (aging). This feature assures that furnace original heat-up characteristics and maximum rated temperature is always achieved. Furnaces are normally mounted horizontally on a support base or cabinet.
- Process Temperature: 0 to 1,500 C
- Width / Tube O.D.: 90 mm
- Length (Chamber / Tube): 450 mm
- Atmosphere: Air / Oxidizing, Inert, Reducing
-
Supplier: Inductotherm Group
Description: operations such as tempering Fully integrated and automated loading systems are provided with larger furnace systems The experience and installations of Consarc are extensive. Consarc Group has supplied numerous furnaces including customized systems for unique applications. Consarc
- Process Temperature: 1,598.9999999999998 to 2,199 C
- Height: 450 mm
- Width / Tube O.D.: 600.0000000000001 to 1,000.0000000000001 mm
- Length (Chamber / Tube): 600.0000000000001 to 1,500 mm
-
Supplier: Isotech North America
Description: Heatpipes provide the ideal conditions for the creation and maintenance of freeze points from ITS-90. 1. The furnace core is an especially-designed stress-free isothermal heat pipe, which provides a very low thermal gradient along the core working length. The furnace heater is of the
- Process Temperature: 125 to 1,090 C
- Atmosphere: Air / Oxidizing
- Application: Laboratory
- Controller Type: Programmable
-
Supplier: Inductotherm Group
Description: CVD / CVI. Consarc offers offer top or bottom loading induction heating furnaces Vacuum induction heating furnaces utilise a static cylindrical induction coil with graphite susceptor and carbon based insulation. Features Vacuum induction heating furnaces utilize a static
- Process Temperature: 1,400 to 2,500 C
- Height: 1,500 to 2,000.0000000000002 mm
- Width / Tube O.D.: 1,220.0000000000002 to 2,500.0000000000005 mm
- Application: Heat Treating
-
Supplier: MTS Systems Corporation
Description: selected, the furnace includes thermocouples and temperature control for each zone. Each furnace is designed to accommodate MTS high-temperature axial extensometers.
- Process Temperature: 100 to 1,400 C
- Width / Tube O.D.: 62.50000000000001 mm
- Length (Chamber / Tube): 6.25 mm
- Height: 90 mm
-
Supplier: CSA Group
Description: ISO 13078:2013 specifies a test method for the calibration of dental furnaces that are suitable for the heat treatment of silica-based dental ceramic restorations in the temperature range between 600 °C and 1 050 °C.
-
Description: ISO 13078:2013 specifies a test method for the calibration of dental furnaces that are suitable for the heat treatment of silica-based dental ceramic restorations in the temperature range between 600 °C and 1 050 °C.
-
Supplier: Isotech North America
Description: The recent addition to our long-established range of metrology furnaces offers an alternative for those who prefer 3-Zone furnaces to Heat-Pipe technology. The 3 Zones create a controlled volume of constant temperature within the furnace in which High-Temperature Fixed Points
- Process Temperature: 200 to 1,200 C
- Width / Tube O.D.: 600.0000000000001 mm
- Length (Chamber / Tube): 560 mm
- Height: 960 mm
-
Supplier: Carbolite Gero Limited
Description: processing under atmosphere. Furnace incorporates low thermal mass ceramic fiber insulation for improved response times. Furnaces are normally mounted horizontally on a support base or cabinet. Thermocouple is located in a protection tube between the chamber work tube and
- Process Temperature: 0 to 900 C
- Width / Tube O.D.: 15 mm
- Length (Chamber / Tube): 130 mm
- Atmosphere: Air / Oxidizing, Inert, Reducing
-
Supplier: Carbolite Gero Limited
Description: and heat-up rates. Furnace controls are built into the furnace cabinetry, providing convenient observation and access to all power and temperature controls. Low outer case temperature provided through double shell construction. Mesh tube guards at ends of furnace prevent
- Process Temperature: 0 to 1,800 C
- Width / Tube O.D.: 90 mm
- Length (Chamber / Tube): 600.0000000000001 mm
- Atmosphere: Air / Oxidizing, Inert, Reducing
-
Supplier: Inductotherm Group
Description: operations such as tempering Fully integrated and automated loading systems are provided with larger furnace systems The experience and installations of Consarc are extensive. Consarc Group has supplied numerous furnaces including customized systems for unique applications. Consarc
- Process Temperature: 1,598.9999999999998 to 2,199 C
- Height: 510.00000000000006 to 1,500 mm
- Width / Tube O.D.: 450 to 1,600 mm
- Pressure Range: 145.0377 psi
-
Supplier: Inductotherm Group
Description: link via furnace PC to Consarc allows on line support for software updates and on line support Consarc can supply complete furnace system including all interconnecting services, water lines, air lines, gas lines and electrical cables. Consarc vacuum heat treatment furnace
- Process Temperature: 1,598.9999999999998 to 2,199 C
- Height: 250.00000000000003 to 600.0000000000001 mm
- Width / Tube O.D.: 250.00000000000003 to 450 mm
- Application: Heat Treating
-
Supplier: Conax Technologies
Description: Thermocouples for Kokusai Family of Vertical Furnaces Conax offers Profile thermocouples for Kokusai furnaces such as the Vertron® series show – available with either quartz or SiC sheaths. Profile Thermocouples for the TEL Family of Vertical Furnaces Conax
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: B, K, N, R, S
- Probe Configuration: Straight Probe
- Features: Thermocouple
-
Supplier: Radwell International
Description: GAS FURNACE WATER HEATER 24 INCH THERMOCOUPLE, SNAP-IN TYPE. FREE 2 YEAR RADWELL WARRANTY
- Thermocouple Type: N
-
Supplier: Conax Technologies
Description: range of thermocouple designs used on virtually all the leading diffusion furnaces: ASM BTI/Tempress MRL ATV Technologies Centrotherm SVCS Aviza/SVG/Thermco TEL Kokusai Tystar Choose from one of our standard designs for either vertical or horizontal type furnaces, or let us work
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: B, K, N, R, S
- Probe Configuration: Straight Probe
- Features: Thermocouple
-
Supplier: RoMan Manufacturing, Inc.
Description: Ideal for Optimizing Furnace Systems Smaller in size and lighter weight, our water-cooled Power Supplies and Magnetics are used closer to the heat source (close-coupling) in the manufacturing of components for the Automotive, Crystal Growing, Aerospace, Medical and many other industries.
- DC Output Voltage: 1 to 1,500 volts
- Input Frequency: 4 to 2,000 Hz
- Type: DC Power Supply
- Features: Rectifier
-
Supplier: LAND
Description: means the SD system avoids maintenance problems and slow response speeds associated with using traditional thermocouples - so there's no need for regular, expensive equipment replacement, or for multiple thermocouples to counter the high loss rate. Installed on top or on the side of
- Thermometer Type: Other
-
Supplier: 3X Ceramic Parts Company Limited
Description: SiC Silicon Carbide Heat Exchange Furnace Tube Pipe SiC heat exchange furnace tube is used in diffusion furnaces in semiconductor and photovoltaic industries as atmosphere sintering furnace tubes. Silicon carbide furnace tube, also known as fire-resistant
- Density: 3.119998030883578 g/cc
- Thermal Conductivity: 120 W/m-K
- Compressive / Crushing Strength: 261,066.3108429546 psi
- Material Type: Carbide Materials, Silicon Carbide
-
Supplier: Gilson Company, Inc.
Description: indicator accurate to ±2% of reading. The pyrometer is supplied with a chromel-alumel thermocouple. These furnaces are ideal for single-point operation or where manual adjustments to temperature are acceptable. The percent input knob on the furnace manually adjusts output to
-
Supplier: Gilson Company, Inc.
Description: indicator accurate to ±2% of reading. The pyrometer is supplied with a chromel-alumel thermocouple. These furnaces are ideal for single-point operation or where manual adjustments to temperature are acceptable. The percent input knob on the furnace manually adjusts output to
-
Supplier: Isotech North America
Description: ceramic sphere with 8 or 16 tubes, to be used for the thermocouples requiring calibration. Isotech's calibration furnace is revolutionary from a number of aspects: It is spherical, and its design ensures a central zone of constant temperature. Thermocouples are inserted around
- Calibrator Style: Portable
- Environmental Properties: Temperature, Thermocouple
-
Supplier: Gilson Company, Inc.
Description: indicator accurate to ±2% of reading. The pyrometer is supplied with a chromel-alumel thermocouple. These furnaces are ideal for single-point operation or where manual adjustments to temperature are acceptable. The percent input knob on the furnace manually adjusts output to
-
Supplier: Gilson Company, Inc.
Description: indicator accurate to ±2% of reading. The pyrometer is supplied with a chromel-alumel thermocouple. These furnaces are ideal for single-point operation or where manual adjustments to temperature are acceptable. The percent input knob on the furnace manually adjusts output to
Find Suppliers by Category Top
Featured Products Top
-
Profile and Spike Thermocouples for Vertical and Horizontal Furnaces Conax Technologies offers standard or custom designed (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Conax Technologies -
S24-AL25-AL-U-T5AL(S4BLD4)PGAG–16.00" Platinum thermocouple assembly with support tube for controlling temperature inside a vacuum furnace in a crystal growing application (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Conax Technologies -
solutions for furnaces used in the steel, aerospace, heavy industrial, and automotive industries. Our standard and custom-designed solutions are used for a variety of processes, including (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
sensors are used throughout the furnace industry in a variety of processes. Our products include: Standard Thermocouple Assemblies available in types J, K, E, N and T; operating temperatures up to 2300ºF (1260º C) High Temperature Thermocouple Assemblies available in (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
Vacuum Induction Melting Strip Casting (VIM-SC) furnaces from Consarc play a key role in the domestic production of rare earth permanent magnets, delivering clean, consistent flake with precise alloy control under vacuum conditions. Most recently commissioned at Vulcan Elements’ new (read more)
Browse Furnaces (industrial) Datasheets for Inductotherm Group -
handled by a furnace operator. The ARMS® System can perform everything from checking the metal bath grounding, dipping the thermocouple lance, slagging the furnace, taking metal samples and adding any required trim materials. This system allows the operator to activate the (read more)
Browse Foundry Equipment and Supplies Datasheets for Inductotherm Group -
grounding, dipping the thermocouple lance, slagging the furnace, taking metal samples and adding any required trim materials. This system allows the operator to activate the preprogrammed robot, and control the movements of the furnace, charge car, and slag cart. Ultimately ensuring safety and efficiency for the material handling processes. (read more)
Browse Foundry Equipment and Supplies Datasheets for Inductotherm Group -
Pyromation now produces an updated line of Handheld Temperature Sensor Probes. These molded phenolic plastic handle RTD & thermocouple temperature probes provide a convenient grip, and are easy to insert into into a variety of materials, fluids, gases, or semi (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Pyromation -
, non-magnetic MR-compatible parts High-Temperature / Optical Equipment: Furnace supports, thermocouple protection tubes, optical mounts (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
is strictly defined and controlled. Our Laboratory equipment includes fluidized baths and tube furnaces, standard platinum resistance thermometers, and type "B" and "S" thermocouples. All standards and calibrations are traceable to the National Institute of Standards and Technology (NIST) or (read more)
Browse Predictive Maintenance and Condition Monitoring Systems Datasheets for Pyromation
Conduct Research Top
-
Case Study: Dual-Seal Thermocouple for Vacuum Furnace
Conax designed a dual-seal thermocouple to save production load when thermocouple sheath fails during a production run. Industry: A global manufacturer of specialty glass and high-purity products for the semiconductor industry. Challenge: Large graphite lined vacuum furnace operating at 1500° carry
-
Case Study: Adjustable Multi-point Thermocouple for Vacuum Furnace
Conax designs an adjustable multi-point thermocouple for furnace while under vacuum. Industry: Bearing Manufacturer serving the medical, aerospace and defense industries. Challenge: This manufacturer has an R&D vacuum furnace. They need the ability to measure temperature at different positions
-
Utilization of Infrared Inspection: A Comprehensive Distillation Furnace Inspection Program
furnaces only have 1 to 3 thermocouples per pass. In service applications that involve internal fouling such as distillation, it is not unusual to see tube metal temperature variations of 200° F or more in areas of fouling. This paper describes how an infrared inspection program can identify
-
Case Study - Comparing Portable Pyrometer Performance with Traditional Dip Thermocouples in The Foundry
Atik Metal wanted to use AMETEK Land's Cyclops L pyrometer in the foundry area, and to compare the measurements with traditional dip thermocouple instruments. As part of Atik's quality management system, measurements are taken at furnaces, at the casting line and at the pouring line. Temperature
-
How to use Alumina Ceramic Tubes for Long-Term Use
is commonly used in high-temperature furnaces, thermocouples tubes, insulating tubes, and corona electrode's square ceramic tubes. In this articles, we would like to discuss how to use alumina ceramic tubes at high temperatures to ensure optimal performance and longevity.
-
Reinforcing Cyclops Handheld Pyrometer Uses with NIR-B-2K Thermocouple Verification and Hot Spot Monitoring
In this blog we explain how the NIR-B-2K thermal imager could reinforce the Cyclops C100L handheld, portable pyrometer temperature measurements in glass furnace operations
More Information Top
-
Characterization of the B-1023 furnace for use in hypothetical thermal accident testing of shipping containers in accordance with 10 CFR, Part 71
Approximate interior furnace thermocouple locations .....................
-
Modeling and control of thermocouples for reduced measurement uncertainty in diffusion furnaces
The "local" reference thermocouple can be placed into the furnace or the furnace thermocouple can be removed and put in a calibration furnace with the "local" reference.
-
Further characterization of the B-1023 furnace for use in hypothetical thermal accident testing of shipping containers in accordance with 10 CFR Part 71
Approximate interior furnace thermocouple locations ...................
Indicates content that may require registration and/or purchase.