-
Supplier: Newark, An Avnet Company
Description: ACCESS CONTROL POWER SUPPLY. AC POWER FAILURE SUPERVISION RELAY. BATTERY FAILURE SUPERVISION RELAY. OVER-CURRENT FUSE-PROTECTED AC INPUT. DIMENSIONS: 7X4??/X1??/ (180X120X45 MM).
-
Supplier: PHOENIX CONTACT USA
Description: The thermal fuse monitors overtemperature on the heatsink of electronic load relays (ELR ...3-.../500AC-...).
- Current Rating: 10 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: Waytek, Inc.
Description: master controller Functions as a node in an existing vehicle J1939/CAN multiplexing network Controls relays via direction of J1939 CAN bus Reports status of relays and fuses each second to the J1939 CAN bus, indicating any blown fuse or failed relay Pre-populated
- Number of Electrical Outlets: 20
- Current Rating: 200 amps
- Operating Temperature: -40 to 85 F
- Protection: Fuse
-
-
Supplier: Waytek, Inc.
Description: controller Functions as a node in an existing vehicle J1939/CAN multiplexing network Controls relays via direction of J1939 CAN bus Reports status of relays and fuses each second to the J1939 CAN bus, indicating any blown fuse or failed relay Pre-populated with
- Number of Electrical Outlets: 16
- Current Rating: 200 amps
- Operating Temperature: -40 to 105 F
- Protection: Fuse
-
Supplier: Radwell International
Description: MONITORING SAFETY RELAY FUSE, 500MA. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Waytek, Inc.
Description: master controller Functions as a node in an existing vehicle J1939/CAN multiplexing network Controls relays via direction of J1939 CAN bus Reports status of relays and fuses each second to the J1939 CAN bus, indicating any blown fuse or failed relay Pre-populated
- Number of Electrical Outlets: 20
- Current Rating: 200 amps
- Operating Temperature: -40 to 85 F
- Protection: Fuse
-
Supplier: Waytek, Inc.
Description: master controller Functions as a node in an existing vehicle J1939/CAN multiplexing network Controls relays via direction of J1939 CAN bus Reports status of relays and fuses each second to the J1939 CAN bus, indicating any blown fuse or failed relay Pre-populated
- Number of Electrical Outlets: 24
- Current Rating: 200 amps
- Operating Temperature: -40 to 85 F
- Protection: Fuse
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 25 AMP, 120 VAC, 47-63 HZ , PDS CURRENT MONITORING, WITH FUSE. FREE 2 YEAR RADWELL WARRANTY
- Continuous Current: 25 amps
- Motor Voltage: 120 volts
- Features: AC Motor Starter
- Overload Protection: Solid State
-
Supplier: E-T-A Circuit Breakers
Description: of up to 2 megawatts – 2,000 A/1,000 V. The HVR10 withstands high short circuit currents up to 5,000 A until the fast HV-fuse trips. The compact unit can switch and permanently process 300 A up to 50,000 times, arc-free and wear-free. The innovative self-monitoring function immediately
- Operating Temperature: -40 to 185 F
- Relay Type: High Voltage Relay
- Features: Other
- Poles: Single Pole (SP)
-
Supplier: KEMET Electronics Corporation
Description: The OHD™ Series Thermal Guard is developed for thermal problem countermeasures and safety standard conformity, which are becoming increasingly important for electronic devices in recent years. Applications Typical applications include atmospheric temperature detection and overheating
- Cutoff Temperature: 30 to 120 C
- Rated Voltage: 30 to 110 volts
- Rated Current: 0.1 to 0.3 amps
- Voltage Type: AC Voltage, DC Voltage
-
Supplier: Finder S.p.A. con unico socio
Description: The Type 39.60 MasterPLUS SSR interface module offers added protection for the output circuit thanks to the replaceable fuse module. This product is for general interface use in any type of system and application. It can be used for input interface applications between auxiliary contacts,
- Normally Open (NO): 1
- Maximum AC Switching Voltage: 264 volts
- Maximum AC Switching Power: 1.4 VA
- Operating Temperature: -4 to 158 F
-
Supplier: Finder S.p.A. con unico socio
Description: The Type 39.61 MasterPLUS Electromechanical relay interface module offers added protection for the output circuit thanks to the replaceable fuse module. This product is for general interface use in any type of system and application. It can be used for input interface applications
- Changeover (CO): 1
- Maximum AC Switching Voltage: 264 volts
- Maximum AC Switching Power: 1 VA
- Operating Temperature: -40 to 158 F
-
Supplier: Classic Automation LLC
Description: Bailey Infi 90 - P- HB- DOT- 12010000 Sixteen monitored, isolated Digital Outputs with fusing and on- board electromechanical relays (SPDT, 24 VDC to 240 VAC and 3 amps).
- Data Acquisition: I/O Module
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MONITOR BOARD, OSCILATOR CARD ONBOARD ATTACHED (PERPENDICULAR), FOUR WARNING LIGHTS (BLOWN FUSE / OVERTEMP / OVERCURRENT / LOSS OF PHASE), SEVERAL LINES OF DIODES, SINGLE RELAY, BLACK WIRE CONNECTS TO TWO METAL POINTS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: OMEGA Engineering, Inc.
Description: motor circuit protected by a single set of fuses or circuit breaker on a motor branch circuit. This eliminates the need for individual fuses or circuit breakers for each motor circuit. Substantial component cost savings, panel space savings and reduced wiring installation time can be
- Current Sensing Range: 0.63 to 25 amps
- Operating Temperature: 8.6 to 219.2 F
- Voltage Sensitive Relay: Over-voltage Protection
-
Supplier: Chromalox
Description: addition to the Soft Start feature, optional Current Limit is used to protect the load, fuses, SCR controller, and the total system from large surge currents that could occur at startup. Chromalox MiniMax offers separate and adjustable Zero, Gain, Manual Bias, and Current Limit potentiometers
- Current: 30 to 75 amps
- Voltage: 120 to 600 volts
- Supply Voltage: AC Voltage
- Secondary Applications: Industrial, Process Monitoring
-
Supplier: BARTEC
Description: optionally available p operator panel. The APEXpy features two release relays; one which is energised and one which has floating contacts. Two signal relays with one changeover contact each are additionally available. Three PT100/1000 inputs are available to monitor the temperature of
- Voltage: 230 volts
- Pressure: 0 to 0.36259425 psi
- Operating Temperature: -25 to 60 F
- Features: Other
-
Supplier: BARTEC
Description: optionally available p operator panel. The APEXpx features two release relays; one which is energised and one which has floating contacts. Two signal relays with one changeover contact each are additionally available. Three PT100/1000 inputs are available to monitor the temperature of
- Voltage: 230 volts
- Pressure: 0 to 0.36259425 psi
- Operating Temperature: -25 to 60 F
- Features: Other
-
Supplier: Chromalox
Description: MaxPac SCR Controllers The MaxPac Series is specifically designed for the OEM market. The plug-in options, flexible I/O power wiring, space saving footprint, optional lug kits, I2t fusing and universal approvals make it an excellent candidate for your product. Chromalox’s exclusive DOT (Demand
- Current: 100 to 650 amps
- Voltage: 120 to 600 volts
- Supply Voltage: AC Voltage
- Secondary Applications: Industrial, Process Monitoring
-
Supplier: Gefran
Description: an interrupted load can be provided (HB). This accepts a 500mAac input from a current transformer. The trip point is adjustable with trimpots and there is LED indication and a normally open voltage free relay contact output. The GTT solid-state relay has a green LED to indicate the
- Input (Pick-up) Voltage Range: 24 volts
- Maximum Current: 120 amps
- Output Voltage Type: AC
- Features: Analog Switching, Built-in Heat Sink, Visual Indicator
-
Supplier: MCG SURGE PROTECTION
Description: Features: I peak=40,000A/Phase (8 x 20μs waveform). UL1449 3rd Edition Listed Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. Filtering standard. Thermally protected MOVs. 20 Year
- Maximum Surge Current: 40,000 amps
- AC Energy Absorption: 10,800 joules
- Operating Temperature: -40 to 158 F
- Features: 120, 120/240, 2-Wire, 208, 220, 240, 277, 3-Wire, 346, 380, 4-Wire, 480, 600, Computer Rooms, Delta, MOV, Medical Facilities, NC/NO Dry Contacts, NEMA Enclosure, Other, Remote Alarm Contacts, SPD, Self-Diagnostics, Sine Wave Tracking, Surge Counter, Thermal Fusing, Visual Indicators / LEDs
-
Supplier: Beckhoff Automation LLC
Description: power with a maximum output power of 150% for 4 seconds and can precisely trigger fuses with short-term peak current. The power supply belongs to the PS3000 family and has a width of 65 mm. A DC OK LED, an overload LED and a potential-free relay contact monitor the status of the output
-
Supplier: Beckhoff Automation LLC
Description: power with a maximum output power of 150% for 4 seconds and can precisely trigger fuses with short-term peak current. The power supply belongs to the PS3000 family and has a width of 60 mm. A DC OK LED, an overload LED and a potential-free relay contact monitor the status of the output
-
Supplier: E-T-A Circuit Breakers
Description: overload as well as a monitoring function with regard to wire break. The solid state remote power controller E-1048-S7.. reduces the number of components such as fuses and relays and avoids the use of expensive powerful output cards. The devices are operated on a power
- SSPC Type: DC Controller
-
Supplier: Beckhoff Automation LLC
Description: extra power with a maximum output power of 150% for 4 seconds and can precisely trigger fuses with short-term peak current. The power supply belongs to the PS3000 family and has a width of 110 mm. A DC OK LED, an overload LED and a potential-free relay contact monitor the status of the
-
Supplier: Allied Electronics, Inc.
Description: reliably triggered. A preventive function monitoring diagnoses improper operating states and minimizes downtime in your system. Remote monitoring is provided by an active transistor switching output and a floating relay contact. Features: 100 to 240 VAC nominal input voltage DC
-
Power Supplies - DIN rail power supply unit 24 V DC/40 A, primary switched-mode, 1-phase -- 70000947Supplier: Allied Electronics, Inc.
Description: reliably triggered. A preventive function monitoring diagnoses improper operating states and minimizes downtime in your system. Remote monitoring is provided by an active transistor switching output and a floating relay contact. 100 to 240 VAC nominal input voltage DC to DC
-
Supplier: Infineon Technologies AG
Description: functional safety. The device is optimized for low-frequency and high-current switching applications. It is an ideal fit for solid-state relay, Battery Disconnect, and eFuses. The temperature sensor enhances CoolMOS™ S7A features, allowing the best possible utilization of the power
- VGS(off): 3.5 to 4.5 volts
- rDS(on): 0.017 ohms
- Features: Automotive, MOSFET, Other
- Polarity: N-Channel
-
Supplier: Beckhoff Automation LLC
Description: characteristic curve and switches to safe hiccup mode in case of overload/short circuit. The PS2001-2410-0000 has an extra power with a permanent, maximum output power of 120% and can precisely trigger fuses with short-term peak current. The power supply belongs to the PS2000 family and has a
-
Supplier: TelephoneStuff.com
Description: of installation - Allows for adjustment of speaker volume and microphone gain - Power, carrier detect, and AGC status indicating LED’s to monitor system performance - Built-in 3 watt audio amplifier - Transmits push-to-call via contact closure - Transmits remote contact closure to .5 amp
-
Supplier: American Control Electronics
Description: be enabled or inhibited using NPN open collector transistors, dry contact relays, or switches. Status LEDs on the drive also allow for convenient monitoring. With separate models designed to accept either 115 or 230 VAC power and all the standard features offered by our 1Q drive
- Number of Axes / Motors: 1
- Maximum Output Voltage: 180 volts
- Rated Power: 100 to 1,500 watts
- Continuous Output Current: 10 amps
-
Supplier: ValueTronics International, Inc.
Description: Factor Range: 1.414 ~ 5.0 Power Factor Range: 0 ~ 1 lead or lag (Rectified mode) Parallel/3-Phase Function CC, CR, CV, CP for DC Loading Constant & Rectified Load Modes for AC Loading Analog Voltage & Current Monitor Timing Measurement for Battery, UPS, Fuse and Breaker tests Measurement: V,
- Load Bank Type: DC
-
Supplier: Infineon Technologies AG
Description: functional safety. The device is optimized for low-frequency and high-current switching applications. It is an ideal fit for solid-state relay, Battery Disconnect, and eFuses. The temperature sensor enhances CoolMOS™ S7A features, allowing the best possible utilization of the power
- VGS(off): 3.5 to 4.5 volts
- rDS(on): 0.022 ohms
- Features: Automotive, MOSFET, Other
- Polarity: N-Channel
-
Supplier: TelephoneStuff.com
Description: installation - Allows for adjustment of speaker volume and microphone gain - Power, carrier detect, and AGC status indicating LED’s to monitor system performance - Built-in 3 watt audio amplifier - Transmits push-to-call via contact closure - Transmits remote contact closure to .5 amp relay
-
Supplier: Infineon Technologies AG
Description: functional safety. The device is optimized for low-frequency and high-current switching applications. It is an ideal fit for solid-state relay, battery disconnect, and eFuses. The temperature sensor enhances CoolMOS™ S7A features, allowing the best possible utilization of the power
- VGS(off): 3.5 to 4.5 volts
- rDS(on): 0.01 ohms
- TJ: -55 to 150 C
- Features: Automotive, MOSFET, Other
Find Suppliers by Category Top
Featured Products Top
-
Fault Detection: Monitors fan failures, overtemperature conditions, and fuse faults with relay outputs for remote alerts. Universal Voltage: Supports 110-230 VAC input for flexible installation. (read more)
Browse Electromechanical Relays Datasheets for Altech Corp. -
uses multi-physics simulation technology to design efficient and robust CCS systems. Working primarily in a blister scheme, Churod’s designs layer the PCB, busbar, and fuse protection for a general weight reduction when compared with competing technologies. This process also allows for (read more)
Browse Datasheets for Churod Americas, Inc. -
Electronics uses multi-physics simulation technology to design efficient and robust CCS systems. Working primarily in a blister scheme, Churod’s designs layer the PCB, busbar, and fuse protection for a general weight reduction when compared with competing technologies. This process also allows (read more)
Browse Battery Monitors and Testers Datasheets for Churod Americas, Inc. -
complete installation a safety-rated system. Machine safety depends on the full circuit architecture, fault monitoring, wiring, controller, redundant devices, installation practices, and risk assessment. The 1NC + 1NO arrangement should also not be treated as an (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
300 V under CSA C22.2 No. 14 The rated impulse withstand voltage is 6 kV. The manufacturer specifies a 10 A gG cartridge fuse for short-circuit protection. Designers must also account for the actual inductive (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
The TARDEC Robotics Skunk Works Project - A Modular Approach to Unmanned Ground Systems
This design approach minimizes duplicate vehicle electronics and adds features such as fuse monitoring , relay logic interlocks and PCB mount automotive relays.
-
The Messenger Mission to Mercury
The PDU contains circuitry for pyrotechnic firing control, power distribution switching, load current and voltage monitoring , fuses , external relay switching, reaction wheel relay selection, power system relays, Inertial Measurement Unit (IMU) reconfiguration, IEM se- lection relays, solar array drive control, propulsion thruster…
-
Reactor operating experiences, 1972--1974
On December 29, 1972, with the Oyster CreeK Nuclear Plant at 650 MWe, an operator opened the door carrying the protective fuses for the genera tor monitoring relays and caused a turbine trip/reactor scram.
-
The MESSENGER Spacecraft
The PDU contains circuitry for pyrotechnic firing control, power distribution switching, load current and voltage monitoring , fuses , external relay switching, reaction wheel relay selection, power system relays, Inertial Measurement Unit (IMU) reconfiguration, IEM se- lection relays, solar array drive control, propulsion thruster…
-
CR4 - Thread: How to Select Fuses, Contactors and Overload Relays
You might be interested in: Thermal Overload Relays, Fuses , Protective Relays and Monitoring Relays .
-
Proceedings of International Conference on Soft Computing Techniques and Engineering Application
• Power module can monitor the state of fuse and relay , and the state is shown in the virtual display terminal.
-
CR4 - Thread: Parallel AC Contactors
So you then trade one large contactor for 2 smaller contactors and 2 sets of fuses and 2 fuse holders and 2 voltage monitors relays and a power splitter block to connect them and 7 devices to mount and wire instead of…
-
Installation and testing of the signalling system
Breaking the first element in the logic chain, usually the fuse , causes the relay being monitored to de-energise.
-
IEEE Guide for Protective Relay Applications to Distribution Lines
Protective devices such as fuses and traditional electromechanical overcurrent relays monitor an unfiltered current, and thus respond to the total RMS value of the current.
-
The thermosphere, ionosphere, mesosphere energetics and dynamics (TIMED) spacecraft power system
The PSE/DIST contains the circuitry for the SIC pyro firing control, the power distribution relays , fuses , load current monitoring , and the power system internal relays.
Indicates content that may require registration and/or purchase.