Products/Services for Galep 3 Adapter

  • AC-DC Adapters-Image
    AC-DC Adapters - (409 companies)
    ...for AD/DC adapters include: +3.3V. +5V, -5V. +12V, -12V. +15V, -15V. +24V, -24V. +48V, -48V. AC/DC adapters may be capable of more than one output. Many AC/DC adapters have a rating of the nominal total DC power supplied. Input plug styles, or AC pin...
  • RF Adapters-Image
    RF Adapters - (237 companies)
    How to Select RF Adapters. RF adapters are used to connect different waveguides and/or coaxial cables. They are passive devices that direct radio frequency (RF) signals with minimal return loss. What are Coaxial Cables and Waveguides?. Coaxial...
  • SCSI Adapters and SCSI Controllers-Image
    SCSI Adapters and SCSI Controllers - (67 companies)
    SCSI adapters and SCSI controllers (SCSI cards) are computer interface cards that are installed in an expansion slot. They are used to connect the SCSI system to several devices and peripherals using a daisy chain method. Small Computer Systems...
  •  
    IC Probing Adapters and Analysis Adapters - (11 companies)
    IC probing adapaters and analysis adapters are interconnect devices for in-circuit testing of integrated circuit packages. The adapter provides connections for test equipment and logic analyzers. Integrated circuit (IC) probing adapters and analysis...
  • Bus Adapters-Image
    Bus Adapters - (65 companies)
    Bus adapters connect peripherals to computers that do not provide native support for a peripheral's interface. Some bus adapters are housed in cables that connect one bus to another. Others are board-level cards, blades, or stand-alone units...
  •  
    Motor Flange Adapters - (8 companies)
    Motor Flange Adapters are used on motors and gearheads to convert standardized flange sizes from one size to another. Motor flange adapters are devices that convert standardized flange sizes from one size to another. They are also known as motor...
  •  
    Serial Adapters - (142 companies)
    Serial adapters provide one or more serial ports to a host computer. They interface with the host computer via a data bus and add RS232, RS422, RS485 and/or other types of serial ports. Serial adapters are devices that permit interfacing between...
  •  
    PCMCIA Serial Adapter Cards - (14 companies)
    PCMCIA serial adapter cards provide one or more serial ports to a host computer. They use a PCMCIA card bus to interface with the host, and add RS232, RS422, RS485, or other types of serial ports. PCMCIA is an acronym for the Personal Computer...
  •  
    IC Package Converters and Adapters - (57 companies)
    IC package converters and adapters are electronic interconnect devices that are used to interface different types of integrated circuit (IC) sockets. Types of IC Package Converters and Adapters. Categories include package adapters, package...
  •  
    Drive Sockets and Adapters - (110 companies)
    How to Select Drive Sockets and Adapters. Square Drive Insulated Socket. Image Credit: All-Spec Slotted Screwdriver Socket. Image Credit: Grainger Universal Joint Adapters. Image Credit: Toolmonger.com. Drive sockets and adapters include individual...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Biology of the Prokaryotes
    imposed on this control is the negative control of both galEp 1 3 . ingly the activity of a response regulator positively or negatively (@) and the adapter , .
  • Highlights of Spanish Astrophysics V
    … can be mounted at the main focus, but 45ı folding mirrors in the adaptor allow the standby … 3 ALFOSC GALEP , Spectral Mapping of the Inner Galaxy with EMIR .


Product Announcements
Advantech
Advantech
Advantech
Advantech
Advantech