-
Supplier: Murphy Industrial Products Inc.
Description: Galvanized Steel Aircraft Cable Small diameter 7x7 and 7x19 construction cable is sometimes referred to as "aircraft cable". This is not intended for aircraft use, but designed for industrial and marine applications addording to Federal Specifications. RR-W-410E
- Application: Marine, Commercial
- Breaking Strength: 480 to 14400 lbs
- Core Type: SWC
- Diameter: 0.0625 to 0.3750 inch
-
Supplier: SlipNOT Metal Safety Flooring
Description: shoring plates can be used to cover open trenches, sinkholes, areas of road construction, quickly restore a jobsite back to pre-project conditions; bridging open excavations and trenches dug for drainage, cables, gas mains or water mains. SlipNOT® non-skid galvanized steel road
- Features: Anti-Slip
- Length: 96 to 144 inch
- Material: Galvanized Steel
- Thickness: 1 to 1.5 inch
-
Supplier: Murphy Industrial Products Inc.
Description: Galvanized Steel Aircraft Cable Small diameter 7x7 and 7x19 construction cable is sometimes referred to as "aircraft cable". This is not intended for aircraft use, but designed for industrial and marine applications. When using wire rope clips with plastic coated
- Application: Marine, Commercial
- Breaking Strength: 480 to 14400 lbs
- Core Type: SWC
- Diameter: 0.0625 to 0.3750 inch
-
-
Supplier: Princess Auto Limited
Description: 1/8" x 100 ft Galvanized Cable
- Application: Aircraft Cable
- Breaking Strength: 2000 lbs
- Diameter: 0.1250 inch
- Length: 1200 inch
-
Supplier: Princess Auto Limited
Description: 1/8" x 150 ft Galvanized Cable
- Application: Aircraft Cable
- Breaking Strength: 2000 lbs
- Diameter: 0.1250 inch
- Length: 1800 inch
-
Supplier: Princess Auto Limited
Description: 1/2" x 50 ft Galvanized Cable
- Application: Aircraft Cable
- Breaking Strength: 23600 lbs
- Diameter: 0.5000 inch
- Length: 600 inch
-
Supplier: Princess Auto Limited
Description: 1/4" Galvanized Cable by the Foot
- Application: Aircraft Cable
- Diameter: 0.2500 inch
- Wire Material: Steel - Galvanized
-
Supplier: Loos & Co., Inc.
Description: Lock-clad Cable is manufactured by swaging an aluminum tubing over a 7x7 or 7x19 galvanized or stainless steel cable. Originally developed for aircraft control applications, Lock-clad has found additional industrial appli¬cations where the following properties are
- Cable Material: Steel - Galvanized, Stainless Steel
- Diameter: 0.0938 inch
- End Fitting: Ball Fitting, Eye, Fork / Strap Eye, Stop Sleeve / Plug, Threaded End / Stud, Socket Fitting, Other
- Jacket: Metal Jacket / Casing
-
Supplier: T. W. Evans Cordage
Description: Thimbles
- Type: Thimble / Saddle
- Wire / Fitting Material: Steel, Steel - Galvanized
-
Supplier: T. W. Evans Cordage
Description: Thimbles
- Type: Thimble / Saddle
- Wire / Fitting Material: Steel, Steel - Galvanized
-
Supplier: T. W. Evans Cordage
Description: Thimbles
- Type: Thimble / Saddle
- Wire / Fitting Material: Steel, Steel - Galvanized
-
Supplier: T. W. Evans Cordage
Description: Thimbles
- Type: Thimble / Saddle
- Wire / Fitting Material: Steel, Steel - Galvanized
-
Supplier: Murphy Industrial Products Inc.
Description: 1 x 7 Galvanized Steel Strand According to A.S.T.M. A 475, class "A" coating, left regular lay, extra high strength
- Application: Commercial
- Breaking Strength: 500 to 26900 lbs
- Diameter: 0.0625 to 0.5000 inch
- Features & Approvals: ASTM
-
Supplier: R. S. Hughes Company, Inc.
Description: The Honeywell cable & rope grab is made of galvanized steel.
-
Supplier: Loos & Co., Inc.
Description: 3X7 Aircraft Cable Flexible A combination of three 1x7 strands. Very flexible in small diameters for aircraft control. GALVANIZED: Zinc coated carbon steel offers some corrosion resistance. G1070 is the most common grade used in aircraft cable and wire rope. It remains
- Application: Marine, Mining, Oil and Gas Wells, Rigging / Lashing, Transit / Recreation, Aircraft Cable, Automotive / Vehicular, Crane / Hoist / Lift, Elevator, Forestry
- Breaking Strength: 110 lbs
- Core Type: SWC
- Diameter: 0.0310 inch
-
Supplier: Pivot Point, Inc.
Description: prevent loss. Used as tethers for components and also used as door restraint cables. Pivot Point standard Cable Lanyards are made from 7 x 7 aircraft cable-chosen for its strength and flexibility. Stock sizes are available in galvanized or stainless steel
- Breaking Strength: 385 lbs
- Cable Assembly / Attached Fittings: Yes
- Diameter: 0.0620 inch
- Length: 12 inch
-
Supplier: Pivot Point, Inc.
Description: prevent loss. Used as tethers for components and also used as door restraint cables. Pivot Point standard Cable Lanyards are made from 7 x 7 aircraft cable-chosen for its strength and flexibility. Stock sizes are available in galvanized or stainless steel
- Breaking Strength: 385 lbs
- Cable Assembly / Attached Fittings: Yes
- Diameter: 0.0620 inch
- Length: 12 inch
-
Supplier: Pivot Point, Inc.
Description: prevent loss. Used as tethers for components and also used as door restraint cables. Pivot Point standard Cable Lanyards are made from 7 x 7 aircraft cable-chosen for its strength and flexibility. Stock sizes are available in galvanized or stainless steel
- Breaking Strength: 385 lbs
- Cable Assembly / Attached Fittings: Yes
- Diameter: 0.0620 inch
- Length: 12 inch
-
Supplier: Loos & Co., Inc.
Description: 7X19 Aircraft Cable Very Flexible Used when flexibility and fatigue are concerns. Aircraft controls, running rigging on sailboats, exercise equipment, winches and garage doors are all common applications. GALVANIZED: Zinc coated carbon steel offers some corrosion
- Application: Marine, Mining, Oil and Gas Wells, Rigging / Lashing, Transit / Recreation, Commercial, Aircraft Cable, Automotive / Vehicular, Crane / Hoist / Lift, Elevator, Forestry
- Breaking Strength: 7000 lbs
- Core Type: SWC
- Diameter: 0.2500 inch
-
Supplier: Loos & Co., Inc.
Description: 7X7 Aircraft Cable Moderately Flexible For use where extreme flexibility is not necessary. Commonly used in aircraft and automotive controls, it performs highly in a wide range of mechanical applications. GALVANIZED: Zinc coated carbon steel offers some corrosion
- Application: Marine, Mining, Oil and Gas Wells, Rigging / Lashing, Transit / Recreation, Commercial, Aircraft Cable, Automotive / Vehicular, Crane / Hoist / Lift, Elevator, Forestry
- Breaking Strength: 1700 lbs
- Core Type: SWC
- Diameter: 0.1250 inch
-
Supplier: TelephoneStuff.com
Description: Strain-Relief Grips are used to connect cord or cable to electrical enclosures and equipment. These grips prevent pullout due to tension and limit the arc or bend at the point of entry; strain is distributed over the length of mesh rather than concentrated at one point or transferred to the
- Application: Cable & Wire
-
Supplier: TelephoneStuff.com
Description: Strain-Relief Grips are used to connect cord or cable to electrical enclosures and equipment. These grips prevent pullout due to tension and limit the arc or bend at the point of entry; strain is distributed over the length of mesh rather than concentrated at one point or transferred to the
- Application: Cable & Wire
-
Supplier: TelephoneStuff.com
Description: Strain-Relief Grips are used to connect cord or cable to electrical enclosures and equipment. These grips prevent pullout due to tension and limit the arc or bend at the point of entry; strain is distributed over the length of mesh rather than concentrated at one point or transferred to the
- Application: Cable & Wire
-
Supplier: TelephoneStuff.com
Description: Strain-Relief Grips are used to connect cord or cable to electrical enclosures and equipment. These grips prevent pullout due to tension and limit the arc or bend at the point of entry; strain is distributed over the length of mesh rather than concentrated at one point or transferred to the
- Application: Cable & Wire
-
Supplier: Campbell Scientific, Inc.
Description: The CM106 is an adjustable tripod made of galvanized steel tubing. It is adjustable from 7 to 10 ft, so it replaces the 6-ft CM6 and the 10-ft CM10. It is also lighter than those tripods because it is made with tubing and they are made with pipe. CM106 Benefits Support for
- Applications: Meteorology / Instrument / Sensor
- Height / Length Required: 7 ft
- Material: Steel
- Structure / Mount Types: Guyed Tower, Self-supporting Tower, Other
-
Supplier: Murphy Industrial Products Inc.
Description: 6 x 19 CLASS GALVANIZED WIRE ROPE DRAWN IWRC (EIPS)** *** STEEL CORE
- Application: Commercial
- Breaking Strength: 6020 to 360000 lbs
- Core Type: Plastic / Fiber Core
- Diameter: 0.2500 to 2.25 inch
-
Supplier: Remke Industries
Description: Tuff Seal Wire Mesh Cable Grips distribute stress over a large area to prevent damage to wire, cable and flexible conduit. They are built to perform their task over an extended period of time without loosening their hold. All Remke Wire Mesh Grips are available in a wide selection of
-
Supplier: Accuris
Description: SPECIFICATION FOR GALVANIZED MILD STEEL WIRE FOR ARMOURING CABLES
-
Supplier: Pentair, Inc.
Description: " MC/AC AND NON-METALLIC SHEATHED CABLE SUPPORT TYPE PRE-GALVANIZED STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 PIECE STANDARD PACKAGE (2) 14 AWG, (3) 12 AWG, (4) 12 TO (4) 10 AWG, (3) 6 AWG STRANDED (METAL CLAD/ARMORED CABLE WITH GROUND WIRE), (3) 12 AWG (NON-METALLIC
- Material: Galvanized Steel
-
Supplier: Lapp Tannehill
Description: LAPP part number ÖLFLEX® CLASSIC 100 SY Flexible Power and Control Cable is a color-coded multi-conductor power and control cable with a galvanized steel braided shield for mechanical and low frequency protection. It is for use in all electrical equipment in dry, damp, or
- Cable Conductor: Copper and Copper Alloys, Other
- Cable Insulation: Polyvinyl Chloride (PVC), Other
- Cable Jacket: Polyvinyl Chloride (PVC), Other
- Cable Shielding: Braid, Other
-
Supplier: Lapp Tannehill
Description: LAPP part number ÖLFLEX® CLASSIC 110 SY Flexible Power and Control Cable is a number-coded multi-conductor power and control cable with a galvanized steel braid shield for mechanical and lowfrequency protection. It is a European-style cable conforming to CE, for
- Cable Conductor: Copper and Copper Alloys, Other
- Cable Insulation: Polyvinyl Chloride (PVC), Other
- Cable Jacket: Polyvinyl Chloride (PVC), Other
- Cable Shielding: Braid, Other
-
Supplier: State Safety & Compliance
Description: -resistant aluminum/stainless steel for long life. Automatic inertia brakes engage during a fall, limiting falls to 24"" or less. No annual factory recertification required. Meets applicable OSHA, ANSI, CSA Z259.2.2 Type 2 standards.Ships Direct F.O.B. Mfg."
-
Supplier: O-Z/Gedney
Description: HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (LOCKING COLLAR), CANVAS BAKELITE (SEALING DISC) MATERIAL 1-1/8 INCH (1) 1.53 INCH/(2) 0.81 INCH/(3) 0.73 INCH/(4) 0.65 INCH WIRE SIZE CSA APPROVAL 2-13/16 INCH DIAMETER 2 INCH CONDUIT SIZE KR MODEL
- Conduit Size: 2.81 inch
- Material: Galvanized Steel
- Type: Other
-
Supplier: ASTM International
Description: 1.1 This specification covers zinc-coated low-carbon steel wire for use in armoring for protection against damage of submarine and underground cables used for communication, control, or power purposes. 1.2 The values stated in inch-pound units are to be regarded as the standard.
-
Supplier: L.H. Dottie Company
Description: 18 GAUGE ZINC PLATED STEEL MATERIAL 1-HOLE INSTALLATION (3) 12 AWG, (3) 10 AWG CABLE SIZE 1000 PER CARTON STANDARD PACKAGE 3/8 INCH TRADE SIZE BX CABLE PC 5160 MODEL
- Conduit Size: 0.3750 inch
- Material: Galvanized Steel
- Type: Other
Find Suppliers by Category Top
Featured Products Top
-
. Optional stainless steel construction of spool, frame, and ratchet system available. Standard finish is oven-cured enamel. Manual rewind version also available. Available with 1/8", 7x19 galvanized carbon steel cable. 100 amp (read more)
Browse Cable Reels Datasheets for Hannay Reels -
- Rotary paddles for every application - Galvanized and stainless steel shaft extensions and guards up to 7 feet - Adjustable mount for changing the height of top-mounted rotaries - Stainless steel (read more)
Browse Dry Material (Powders) Level Sensors Datasheets for BinMaster, Inc. -
as many other applications. Type LA conduit is a flexible steel conduit that is both UL listed and CSA certified. It offers a hot dipped galvanized steel flexible core with a flexible PVC liquidtight jacketing over it. Available colors and suggested applications (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
with a hot-dipped galvanized steel core, and has a flexible PVC jacketing. - Type LA is also UL listed and CSA certified and comes in a variety of colors, such as gray, red, blue, green, yellow, orange and many more. It is also made with a hot-dipped galvanized steel core and PVC jacketing (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Listed, Hot-Dipped Galvanized Steel Core Type LOR – Oil Resistant Non-UL Type CSA CSA Certified (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
SLA®, UL Listed, is a flexible steel conduit with a galvanized steel core, over which a tinned copper shielding braid is applied. The outer jacket is flexible PVC with a temperature rating of -30°C to 80°C Dry/60°C Wet/70°C Oil while the braid offers a minimum of 90% shielding (read more)
Browse EMI and RFI Shielding Datasheets for Electri-Flex Company -
variety of metals, including stainless steel, galvanized steel, aluminized steel, aluminum, copper and pre-painted coils. Gages range from .005" to .165", and widths from 1/2" to 48" in various alloys, tempers, and finishes, in simple or complex shapes (read more)
Browse Rolled Metals and Drawn Metals Datasheets for MP Metal Products -
, furniture, electrical, recreation, and other markets. Materials, Gages, Finishes and Shapes M. P. Metal Products has experience forming a variety of metals, including stainless steel, galvanized steel, aluminized steel, aluminum, copper and pre-painted coils. Gages (read more)
Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products -
-used grain conveyor systems. Bucket Elevators Bucket elevators are a type of vertical grain handling equipment, typically made out of galvanized steel and rubber belts. They have leg support towers, that are usually at the center of the (read more)
Browse Industrial Conveyors Datasheets for Cablevey Conveyors
More Information Top
-
Steel Cable - Wire Rope and Fittings - Grainger Industrial Supply
Protected by a clear vinyl jacket, a corrosion- and weather-resistant galvanized steel cable from Grainger is used with various rigging equipment.
-
Inspection and Maintenance of Bridge Stay Cable Systems
steel wire—2-3/8-in. diameter galvanized steel cables .
-
Spent Nuclear Fuel [SNF] Project Canister Storage Building [CSB] Final Safety Analysis Report [FSAR] Annex A [Sec 1-4]
Galvanized steel cables spaced equidistantlyaround the absorber circumference maintain the pipe components in place.
-
IEEE Recommended Practice for Powering and Grounding Electronic Equipment - Redline
Galvanized steel cable tray provides better electromagnetic shielding at low frequencies, while aluminum cable tray provides better high-frequency electrostatic shielding (see Scheide [B8]).
-
Spent Nuclear Fuel (SNF) Project Final Safety Analysis Report (FSAR)
The impact absorber assemblies are held together by galvanized steel cables fitted around the circumferenceof the impact absorber and tensioned.
-
Evaluation of the Shielding Properties of Cable Trays for Use in an Industrial Environment
Mleasurements were made of the voltage em induced in the measuring coil L2 in 16- gauge aluminum, aluminized steel, and galvanized steel cable trays.