Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Radiation Protection Instrumentation - Monitoring Equipment - Personal Warning Devices for X and Gamma Radiations
-
Supplier: Electro Optical Components, Inc.
Description: response to X、γ radiation. The optimized sensor design makes the module capable of responding to the X、γ radiation energy as low as 30keV to ensure this product detects the possible ionizing radiation leakage from either radioactive materials or radiologic equipment. The
-
Supplier: Accuris
Description: RADIATION MONITORING EQUIPMENT FOR ACCIDENT AND POST-ACCIDENT CONDITIONS IN NUCLEAR POWER PLANTS. HIGH RANGE AREA GAMMA RADIATION DOSE RATE MONITORING EQUIPMENT.
-
-
Supplier: Accuris
Description: Radiation monitoring equipment for accident and post-accident conditions in nuclear power plants. Part 3: High range area gamma radiation dose rate monitoring equipment
-
Description: Applies to devices used to give an indication of personal dose equivalent rate, from X and gamma radiations with energies from 60 keV to 1,5 MeV. The devices may be used, under certain conditions, for photon energies up to 10 MeV.
-
Supplier: Accuris
Description: Radiation Protection Instrumentation - Equipment for Measuring Specific Activity of Gamma-Emitting Radionuclides in Foodstuffs
-
Description: Lays down specific requirements, including technical characteristics and test conditions for area gamma radiation dose rate monitoring equipment for use in accident conditions. This may be used, for example, for detection of leaks in a system containing radioactivity and to give
-
Description: exposure, controlling radiation exposure, detection and measurement of radiation, gamma radiography equipment, and operation, emergency, and transportation procedures. Pertinent USNRC information (forms, publications, regional offices, agreement states, etc.) is also
-
Supplier: CSA Group
Description: Specifies the main performance characteristics of instruments, intended for measurement of specific activity of gamma-emitting radionuclides in foodstuffs, their methods of testing and documentation requirements.
-
Description: Applies to portable or installed integrating assemblies intended to measure environmental air kerma due to X or gamma radiation of energy between 50 keV and 1,5 MeV by integration of the detector's signal.
-
Description: Specifies the main performance characteristics of instruments, intended for measurement of specific activity of gamma-emitting radionuclides in foodstuffs, their methods of testing and documentation requirements.
-
Supplier: CSA Group
Description: ISO 3999:2004 specifies the performance, design and test requirements of apparatus for gamma radiography with portable, mobile and fixed exposure containers of the various categories defined in Clause 4. It applies to apparatus designed to allow the controlled use of gamma
-
Description: ISO 3999:2004 specifies the performance, design and test requirements of apparatus for gamma radiography with portable, mobile and fixed exposure containers of the various categories defined in Clause 4. It applies to apparatus designed to allow the controlled use of gamma
-
Supplier: CSA Group
Description: Provides guidelines for the design principles, the location, the application, the calibration, the operation, and the testing of installed equipment for continuously monitoring local gamma radiation dose rates in nuclear power plants under normal operation conditions and
-
Supplier: CSA Group
Description: IEC 60860:2014 prescribes general, radiation detection, environmental, mechanical, electromagnetic and documentation requirements and specifies acceptance criteria for criticality accident warning equipment. This International Standard applies to equipment intended to provide
-
Supplier: Total Plastics, Inc.
Description: EtO gas and limited autoclaving sterilization. The resin also has proprietary color enhancement technology to reduce color shift caused by gamma radiation. Zelux® GS offers excellent impact resistance and optical clarity. Zelux® GS is easy to machine and lot controlled and traceable.
- Overall Width / O.D.: 1 to 1.5 inch
- Overall Length: 48 inch
- Chemical System: Polycarbonate (PC)
- Form / Shape: Rod / Round Stock
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady radiation hazard sign is manufactured using polystyrene which is the B-401 Brady Material
- Safety / Warning Type: Radiation (X-ray, Gamma Rays)
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady radiation hazard sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully
- Safety / Warning Type: Radiation (X-ray, Gamma Rays)
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady radiation hazard sign is made from aluminum which is the B-555 Brady Material Code. Carefully
- Materials of Construction: Metal
- Safety / Warning Type: Radiation (X-ray, Gamma Rays)
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady radiation hazard sign is manufactured using polyester which is the B-302 Brady Material
- Safety / Warning Type: Radiation (X-ray, Gamma Rays)
- Features: Specialty / Other
-
Supplier: Sentinel
Description: The Model 959M portable gamma radiographic exposure device is specifically designed as a Small Controlled Area Radiography (SCAR) system. The SCAR projector is used primarily for the radiography of standard or difficult joint geometries without disruption and the need for large barrier areas.
- Features: Aircraft / Military Inspection, Flaw Detection, Inclusions, Pore / Void, Pressure Vessel Flaws / Cracks, Radiographic / X-ray, Rail Inspection, Subsurface Crack Detection, Tube / Pipeline Defects, Weld / Joint Inspection
- Form Factor: Portable / Hand Held / Mobile
- System Type: X-ray Generator / Source
-
Supplier: SCHOTT AG
Description: Radiation shielding glass for viewing windows, doors, and panoramic glazing for analytical equipment. SCHOTT radiation shielding glass provides excellent protection against gamma and X-rays. When it comes to shielding from harmful radiation, no compromises are
-
Supplier: VPT Rad
Description: Comprehensive Radiation Test Services for Space and Biomedical Products VPT Rad is an Independent, DLA Approved Radiation and Test Services Laboratory Offering: Total Ionizing Dose (TID) Gamma Irradiation High Dose Rate (HDR) TID GC-220 Low-Dose Rate (LDR) Broad Beam TID
- Industry: Aerospace / Avionics, Electrical / Electronics, Health Care / Medical, Nuclear / Utility, Semiconductors / IC Packages
- Capabilities: Certification / Qualification, Component / Product Testing, Evaluation and Analysis, Performance Testing, Test Development, Test Fixtures / Equipment
- Configuration / Form Tested: Components / Parts, Products (Equipment / Devices)
- Services Offered: Radiation Exposure (Hard)
-
Supplier: ASTM International
Description: 1.1 This guide addresses the use of models with passive gamma-ray measurement systems. Mathematical models based on physical principles can be used to assist in calibration of gamma-ray measurement systems and in analysis of measurement data. Some nondestructive assay (NDA) measurement
-
Supplier: ASTM International
Description: 1.1 This test method describes gamma-ray methods used to nondestructively measure the quantity of 235U, or 239Pu remaining as holdup in nuclear facilities. Holdup occurs in all facilities where nuclear material is processed, in process equipment, in exhaust ventilation systems and in
-
Supplier: Micross Components, Inc.
Description: response to gamma radiation. This output can be used to protect electronic components. During gamma radiation, damage to both insulated gate (MOS) and PN junction (bipolar) devices may occur. The effects on electronic components can include, for example, reduction of
- Operating Temperature: -67 to 257 F
- Detector Style: Detector Sensing Element Only
- Types of Ionizing Radiation Detected: Gamma Ray
-
Supplier: AENOR
Description: RADIATION MONITORING EQUIPMENT FOR ACCIDENT AND POST-ACCIDENT CONDITIONS IN NUCLEAR POWER PLANTS. HIGH RANGE AREA GAMMA RADIATION DOSE RATE MONITORING EQUIPMENT.
-
Supplier: AENOR
Description: Radiation protection instrumentation - Equipment for measuring the activity concentration of gamma-emitting radionuclides in foodstuffs (Endorsed by Asociación Española de Normalización in March of 2021.)
-
Description: The procedures to be used by manufacturers in testing direct and indirect reading quartz fiber pocket dosimeters for measuring X-ray and gamma-ray exposure are defined. The standard covers equipment requirements, test requirements, inspection for workmanship, charging and reading,
-
Supplier: Accu-Glass
Description: and Non-reactive to drugs Custom-sized to IV tube sets Suitable for ETO / E-Beam / Gamma Radiation sterilization methods Economically produced to custom applications (sizes, geometries, lengths, lumens, bores.) Compatible with UV adhesive curing
-
Supplier: Knight Optical (UK) Ltd
Description: in a moist atmosphere and the material is susceptible to water corrosion at 500°C. Barium Fluoride is ideal for use as a VUV window where high radiation resistance is required from, for example, gamma and x-ray. Other applications include thermography and medical thermology
- Diameter, Square Side, or Rectangular Length: 0.20000000000000004 mm
- Surface Quality: 60-40 Scratch / Dig
- Window Shape: Circular
- Features: Specialty / Other
-
Supplier: Knight Optical (UK) Ltd
Description: in a moist atmosphere and the material is susceptible to water corrosion at 500°C. Barium Fluoride is ideal for use as a VUV window where high radiation resistance is required from, for example, gamma and x-ray. Other applications include thermography and medical thermology
- Diameter, Square Side, or Rectangular Length: 0.20000000000000004 mm
- Surface Quality: 60-40 Scratch / Dig
- Window Shape: Circular
- Features: Specialty / Other
-
Supplier: Knight Optical (UK) Ltd
Description: in a moist atmosphere and the material is susceptible to water corrosion at 500°C. Barium Fluoride is ideal for use as a VUV window where high radiation resistance is required from, for example, gamma and x-ray. Other applications include thermography and medical thermology
- Diameter, Square Side, or Rectangular Length: 0.20000000000000004 mm
- Surface Quality: 60-40 Scratch / Dig
- Window Shape: Circular
- Features: Specialty / Other
-
Supplier: Knight Optical (UK) Ltd
Description: in a moist atmosphere and the material is susceptible to water corrosion at 500°C. Barium Fluoride is ideal for use as a VUV window where high radiation resistance is required from, for example, gamma and x-ray. Other applications include thermography and medical thermology
- Diameter, Square Side, or Rectangular Length: 0.20000000000000004 mm
- Surface Quality: 60-40 Scratch / Dig
- Window Shape: Circular
- Features: Specialty / Other
-
Supplier: Electro Optical Components, Inc.
Description: an excellent material for radiation detection. Diamond can detect any kind of radiation that is more energetic than its band gap of 5.5 eV, e.g., deep UV photons, x-rays, gamma rays, charged particles and neutrons with a dynamic range in energies spanning from 5.5 eV up to GeV
- Thickness: 0.15000000000000002 to 0.5 mm
- Wedged or Parallel?: Parallel
- Window Material: Photonics DIAMOND
- Window Type: Plane Windows
Find Suppliers by Category Top
Featured Products Top
-
protected radiation rooms, where they are bombarded with Gamma rays. The environment is deadly to humans. Before personnel can enter the room to handle the sterilized equipment, all of the radioactive isotopes are lowered into a 24 foot bath of chilled water. This effectively shields the (read more)
Browse Valve Actuators Datasheets for Plast-O-Matic Valves, Inc. -
facilities, shielding needs vary by source term, room layout, equipment location, workflow, maintenance access, and long-term operating requirements. MarShield brings more than 45 years of radiation shielding experience to these considerations. The company designs and supplies ISO9001 (read more)
Browse Radiation Shielding Datasheets for MarShield -
Gamma radiation is a common sterilization technique for medical products. Generally, polypropylene (PP) resins exposed to gamma or other high-energy radiation sources lose physical and mechanical properties after exposure. Vistamaxx performance polymers can enhance the flexibility and toughness of polymers, improving the performance of PP resins after gamma sterilization. (read more)
Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polypropylene Products -
SemeaAlert-Gamma is a Personal Alarm for exposure to ionizing radiation hazards. It is designed to alert those who are concerned about accidental exposure to ionizing radiation hazards in the environment. This product features high sensitivity and a quick response time ( of about a second (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
Solid tungsten is a very commonly used material because it is durable and has slightly better gamma radiation attenuation than lead. The drawback of tungsten is that it is significantly more expensive than the lead. Solid tungsten can also be made into (read more)
Browse Tungsten and Tungsten Alloys Datasheets for MarsMetal -
UV17Med is a non-cytotoxic system is formulated for demanding applications in the medical industry, and is capable of withstanding many chemicals including liquid sterilants, antimicrobial agents, Ethylene Oxide (EtO), e-beam, and gamma radiation. (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
particles, which can be easily stopped by surrounding material. Low Secondary Radiation: The reaction produces minimal gamma radiation compared to other absorbers like cadmium. What Makes Plasti-Shield® a Trusted Neutron Shielding Solution (read more)
Browse Polyethylene Resins Datasheets for MarShield -
SemeaAlert-Gamma is a Personal Alarm for exposure to ionizing radiation hazards. It is designed to alert those who are concerned about accidental exposure to ionizing radiation hazards (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
-chip Given its compatibility with gamma radiation, the IV4 sensor can be used for example in bioreactors or aseptic media. For more information see: Biosensors for measurement of glucose & lactate & glutamine (read more)
Browse Biosensors and Microarrays Datasheets for Innovative Sensor Technology IST USA Division -
. Interlocking lead bricks for modular walls, bunkers, vaults, doors, and access control areas. High-density concrete shielding blocks for durable gamma radiation shielding (read more)
Browse Radiation Shielding Datasheets for MarShield
Conduct Research Top
-
In-situ Measurement of Liquid Crystal Spatial Light Modulators' Beam Steering Characteristics During Gamma Irradiation
Recent interest in liquid crystal spatial light modulators as a potential replacement to traditional optical beam steering methods have engendered experiments to determine the technology's resistant to gamma radiation such as may be encountered in a space environment.
-
Radiation-Hardened Motors
Motion control in radiation-intensive environments poses a serious challenge to the design engineer. Conventional step and microstepping motors are susceptible to high-energy gamma radiation particles that will attack the motor materials. Usually, the organic compounds are most susceptible
-
Motors in Radiation-Intensive Environments
Motion control in radiation-intensive environments poses a serious challenge to the design engineer. Conventional step and microstepping motors are susceptible to high-energy gamma radiation particles that will attack non-metallic materials. As a result, lubricants, varnish, lamination bonding
-
Lead Alternatives: Innovating the Radiation Shielding Industry
An area where material science is advancing the field of radiation shielding is in the development of non-lead shielding materials. Lead is used today because it's cost-effective, easy to work with, and most importantly has the ability to reduce gamma radiation. One drawback of lead
-
Tungsten Shielding Keeps Radiation Exposure to Minimum
radiation exposure is kept to a minimum. Tungsten 's higher density means the material provides better gamma ray absorption and radiation shielding. Not only is tungsten thicker than lead, but it is also easily mechanically processed/machined and has high ductility and strength.
-
Infrared Technology
Infrared thermometers operate by means of infrared radiation. Infrared occupies a portion of the electromagnetic spectrum between visible light radio waves. The electromagnetic spectrum is a group of different types radiation. These types include gamma rays, x-rays, ultraviolet light, visible
-
Cosmic Mishaps Part II: How Cosmic Rays Can Disrupt Your Design
design downhole sensor platforms, where gamma-ray sensors log radiation levels and detect shale deposits.
-
Lead Brick Shielding Solutions Offer Maximum Configurability and Protection
MarShield manufactures lead bricks that are cast from 99.5% Minimum Pure Lead and are ideal for applications where maximum protection is required from X-Ray and Gamma Ray Radiation. We also offer machined and milled lead bricks in standard and custom sizes designed for specialized industrial
More Information Top
-
Influence of Voids on Density Measurements of Granular Materials Using Gamma Radiation Techniques
ABSTRACT: The use of gamma radiation equipment for the non- destructive measurement of soil density originated nearly four dec- ades ago.
-
Simultaneous measurement of unfrozen water content and ice content in frozen soil using gamma ray attenuation and TDR
The movement of the step motor and gamma radiation equipment was controlled using Labview software.
-
Soil moisture
and hnkow [1969] describe gamma radiation equipment .
-
FACTORS AFFECTING SPRING RUNOFF ON TWO FORESTED WATERSHEDS 1
Gamma radiation equipment used in this study was the Troxler SC-10 Two Probe Density Gauge built by Electronics Laboratories, Raleigh, North Carolina.
-
Deepwater Pipelaying Operations And Techniques Utilizing J-Lay Methods
External gamma radiation equipment and procedures were utilized .
-
Quarterly environmental radiological survey summary: Third quarter 1994--100, 200, 300, and 600 Areas
…be conducted with vehicles equipped with radiation detection instruments or with hand-held field instruments. disintegrations per minute (using a conversion factor of 10 dpm/cpm) as detected by using a Geiger-Muel1er detector for beta/ gamma radiation equipped with a pancake type…
-
Quarterly environmental radiological survey summary: 100, 200, 300 and 600 Areas. Fourth quarter 1994
…be conducted with vehicles equipped with radiation detection instruments or with hand-held field instruments. disintegrations per minute (using a conversion factor of 10 dpm/cpm) as detected by using a Geiger-Mueller detector for beta/ gamma radiation equipped with a pancake type…
-
Quarterly environmental radiological survey summary: First quarter 1995 100, 200, 300, and 600 Areas
…h radiation detection instruments or w i t h hand-held field instruments. disintegrations per minute (using a conversion factor of 10 dpm/cpm) as detected by using a Geiger-Mueller detector f o r beta/ gamma radiation equipped with a pancake type…
Indicates content that may require registration and/or purchase.