Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Mettler-Toledo Technologies GmbH
Description: Tunable Diode Laser for O₂ Measurement The GPro® 500 oxygen gas analyzer is a unique tunable diode laser spectrometer designed for safety applications. It uses a folded-path laser beam design for simple installation and measurement. Fast Response In Safety Applications An
- Accuracy: 2 % FS
- Operating Pressure Range: 11.603016 to 72.51885 psi
- Mounting: In-Line (Insertion)
-
Supplier: LAND
Description: Using AMETEK’s industry-proven zirconium oxide sensor technology, the WDG-1200/1210 range provides the world’s first fully-integrated, standalone flue gas oxygen analyzers. The user interface is mounted onto the probe, lowering installation costs.
- Response Time: 3 seconds
- Operating Temperature: -5 to 160 F
- Operating Humidity: 10 to 90 %
- Measurement Type: %Volume
-
Supplier: COSA Xentaur Corporation
Description: probe remains in place, thus no disruption of the process is required. The sample gas diffuser protects the sensor from exposure to sample gas contaminants and a built in verification port exposes the sensor to calibration gas. Calibrations can be performed
- Operating Temperature: -4 to 140 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current, Analog Voltage
- Instrument Type: Analyzer
-
-
Supplier: CO2Meter.com
Description: The CM-1652 Carbon Dioxide and Oxygen Welding Gas Analyzer provides customers with advanced analysis of active welding gas blends that contain 0-50% carbon dioxide and 0-25% oxygen. This device verifies the most common gas mixtures in the industry and will
- Gas Types: Carbon Dioxide (CO2), Oxygen (O2)
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: Analytical Industries Inc.
Description: verify oxygen and other medical gases used in medical or veterinary clinics. These FDA approved inexpensive medical gas analyzers use maintenance-free advanced galvanic oxygen sensors and will operate for up to 32 months. Based on decades of experience in the
- Instrument Type: Analyzer
- Gas Types: Oxygen (O2)
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Sensor Gas Measured:OxygenGas Measured:OxygenEffective path length:50mm - 10m, depending on adaptionEffective path length:50mm - 10m, depending on adaptionProcess Adaption or Sensor:SensorProcess Adaption or Sensor:Sensor Features and Benefits Meets Critical
- Form Factor: Lab / Benchtop
-
Supplier: ABB Measurement & Analytics
Description: The sensor, based on a zirconium oxide cell, is mounted at the tip of the probe that is inserted in the flue duct. The resulting direct, in situ measurement provides accurate and rapid oxygen reading for combustion control optimization and emissions monitoring.
- Operating Temperature: -4 to 158 F
- Operating Humidity: 95 %
- Measurement Type: %Volume
- Electrical Outputs: Analog Voltage
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 320 Series of Portable Flue Gas Oxygen Analyzers utilize a reliable, stable oxygen sensor which responds quickly to the oxygen present in the flue gas sample. Its life expectancy is between 3 and 4 years. The sensor is very easy for
- Response Time: 8 seconds
- Operating Temperature: 32 to 105 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: BlueSens Gas Sensor GmbH
Description: Hardly any other element is so thoroughly connected to life as oxygen is. Its measurement plays a central role in the control of biological processes. With this favourably priced O2 analyzer the oxygen content can be determined online in an uncomplicated and reliable manner.
- Gas Types: Oxygen (O2)
-
Supplier: ABB Measurement & Analytics
Description: The sensor, based on a zirconium oxide cell, is mounted at the tip of the probe that is inserted into the furnace or flue duct. The resulting direct, in situ measurement provides accurate and rapid oxygen reading for combustion optimization, process control and furnace atmosphere
- Operating Temperature: -4 to 212 F
- Operating Humidity: 95 %
- Measurement Type: %Volume
- Electrical Outputs: Analog Voltage
-
Supplier: Process Sensing Technologies USA
Description: Analytical Industries’ AII-2000 series or Palm O2 handheld oxygen analyzers provide a very easy way to verify oxygen and other medical gases used in medical or veterinary clinics. These FDA approved inexpensive medical gas analyzers use maintenance-free advanced
- Operating Temperature: 41 to 113 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume
- Instrument Type: Analyzer
-
Supplier: Angst+Pfister Sensors and Power
Description: The PAROX 1200 paramagnetic oxygen gas sensor module is designed for incorporation in your analyzer-systems with very low cross-sensitivity, long lifetime and very stable long term performance. The PAROX 1200 (earlier known as OXYPA) paramagnetic oxygen
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: ABB Measurement & Analytics
Description: The sensor, based on a zirconium oxide cell, is mounted at the tip of the probe that is inserted in the flue duct. The resulting direct, in situ measurement provides accurate and rapid oxygen reading for combustion control optimization and emissions monitoring.
- Operating Temperature: -4 to 158 F
- Operating Humidity: 0 to 95 %
- Response Time: 3 seconds
- Electrical Outputs: Analog Current
-
Supplier: CO2Meter.com
Description: The TecWeld 0-2000ppm Oxygen Analyzer is designed to provide accurate gas measurements of oxygen content in welding and industrial applications. The analyzer is ideal for assisting welders in ensuring quality work, efficiency, and best welding results. Features:
- Features: Other
- Gas Types: Oxygen (O2)
- Number of Gases Monitored: Single Gas
- Measurement Type: Trace
-
Supplier: First Sensor AG
Description: The XYO optical oxygen sensors measure ambient oxygen partial pressure (ppO2) using the principle of fluorescence quenching by oxygen. An optional pressure sensor allows to also measure barometric pressure (mbar) and to convert the ppO2 reading to an oxygen
- Operating Temperature: -22 to 140 F
- Measurement Type: %Volume
- Gas Types: Oxygen (O2)
- Number of Gases Monitored: Single Gas
-
Supplier: Roscid Technologies
Description: The Model O2Tracer is simple, accurate and very economic measurement of Oxygen at % levels. One User specific measuring range the unit will offer with different ranges between 0 – 100% of oxygen. Typical range is 0- 25% Sensor The O2Tracer uses a special fuel cell to measure the
- Response Time: 10.00000000000002 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
Supplier: Analytical Industries Inc.
Description: Key features Oxygen sensor compatible with: AII-2000A AII-2000M Overview USA manufactured and medical certified electrochemical galvanic oxygen sensors with excellent accuracy and stability and individually tested prior to shipment. Fresh sensors direct from
- Operating Temperature: 32 to 113 F
- Operating Humidity: 0 to 99 %
- Gas Types: Oxygen (O2)
-
Supplier: Analytical Industries Inc.
Description: single-channel, and engineered for precise trace oxygen analysis and percentage oxygen measurement in clean gas. Sensor options enhance this robust analyzer's capabilities for measurement in gases such as carbon dioxide, helium and hydrogen. Hazardous and Safe
- Instrument Type: Analyzer
- Features: Hazardous Environments
- Gas Types: Oxygen (O2)
-
Supplier: Accuris
Description: Expression of Performance of Gas Analyzers - Part 2: Oxygen in Gas (Utilizing High-Temperature Electrochemical Sensors)
-
Supplier: Process Sensing Technologies USA
Description: The XZR400 zirconium oxide gas purity analyzer from Michell Instruments is designed to measure oxygen as an impurity in inert gases such as nitrogen, carbon dioxide, helium and argon. A range of trace oxygen analyzers utilizing Michell's Metallic Sealed Reference
- Operating Temperature: 32 to 131 F
- Operating Humidity: 5 to 90 %
- Instrument Type: Analyzer
- Features: Self Calibration
-
Supplier: CO2Meter.com
Description: The TecPen MAP Oxygen Analyzer is designed to provide accurate measurements of oxygen content in all closed and pierce-able food packaging, infusion containers or micro-bioreactors. Features: Accurate O2 opto-chemical sensor Measurements in 3 seconds Data can be logged
- Measurement Type: %Volume
- Features: Other
- Gas Types: Oxygen (O2)
- Number of Gases Monitored: Single Gas
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Traditional in situ oxygen flue gas analyzers utilize zirconium oxide sensors to measure excess oxygen in process flue gas. These zirconium oxide sensors use a principle of operation based on the Nernst equation. This principle requires that the
- Operating Temperature: -40 to 300.2 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
Supplier: Accuris
Description: Expression of performance of gas analyzers - Part 2: Oxygen in gas (utilizing high-temperature electrochemical sensors)
-
Supplier: Teledyne Monitor Labs, Inc.
Description: situ design of the oxygen analysis probe. It provides the rapid response required for combustion control while eliminating the need for high maintenance sampling components. The flue gas flow around the zirconium oxide sensor is accomplished completely within the process and the
- Operating Temperature: 25 to 125 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: Accuris
Description: Expression of Performance of Gas Analyzers Part 2: Oxygen in Gas (Utilizing High-Temperature Electrochemical Sensors)
-
Supplier: Roscid Technologies
Description: 4 – 20 mA Loop Powered two wire Oxygen Transmitter Two Wire Process Oxygen analyzer The Model OxyTrans LC is simple, accurate and economic measurement of Oxygen at trace (ppm) levels and % levels. Four User Specific Measuring Range Offered The OxyTrans LC is offered in 4
- Response Time: 19.99999999999998 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current
-
Supplier: CSA Group
Description: Applies to gas analyzers using high temperature electrochemical sensors for measurement of oxygen in gas. Applies to both 'in situ' and extractive analyzers installed indoors or outdoors. The contents of the corrigendum of May 1994 have been included in this
-
Description: Applies to gas analyzers using high temperature electrochemical sensors for measurement of oxygen in gas. Applies to both 'in situ' and extractive analyzers installed indoors or outdoors. The contents of the corrigendum of May 1994 have been included in this
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 314 Portable Oxygen Analyzer is designed to measure the oxygen concentration of a clean, dry sample gas under positive pressure. A built-in sample pump can be switched on to draw in the sample gas when it is at or slightly below atmospheric pressure. An
- Operating Temperature: 32 to 105 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current, Analog Voltage
- Instrument Type: Analyzer
-
Supplier: Accuris
Description: Expression of performance of gas analyzers Part 2: Measuring oxygen in gas utilizing high-temperature electrochemical sensors
-
Supplier: Terra Universal, Inc.
Description: Perfect for high-precision oxygen detection inside a glovebox or other enclosure Zirconium-oxide or electrochemical fuel cell sensor provides long service life, ppm-precision, and rapid response time for increased productivity Three auto-ranging scales available: 0.01 ppm to
- Number of Channels: 1
- Response Time: 4.999999999999998 seconds
- Operating Temperature: 32 to 104 F
- Operating Humidity: 0 to 99 %
Find Suppliers by Category Top
Featured Products Top
-
Analytical Industries Inc. oxygen analyzers for industrial gases are designed to deliver reliable and accurate oxygen measurement across a broad range of industrial applications. They support monitoring of oxygen concentration in production, storage, and (read more)
Browse Gas Instruments Datasheets for Analytical Industries Inc. -
Pewatron) has developed a diverse range of over 150 distinct OEM - Amperometric oxygen gas sensor modules, encompassing tailored solutions and personalized products to cater to specific customer needs. Angst Pfister Sensors and Power (APSP), with over 30 years of expertise, offers over 150 OEM (read more)
Browse Gas Sensors Datasheets for Angst+Pfister Sensors and Power -
AII’s handheld oxygen analyzers for medical gases are designed to provide fast, accurate measurement of oxygen concentration in medical environments. Portable and easy to use, these analyzers support verification of oxygen purity in medical gas pipelines (read more)
Browse Gas Sensors Datasheets for Analytical Industries Inc. -
AII’s premium portable O? analyzers are engineered for applications where performance, reliability, and advanced functionality are essential. These instruments deliver accurate oxygen measurement with enhanced durability and user-focused design (read more)
Browse Gas Instruments Datasheets for Analytical Industries Inc. -
The AII Trace Oxygen Analyzer is designed to measure low levels of oxygen in industrial gases and process streams. It provides accurate and stable oxygen measurement to support applications where maintaining low oxygen concentration is essential for product (read more)
Browse Gas Transmitters Datasheets for Analytical Industries Inc. -
Sensore’s trace oxygen sensors are designed for applications requiring highly accurate measurement of very low oxygen concentrations—from percentage levels down to parts per million (ppm). These advanced sensors are ideal for monitoring oxygen in inert gas systems, glove boxes, gas (read more)
Browse Dissolved Oxygen Sensors Datasheets for Sensore Electronic GmbH -
. These analyzers are commonly used in industrial processing, medical gas verification, and specialty gas applications where dependable oxygen measurement is required on the move. (read more)
Browse Gas Instruments Datasheets for Analytical Industries Inc. -
temperature range from –100°C to 400°C. At its core, the analyser uses a zirconium dioxide oxygen sensor that requires no reference gas, providing long-term reliability and low maintenance. Housed in a robust stainless steel probe with a sintered stainless steel cap, the (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd. -
The Flange Mount Zirconium Dioxide Oxygen Sensor is engineered for demanding industrial environments requiring accurate oxygen measurement at elevated temperatures. Using zirconia sensing technology, it provides rapid response and reliable oxygen readings in (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd. -
consistent performance. Their robust electrochemical design ensures repeatable oxygen measurement without the need for external power, supporting cost-effective operation and reduced downtime. These sensors are widely used in manufacturing, compressed gas (read more)
Browse Gas Sensors Datasheets for Analytical Industries Inc.
Conduct Research Top
-
Direct In Situ Zirconia Oxygen Analyzer (.pdf)
The EXAxt Zircon Oxygen Analyzer (Model ZR402G) is used to monitor and control the oxygen concentration in combustion gases, in boilers and industrial furnaces, for wide application in industries which consume considerable energy-such as steel, electric power, oil and petrochemical, ceramics, paper
-
CO2Meter Discusses Zirconia Oxygen Sensor Technologies
A first hand glance at the new Oxy-Flex Oxygen Analyzer and Zirconia Oxygen Sensor System, now available for a variety of applications in combustion control, industrial boilers, gas, coal, incubation and many others.
-
5 Ways In Situ Gas Analyzers Improve Safety
Caprolactam production requires tight oxygen control to prevent explosive conditions developing in reactor vessels. For a Chinese manufacturer, the slow response and high maintenance of their O2 analyzers was unacceptable. Changing to GPro (R) 500 in situ TDL sensors has reduced measurement time
-
SUCCESS STORY: Oxygen Content in Blanket Gas Applications with Panametrics
Prior to the use of thermoparamagnetic oxygen analyzers in this application, electrochemical sensors were used, often without a proper sample system, resulting in condensing hydrocarbons fouling/destroying the sensor.
More Information Top
-
Predicting Start of Combustion Using a Modified Knock Integral Method for an HCCI Engine
Although it is possible to determine these parameters using an exhaust gas analyzer and oxygen sensors , an exhaust analyzer is not present on production engines.
-
ÉKON-VT oxygen gas analyzer and operating experience
Key words: oxygen gas analyzer , sensor , industrial furnaces, optimal combustion regime, residual oxygen content, firing ceramic.
-
The Oxygen Permeability of an Analytic Solid-Electrolyte Cell with a Palladium–Palladium Oxide Medium
The simple manufacturing technology ensures that the sensors – oxygen gas analyzers are small and cheap to construct.
-
Productivity and energy partition of late lactation dairy cows during heat exposure
Res- piratory gases were analyzed for O2 with a magnetic gas analyzer (Paramagnetic Oxygen Sensor ; Columbus Instru- ments, Columbus, OH, USA) and CO2 and CH4 concentration with an infrared gas analyzer (Carbon Dioxide·Methane Sensor; Columbus Instruments).
-
A Guide to Surface Engineering Terminology
Also see gas carburising, infra-red gas analyser and zirconia oxygen sensor .
-
Effect of Piston Crevice on Transient HC Emissions of First Firing Cycle at Cold Start on LPG SI Engine
…Diagrammatic Sketch of the Engine Test System 1-Engine 2-Mercury Manometer 3-Intake Manifold 4-LPG Injector 5-LPG Tank 6-Pressure Regulator 7-Gas Valve 8-Emulator 9-Computer 10-Exhaust Gas Analyzer 11- Oxygen Sensor 12-TWC 13-Encoder…
-
The Characteristic of Transient HC Emissions of the First Firing Cycle During Cold Start on an LPG SI Engine
…Diagrammatic Sketch of the Engine Test System 1-Engine 2-Mercury Manometer 3-Intake Manifold 4-LPG Injector 5-LPG Tank 6-Pressure Regulator 7-Gas Valve 8-Emulator 9-Computer 10-Exhaust Gas Analyzer 11- Oxygen Sensor 12-TWC 13-Encoder…
-
Dedicated monitoring of anesthetic and respiratory gases By Raman scattering
Equipment: gas analyzers ; sensors , oxygen ; carbon dioxide; nitrous ox- ide; nitrogen; anesthetic agent.
-
Selective diagnostics of combustion processes in multi-burner boilers
The system comprises the basic unit and several sensors: photoelectronic flame sensors , gas analyser for oxygen (solid electrolytic), gas analyser for hydrogen (capacity sensor), and other devices, as dictated by the need of research.
-
Light respiration in Chlorella sorokiniana
A annular gap, C condenser, D internal down comer, DO dissolved oxygen sensor , GA gas analyzer , I inner cylinder, L spherical light sen- sor, M motor, MFC mass flow controllers for both N2 and CO2, pH pH control connected to acid pump…
Indicates content that may require registration and/or purchase.