-
Supplier: Rogers Machinery Company, Inc.
Description: specifically to your operating parameters with the KT, KC, KTC, KD, or KDH line of Kinney rotary piston vacuum pumps. KTC pumps are air-cooled. KTC-112 is water-cooled with optional air-cooling systems. Adjustable gas ballast valves are standard for handling water
- Mechanical: Rotary Piston
-
Supplier: Agilent Technologies - Vacuum Products
Description: manual gas ballast valve, which when opened, allows the pump to achieve it's rated water vapor handling specification. Dual Stage design allows low 10-3 mbar operation, low operating temperature, minimal backstreaming at low pressure, good pumping efficiency and gas
- Ultimate Operating Vacuum: 0.001500567648946148 torr
- Pumping Speed: 8.1732 CFM
- Operating Temperature: 53.6 to 104 F
- Motor Power: 0.9649586771300304 HP
-
Supplier: Agilent Technologies - Vacuum Products
Description: inlet isolation valve is integrated into the pump to close off the inlet port whenever power to the pump is interrupted. This antibackstream valve maintains vacuum in the roughing, or fore-line, and prevents pump oil from contaminating the vacuum chamber. The DS-602 has a manual
- Ultimate Operating Vacuum: 0.001500567648946148 torr
- Pumping Speed: 12.2892 CFM
- Operating Temperature: 53.6 to 104 F
- Motor Power: 1.474242423393102 HP
-
-
Supplier: Agilent Technologies - Vacuum Products
Description: power switch. An inlet isolation valve is integrated into the pump to close off the inlet port whenever power to the pump is interrupted. This antibackstream valve retains vacuum in the roughing, or foreline, and prevents pump oil from contaminating the vacuum chamber. The
- Ultimate Operating Vacuum: 0.001500567648946148 torr
- Pumping Speed: 5.8212 CFM
- Operating Temperature: 53.6 to 104 F
- Motor Power: 0.9649586771300304 HP
-
Supplier: Agilent Technologies - Vacuum Products
Description: isolation valve is integrated into the pump to close off the inlet port whenever power to the pump is interrupted. This antibackstream valve retains vacuum in the roughing, or foreline, and prevents pump oil from contaminating the vacuum chamber. The DS-102 has a manual
- Ultimate Operating Vacuum: 0.001500567648946148 torr
- Pumping Speed: 3.4692 CFM
- Operating Temperature: 53.6 to 104 F
- Motor Power: 0.9649586771300304 HP
-
Supplier: Edwards Vacuum
Description: Edwards RV pumps have become the industry standard for scientific primary pumping applications. RV pumps are uniquely capable of delivering high or low throughputs with high ultimate vacuum. This, combined with ultra-low noise levels, makes them ideal for a wide range of applications
- Ultimate Operating Vacuum: 0.0015 to 0.046 torr
- Pumping Speed: 5 to 6.9 CFM
- Operating Temperature: 53.6 to 104 F
- Motor Power: 0.737121211696551 HP
-
Supplier: Edwards Vacuum
Description: The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate.
- Ultimate Operating Vacuum: 0.4 torr
- Pumping Speed: 108.192 to 129.948 CFM
- Motor Power: 8.577410463378047 HP
- Features: AC Three Phase, Gas Ballast, Other
-
Supplier: Terra Universal, Inc.
Description: harm the pump. The user can open the gas ballast valve to dilute the inlet water vapor with room air as a means of avoiding condensation in the pump. However, this practice will reduce the ultimate vacuum capability of the pump. A larger water vapor tolerance means
- Ultimate Operating Vacuum: 0.000112542573670961 torr
- Pumping Speed: 12.3587570621469 to 14.8305084745763 CFM
- Motor Power: 1.00516528867711 HP
- Application: Analytical / Scientific, General Purpose / Industrial
-
Supplier: Edwards Vacuum
Description: The EM range of oil-sealed rotary pumps - renowned for its high ultimate vacuum, rapid pumping speed, quiet operation and ability to handle vapor - has become the industry standard for laboratory applications. The E1M18 pump is a one-stage, direct drive, sliding vane
- Ultimate Operating Vacuum: 0.022 to 0.48 torr
- Pumping Speed: 10 to 14.7 CFM
- Motor Power: 1.005165288677115 HP
- Features: AC Single Phase, AC Three Phase, Gas Ballast, Single Stage
-
Supplier: Travaini Pumps USA
Description: The pump series: - PVL10 - PVL15 final vacuum 0.5 Torr (absolute) -PVL10/B - PVL15/B final vacuum 15 Torr (absolute) have a nominal capacity (60 Hz) of 7 ACFM and 9.5 ACFM respectively. They are lubricated, with oil recirculation system, rotary vane vacuum pumps. They are
- Ultimate Operating Vacuum: 0.5 torr
- Pumping Speed: 12 CFM
- Motor Power: 1 HP
- Features: AC Three Phase, Gas Ballast, Other, Vacuum Gauge
-
Supplier: Edwards Vacuum
Description: Edwards E2M175 series two stage oil sealed rotary vane vacuum pumps are renowned for their high ultimate vacuum, rapid pumping speeds, quiet operation and ability to handle water vapour. These direct drive rotary vane pumps are inherently compact and vibration free, and
- Ultimate Operating Vacuum: 0.00077 to 0.0054 torr
- Pumping Speed: 104.664 to 125.832 CFM
- Motor Power: 8.71143250186833 HP
- Features: AC Three Phase, Gas Ballast, Other, Two Stage
-
Description: are serial. The sizes of 150 m³/hr and bigger are equipped with fine mesh filter, vacuum non-return valve, gas ballast valve, protection cover and oil separator as standard. Vacuum pumps V-VCA, V-VCE Oil lubricated Volume flow 25 to 48 m³/hr 14.7 to 28.2 cfm V-VCA Oil flooded
- Pumping Speed: 2.1 to 902.9 CFM
- Lubrication Style: Dry / Oil-less, Oil-flooded
- Configuration: Individual Vacuum Pump
- Mechanical: Rotary Vane
-
Supplier: FIPA Inc.
Description: Very high final vacuum level Gas ballast available, can tolerate water vapor Effective damping and recovery system prevents oil mist and reduces sound level Innovative sealing system prevents oil recirculation at standstill under vacuum Compact design and low weight Horizontal mounting
- Pumping Speed: 4.7 to 8.2 CFM
- Operating Temperature: 149 to 167 F
- Features: Direct Drive
- Configuration: Individual Vacuum Pump
-
Supplier: VACUUBRAND, Inc.
Description: These powerful rotary vane vacuum pumps feature an unusually compact design and low weight for pumps of this capacity. They are the ideal solution for a wide range of laboratory and process applications that require low ultimate vacuum at medium to increased gas flow
- Ultimate Operating Vacuum: 0.0750283824473074 torr
- Pumping Speed: 3.3516 CFM
- Motor Power: 0.402066115470846 HP
- Features: AC Single Phase, Gas Ballast, Single Stage
-
Supplier: VACUUBRAND, Inc.
Description: The powerful two-stage RZ 6 rotary vane vacuum pumps feature an unusually compact design and low weight for pumps of this capacity. They are the ideal solution for a wide range of laboratory and process applications that require low ultimate vacuum at medium to increased
- Ultimate Operating Vacuum: 0.00150056764894615 torr
- Pumping Speed: 3.3516 CFM
- Motor Power: 0.402066115470846 HP
- Features: AC Single Phase, Gas Ballast, Two Stage
-
Description: Kinney® KTC™ rotary piston vacuum pumps achieve the lowest possible pressures from mechanical pumps and are recommended for applications where the operating pressure is below 0.1 Torr (0.13 mbar). As there is no metal-to-metal contact from the clearances being filled with oil,
- Pumping Speed: 107 CFM
- Motor Power: 7.5 HP
- Mounting: Floor / Skid
- Features: Gas Ballast
-
Description: KDH vacuum pumps are belt-driven, low-speed rotary piston pumps. Since these pumps have no metal-to-metal contact from the clearances being filled with oil, these pumps are rugged and reliable; some have been in system operation for over 70 years. Gas
- Pumping Speed: 134 CFM
- Motor Power: 5 HP
- Mounting: Floor / Skid
- Features: Gas Ballast
-
Supplier: Rogers Machinery Company, Inc.
Description: dB(A) for quiet operation. Air Cooled: Includes an over-sized pump cooling fan linked to the drive motor as well as vent cover openings to keep the unit cool and extend the life of the pump. Standard Gas Ballast Valve: Equipped with gas ballast valve open to
- Ultimate Operating Vacuum: 0.375 torr
- Pumping Speed: 49 CFM
- Mechanical: Rotary Vane
-
Supplier: Cole-Parmer
Description: Gas ballast valve limits internal condensation—use pump when condensable vapors are present No need to purchase both single- and dual-stage pumps! Dual-mode pumps offer a choice of high-vacuum (HV) mode or high-throughput (HT) mode in one pump.
- Horsepower: 0.75 HP
- Pump Type: Rotary Vane Pumps
-
Supplier: VACUUBRAND, Inc.
Description: The powerful two-stage RZ 9 rotary vane vacuum pumps are the ideal solution for a wide range of laboratory and process applications that require high pumping speed. Vacuum to 10-3 mbar.
- Ultimate Operating Vacuum: 0.00150056764894615 torr
- Pumping Speed: 5.2332 CFM
- Motor Power: 0.495881542414043 HP
- Features: AC Single Phase, Gas Ballast, Two Stage
-
Supplier: Cole-Parmer
Description: Gas ballast valve limits internal condensation—use pump when condensable vapors are present No need to purchase both single- and dual-stage pumps! Dual-mode pumps offer a choice of high-vacuum (HV) mode or high-throughput (HT) mode in one pump.
- Horsepower: 0.5 HP
- Pump Type: Rotary Vane Pumps
-
Supplier: Cole-Parmer
Description: Gas ballast valve limits internal condensation—use pump when condensable vapors are present No need to purchase both single- and dual-stage pumps! Dual-mode pumps offer a choice of high-vacuum (HV) mode or high-throughput (HT) mode in one pump.
- Horsepower: 0.5 HP
- Pump Type: Rotary Vane Pumps
-
Supplier: Busch Vacuum Solutions
Description: The R 5 RD 0240 A belongs to the Busch product family of proven R 5 rotary vane vacuum pumps. RD series vacuum pumps belong to the Busch product family of proven R 5 rotary vane vacuum pumps. They have been specifically designed for use in vacuum packaging machines
- Ultimate Operating Vacuum: 0.075 to 0.375 torr
- Pumping Speed: 141 CFM
- Motor Power: 7.1 HP
- Mounting: Floor / Skid
-
Supplier: VACUUBRAND, Inc.
Description: The powerful mid-size one-stage RE 9 rotary vane vacuum pumps are the ideal solution for a wide range of laboratory and process applications that require high pumping speed. Vacuum to 10-1 mbar.
- Ultimate Operating Vacuum: 0.0750283824473074 torr
- Pumping Speed: 5.2332 CFM
- Motor Power: 0.495881542414043 HP
- Features: AC Single Phase, Gas Ballast, Single Stage
-
Supplier: HullVac Pump Corporation
Description: No Description Provided
- Ultimate Operating Vacuum: 0.01 torr
- Pumping Speed: 300 CFM
- Motor Power: 15 HP
- Features: AC Three Phase, Gas Ballast, Other
-
Supplier: HullVac Pump Corporation
Description: No Description Provided
- Ultimate Operating Vacuum: 0.0001 torr
- Pumping Speed: 35 CFM
- Motor Power: 3 HP
- Features: AC Three Phase, Gas Ballast, Other
-
Supplier: Busch Vacuum Solutions
Description: Robustness and reliability of operation are the outstanding features of the R 5 rotary vane vacuum pumps. These are some of the reasons that proven Busch technology has long been established as the industry standard. Over 2.5 million R 5 vacuum pumps are in use worldwide in day
- Ultimate Operating Vacuum: 0.075 torr
- Pumping Speed: 37 to 71 CFM
- Operating Temperature: 199.4 F
- Motor Power: 5 HP
-
Supplier: Cole-Parmer
Description: ID. • Gas ballast valve inhibits condensation of vapors—close for high-vacuum applications, open for applications • with moist vapors. • Isolation valve activates on power loss to prevent oil suckback and isolate vacuum chamber. • Time specific warning tag alerts you to change oil.
- Horsepower: 0.75 HP
- Pump Type: Rotary Vane Pumps
-
Supplier: KNF Neuberger, Inc.
Description: Chemically resistant, oil-free diaphragm pump with integrated speed control for adjusting the pump speed to your specific process requirements. It features a gas ballast, PPS heads, PTFE-coated diaphragms and FFPM valves. Highlights Flow Rate (max.): 21 l/min Ultimate
- Ultimate Operating Vacuum: 1.50056764894615 torr
- Pumping Speed: 0.741525423728813 CFM
- Operating Temperature: 50 to 104 F
- Application: Chemical / Corrosive Gas, General Purpose / Industrial
-
Supplier: KNF Neuberger, Inc.
Description: Chemically-resistant vacuum pump system comprising chemically resistant diaphragm vacuum pump, base plate, separator on suction side and high performance condenser on pressure side. Based on the high level of vapor and condensate compatibility the system is perfectly suited for
- Ultimate Operating Vacuum: 4.50170294683844 torr
- Pumping Speed: 0.706214689265536 CFM
- Application: Chemical / Corrosive Gas, General Purpose / Industrial
-
Supplier: SynSysCo
Description: Kashiyama NeoDry Small Multi-lobed Pump Kashiyama NeoDry Pumps are an excellent alternative to rotary vane pumps where inert gas or mildly aggressive gasses require oil free pumping. The NeoDry Series, with pumping speeds of 250, 500 and 600 liters3/min, does not
- Ultimate Operating Vacuum: 0.0075 torr
- Pumping Speed: 8.8 CFM
- Motor Power: 0.536088153961128 HP
- Features: AC Single Phase, Gas Ballast, OEM Controller / Control Panel, Other
-
Supplier: Mile-X Equipment, Inc.
Description: rise. Offset rotary vanes work in conjunction with the vacuum pump oil to create a powerful compression inside the pumping chamber. Vacuum pump efficiency depends largely on the purity of the vacuum pump oil. The gas ballast feature helps keep the oil clean
-
Supplier: Mile-X Equipment, Inc.
Description: check vacuum pump oil levels. Gas ballast helps keep pump oil clean for more efficient operation. Iso-Valve isolates the pump from the system after evacuation, making it simple to check for rate of rise. Oil fill port is easy to reach from either side, and the oil
-
Supplier: Gilson Company, Inc.
Description: cord. Est. Ship Wt.: 22lb (10kg). MA-27A two-stage, direct drive, rotary vane pump provides good performance to cost ratio. This lightweight 1/2hp pump features 0.001Torr ultimate vacuum pressure and 3.0cfm free air capacity. The compact design reduces space requirements and a
-
Supplier: Gilson Company, Inc.
Description: cord. Est. Ship Wt.: 22lb (10kg). MA-27A two-stage, direct drive, rotary vane pump provides good performance to cost ratio. This lightweight 1/2hp pump features 0.001Torr ultimate vacuum pressure and 3.0cfm free air capacity. The compact design reduces space requirements and a
Find Suppliers by Category Top
Featured Products Top
-
. Proven These compact vacuum pumps own their robustness to proven rotary vane technology with recirculating oil lubrication. This guarantees a constant high vacuum level that can handle the toughest operating conditions. When fitted with a gas-ballast valve (optional), vapours can be pumped without condensing. Learn More (read more)
Browse Rotary Vane Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
The Agilent MS45 is a single stage, oil-sealed rotary vane pump designed to deliver reliable roughing performance for today’s most demanding laboratory applications. Equipped with an energy efficient inverter-driven motor, the MS45 provides high gas throughput operation below 10?Torr (read more)
Browse Rotary Vane Vacuum Pumps and Systems Datasheets for Agilent Technologies - Vacuum Products -
It can run with pressure control or at a constant speed, making it exceptionally energy-efficient. Acting either as the sole vacuum pump in a packaging machine or as a vacuum module in a central vacuum supply, the R 5 PLUS makes sure a specified pumping speed is maintained. It can also (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
several advantages compared to Rotary Vane compressors: • No metal-to-metal contact – no wear inside the pump • Rotary vanes create a sludge in the oil from the methane gas • Rotary vanes require more maintenance and wear and tear • Liquid Ring does not have (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Vooner FloGard LLC -
Oil-lubricated rotary vane vacuum pump R5 RA 0520 A ECOTORQUE Efficient - Up to 50% energy savings thanks to the (read more)
Browse Rotary Vane Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
application, liquid ring pumps, sliding vane rotary vacuum pumps or screw vacuum pumps are used as the backing pump. When supplied with AERZEN frequency converters and special parameter sets, operation with the backing pump starting from atmospheric pressure is also possible. APPLICATIONS (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Aerzen USA Corp. -
Spring Energized Seals can be used in static, reciprocating and slow to medium rotary applications. Unlike many other seals where you must size your seal application around standard size seals,the CTG Spring energized seal can be manufactured to your product. While standard size seals are (read more)
Browse Datasheets for CT Gasket & Polymer Co., Inc. -
capacity and totally oil-free compression are essential. Mink claw vacuum pumps operate contact-free; neither oil nor water are required during the compression process. Highly economical The rotary claw operation principle of Mink claw vacuum pumps reduces (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
inlet air to enter the pump, thereby reducing the flow of vacuum gas being removed from the process. With cast iron pumps in operation, the iron oxide (rust) that forms on the rotor and cone surfaces is physically worn away with use, increasing the clearance between the rotary vanes and the (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
1963. One of the pioneers of vacuum packaging is the Busch company, which developed the first vacuum pump specifically for this application in 1963. Today, Busch R5 rotary vane vacuum (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions
More Information Top
-
Ceramic Crucible for Melting Titanium
The pumping system is comprised of a mechanical N.R.C. rotary gas ballast pump and an oil-diffusion pump.
-
High vacuum pump
The N.R.C. rotary gas ballast pump is a mechanical high vacuum pump which, it is claimed, will pump condensable vapours, such as water vapour, without oil contamination or loss of pumping capacity.
-
Miniature soldering instrument
The N.R.C. rotary gas ballast pump is a mechanical high vacuum pump which, it is claimed, will pump condensable vapours, such as water vapour, without oil contamination or loss of pumping capacity.
-
Infra-red spectrometer
The N.R.C. rotary gas ballast pump is a mechanical high vacuum pump which, it is claimed, will pump condensable vapours, such as water vapour, without oil contamination or loss of pumping capacity.
-
Conference on Cryogenics in Relation to Vacuum, London, February 1965
Without gas ballast the rotary pump would quickly become contami- nated by condensed water.
-
Lens mass-spectrometer leak detector
The pumping system of the mass spcctronietcr consists of ii liquid air trap 7;,niounted directly on top of a 30 litre/s mercury-vapour pump which is backed by a single-stage gas - ballasted rotary pump .
-
News
Leybold Rotary Gas Ballast Vacuum Pumps , nmnufac- tured in West Germany by E. Leybold's Nachfolger, are now being distributed in North America by Arthur S. LaPine and Company, Chicago, Ill.
-
Symposium on Some Aspects of Vacuum Science and Technology, London, January 1962
A pump set of considerable flexibility was described which consists of a standard two-stage rotary gas - ballast pump of free air displacement 1.67 1. sec-' backing an oil diffusion pump filled with D C 704 pump fluid of unbaffled …
-
News & Views
The HVC incorporates a two stage rotary pump with gas ballast , pirani gauge, and vacuum and gas admit- tance valves.
-
Micro and Nano Fabrication
… for both sides, in particular since Gaede systematically conducted research regarding alter- nate vacuum pump principles, thereby inventing the molecular pump in 1912, the diffusion pump in 1915, and 1935 to utilize gas ballast on rotary vane pumps , which allows to pump …
Indicates content that may require registration and/or purchase.