Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Mi-T-M Corporation
Description: Gas fired convection portable heaters. Frame: Quick assembly 2-piece burn chamber · Durable steel housing · Inner windshield protects burner flame from being extinguished · Stainless-steel burner Heat Output: Variable heating settings · 360-degree heat radius for even heating of
- Heating Capacity: 17.586 to 58.62 kW
- Features: Forced Air Heater, Space Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Berner International Corporation
Description: Heating loss has always been a problem when shipping and receiving doors are frequently opened and closed. The infiltration of cold air makes it difficult to maintain a comfortable working environment. Berner Direct Gas Fired Door Heater's are the economical solution to this
- AC Voltage Required: 208 to 480 volts
- Maximum Air Flow: 6,500 to 7,900 SCFM
- Heater Type: Air Heater
- Fuel / Energy Source: Electric, Natural Gas / Propane
-
Supplier: Hartzell Air Movement
Description: Temper cold air and keep indoor environments warmer for customers and employees with the Series 79 Gas Fired Door Heater from Hartzell. This direct-fired door heater mixes high-velocity heated air with the cold air that rushes in through open doors, tempering the
- Heater Type: Air Heater
- Features: Electric
- Sleeve (Sheath) Material: Steel
-
-
Supplier: Accuris
Description: Gas-Fired Pool Heaters
-
Supplier: Accuris
Description: Independent gas-fired convection heaters
-
Supplier: Accuris
Description: Independent Gas-Fired Convection Heaters
-
Supplier: Heat Exchange & Transfer, Inc.
Description: The GFO series heat transfer systems are high capacity, natural gas fired thermal fluid heaters with maximum operating temperatures up to 750°F and heating capacity from 500,000 to 20MM BTU/HR. GFW series systems are gas fired water heaters with maximum
- Operating Temperature: 250 F
- Heater Capacity: 1,582 kW
- Other Features: ASME Vessels, Emergency Alarms, Insulated Pipes, Skid Mounted
- Task: Heating Only
-
Supplier: Accuris
Description: Independent gas-fired convection heaters.
-
Supplier: Reznor
Description: Reznor® V3 series model UDBP gas-fired unit heaters are available in 14 sizes ranging from 30,000 to 400,000 BTUH gas input. Model UDBP heaters are designed for 82-83% thermal efficiency and are approved for commercial/industrial installations in the United States
- Heating Capacity: 18.02565 kW
- AC Voltage Required: 115 to 575 volts
- Maximum Air Flow: 1,265 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: Aggreko
Description: 165 kW Indirect Fired Gas Heater From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heater. Features Completely fume, flame, and moisture-free Available in size from 171,000 to 3.8
- Maximum Operating Temperature: 300 F
- Heating Capacity: 165 kW
- Maximum Air Flow: 10,000 SCFM
- Heater Type: Air Heater
-
Supplier: CSA Group
Description: Preface This is the third edition of ANSI Z83.7 • CSA 2.14, Gas-fired construction heaters. It supersedes the previous editions published in 2000 and 2011. Scope 1.1 This Standard applies to newly produced, direct-fired construction heaters, hereinafter referred to
-
Supplier: CSA Group
Description: Preface This is the Sixth edition of ANSI Z21.56 • CSA 4.7, Gas-fired pool heaters. It supersedes the previous editions published in 2014, 2013, 2004, 2001, and 1998. Scope 1.1 This Standard applies to newly produced pool heaters (see Clause 3, Definitions), hereinafter
-
Supplier: CSA Group
Description: gas-fired unvented room heaters and gas-fired unvented decorative room heaters for connection to the house fuel supply system (see Clause 3), hereinafter referred to as room heaters or appliances, constructed entirely of new, unused parts and
-
Supplier: CSA Group
Description: Preface This is the second edition of ANSI Z21.11.3, Gas-fired room heaters, volume III, propane-fired emergency use heater systems. It supersedes the previous edition published in 2013. Scope 1.1 This Standard applies to newly produced unvented,
-
Supplier: Heat Wagon
Description: temperature Simple inlet change from propane to natural gas May be ducted up to 300 feet Safe monitoring of combustion, two trial electronic ignition with 5 second pre-purge time delay and 10 second shutdown Protects heater by shutting down if unit is being overfired Protects
- Heater Type: Air Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Solaronics, Inc.
Description: Solaronics DOORJET Stainless Steel Gas-Fired Door Heaters are perfect for heating areas where large overhead bay doors open letting in cold air such as loading docks or truck bays. Ideal for assisting in drying cars at a car wash in the winter and preventing entrance brushes
- Heating Capacity: 161.205 to 278.445 kW
- Fuel / Energy Source: Natural Gas / Propane
- Heater Type: Space Heater
- Sleeve (Sheath) Material: Stainless Steel
-
Supplier: Aggreko
Description: 280 kW Fluid Indirect Fired Gas Heater From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heaters. Features Completely fume, flame, and moisture-free Available in size from 171,000 to
- Maximum Operating Temperature: 300 F
- Heating Capacity: 280 kW
- Maximum Air Flow: 10,000 SCFM
- Heater Type: Air Heater
-
Supplier: Mobile Air, Inc.
Description: The Direct Fired 1800 fits perfectly into a small or medium sized office, computer, or server room. It includes a mechanical thermostat, and a 20 amp recommended fuse size. The 1800 is an ideal portable heating unit for small office environments.
- Maximum Air Flow: 4,200 SCFM
- Heater Type: Air Heater, Space Heater
- Fuel / Energy Source: Natural Gas / Propane
- Phase: Single Phase
-
Supplier: Heat Wagon
Description: 100% clean, dry heat. Dual fuel - switch from propane to natural gas in minutes. Approved for indoor/outdoor applications. Ductable to 25 ft. Remote thermostat with 15 ft. cord. Compact design fits through standard doorway. Whisper quiet blower.
- Heater Type: Air Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Wacker Neuson SE
Description: Infrared radiant heaters direct heat exactly where you need it without relying on warming the surrounding air, unlike convective heat, making it unaffected by the wind or weather. Perfect for heating open workspaces, personnel, equipment, concrete formwork, or jobsite structures, radiant
- Heating Capacity: 33.7065 to 45.4305 kW
- AC Voltage Required: 120 volts
- Watts: 33.7065 to 45.4305 kW
- Heater Type: Air Heater, Radiant Flat Panel Heater, Radiant Heater, Space Heater
-
Description: ISO 13705:2012 specifies requirements and gives recommendations for the design, materials, fabrication, inspection, testing, preparation for shipment, and erection of fired heaters, air heaters, fans and burners for general refinery service. ISO 13705:2012 is not intended to
-
Supplier: Crown Boiler Co.
Description: gas, electric or oil water heater. The two inch thick layer of polystyrene foam insulation keeps the water in your Mega-Stor hot for hours during stand-by periods. The Mega-Stor is also equipped with a removable cover for ease of inspection. Crown Mega-Stor water heaters come in
- Features: Clean Water Heating
- Fuel / Energy Source: Hot Water / Steam
- Heater Type: Water Heater
-
Supplier: Morgan Advanced Materials
Description: Molten Metal Systems advanced silicon carbide materials bonding technology has been used to develop this superior quality heater sheath and gas diverter system. Designed as a robust and long-lasting consumable for use with gas fired immersion heaters in zinc
-
Supplier: Weil-McLain
Description: direct fired gas water heater; three times as much as an electric unit Unique self-cleaning design resists liming
- Heater Type: Water Heater
-
Supplier: UL Standards & Engagement
Description: Unvented Kerosene-Fired Room Heaters and Portable Heaters UL 647 1.1 These requirements apply to unvented kerosene-fired room heaters and portable heaters as defined herein. They are for use with Type 1-K Kerosene, and Synthetic Fuels complying with the
-
Supplier: Solaronics, Inc.
Description: Solaronics Suntube IV GQ Standard-Duty Gas-Fired Infrared Radiant Tube Heaters are proven single-stage heaters in the Global Quality Series. Save up to 75% in energy costs. Aluminized steel heat exchangers resist corrosion. Models available with gas inputs from
- Heating Capacity: 11.724 to 58.62 kW
- AC Voltage Required: 120 volts
- Watts: 11.724 to 58.62 kW
- Length of Heated Area: 120 to 822 inch
-
Supplier: Glenro Inc.
Description: Proven Performance Uniform Heat Energy Output Rapid Response Ceramic Fiber Matrix Natural Gas or Propane Direct Fired High Watt Density = More Work in Less Space Horizontal or Vertical Orientation Insulated & Air Cooled Constructions Available Output Power & Temperature Controllable
- Maximum Operating Temperature: 1,600 F
- Heating Capacity: 16.4136 kW
- AC Voltage Required: 115 to 575 volts
- Maximum Operating (Sheath) Temperature: 1,600 F
-
Supplier: Solaronics, Inc.
Description: Solaronics True Dual Aluminized Two-Stage Gas-Fired Infrared Radiant Tube Heaters provide precise air to gas ratios at both the high- and low-heat stages for optimum efficiency. Save up to 75% in energy costs. Aluminized steel heat exchangers resist corrosion.
- Heating Capacity: 19.0515 to 58.62 kW
- AC Voltage Required: 120 volts
- Watts: 19.0515 to 58.62 kW
- Length of Heated Area: 120 to 822 inch
-
Supplier: UL Standards & Engagement
Description: these requirements are comfort heating furnaces, heaters and gas-fired boiler assemblies except watertube boilers having outputs of 10,000 pounds of steam per hour or more. 1.2 These requirements also apply to all high pressure steam and high temperature water
-
Supplier: Hartzell Air Movement
Description: Hartzell’s Horizontal Gas Fired Make Up Air Heater is an IRI pipetrain heater powered by 460-volt electrical input and natural gas. Each direct-heating unit is a complete air supply system in a self-contained package, consisting of a fan, burner, three-place remote
- Heater Type: Air Heater
- Features: Electric
- Sleeve (Sheath) Material: Steel
-
Supplier: Reznor
Description: Orifices for natural gas Centrifugal blower Burner rack with in shot burners Direct ignition with 100% lockout Single-stage combination gas valve 230/1/60 supply voltage 230 volt, open/dripproof, direct-drive blower motor with internal overload protection Tubular aluminized steel heat
- Cooling Capacity: 150,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Solaronics, Inc.
Description: Solaronics True Dual Stainless Steel Two-Stage Gas Infrared Radiant Tube Heaters provide precise air to gas ratios at both the high- and low-heat stages for optimum efficiency. Save up to 75% in energy costs. 304L stainless steel heat exchangers resist wet, humid and corrosive
- AC Voltage Required: 120 volts
- Sleeve (Sheath) Material: Aluminum, Stainless Steel
- Features: Drying, Hairpin or "U" Shape, Straight
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Alfa Laval Inc.
Description: specifications Compact, space-saving design for easy installation, or to replace existing steam boilers or thermal fluid heaters High-quality instrumentation and state-of-the-art PLC-based control system to provide accurate operating data and ensure reliable operation Easy-to-use control
- Heat Output (Capacity): 426,475.6055953599 to 8,529,512.111907199 BTU/hr
- Maximum Pressure: 1,305.3393 psi
- Fuel Type / Heat Source: Oil
- Type: Steam
-
Supplier: SAE International
Description: This document is reissued for application to helicopters. It is primarily intended to apply to the engine or engines, but it shall also apply to fire protection of lines, tanks, combustion heaters, and auxiliary powerplants (APU). Post-crash fire protection is also discussed.
-
Supplier: MSA Safety
Description: Inlet/Outlet Flashback Arrestors Specifications Gas Name: Hydrogen Sulfide Methane Oxygen Markets: Building/HVAC Oil & Gas Utilities Options Gas Types: Oxygen, Hydrogen Sulfide and Combustible Designs to meet NFPA 820 Standards Single or dual zone sample inlets NEMA 4X stainless
- Operating Temperature: -4 to 104 F
- Measurement Type: %LEL
- Application: Ambient Air Monitoring
- Electrical Outputs: Analog Current
Find Suppliers by Category Top
Featured Products Top
-
Temper cold air and keep indoor environments warmer for customers and employees with the Series 79 Gas Fired Door Heater from Hartzell. This direct-fired door heater mixes high-velocity heated air with the cold air that rushes in through open doors, tempering the air and making indoor (read more)
Browse Air Heaters Datasheets for Hartzell Air Movement -
Direct Gas Fired Door Heater Series 79 Temper cold air and keep indoor environments warmer for customers and employees with the Series 79 Gas Fired Door Heater from Hartzell. This direct-fired door heater mixes high-velocity heated air with the cold air that rushes in (read more)
Browse Industrial Heaters Datasheets for Hartzell Air Movement -
Slab Reheating: Inductotherm reheating systems are designed to reduce fuel consumption by taking over the slab heating process at the point in the thermal curve where gas-fired furnaces rapidly lose efficiency. That’s because, unlike gas, induction heating (read more)
Browse Induction Heaters Datasheets for Inductotherm Group -
been powered, quite literally, by fossil fuel. Natural gas, oil, and coal have historically run the workhorses of American industry – the heaters and boilers that process raw materials into usable products for a range of businesses, including oil and gas companies, chemical manufacturers, food (read more)
Browse Industrial Heaters Datasheets for Gaumer Process -
fuel. Natural gas, oil, and coal have historically run the workhorses of American industry – the heaters and boilers that process raw materials into usable products for a range of businesses, including oil and gas companies, chemical manufacturers, food processors, pulp and paper (read more)
Browse Electric Heaters Datasheets for Gaumer Process -
heating accounts for a significant portion of manufacturing energy use, and traditionally, much of that energy has come from natural gas, propane, or oil?fired systems. Electrification initiatives aim to shift those processes to electricity—ideally paired with renewable energy sources—to (read more)
Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
reliable 4-20mA output, offering precision in heater voltage control and a cost-effective design ideal for various industries. FCX-MLD Series: Designed for minimal maintenance, suitable for applications like fitness rooms (altitude training), server rooms (fire risk reduction), CO2 incubators (read more)
Browse Gas Sensors Datasheets for Angst+Pfister Sensors and Power -
Hartzell’s Vertical Gas Fired Make Up Air Heater is an IRI pipetrain heater powered by 460-volt electrical input and natural gas. Excellent for localized supply air applications. A high velocity downblast discharge gets the heat to the floor where (read more)
Browse Datasheets for Hartzell Air Movement -
, pipelines, heat exchangers, and fired heaters are all examples of hot equipment. They are widely used in the following industries and in more industry-specific applications, such as offshore platform process vessels, diesel engines, and chemical cargo tanks onboard chemical tankers. Other industrial uses (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Cygnus Instruments Limited -
.) this part of subset 680.44 has the guidelines for gas-fired water heaters. It says that any circuit serving a gas-fired hot tub/spa heater operating above the intrinsic safety voltage limit, requires ground fault protection. NEC Article 680.58 This subsection dictates the (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation
Conduct Research Top
-
Flue Gas Analysis as a Diagnostic Tool for Fired Process Heater Furnaces
combustion flue gas analysis products
-
New Generation of Premix Gas Blowers
). Applications include residential and. commercial gas furnaces, humidifiers, water heaters, gas-fired food service equipment, and hydrogen fuel cells.
-
Liquid Heat: Thermal Fluid Systems in Gas Processing
such as high pressure steam, fired reboilers and direct heaters.
More Information Top
-
EARLY ENTRANCE CO-PRODUCTION PLANT - DECENTRALIZED GASIFICATION COGENERATION TRANSPORTATION FUELS AND STEAM FROM AVAILABLE FEEDSTOCKS
Emissions of NOx, CO, VOC and PM are calculated based on fuel gas HHV per EPA AP-42 Section 1.4 (Natural gas fired heater less than 100 MMBtu/Hr).
-
Mega Methanol Plants
Natural Gas Fired Heater .
Indicates content that may require registration and/or purchase.