Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CoorsTek
Description: Mini-Igniter™ ignition systems are high strength, rapid heating igniters — popular alternatives in the gas-fired heating market. CoorsTek offers ceramic igniters for hot surface ignition systems in heating applications. These high strength, heat resistant ceramic
-
Supplier: CoorsTek
Description: CoorsTek offers ceramic igniters for hot surface ignition systems in heating applications. These high strength, heat resistant ceramic igniters have become an industry standard in gas heating systems. Their superior materials and rapid heating capabilities provide reliable
-
Supplier: Accuris
Description: Flexible Hose Assmblies for Flammable Gases and/or Ignitable Liquids
-
-
Supplier: Accuris
Description: NATURAL GAS AND LIQUIFIED PETROLEUM GAS BURNER AND IGNITOR FUEL STANDARD PIPING DIAGRAM
-
Supplier: Accuris
Description: Standard Guide for Ignitable Liquid Residues in Extracts from Fire Debris Samples by Gas Chromatography- Mass Spectrometry
-
Supplier: SAE International
Description: Natural gas has become an attractive alternative for diesel fuel due to its higher octane number, richer reserves and lower price. It has been utilized in compression ignition engines to obtain a higher thermal efficiency compared with spark ignition engines. However, its relatively higher
-
Supplier: Accuris
Description: PALLETIZING DOMESTIC UNIT LOAD IGNITER, GAS GENERATOR MK 244 MOD 0, F/SIDEWINDER-INERT (IN METAL CONTAINER)
-
Supplier: Newark, An Avnet Company
Description: SELF IGNITOR, PIEZO; Accessory Type:Self Igniter; For Use With:Weller Pyropen Gas Soldering Iron; Product Range:-; Plug Type:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: NA
-
Supplier: SAE International
Description: Retaining the diesel combustion process but burning primarily natural gas offers diesel-like efficiencies from a natural-gas fuelled heavy-duty engine. This combustion event is limited by the injection pressure of the fuel, as this dictates the rate of mixing and hence of combustion.
-
Supplier: ASTM International
Description: 1.1 This test method covers the identification of residues of ignitable liquids in extracts from fire debris samples. Extraction procedures are described in the referenced documents. 1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for
-
Supplier: ASTM International
Description: 1.1 This test method covers the identification of ignitable liquids based on interpretation of gas chromatography-electron ionization mass spectrometry (GC-MS) data within the context of fire debris analysis. 1.2 This test method is suitable for data obtained from liquids and extracts
-
Supplier: Harper International Corporation
Description: development and process optimization for use in commercial scale-up and for those systems with unique specifications. Harper also provides a variety of additional analytical services such as gas analysis (critical to ensuring compliance with environmental regulations) electron microscopy,
- Services: Analytical Testing / Inspection, Process Development, Process Optimization, Research and Development, Training / Consulting, Trial Facility Leasing
- Materials Processing Expertise: Carbon / Graphite, Ceramics, Nuclear Materials
- Features: North America, Northeast US Only, Specialty / Other, United States Only
- Product Forms: Powders
-
Supplier: ASTM International
Description: 1.1 This test method covers the identification of residues of ignitable liquids in extracts from fire debris samples. Extraction procedures are described in the referenced documents. 1.2 Although this test method is suitable for all samples, it is especially appropriate for extracts that contain
-
Supplier: ASTM International
Description: 1.1 This test method covers the identification of residues of ignitable liquids in extracts from fire debris samples. Extraction procedures are described in the referenced documents. 1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for
-
Description: Gives guidance on the selection of the appropriate group or sub-group of electrical apparatus, protected by flameproof enclosure or designed to be intrinsically safe, according to the gas or vapour in which it is intended to be used. Provides a classification of most used gases and vapours
-
Supplier: SAE International
Description: Pulsed nanosecond discharges (PND) can achieve ignition in internal combustion engines through enhanced reaction kinetics as a result of elevated electron energies without the associated increases in translational gas temperature that cause electrode erosion. Atomic oxygen (O), including its
-
Supplier: SAE International
Description: In this work the pre- to main chamber ignition process is studied in a W\u00e4rtsil\u00e4 34SG spark-ignited lean burn four-stroke large bore optical engine (bore 340 mm) operating on natural gas. Unburnt and burnt gas regions in planar cross-sections of the combustion chamber are
-
Supplier: Siemens Process Instrumentation
Description: FIDAMAT 6 | for hydrocarbons Specializing in hydrocarbons Gas analyzers with an FID (flame ionization detector) are well suited for continuous total hydrocarbon measurement. The measurement is not component specific but substance-class specific. In the first approximation, the measurement
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer
- Application: Continuous Emissions Monitoring, Process Gas
- Display: Digital
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The Eagle Eye HGD-2000 Hydrogen Gas Detector allows the user to monitor hydrogen gas buildup in storage room and facilities that house batteries - including forklifts, golf carts, backup power supplies, and battery charging stations. Lead-acid batteries on charge emit hydrogen
- Operating Temperature: 14 to 104 F
- Measurement Type: %LEL
- Application: Ambient Air Monitoring, Confined Space Monitoring
- Instrument Type: Analyzer, Detector, Monitor
-
Supplier: Dynament
Description: Dynament’s FGD5/6 Flameproof Fixed Gas Detectors are engineered to replace traditional pellistor sensors in hazardous industrial environments, offering reliable explosion-proof gas monitoring. These detectors feature robust flameproof enclosures—also known as FLP, Ex d, or
- Gas Types: Combustible Gas, Hydrocarbons, Toxic Gas
- Features: Hazardous Environments
-
Supplier: Alfa Laval Inc.
Description: and with a simple design, the Alfa Laval GCU is a compact system that safely disposes of excess boil-off gas. Available as a stand-alone unit, the Alfa Laval GCU has proven capabilities to burn gas mixture with high nitrogen content in a safe way, ensuring the disposal of all methane
- Combustion Fuel: Natural Gas
-
Supplier: Dynament
Description: Dynament’s intrinsically safe fixed gas detectors are specifically engineered for use in hazardous environments where there is a potential risk of explosion due to flammable gases or vapours. These environments may result from industrial processes in sectors such as water treatment,
- Gas Types: Combustible Gas, Hydrocarbons, Oxygen (O2), Toxic Gas
- Features: Hazardous Environments, Intrinsically Safe
-
Supplier: Siemens Analytical Products
Description: OXYMAT 64 can control the measurement of oxygen concentration in the smallest tracks, even down to the smallest measuring area of 0…10 ppm. This is for special interests in arrangements for the aerial decomposition, in the technical gas production and with the welding from high-alloy steel,
- Operating Temperature: 41 to 113 F
- Electrical Outputs: Analog Current, Switch
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms, Self Calibration
-
Supplier: Mi-T-M Corporation
Description: Gas fired convection portable heaters. Frame: Quick assembly 2-piece burn chamber · Durable steel housing · Inner windshield protects burner flame from being extinguished · Stainless-steel burner Heat Output: Variable heating settings · 360-degree heat radius for even heating of room
- Heating Capacity: 17.586 to 58.62 kW
- Features: Forced Air Heater, Space Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Eagle Eye Power Solutions, LLC
Description: hydrogen becomes a highly flammable gas that can ignite easily with just a spark, destroying equipment and harming personnel. The lower explosive level (LEL) for hydrogen is 4.1% by volume. The dangers of hydrogen gas explosion are eliminated by using the hydrogen gas detector.
- Operating Temperature: 14 to 104 F
- Application: Ambient Air Monitoring
- Display: Analog
- Features: Audible or Visual Alarms
-
Supplier: DAS Environmental Expert GmbH
Description: Waste Gas Treatment with LARCH (oxidation/pyrolysis) at the Point-Of-Use Process Waste Gas Treatment with LARCH for LED Processes LARCH is our latest Point-of-Use waste gas treatment system especially designed for MOCVD processes. It is capable of treating large flows of
-
Supplier: Caterpillar Oil & Gas
Description: lift, gas gathering, and wellhead gas compression. Cat G3406 gas engine. Ratings: 160-242 bkW (215-325 bhp) @ 1800 rpm are NSPS site compliant capable with customer-provided air-fuel ratio control and aftertreatment or available for non-regulated areas. Engine Design Proven
- Horse Power: 215 to 325 HP
- Displacement: 14.600862316975304 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Laser 2000 GmbH
Description: JDSU manufactures helium-neon lasers with the wavelength 632.8nm. All feature the patented close-cathode design that rapidly and uniformly distributes discharge heat throughout the laser, resulting in excellent thermal, beam-pointing, and power stability. The patented field concentrator design
- Wavelength Range: 632.8 nm
- Laser Power: 0.5 to 22.5 milliwatts
- Beam Divergence: 0 to 0.03000000000000002 millirad
- Laser Type: Helium Neon Lasers
-
Supplier: Caterpillar Oil & Gas
Description: The line of G3500 engines brings versatility, uptime, and low operating cost to your gas compression operation. They are equipped with ADEM A3 technology that enables highest performance and safety while maintaining low emissions. Ideal applications for G3500 engines include gas lift,
- Horse Power: 524 to 670 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Caterpillar Oil & Gas
Description: The line of G3500 engines brings versatility, uptime, and low operating cost to your gas compression operation. They are equipped with ADEM A3 technology that enables highest performance and safety while maintaining low emissions. Ideal applications for G3500 engines include gas lift,
- Horse Power: 660 to 1,340 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Caterpillar Oil & Gas
Description: The line of G3500 engines brings versatility, uptime, and low operating cost to your gas compression operation. They are equipped with ADEM A3 technology that enables highest performance and safety while maintaining low emissions. Ideal applications for G3500 engines include gas lift,
- Horse Power: 790 to 1,004 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Reznor
Description: 400,000 BTUH gas input. Standard features include a spark-ignited intermittent pilot and a 24-volt gas valve. Each unit has all the required limit and safety controls including a venter pressure switch which verifies power vent flow prior to allowing operation of the gas valve.
- Heating Capacity: 73.275 kW
- AC Voltage Required: 115 to 575 volts
- Maximum Air Flow: 3,700 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: CSA Group
Description: appliances for installation in solid-fuel burning fireplaces is covered under Clause 4. The performance of manually lighted, natural gas, decorative gas appliances for installation in solid-fuel burning fireplaces is covered under Clause 5. 1.2 Manually lighted, natural gas,
-
Supplier: UL Standards & Engagement
Description: Installation of Oxygen-Fuel Gas Systems for Welding, Cutting, and Allied Processes, NFPA 51. 1.3 Torches covered by these requirements are intended for direct connection to disposable containers covered in the Standard for Nonrefillable (Disposable) Type Fuel Gas Cylinder Assemblies,
Find Suppliers by Category Top
Featured Products Top
-
to facilities that deal with flammable gases, vapors, and liquids. Division 2 specifies that these flammable materials be handled, processed, or used only in the defined hazardous location, and are do not normally have high enough concentrations present to be ignitable. Essentially, this standard (read more)
Browse Gas Instruments Datasheets for SICK -
. How can Cygnus 1 Ex help? The Cygnus 1 Ex is certified safe to use in locations where there is a risk of fire or explosion due to the presence of ignitable or flammable substances... read more about the safest corrosion gauge for ALL hazardous gas zones. (read more)
Browse Thickness Gages Datasheets for Cygnus Instruments Limited -
Bodine Electric Company stocks many gearmotor models that are certified by UL for either Class 1 Division 2 Hazardous Locations or Class 1 Division 1 Hazardous Locations (explosion-proof). These gearmotors are popular in the oil and gas industry where ignitable concentrations of flammable gases (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
Our EDSM motor starter is for use in locations made hazardous due to the presence of flammable gases or vapors, combustible dust, or easily ignitable fibers and areas which are subject to corrosion and weather. The advantages of our EDSM solution are: Multi listing (read more)
Browse Industrial Enclosures Datasheets for BARTEC -
Explosion-proof (XP) thermocouples and RTDs are thermocouples designed for use in hazardous locations in refineries, storage facilities and gas processing plants that use thermocouples. These thermocouple sensors are built to extinguish flames inside the device, eliminating the potential of the (read more)
Browse Thermocouple Temperature Probes Datasheets for Pyromation -
concept used in hazardous area environments. It ensures that: Power levels are kept low Stored energy is minimized Sparks and heat capable of igniting gases or vapours are prevented under any conditions. This makes it possible for intrinsically (read more)
Browse Ultrasonic Instruments Datasheets for Cygnus Instruments Limited -
recognized globally for explosive atmospheres and the schemes used to prevent explosions. Hazardous Areas are locations where there is a risk of fire or explosion, due to the presence of ignitable or flammable substances in the air. These substances include gases, vapours, and... read more (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Cygnus Instruments Limited -
with Continuous duty at 95 in H2O. Maximum Airflow is 406 SCFM. When electrical equipment is used in, around, or near an explosive atmosphere that has flammable gases or vapors , flammable liquids, combustible dusts or ignitable fibers, there is always a possibility or risk that a fire or (read more)
Browse Fans and Blowers (industrial) Datasheets for Fuji Electric Corp. of America -
-Ex Probe)! Understanding Explosive Atmospheres The term "Ex" refers to explosive atmospheres and is globally recognized in systems designed to prevent explosions. Hazardous Areas are environments where flammable gases, vapours, or dust may be present in (read more)
Browse Thickness Gages Datasheets for Cygnus Instruments Limited -
At E-Labs, we ensure the safety and reliability of components exposed to hazardous environments, including those with explosive vapors or gases. Our state-of-the-art Environmental Test Facility verifies that equipment operates safely in these conditions, helping to determine if an item could (read more)
Browse Flammability and Fire Testing Services Datasheets for E-Labs, Inc.
Conduct Research Top
-
Alumina Ceramic Pellet Stove Igniter 120V 230V
A pellet stove igniter is a very important component in pellet stoves, which are widely used for heating pellet burners, pellet stove, pellet boiler, gas heating systems and so on. Generally, pellet igniter is responsible for initiating the combustion process by igniting the wood pellets.
-
5% Discount for Innovacera Ceramic Igniter
INNOVACERA offers ceramic igniters for hot surface ignition systems in heating applications. These high strength, heat resistant ceramic igniters have become an industry standard in gas heating systems. Their superior materials and rapid heating capabilities provide reliable performance over a long
-
What Makes Stored Biomass Self-Ignite?
Provided the raw materials are sustainably sourced, biomass fuels offer a low-carbon alternative to fossil fuels such as coal and natural gas. However, these fuels present some problems that do not apply to more traditional fuels, and self-heating and spontaneous combustion are among the most
-
Flammable Gas Sensors: Which is the Best?
Flammable gas sensors monitor ambient air for flammable gases like propane, methane, butane, isopropanol, hydrogen or any of over a dozen gases that can easily ignite in air. Even though you don't see them, flammable gas sensors are everywhere. They are used to check for gas leaks in home gas
-
Flare Gas Monitoring Systems (.pdf)
distribution infrastructure, and landfills. In many cases, federal or state EPA regulations require the monitoring of a stack's flame, or the pilot flame that ignites the gases, to avoid having unburned hydrocarbons enter the atmosphere. IR video cameras are an ideal monitoring tool, since they allow
-
Improving Burner Control with Online Gas Chromatographs
if the variations are rapid or transient. The magnitude of the impact can be severe with unstable combustion, ignitability problems, increased emissions and burner noise. Historically, natural gas composition has been relatively stable. However, significant developments and diversification in the supply
-
Cleaver-Brooks Reduces Fuel Costs Significantly for Borden Chemical
for firing into a refractory-lined chamber, using a center core tail gas stabilizer injector. A Class II natural gas ignitor was used as sustaining fuel to ensure safe, stable operation when confronted with potential fluctuations in fuel BTU value and pressures. Main tail. gas was injected via two
-
Application: Gas Tank Lid Monitoring Sensor (.pdf)
In and around the gas tank and its filling lid is consider a highly explosive area. Anything that can possible cause a spark could potentially ignite the fuel. Use of an electromechanical sensor to detect if the lid and fuel cap are in place could potential cause a spark across the sensor contacts
-
Typical Characteristic of Gassing on VRLA Batteries - Dynasty Example
When charging the typical lead acid battery a portion of the charging current, that which is in excess of that required to maintain 100% state of charge, will electrolyze water in the electrolyte thus generating free oxygen and hydrogen gas to be vented from the battery. Naturally, the venting
-
Flammable Gas Hazards
Combustion is a fairly simple chemical reaction in which Oxygen is combined rapidly with another substance resulting in the release of energy. This energy appears mainly as heat - sometimes in the form of flames. The igniting substance is normally...
-
Basics of Explosion Protection
Hazardous locations are defined as premises, buildings or parts thereof where fire or explosion hazards may exist due to the presence of flammable gases. or vapors, flammable liquids, combustible dusts, or easily ignitable fibers or flyings.
-
3 Types of Hazardous Locations to Use Explosion-Proof Duct Heaters
Specific industrial settings bring the danger of flammable materials, usually explosive gases, vapors, and dust. In cool temperatures, they 're stable. Under high temperatures, though, they become highly dangerous as they can ignite. Fortunately, an explosive duct heater can generate the necessary
More Information Top
-
Chemical factors in propellant ignition
Abstract A method of studying solid propellant ignition is described which utilizes detonating gas igniters .
-
Encyclopedia of Aerospace Engineering, 9 Volume Set
There the fuel-rich mixture was ignited by the turbine exhaust gas igniters .
-
AIAA Journal > Starting Transient of Solid-Propellant ocket Motors with High Internal Gas Velocities
13 Wrubel, J. A. and Carlson, L. W, "Study of Heat Transfer Characteristics of Hot- Gas Igniters ," AFRPL-TR-67-267, July 1967, Rocketdyne, Canoga Park, Calif. 14 Falkner, C. E. and Miller, C. L, "Analytical Igniter Design for Solid Propellant…
-
ISA BOILR CNTRL SYS - Boiler Control Systems Engineering
Figure 8-3 Example gas igniter . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
Indicates content that may require registration and/or purchase.