Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Boyd
Description: within a vapor compression system, an evaporator absorbs ambient heat which changes the state of the refrigerant from liquid to a gas. The gas transfers heat to the condenser where the heat is released and the refrigerant condenses back to a liquid. Aavid utilizes
- Application: Automotive/Vehicular
-
Description: Compressors L-BV7, L-BV2 Volume flow 27 to 145 m³/h 15.9 to 85.3 cfm Our new L-BV7 liquid ring pumps are high-powered and multitalented machines which save space and up to 50 % in operating liquids. They can easily convey eight times the quantity of liquid. The monoblock
- Flow Capacity: 15.9 to 352.9 SCFM
- Features: Other
-
Supplier: Boyd
Description: within a vapor compression system, an evaporator absorbs ambient heat which changes the state of the refrigerant from liquid to a gas. The gas transfers heat to the condenser where the heat is released and the refrigerant condenses back to a liquid. Aavid utilizes
- Features: Other
-
-
Supplier: Alfa Laval Inc.
Description: Vapour/liquid: Top condensers, reflux condensers, vacuum condensers, vent condensers, reboliers with fouling fluids and gas coolers.
- Maximum Working Pressure: -14.50377 to 116.03016 psi
- Temperature Range: -148 to 752 F
- Features: Other
- Technology: Shell and Tube
-
Supplier: VACUUBRAND, Inc.
Description: inlet (AK), made of glass with protective coating, retains particles and liquid droplets to protect pump performance. The waste vapor condenser at the outlet (EK) is highly efficient and compact. The condenser enables near-100-percent solvent recovery, efficient recycling, and
- Ultimate Operating Vacuum: 5.25198677131152 torr
- Pumping Speed: 1.176 CFM
- Motor Power: 0.241239669282508 HP
- Features: AC Single Phase, Gas Ballast, Integral Trap(s)
-
Supplier: Marlo Heat Transfer Solutions
Description: Shell and Tube heat exchangers typically have round housings for use with higher pressures on the air, refrigerant or gas side. Water is passed through tube bundles that are placed so that optimum heat transfer occurs from the liquid to the gas. Applications include industrial
- Construction Features: ASME Certified
- Features: Other
- Application / Industry: Refrigeration (Evaporator / Condenser)
- Technology: Shell and Tube
-
Supplier: Thermocold Costruzioni Srl
Description: Power: 8Kw ÷ 10Kw R134a refrigerant.Casing entirely made of Peralluman. Panels with soundproof insulation. Scroll compressor. Liquid receiver. Separate cooling circuits with full accessories (gas filter /indicator / etc.) and flange connection. Control panel with a junction box for
- Cooling Capacity: 8 to 10 kW
- Application: HVAC, Industrial
- Condenser Cooling: Water-Cooled
-
Supplier: Cole-Parmer
Description: • Controls vacuum and removes harmful volatile vapors • Produces oil-free vacuum • Pump features a gas ballast valve for working with condensable gases Pump system includes a catchpot on inlet and condenser/catchpot on outlet to protect the pump and the air in the pump environment.
- Power Source: AC Powered
- Features: Other
-
Supplier: Cole-Parmer
Description: • Controls vacuum and removes harmful volatile vapors • Produces oil-free vacuum • Pump features a gas ballast valve for working with condensable gases Pump system includes a catchpot on inlet and condenser/catchpot on outlet to protect the pump and the air in the pump environment.
- Power Source: AC Powered
- Features: Other
-
Supplier: Haskel International LLC
Description: Haskel refrigerant pumps are designed for recovery or recharge of fluids, whether they are liquid or gas. The pumps offer you plenty of leverage in terms of their operation. Not only can they condense a common refrigerant without the use of a condenser, but they also provide the
- Maximum Discharge Flow: 11.220779220779226 to 11.968831168831173 GPM
- Discharge Size: 0.375 to 0.5 inch
- Power Source: Air / Pneumatic
- Pump Housing Material: Aluminum, Stainless Steel
-
Supplier: Thermocold Costruzioni Srl
Description: Power: 35Kw ÷ 40Kw Refrigerant R134a. Casing made with AISI 316L. Panels insulated with soundproofing. Semihermetic compressors with partialization heads. Liquid receivers. Separate cooling circuits with full accessories (gas filter /indicator / etc.) flange connection. Control panel
- Cooling Capacity: 35 to 40 kW
- Application: HVAC, Industrial
- Condenser Cooling: Water-Cooled
-
Supplier: VACUUBRAND, Inc.
Description: are rotary evaporators and drying ovens. The separator at the inlet (AK), made of glass with a protective coating, retains particles and liquid droplets. The waste vapor condenser at the outlet (EK) is highly efficient and compact. The condenser enables near-100-percent solvent
- Ultimate Operating Vacuum: 1.12542573670961 torr
- Pumping Speed: 1.9992 CFM
- Motor Power: 0.335055096225705 HP
- Features: AC Single Phase, Gas Ballast, Integral Trap(s)
-
Description: not take place in the plate heat exchanger but the liquid to be concentrated is just heated under pressure. The actual evaporation takes place when the heated liquid is discharged to the separator vessel where the pressure is released and the liquid then flashes. Vacuum is
-
Supplier: VACUUBRAND, Inc.
Description: ovens. The separator at the inlet (AK), made of glass with a protective coating, retains particles and liquid droplets to protect pump performance. The waste vapor condenser at the outlet (EK) is highly efficient and compact. The condenser enables near-100-percent solvent
- Ultimate Operating Vacuum: 1.50056764894615 torr
- Pumping Speed: 0.7644 CFM
- Motor Power: 0.107217630792226 HP
- Features: AC Single Phase, Gas Ballast, Integral Trap(s)
-
Supplier: Hansen Technologies Corporation
Description: The HT100, HT200, and HT300 High Side Floats (Float Drain Regulators) are typically used to drain condensers to chillers, recirculators, controlled pressure receivers, or flooded evaporators; to drain hot gas supply mains; or to drain liquid condensate from heat reclaim coils.
-
Supplier: Thermocold Costruzioni Srl
Description: Refrigerant R134a. Casing made with heavy gauge structure in painted steel on specific. Semi-hermetic screw compressors with regulation drawerLiquid receivers. Separate cooling circuits with full accessories (gas filter / indicator / etc.) flange connection. Control panel with a junction box
- Cooling Capacity: 450 to 850 kW
- Application: HVAC, Industrial
- Condenser Cooling: Water-Cooled
-
Supplier: Danfoss A/S
Description: Float valve for high pressure with internal liquid measuring device. The float valve is designed for direct flange mounting or welding on to plate heat exchanger type condensers. Float valves are direct acting, and consequently no differential pressure is required to activate the
- Valve Type: Float Valves
-
Supplier: Armstrong International
Description: to +116 °C) Temperature Below: -60°F (-51°C) at lower pressure Safe Working Pressure: 365 psig (25 bar) Available in both wheel and vented cap option Available in angle and straight types Application: Ammonia refrigeration system suction, liquid discharge, recalculating liquid, hot
- Pressure Rating: 365 psi
- Media Temperature: -60 to 240 F
- Number of Ports/Ways: 2
- Features: Butt Weld, Other
-
Supplier: HDT Global
Description: Continuous-run refrigerant circuit for in-rush management Hot gas by-pass for low ambient control Electro-coated coils for corrosion resistance Externally accessible charging ports as well as pressure readings Easily accessible circuit breaker Four recessed handles for lifting A liquid
- Cooling Capacity: 9,000 BTU/hr
- Features: Condensate Evaporator
- Application: Industrial, Military
- Type: Portable
-
Supplier: Schutte & Koerting
Description: Ejectors consist of a booster ejector, a booster condenser, and a Two-Stage Ejector consisting of a high-vacuum ejector, intercondenser, and low vacuum ejector. In some applications another condenser (after-condenser) can be used at the low vacuum ejector discharge. Applications
- Ultimate Operating Vacuum: 759.5 to 0 torr
- Application: Analytical / Scientific, Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Pharmaceutical / Sanitary, Power Generation, Semiconductor Manufacturing
- Features: Four or More Stages, Other
- Venturi Type: Liquid Eductor / Ejector, Steam Ejector, Venturi Air Jet
-
Supplier: EnviroCare International, Inc.
Description: water-cooled condenser where the vapors become liquid and are collected and sold to the commercial market. The uncondensed vapors then flow through a sophisticated scrubber system for thorough cleaning to comply with safety and environmental requirements. The ore is first conditioned
- Application: Drying
- Features: Other
- Configuration: Top Loading
-
Supplier: VACUUBRAND, Inc.
Description: a complex mixture of solvents. The PC 3003 VARIO provides an ultimate vacuum of 0.6 mbar and is therefore the best solution for evaporations of high boiling solvents even at low temperatures. The separator at the inlet, made of glass with protective coating, retains particles and liquid
- Ultimate Operating Vacuum: 0.450170294683844 torr
- Pumping Speed: 1.6464 CFM
- Motor Power: 0.770626721319121 HP
- Features: AC Single Phase, Gas Ballast, Integral Trap(s), OEM Controller / Control Panel, Vacuum Gauge
-
Supplier: Filtertech, Inc.
Description: is transferred into the liquid and the cooled gases are exhausted to atmosphere. Boil Unit Once the solution reaches temperature it evaporates into the air volume above the liquid. To aid the evaporation process, a pump is used to circulate the hot solution from the bottom of the
-
Supplier: Inproheat Industries Ltd.
Description: commonly used for projects involving liquids and slurries as well as those involving condensation and evaporation. For liquids and slurries, spiral heat exchangers provide: Single-channel design Self-cleaning benefits Low risks of fouling or blockage Easy access provides reliability
- Application / Industry: Chemical Processing, Food and Beverage Processing, Oil Heating / Cooling
- Features: Other
- Technology: Plate
-
Description: medium. (4.Anti freezing measures must be taken if the pressure sensor will be mounted outside. (5.When testing the liquid, the pressure tappings must be on the side of the process piping to avoid dreg sediment. (6.When testing the gas, the pressure tappings must be above the process
- Accuracy: 1.5 ±% FS
- Signal Output: Analog Voltage
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: UL Standards & Engagement
Description: However, the requirements for the construction and performance of the gas-, oil-, or gas-oil-fired heating means, and their associated components, are to conform to the particular standards covering such heating equipment and components. d) Liquid chillers and
-
Supplier: CSA Group
Description: heating and cooling equipment employing gas-, oil-, or gas-oil-fired heating means. However, the requirements for the construction and performance of the gas-, oil-, or gas-oil-fired heating means, and their associated components, shall conform to the particular standards
Find Suppliers by Category Top
Featured Products Top
-
LIQUID RING VACUUM PUMPS How “Vaneslip” Affects Liquid Ring Vacuum Pump Performance The liquid inside the pump helps to create a seal. The impeller uses centrifugal force (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
LIQUID RING VACUUM PUMPS How “Vaneslip” Affects Liquid Ring Vacuum Pump Performance The liquid inside the pump helps to create a seal. The impeller uses (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
liquid slugs while handling erosive gas streams without catastrophic failure—a feat that would instantly destroy other specialty gas compressors or vacuum pumps. The LRVP isn’t (read more)
Browse High Vacuum Pumps Datasheets for Vooner FloGard LLC -
Vacuum Pumps For Power Generation Vacuum Pumps are supportive and important in power generation, as they remove non-condensable gases (nitrogen and hydrogen) from the condenser. This makes the condenser work more (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
output from aerobic biological bugs is “black” wet sludge to be landfilled. Anaerobic Biological bugs do not use oxygen and discharge biogas of methane and pentane. Liquid ring vacuum pumps are used in the Anaerobic Digestion pumping room to remove methane gas and supply generators (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Vooner FloGard LLC -
Vooner Liquid Ring Conical Port Vacuum Pumps How “Vaneslip” Affects Liquid Ring Vacuum Pump Performance The liquid inside the pump helps to create a seal. The impeller (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
hot gases travel down the tube, the heat is transferred into the liquid and the cooled gases are exhausted to atmosphere. Once the solution reaches temperature it evaporates into the air volume above the liquid. To aid the evaporation process, a pump is used to circulate the hot solution from (read more)
Browse Evaporators Datasheets for Filtertech, Inc. -
. . . Eccentric Plug Valves: DeZURIK Eccentric Plug Valves can be used for either isolation / shutoff or throttling / control services. They are ideal for handling clean and dirty liquids, sludge, slurries and gases. Eccentric plug valves are available in sizes from .5 to 72 (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
corrosion protection in very severe service such as when recycled fibers enter the pump, or if white water is used as the sealing liquid. ORIFICE PLATE TESTING Measure of airflow at vacuum of installed pumps based on Heat Exchange Institute, HEI standards. Vooner Flo (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
austenitic stainless steel, provided the gas or liquid is not corrosive to these metals. If the media is above 400 degrees Fahrenheit (200 degrees Celsius) aluminum starts to lose its strength. Copper-nickel alloys, while costly, can handle higher temperatures. In some applications, metal tubing is (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc.
Conduct Research Top
-
Water Cooled Test Chamber Information
Why do CSZ's larger test chambers need cooling water? The water is used to cool the large capacity refrigeration systems at its condenser (where the refrigerant changes phase from a gas to a "condensed" liquid). Our smaller chambers have air-cooled condensers that expel the heat directly
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
of the. past. Higher oil temperatures can allow heat recovery. for underfloor glycol warming systems or reduce. penalties associated with liquid injection oil cooling,. but only if the lubricants are designed to operate at. the higher temperatures while maintaining proper. viscosity. * Quality base stocks
More Information Top
-
Investigations on catalyzed steam gasification of biomass
LIQUID CONDENSER GAS SAMPLE BAG .
-
An economic analysis of mobile pyrolysis for northern New Mexico forests.
Stage 1 condenser ( gas to liquid ) Condenser .
-
Rules of Thumb in Engineering Practice
Direct contact systems are considered next: liquid–liquid, Section 3.6; gas– liquid cooling towers, Section 3.7; gas–liquid quenchers, Section 3.8; gas – liquid condensers , Section 3.9, and gas–gas thermal wheels, Section 3.10.
-
Comparison of Ethylene Glycol Steam Reforming Over Pt and NiPt Catalysts on Various Supports
The reactor effluent passed through heated lines to a condenser / gas liquid separator.
-
Thermal-Hydraulics for Space Power, Propulsion and Thermal Management System Design > Space Station Thermal Management Systems
Lockheed Conventional pump 2c/> Accumulator Condenser liquid flooding Capillary feed of evaporators from local reservoir Solenoid control valve at evaporator/ reservoir Conventional pump Bellows accumulator ( liquid / gas ) Condenser gas blockage Fine capillary wicks (1 11) in evaporator Recirculating liquid line from …
-
Tokamak Engineering Technology Facility scoping study
The helium container conforms closely to the coil geometry with exception of 5 cm radial spacing reserved for 3"K condenser and gas liquid helium volume outside the winding.
-
Tissue spinal cord response in rats after implants of polypyrrole and polyethylene glycol obtained by plasma
In the other ports, a vacuum mechanical pump, a Pirani gauge and a liquid nitrogen gas condenser were connected to the reactor to reduce the pressure in the system and to condense the undesirable gases leaving or entering to the system.
-
Soil Remediation
CONDENSER GAS / LIQUID SEPARATORBAGHOUSE .
-
http://www.iosrjournals.org/iosr-jac/papers/Vol4-issue5/I0454147.pdf
The setup consisted of a gas feeding system, liquid feeding system, pre-heater, reactor–furnace assembly, condenser , gas liquid separator, wet gas meter, control system and the necessary piping and related instrumentation.
-
Selective dimerization of ethylene to but-1-ene under the conditions of industrial process. I. Influence of temperature and pressure on the rate of the process...
Relations between the concentrations of compo- nents in the reactor gas phase and condenser liquid phase are expressed as follows: .
Indicates content that may require registration and/or purchase.