-
Supplier: Dry Coolers, Inc.
Description: temperature industrial gas streams, the RepoTherm will extract heat from the gas and create hot water or steam as needed to improve the efficiency of your boiler system. Pumps, heat exchangers and temperature controls are optionally available to complete the
-
Description: What is Flue Gas Heat Exchanger? This compact brazed plate heat exchanger is specifically designed for flue gas heat recovery. It efficiently transfers thermal energy from high-temperature exhaust gases to a liquid medium, enabling
- Maximum Working Pressure: 217.55655 to 290.0754 psi
- Primary Material: Copper, Stainless Steel
- Application / Industry: Electronics / Power Supply Cooling, Steam
- Features: Other
-
Supplier: Alfa Laval Inc.
Description: Alfa Laval DuroShell is a specially engineered plate-and-shell heat exchanger ideal for demanding duties, such as high pressure, high temperature and corrosive applications. Incorporating many innovative features to optimize customers’ process performance, it takes the
- Maximum Working Pressure: 0 to 1,450.377 psi
- Temperature Range: -256 to 662 F
- Features: Other
- Technology: Plate
-
-
Supplier: Inproheat Industries Ltd.
Description: Inproheat is proud to offer spiral heat exchangers designed by Nexson. Spiral heat exchangers are unique for their symmetric single-passage channel systems which are created by surrounding a central core with pairs of welded metal strips. The single channel environment of
- Application / Industry: Chemical Processing, Food and Beverage Processing, Oil Heating / Cooling
- Features: Other
- Technology: Plate
-
Supplier: SWEP North America
Description: The optimized B60 is the market's leading product for gas/liquid applications. The asymmetric design of the channel plates makes it possible to use fluids with different flow rates through the heat exchanger. The exchanger has also been designed for optimal
- Liquid Flow Rate: 343 GPM
- Maximum Working Pressure: 450 psi
- Temperature Range: -321 to 437 F
- Connection Options: Flange, NPT, Solder
-
Supplier: Bell & Gossett, a xylem brand
Description: A complete line of efficient heat exchangers • OC and OF (straight tube) heat exchanger • TS tank suction heater • TCW and TCS tank heaters • CHX/CHXS compact heat exchangers • WU and SU heat exchangers • Diamondback heat
- Temperature Range: 1,000 F
- Technology: Air-Cooled, Shell and Tube
- Application / Industry: Chemical Processing, Domestic Water Use, Food and Beverage Processing, HVAC, Hydraulic, Pneumatic
- Connection Options: Flange, NPT, Tubular / Tube Fitting
-
Supplier: Alfa Laval Inc.
Description: AlfaBlue Power air-cooled radiators can be used to cool water or other fluids in various industrial applications: diesel/gas engines in power plants, gas turbine cooling systems, direct process cooling and indirect cooling (using an intermediate plate heat
- Maximum Working Pressure: 130.53393 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Aluminum, Copper
- Application / Industry: Chemical Processing, Food and Beverage Processing
-
Supplier: Travaini Pumps USA
Description: valve High efficiency discharge separator element Complete charge of long life sealing fluid type TR 1001-22 High efficiency air cooled heat exchanger oversized for ample cooling. Seal liquid solenoid valve, Y-strainer and stop valve High temperature switch to protect pump
- Ultimate Operating Vacuum: 379 to 48.8 torr
- Pumping Speed: 380 CFM
- Motor Power: 25 HP
- Features: AC Three Phase, OEM Controller / Control Panel, Other, Vacuum Gauge
-
Description: not take place in the plate heat exchanger but the liquid to be concentrated is just heated under pressure. The actual evaporation takes place when the heated liquid is discharged to the separator vessel where the pressure is released and the liquid then
-
Supplier: Thermocold Costruzioni Srl
Description: Free cooling exchangers packaged finned coil. • Air side exchangers finned coil. • Fans propeller type. • Variable fan speed regulation. • Microprocessor. • Casing and panels in galvanised and painted steel. MOUNTED ACCESSORIES • Power factor correction to cos phi 0.91. • Automatic
-
Supplier: Danfoss A/S
Description: Float valve for high pressure with internal liquid measuring device. The float valve is designed for direct flange mounting or welding on to plate heat exchanger type condensers. Float valves are direct acting, and consequently no differential pressure is required to
- Valve Type: Float Valves
-
Supplier: Heinkel USA
Description: double-acting mechanical seal, dry running contact or non-contacting gas-lubricated (lift-off) or liquid-lubricated seals, externally interchangeable Metallic sealing discharge valve Openable filter bottom, with conventional C-clamps or bayonet locking system Autonomic PLC control or
- Features: All Pressure Filters, Other
- Application / Industry: Chemicals
-
Supplier: RS Components, Ltd.
Description: LI 301 water heat-exchanger,6.35mm dia
- Primary Material: Copper
- Technology: Plate
-
Description: BPHE OIL COOLERS FOR MOBILE & INDUSTRIAL APPLICATIONS
- Maximum Working Pressure: 652.66965 psi
- Application / Industry: Automotive / Vehicular, Oil Heating / Cooling, Power Generation
- Primary Material: Copper, Stainless Steel
- Connection Options: Flange, NPT
-
Description: A Stainless Steel Fusion Bond Heat Exchanger is a compact plate heat exchanger in which stainless steel plates are permanently joined using a fusion bonding (diffusion bonding) process. Unlike traditional brazed or gasketed plate heat
- Maximum Working Pressure: 217.55655 to 652.66965 psi
- Application / Industry: Chemical Processing, Refrigeration (Evaporator / Condenser)
- Primary Material: Copper, Stainless Steel
- Connection Options: Flange, NPT, Solder
-
Description: Food-grade PHE is designed for use in food and bever- age processing industries. While ensuring hygiene and compliance with food safety standards.
- Maximum Working Pressure: 145.0377 psi
- Application / Industry: Food and Beverage Processing
- Connection Options: Metric
- Features: Other
-
Supplier: jbj Techniques Limited
Description: media. Provided to meet designated application requirements, limitations to flow and dissipation do not exist. Plate heat exchangers are built on a module-based concept and are designed to provide maximum efficiency in transferring heat from one liquid to another,
- Gas / Air Flow Rate: 0 to 0.00016951040016 SCFM
- Maximum Working Pressure: 362.59425 psi
- Connection Options: Flange
- Technology: Plate
-
Supplier: jbj Techniques Limited
Description: The compact brazed plate heat exchanger (BPHE) is constructed as a plate package of corrugated channel plates with a filler material between each plate. During the vacuum-brazing process the filler material forms a brazed joint at every contact point between
- Maximum Working Pressure: 449.61687 psi
- Technology: Plate
-
Supplier: Advantage Engineering, Inc.
Description: ADVANTAGE plate heat exchangers isolate tower water from the water in contact with your processing equipment to keep your processing equipment clean and maintenance to a minimum. ADVANTAGE plate heat exchangers consist of a number of stainless steel transfer
- Liquid Flow Rate: 255 GPM
- Features: Other
- Technology: Plate
- Primary Material: Stainless Steel
-
Supplier: Armstrong International
Description: Armstrong blends revolutionary digital water temperature control technology with instantaneous heat exchanger design to deliver Digital-Flo®, an industry changing series Shell & Tube Steam/Water Heaters. Digital-Flo Water Heaters are all compatible with Building Automation Systems on
- Maximum Working Pressure: 15 psi
- Features: Other
- Technology: Plate
- Primary Material: Stainless Steel
-
Supplier: Tranter, Inc.
Description: PLATECOIL® Prime Surface Heat Exchangers are fabricated from two metal sheets, one or both of which are embossed. When welded together, the embossings form a series of well-defined passages through which the heat transfer media flows. Standard PLATECOIL® panels are available in
- Maximum Working Pressure: 400 psi
- Construction Features: ASME Certified
- Application / Industry: Chemical Processing, Food and Beverage Processing, Marine / Shipboard, Refrigeration (Evaporator / Condenser), Steam
- Connection Options: Flange, NPT
-
Supplier: Tranter, Inc.
Description: The SUPERMAX® shell & plate heat exchanger is designed for pressures to 103.4 barg (1,500 psig) and at temperatures up to 538°C (1,000°F) for standard range units. Extended range units are available for higher temperature and pressure applications. With alternating channels for
- Liquid Flow Rate: 825 GPM
- Maximum Working Pressure: 600 psi
- Temperature Range: -50 to 1,000 F
- Construction Features: ASME Certified
-
Supplier: Paul Mueller Company
Description: No Description Provided
- Liquid Flow Rate: 50 GPM
- Application / Industry: Automotive / Vehicular, Chemical Processing, Domestic Water Use, Food and Beverage Processing, HVAC, Marine / Shipboard, Oil Heating / Cooling, Power Generation
- Connection Options: Flange
- Features: Other
-
Supplier: Aggreko
Description: 500 sqft Heat Exchangers Heating and cooling streams in a process plant is a basic and essential process operation. For this reason, process plants contain potentially hundreds of heat exchangers. Features Large fleet of standard, refinery-grade Shell & Tube, Shell &
- Technology: Air-Cooled, Plate, Shell and Tube
- Application / Industry: Power Generation
-
Supplier: Solid State Cooling Systems
Description: Low thermal resistance: very low pressure drop, all at a low price! Ideal for use with IGBT modules, power semiconductors, thermoelectric and other direct cooling applications. Patented and patent-pending design allows for efficient heat transfer at a low cost. Uniform thermal resistance over
- Primary Material: Aluminum
- Application / Industry: Electronics / Power Supply Cooling
- Features: Other
- Technology: Plate
-
Supplier: Taco Comfort Solutions
Description: Taco PF Series Plate and Frame Heat Exchangers are designed and constructed to ASME requirements. Computerized product selection helps you choose the heat exchanger that’s just right for your application. Their compact size and ease of servicing, coupled with Taco
- Construction Features: ASME Certified
- Application / Industry: HVAC
- Technology: Plate
-
Supplier: Boyd
Description: Liquid Cold plates are a critical component of a liquid cooled system. Aavid's liquid cold plate technology is the broadest range designed and manufactured in the industry. Our global capabilities enable us to develop and produce more efficient and compact cooling
- Technology: Plate
-
Supplier: Armstrong International
Description: Armstrong Duralite™ plate fin heating coils are available in Return-Header design in one- or two-row configurations and Return-Bend design in two or more rows. Liquid coils are made of 5/8" OD copper tube. Cooling coils can be built from two to 12 rows and with double, full or half
- Primary Material: Aluminum, Copper, Stainless Steel, Steel
- Features: Other
- Technology: Plate
-
Supplier: Alfa Laval Inc.
Description: The design, performance and reliability of a hydraulic oil cooler should contribute to maximising the operating time of your equipment. This is what you get with Alfa Laval’s Dedicated Oil Cooler – DOC. DOC - BHE With regard to their cooling capacity, the DOC series of BHE's comprise the smallest
- Liquid Flow Rate: 224.54620000000003 GPM
- Maximum Working Pressure: 536.63949 psi
- Temperature Range: 437 F
- Primary Material: Copper, Stainless Steel
-
Supplier: APV, An SPX Brand
Description: SPX's customer-designed units consist of modular installations each mounted on a skid containing plate heat exchangers, pumps, automatic regulating equipment, themometers, pressure gauges and all necessary valves. Benefits: Up to 50 MW Easy to install Simplified to service
- Application / Industry: Food and Beverage Processing
- Technology: Plate
-
Supplier: Pentair Engineered Solutions
Description: Brazed Plate heat exchangers are ideal and offer a compact, high output capacity for Domestic HotWater heating applications. These heat exchangers offer substantial advantages over shell & tube,tank & coil, U-tube bundles and other older technologies when used in
- Maximum Working Pressure: 450 psi
- Application / Industry: HVAC
- Technology: Plate
- Primary Material: Stainless Steel
-
Supplier: Aggreko
Description: Features The system transfers heat from "on-site" steam to a circuit of heat-transfer-fluid that enables the use of any of the Aggreko accessories for heat distribution. Automatic temperature control allows the user to set the desired supply-fluid temperature. Temperature is
- Technology: Plate
- Application / Industry: Steam
-
Supplier: Solid State Cooling Systems
Description: Low thermal resistance: designed for < 1 gpm coolant flow. Ideal for use with thermoelectric modules, power semiconductors and other direct cooling applications. Patented and patent-pending designs allows for efficient heat transfer at low cost. Uniform thermal resistance over entire surface
- Primary Material: Aluminum
- Application / Industry: Electronics / Power Supply Cooling
- Connection Options: NPT
- Technology: Plate
-
Supplier: Spirax-Sarco
Description: QuickHeat is a complete hea ting solution that can be selected, installed and commissioned in a very short time. Its compact design has a much smaller footprint, height and weig ht than other solutions, providing ease of installation and freeing up valuable floor space.
- Technology: Plate
- Application / Industry: Steam
-
Supplier: Danfoss A/S
Description: Innovative micro plate heat exchangers (MPHEs) deliver exceptional value and performance using minimal material, for exceptional price stability. Condenser optimised for R410A in small high-efficiency residential heat pumps with capacities between 2-10 kW. The heat
- Maximum Working Pressure: 580.1508 to 696.18096 psi
- Technology: Air-Cooled, Plate
- Application / Industry: HVAC
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Product Overview The reinforced F-BL series brazed plate heat exchangers are engineered for transcritical CO2 and refrigeration pressures up to 120 bar. Copper-brazed stainless plates are contained by reinforced external carbon-steel frames, which support the (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Tubular heat exchangers are widely used in the food and beverage industry for processing fluids that are viscous, contain particles, or are prone to fouling. Compared to plate heat exchangers, tubular designs provide superior reliability in demanding hygienic applications such as dairy (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
enabling a self-cleaning effect due to high turbulence. This makes it particularly suitable for media such as sludge, wastewater, and fluids with suspended solids. Compared to conventional shell-and-tube or plate heat exchangers, spiral heat exchangers offer superior resistance to fouling and (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Liquid ring vacuum pumps and discharge separators Cooling tower to remove vacuum pump heat of compression Follow us (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
within a narrow environmental range. Before inspired gas reaches the lower airways, it is typically warmed to 37°C and conditioned to 100% relative humidity (RH). By warming and humidifying inhaled gas, the respiratory tract protects airway tissues and supports efficient gas exchange (read more)
Browse Medical Equipment and Supplies Datasheets for Environics, Inc. -
Quickly and safely transfers heated liquids, gases and oils. Heatron's heat exchanger consists of a high-density cartridge heater encased in a metal jacket with ports for transfer of medium to be heated. The compact design provides higher watt density and dielectric strength compared with tubular versions. Contact Heatron for a design consultation to select the right set of options for your application. (read more)
Browse Cartridge Heaters Datasheets for Heatron, Inc. -
functions. Heat exchangers To transfer heat between two fluids or more. The efficiency of these pressure vessels depends on the flow and thermal properties of the liquids they’re heating. The (read more)
Browse Industrial Heaters Datasheets for WATTCO -
corrosion protection in very severe service such as when recycled fibers enter the pump, or if white water is used as the sealing liquid. ORIFICE PLATE TESTING Measure of airflow at vacuum of installed pumps based on Heat Exchange Institute, HEI standards. Vooner Flo (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
The temperature of a material (be it gas, liquid or a solid) is seldom constant throughout the process. A single multi-point temperature sensor provides an economical and efficient way to handle several points of measure in a process. In its simplest form a multi (read more)
Browse RTD Temperature Probes Datasheets for Pyromation -
, pipelines, heat exchangers, and fired heaters are all examples of hot equipment. They are widely used in the following industries and in more industry-specific applications, such as offshore platform process vessels, diesel engines, and chemical cargo tanks onboard chemical tankers. Other industrial uses (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Cygnus Instruments Limited
More Information Top
-
Performance comparison of microchannel evaporators with refrigerant R-22
G Burgers, Two-phase flow distribution in a stacked plate heat exchanger , Gas Liquid Flows.
-
The Dissertation Committee for Kevin Patrick O’Donnell Certifies that this
is the approved version of the following dissertation:
Pharmaceutical Technologies f...
This coolant first passed through a 14- plate brazened gas - liquid heat exchanger to cool the N2 to the desired temperature.
-
Visualization and void fraction measurement of gas-liquid two-phase flow in a commercial plate heat exchanger by thermal neutron radiography
Recently, applications of plate heat exchangers to gas - liquid two-phase flows have become of interest for their compactness and the heat transfer performance improvement.
-
Natural Gas Liquids
135A014 Waintraub, L., et al., "Compact Design Improves Efficiency and CAPEX -- Combining Plate Heat Exchangers and Gas - Liquid Separators for Gas Processing Savings," Proceedings.
-
Refrigerant Distribution in the Inlet Header of Plate Evaporators
Two-phase header flow distribution in a stacked plate heat exchanger ” , Gas Liquid Flows American Society of Mechanical Engineers, Fluids Engineering Division (Publication) FED . v 225 1995 .
-
COMMIN?CIA1. TM] INOI.OGIES FROM ‘J’lIll W-100 PROGRAM
Very small flat plate liquid -to- gas heat exchangers or any flat .
-
Journal of Thermophysics and Heat Transfer > Performance Analysis of Plate-Fin Heat Exchangers: Different Fin Configurations and Coolants
[1] Souidi, N., and Bontemps, A., “Countercurrent Gas - Liquid in Plate -Fin Heat Exchangers with Plain and Perforated Fins,” International Journal of Heat and Fluid Flow, Vol. 22, No. 4, 2001, pp. 450–459. doi:10.1016/S0142-727X(01)00076-5 [2…
-
Landolt-Börnstein
Bogatyh, S. A.: heat exchange by direct contact between a gas and a liquid in a plate heat exchanger (two-phase flow).
-
Optimization of Advanced High-Temperature Brayton Cycles with Multiple-Reheat Stages
To realize this, compact plate type liquid -to- gas heat exchangers (power densities from 10 to 120 MW/m3) are needed.
-
A Polarized Target for the CLAS detector
The plates act ms liquid - gas 6 heat exchangers between the incoming liquid and the vapor pumped from the -' evaporation chamber.
Indicates content that may require registration and/or purchase.