Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Pollution Systems
Description: Gas Scrubbers & Chemical Scrubbers Pollution Systems offers Chemical Scrubbers, aka Gas Scrubbers, that are efficiently and effectively designed to remove gas pollutants. Often these pollutants are chemicals such as ammonia, chlorine or sulfur
- Pollutants Scrubbed: Ammonia, Caustic, Chlorine Gas
- Orientation: Vertical
-
Supplier: Schutte & Koerting
Description: (SB-265 Gr.2) spray nozzle/spiral Gas Inlet: 12” Gas Outlet: 12” Motive Fluid Inlet: 3” Material: Titanium (SB-265 Gr.2) Design Pressure: 150 psig Design Temperature: 250 deg. F Advantages Ejector Venturi Gas Scrubbers offer the following competitive advantages: low
- Airflow: 5 to 100,000 SCFM
- Minimum Particle Size Filtered: 5 to 40 µm
- Pollutants Scrubbed: Ammonia, Caustic, Chlorine Gas
- Filter Type: Venturi
-
Supplier: Gaumer Process
Description: Fuel Gas Scrubber or Knock-out (KO) drum or mist eliminators are used to remove the entrained liquid droplets and slugs from vapor stream. It assists in removing free liquids present with incoming gas and helps prevent overloading of downstream final filter elements. Bigger
- Scrubber Type: Building / Enclosure
- Orientation: Horizontal, Vertical
- Process Type: Wet
-
-
Supplier: Schutte & Koerting
Description: Packed Tower Gas Scrubbers are low-energy gas scrubbers. They are used for gas absorption, cooling, and recovery. Because of their high scrubbing efficiency and low power consumption, they are used in many industries for a broad range of applications.
- Airflow: 100 to 100,000 SCFM
- Minimum Particle Size Filtered: 1 to 5 µm
- Pollutants Scrubbed: Ammonia, Caustic, Chlorine Gas
- Orientation: Vertical
-
Supplier: Schutte & Koerting
Description: The Vent Gas Scrubber System is a compact, lightweight, and easy-to-install unit designed for economical and effective control of pollution from low volume sources. The Vent Gas Scrubber System is comprised of a Scrubber combined with a Liquid Gas Separator.
- Airflow: 5 to 100,000 SCFM
- Minimum Particle Size Filtered: 5 to 40 µm
- Filter Type: Venturi
- Orientation: Vertical
-
Supplier: Schutte & Koerting
Description: High Energy Venturi Scrubber Systems are designed to remove fine micron and submicron particulate from industrial and commercial effluent gases. The High Energy Venturi Scrubber System is a wet scrubbing system that combines a High Energy Venturi Scrubber with a Cyclonic
- Airflow: 500 to 50,000 SCFM
- Minimum Particle Size Filtered: 1 to 3 µm
- Filter Type: Venturi
- Orientation: Vertical
-
Supplier: EBARA Technologies, Inc.
Description: Gas Inlet Devices Patent gas inlet devices minimize rate of restriction and automatic gas inlet plunger removes restrictions without process interruptions Second Scrubbing Chamber Five fine spray, high velocity nozzles ensures effective removal of impurities First Scrubbing
- Efficiency: 99.999 %
- Filter Type: Packed Bed / Column
- Scrubber Type: Skid / Base Plate Mounted
- Orientation: Vertical
-
Supplier: Linde North America, Inc.
Description: No Description Provided
- Technology: Adsorbtion, Activated Carbon
- Application: Industrial
-
Supplier: DAS Environmental Expert GmbH
Description: Point-of-Use Waste Gas Scrubber SALIX (wet) Operating Side of the Waste Gas Scrubber SALIX by DAS SALIX is a gas scrubber system for process waste gases from wet benches that makes part of DAS´ Point-of-Use Waste Gas Treatment Portfolio. In the
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Custom Wet and Dry Exhaust Gas Scrubber System Technology for Effective Acid Gas Neutralization In modern industrial manufacturing, managing hazardous air emissions is both a safety priority and a regulatory requirement. Jewellok’s Exhaust Gas Scrubber Systems
- Efficiency: 99 %
- Process Type: Dry, Wet
- Pollutants Scrubbed: Other Pollutants
- Scrubber Type: Skid / Base Plate Mounted
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: High-Efficiency Exhaust Gas Scrubber System for Semiconductor and Photovoltaic Hazardous Gas Abatement Solutions The semiconductor and photovoltaic industries rely on complex chemical processes that generate highly toxic and corrosive byproducts. To manage these risks, a
- Efficiency: 99 %
- Process Type: Dry, Wet
- Pollutants Scrubbed: Other Pollutants
- Scrubber Type: Skid / Base Plate Mounted
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Advanced Exhaust Gas Scrubber System Design for 99% Removal Efficiency of Industrial Toxic Gases Modern industrial facilities require uncompromising safety when handling hazardous byproducts. The Advanced Exhaust Gas Scrubber System is engineered specifically to meet this
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Integrated Gas Cabinets and Exhaust Gas Scrubber System for Ammonia and Hydrogen Chloride Industrial Emission Control In high-tech industries like semiconductor and LED manufacturing, managing hazardous gases requires a seamless, “source-to-stack” safety strategy. Integrating
- Efficiency: 99 %
- Process Type: Dry, Wet
- Pollutants Scrubbed: Other Pollutants
- Scrubber Type: Skid / Base Plate Mounted
-
Supplier: Pollution Systems
Description: Venturi Scrubbers & Particulate Scrubbers Particulate Scrubbers, often called Venturi Scrubbers, are effective at removing particulate from exhaust with high efficiency. Particulate scrubbers have several advantages compared to other dust collection equipment. They
- Efficiency: 99 %
- Filter Type: Venturi
- Orientation: Vertical
- Process Type: Wet
-
Supplier: EBARA Technologies, Inc.
Description: Gas Inlet Devices Patent gas inlet devices minimize rate of restriction and automatic gas inlet plunger removes restrictions without process interruptions Second Scrubbing Chamber Five fine spray, high velocity nozzles ensures effective removal of impurities First Scrubbing
- Process: Chemical Vapor Deposition (CVD)
- Type: Cluster Tool (Multi-Chamber / Single Wafer), Factory / Free Standing
- Materials Processed: Metal, Nitrides / TiN, Polymer / Organic, Silicon, Tungsten / Refractory Metal
- Applications: Semiconductor Manufacturing
-
Supplier: Pollution Systems
Description: effective particulate/dust scrubbers to fit your precise application. Wet Particulate/Dust Scrubbers The concept of wet particulate/dust scrubbers is pretty straightforward. A liquid – usually water – is injected into the waste gas stream. The liquid droplets impact and
- Orientation: Horizontal
- Pollutants Scrubbed: Other Pollutants
- Process Type: Wet
-
Supplier: Pollution Systems
Description: Wet scrubbers remove pollutants by injecting liquid into the gas stream. For particulate systems such as dust scrubbers, the particulates are caught by water droplets as it enters the waste stream. In the case of chemical scrubbers, the liquid injected reacts chemically
- Pollutants Scrubbed: Chlorine Gas
- Orientation: Vertical
-
Supplier: Ducon Environmental Systems
Description: Venturi Scrubber can be engineered to collect both particulate and gas pollutants. That being said, the most efficient use of a Venturi Scrubber is to remove particles. Packed towers, FGD, and other scrubber technology are more efficient at removing gas pollutants.
- Efficiency: 99.9 %
- Filter Type: Venturi
- Process Type: Wet
-
Supplier: Ducon Environmental Systems
Description: Ducon Wet Scrubbers use variety of technological configurations to remove particulates and acid gases from exhaust flue gas stream. In a wet scrubber, the polluted gas stream is brought into contact with the scrubbing liquid, by spraying it with the liquid, and forcing it
- Features: Other Filter Type
- Filter Type: Packed Bed / Column, Wet Spray
- Process Type: Wet
-
Supplier: Ducon Environmental Systems
Description: scrubber (HCl)Hydrogen sulfide scrubber (H2S)Nitrogen oxides scrubber (NOx)Ammonia scrubber (NH3)Carbon dioxide scrubber (CO2)Total reduced sulfur scrubber (TRS)In a Ducon Chemical Gas Absorption Scrubber, the liquid flows downwards over the
- Efficiency: 99.9 %
- Pollutants Scrubbed: NOx, Other Pollutants
- Process Type: Wet
- Filter Type: Wet Spray
-
Supplier: Verantis
Description: Capacities from 1,000 to 100,000 ACFM. Simultaneous removal of gases and particulate. Low fouling design reduces maintenance and packing change-out. Low energy consumption compared with conventional particulate scrubbers. Can replace a venturi/packed scrubber with a single device. Also
- Airflow: 1,000 to 100,000 SCFM
- Scrubber Type: Building / Enclosure
- Filter Type: Circulating Fluid Bed, Packed Bed / Column
- Process Type: Dry, Wet
-
Supplier: Branch Environmental Solutions
Description: for gas. The gas can be air with dust or fumes. It can be process flow such as fuel gas in a synthetic fuel plant. The wet scrubber will handle dirty gas streams by mixing water or water solutions with the air or gas and transferring the solids or soluble
- Airflow: 50,008.05 SCFM
- Pollutants Scrubbed: Caustic
- Process Type: Wet
- Filter Type: Wet Spray
-
Supplier: AirClean Systems
Description: AirClean® Systems’ wet scrubber system is a wet contact scrubber that is suitable for water soluble gases. Each scrubber is constructed from thermoplastics that are resistant to the gases being scrubbed. Scrubber Features: Direct mounting to fume hood exhaust eliminates
- Pollutants Scrubbed: Acid
- Orientation: Vertical
- Process Type: Wet
-
Supplier: EnviroCare International, Inc.
Description: waste streams. EnviroCare's MicroMist Scrubber is the logical choice when evaluating gas cleaning options for a variety of applications in many process industries. Benefits of MicroMist Scrubbers Proven Performance Lower Energy Consumption Easy Retrofit/Minimal Outage Time Lower
- Efficiency: 99.5 %
- Minimum Particle Size Filtered: 1 µm
- Pollutants Scrubbed: Acid, Other Pollutants
- Scrubber Type: Building / Enclosure
-
Supplier: Branch Environmental Solutions
Description: Branch will provide the design value and guarantee the performance. Since the gas and liquid is co-current in the Venturi scrubber, a separation vessel is required. To keep the design as open as possible, the gas out of the Venturi is usually directed into a Cyclone separator
- Airflow: 50,008.05 SCFM
- Pollutants Scrubbed: Caustic
- Filter Type: Venturi
- Process Type: Wet
-
Supplier: Verantis
Description: Designed for specific gas type and release rate. Sump tank holds sufficient chemical for neutralization. Automatically start-up based on gas sensor input. Very high removal efficiency to meet Uniform Fire Codes. All components made of corrosion resistant materials.
- Efficiency: 99.995 %
- Filter Type: Packed Bed / Column
- Scrubber Type: Skid / Base Plate Mounted
- Orientation: Vertical
-
Supplier: EnviroCare International, Inc.
Description: Breakthrough Technology Replaces Conventional Scrubbers and Wet ESPs The VenturiPak scrubber is a result of re-examining and optimizing the venturi concept to achieve high collection efficiency at modest energy consumption (i.e. low to medium pressure drop). The fine particulate
- Pollutants Scrubbed: Acid, Other Pollutants
- Filter Type: Venturi
- Process Type: Wet
-
Supplier: Fisher-Klosterman
Description: MS Super Scrubber: This compact design features a horizontal venturi section, an external recycle tank and an innovative cyclonic separator that allows efficient water droplet removal at a gas velocity almost twice that of traditional separator designs without the use of internal
-
Standards and Technical Documents - Process Design of Oil and Gas Separators and Scrubbers -- RP 12JSupplier: Accuris
Description: Process Design of Oil and Gas Separators and Scrubbers
-
Supplier: Verantis
Description: eductors can be used in series to achieve removal of gaseous contaminants from 95-99% efficiency. They are also effective for scrubbing gas streams containing high concentrations of contaminants since they are less sensitive to gas velocity than other types of scrubbers and can
- Airflow: 100 to 65,000 SCFM
- Efficiency: 99 %
- Minimum Particle Size Filtered: 3 µm
- Scrubber Type: Building / Enclosure
-
Supplier: Texel-Seikow USA, Inc.
Description: TEXEL packed bed wet scrubber TRS-HS series can process a variety of corrosive gases. The scrubber and blower are made of FRP, which has superior corrosion resistant properties. (Circulation pump is made of Polypropylene of PVDF) The blowers and pumps installed to the scrubbers
- Pollutants Scrubbed: Acid, Ammonia, Caustic, Chlorine Gas, Other Pollutants
- Filter Type: Packed Bed / Column
- Scrubber Type: Skid / Base Plate Mounted
- Orientation: Vertical
-
Supplier: Verantis
Description: Capacities from 1,000 to 100,000 ACFM. Utilizes high-efficiency Tellerette® Tower Packing for removal of soluble/reactive gases and liquid droplets down to 7 microns. Lower portion of shell serves as integral sump for recycle liquid. Spray nozzles accessible from top of unit. Utilizes chevron blade
- Airflow: 1,000 to 100,000 SCFM
- Efficiency: 99.99 %
- Minimum Particle Size Filtered: 7 µm
- Scrubber Type: Building / Enclosure
-
Supplier: DOD Technologies Inc.
Description: The Acid Scrubber Filter is used in acidic gas detection applications to ensure accurate readings while filtering out dust and debris. For use with ChemLogic CL1/CL2, CL4/CL8, CL4R, V8, CL96 and DOD64 systems.
- Operating Temperature: -40 to 176 F
-
Supplier: Linde North America, Inc.
Description: No Description Provided
- Air Flow Volume: 1,410.7728655686435 to 1,699.7263440586064 m³/hr
- Voltage: 115 to 230 volts
- Application: Industrial
-
Supplier: Pfeiffer Vacuum, Inc.
Description: Robust: Capturing of water soluble gases and particles Easy servicing: Quick and easy maintenance, service-relevant access only on front side Efficient: Low operating costs thanks to minimal fresh water consumption, up to 99% uptime
- Process Type: Wet
Find Suppliers by Category Top
Featured Products Top
-
Jewellok specializes in fully automatic and semi-automatic GC gas cabinets, BSGS gas cabinets, VMB gas cabinets, TMA gas cabinets, Scrubber tail gas treatment cabinets, gas distribution cabinets, VDB gas cabinets, and VDP gas cabinets, suitable for gases such as SiH4, NF3, NH3, N2O, and HCI (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Fuel Gas Scrubber or Knock-out (KO) drum or mist eliminators are used to remove the entrained liquid droplets and slugs from vapor stream. It assists in removing free liquids present with incoming gas and helps prevent overloading of downstream final filter elements. Bigger droplets are (read more)
Browse Scrubbers Datasheets for Gaumer Process -
Scrubber tail gas treatment systems are specialized equipment designed to remove pollutants and harmful gases from industrial exhaust streams, ensuring compliance with environmental regulations and improving air quality. These systems are critical in industries such as chemical manufacturing (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
scrubber systems and biofilters to control odors and pollution from hydrogen sulfide (H2S) and other waste biogases. Known for its rotten egg smell, H2S is a colorless, clear toxic gas that is a potential danger to employees and frequently is the source of obnoxious odor (read more)
Browse Gas Instruments Datasheets for MSA Safety -
What are Wet Scrubbers? Ducon Wet Scrubbers use variety of technological configurations to remove particulates and acid gases from exhaust flue gas stream. In a wet scrubber, the polluted gas stream is brought into contact with the scrubbing liquid, by spraying it with the liquid, and (read more)
Browse Baghouses and Baghouse Filters Datasheets for Ducon Environmental Systems -
Ducon Wet Scrubbers use variety of technological configurations to remove particulates and acid gases from exhaust flue gas stream. In a wet scrubber, the polluted gas stream is brought into contact with the scrubbing liquid, by spraying it with the liquid, and forcing it through a pool of (read more)
Browse Scrubbers Datasheets for Ducon Environmental Systems -
What are Wet Scrubbers? Ducon Wet Scrubbers use variety of technological configurations to remove particulates and acid gases from exhaust flue gas stream. In a wet scrubber, the polluted gas stream is brought into contact with the scrubbing liquid, by spraying it with the liquid, and (read more)
Browse Scrubbers Datasheets for Ducon Environmental Systems -
Southern USA location, achieved high removal efficiency for a variety of gaseous and particulate pollutants from industrial exhaust flue gases. Ducon wet scrubber design allows bringing of polluted gas stream into contact with a scrubbing liquid, through a packed bed, and spray tower configuration, which (read more)
Browse Scrubbers Datasheets for Ducon Environmental Systems -
Ducon Wet Scrubbers use variety of technological configurations to remove particulates and acid gases from exhaust flue gas stream. In a wet scrubber, the polluted gas stream is brought into contact with the scrubbing liquid, by spraying it with the liquid, and forcing it through a pool of (read more)
Browse Scrubbers Datasheets for Ducon Environmental Systems -
Ducon Wet Scrubbers use variety of technological configurations to remove particulates and acid gases from exhaust flue gas stream. In a wet scrubber, the polluted gas stream is brought into contact with the scrubbing liquid, by spraying it with the liquid, and forcing it through a pool of (read more)
Browse Scrubbers Datasheets for Ducon Environmental Systems
Conduct Research Top
-
An Efficient Scrubber
Horizontal crossflow scrubbers using Kimre Inc's monofilament pad material have been in successful service at a Brazilian NPK plant for 21/2 years. They are cheaper both to install and to run than normal venturi-based systems. When a conventional granulation NPK unit is required to meet rigorous
-
Scrubbers With a Level Head (.pdf)
The available methods for removing pollutants from a gas stream are numerous, to say the least. A popular method, scrubbers allow users to separate gases and solids by allowing the gas to come into contact with a liquid stream. In the end, the pollutants are washed away in the effluent, and the gas
-
Ionizing Wet Scrubber (IWS) Removes Both Acid Gas and Submicron Particulate (.pdf)
has three major incinerators that all use ionizing wet scrubbers to remove acid gases and fine particulate that can include various heavy metals such as antimony, lead, and zinc.
-
Crossflow Scrubber and Air Filtration Pilot System
This design utilizes stage-wise scrubbing and filtering of gases and contaminants in a compact, easy to maintain package. Inherent in the design is the flexibility to collect a diverse range of contaminants and at a high gas flow turndown (allowing for large swings in the gas volume). Kimre TM
-
How to Remove Acid from Gas
Venturi scrubbers are used to remove very small particles; mist and can also remove gases. The open design eliminates...
-
Industrial Gas Cylinder Venting (.pdf)
A supplier of special industrial gases had a unique problem. Returned cylinders contained small volumes of various toxic gases that needed to be completely vented prior to reusing the cylinders. The exhaust volume was typically very small but the gases were essentially pure contaminants such as SO2
-
Lime/Limestone Wet Scrubbing System for Flue Gas Desulfurization
Wet scrubbers are used in utilities, paper mills, and chemical plants to remove sulfur dioxide (SO2) and other pollutants from gas streams. Undesirable pollutants are removed by contacting the gases with an aqueous solution or slurry containing a sorbent. The most common sorbents are lime (Ca[OH]2
-
Magnesium Oxide Wet Scrubbing System for Flue Gas Desulfurization
Wet scrubbers are used in utilities, paper mills, and chemical plants to remove sulfur dioxide (SO2) and other pollutants from gas streams. Undesirable pollutants are removed by contacting the gases with an aqueous solution or slurry containing a sorbent. Lime / limestone systems are most common
More Information Top
-
https://bora.uib.no/bitstream/handle/1956/2007/Thesis_%20Austrheim.pdf?sequence=1
Experimental Characterization of High-Pressure Natural Gas Scrubbers .
-
Air Pollution Control Equipment Calculations
Column Mole Balance Given the following information for a packed countercurrent gas scrubber , determine the liquid flow rate in lbmol/hr . ft2.
-
Code of Federal Regulations > Title 40 - Protection of Environment > Clean Air Act / Air Programs (CAA) > [40 CFR Part 63] National Emission Standards for Haza...
(c) A CMS shall be operated to measure the following parameters for each gas scrubber used to comply with the bleaching system requirements of §63.445(c) or the sulfite pulping system requirements of §63.444(c).
-
Code of Federal Regulations > Title 40 - Protection of Environment > Clean Air Act / Air Programs (CAA) > [40 CFR Part 60] Standards of Performance for New Sta...
4) Minimum scrubber liquor pH, which is calculated as the lowest 1-hour average liquor pH at the inlet to the wet acid gas scrubber measured during the most recent performance test demonstrating compliance with the HCl emission limitation.
-
Correlation of radioactive-waste-treatment costs and the environmental impact of waste effluents in the nuclear fuel cycle: conversion of yellow cake to urani...
off- gas scrubbers .
-
Correlation of radioactive waste treatment costs and the environmental impact of waste effluents in the nuclear fuel cycle: conversion of yellow cake to urani...
Some dust also passes the sintered- metal or carbon filters on the process and is collected in the noxious gas scrubbers (Sect. U.3.1.2).
-
High Temperature Calcination - MACT Upgrade Equipment Pilot Plant Test
Halogen compounds and nitrate loading on the bed was nearly negligible, due to the relatively low concentrations of acid gases in the off-gas downstream of the off- gas scrubber .
-
WASTE SOLIDIFICATION PROGRAM. VOLUME 8. SPRAY SOLIDIFICATION PERFORMANCE DURING FINAL RADIOACTIVE TESTS IN WASTE SOLIDIFICATION ENGINEERING PROTOTYPES.
Fraction of 106 RU equivalent feed radioactivity accumulated in the off- gas scrubber was ~3.1 x 10-5 .
Indicates content that may require registration and/or purchase.