Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Plastic-Mart
Description: Includes: 5) 9996-133 - 2" Top Plug 6) 9996-134 - 2" Gasket 8) 9995-62 - Fuel Tank Cap 9) HOSEHLDR - Hose Holder 14) 9996-137 - Ball Valve Clamp 15) 9996-132 - 3/4" Plug 19) 9996-116 - Vinyl Hand Grip(2) 23) 9996-130 - Handle End Cap(2)
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: The Gas Caddy meets all current U.S. Coast Guard standards and meets U.N. and D.O.T. specifications when used according to Todd's instructions for transporting fuel. All Caddies bear the UN Marking, "UN3H1W". Gas Caddys hold 28 Gallons of fuel and meet DOT requirements. Features
- Volume Capacity: 28 gallons
- Height: 41 inch
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: The Gas Caddy meets all current U.S. Coast Guard standards and meets U.N. and D.O.T. specifications when used according to Todd's instructions for transporting fuel. All Caddies bear the UN Marking, "UN3H1W". Gas Caddies hold 28 Gallons of fuel and meet DOT requirements. Features
- Volume Capacity: 28 gallons
- Height: 41 inch
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
-
Supplier: CCR Containers
Description: ballvalve / PTFE gaskets, 2" BSP spigot, drip cap & chain • Gas line : 1" airline flanged connection with 1" ball valve, piped down left handside of rear of tank and terminating at chest height with a second 1" ballvalve, 1" elbow and 1" male camlok coupling + cap -
- Application: Shipping
-
Supplier: Haskel International LLC
Description: The 500 Series Vacuum Pump features a Heavy –Duty Lubrication System that is designed to allow over 16 operating hours per one gallon of oil (that’s twice the operating hours of our competition!). The 500 Series includes an integral one gallon oil reservoir tank which houses a heavy-duty
- Pressure Rating: 20,000 to 30,000 psi
- Media: Air, Compressed Air, Gas
- Valve Type: Needle Valves
-
Supplier: Caterpillar Oil & Gas
Description: lift, gas gathering, and wellhead gas compression. Cat G3412 gas engine. Ratings: 448 bkW (600 bhp) @ 1800 rpm are available for non-regulated areas. Engine Design - Improved reliability and durability - Ability to burn a wide spectrum of gaseous fuels - Robust diesel strength
- Horse Power: 600 HP
- Displacement: 27.02224686946383 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: exchanger Exhaust System Flexible fittings Elbows Flanges Rain caps Mufflers Exhaust manifold Fuel System Dual gas regulator Low energy fuel carburetor Low pressure gas conversion Propane and natural gas valve and jet kits Fuel filter Ignition System CSA ignition Ignition
- Horse Power: 255 to 400 HP
- Displacement: 18.009368896022288 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: lift, gas gathering, and wellhead gas compression. Cat G3406 gas engine. Ratings: 160-242 bkW (215-325 bhp) @ 1800 rpm are NSPS site compliant capable with customer-provided air-fuel ratio control and aftertreatment or available for non-regulated areas. Engine Design Proven
- Horse Power: 215 to 325 HP
- Displacement: 14.600862316975304 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: The line of G3500 engines brings versatility, uptime, and low operating cost to your gas compression operation. They are equipped with ADEM A3 technology that enables highest performance and safety while maintaining low emissions. Ideal applications for G3500 engines include gas lift,
- Horse Power: 660 to 1,340 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Air Compressors Direct
Description: X-Large Gas Tank •Holds 14-gallons of gasoline in a corrosion-resistant container •Ideal for storing and pumping gasoline Gas Station-Style Handle •Siphon gasoline by simply squeezing the handle •Reduces dangerous gasoline spills and overfills •10 foot siphon hose from handle to
- Container Type: Can
-
Supplier: Morris Coupling Company
Description: The EVER-TITE® original cam locking quick-coupling for quick, leakproof connections (without hand tools) for pipe, hose, tubing or tanks; for liquids, vapors gases and dry products. Available in: Aluminum, stainless steel, forged brass, cast brass, ductile iron and polypropylene Sizes range
- Material: Aluminum, Brass/Bronze, Iron (Cast/Ductile), Polypropylene (PP), Stainless Steel
- Coupling Type: Cam-Lock
- Design Units: English
-
Supplier: Hydrofarm, Inc.
Description: appropriate for use with both propane and natural gas. The units come complete with a low-pressure, in-line natural gas regulator or the new Type1 style no-tool-required propane regulator that makes tank replacement easy. C.A.P. CO2 generators operate up to 100 degrees cooler
-
Supplier: Hydrofarm, Inc.
Description: appropriate for use with both propane and natural gas. The units come complete with a low-pressure, in-line natural gas regulator or the new Type1 style no-tool-required propane regulator that makes tank replacement easy. C.A.P. CO2 generators operate up to 100 degrees cooler
-
Supplier: Hydrofarm, Inc.
Description: appropriate for use with both propane and natural gas. The units come complete with a low-pressure, in-line natural gas regulator or the new Type1 style no-tool-required propane regulator that makes tank replacement easy. C.A.P. CO2 generators operate up to 100 degrees cooler
-
Supplier: CSA Group
Description: Gas Fuel Container Integrity, CSA B51, Part 2, High Pressure Cylinders for On-Board Storage of Natural Gas as a Fuel for Automotive Vehicles and/or ISO 11439 Gas Cylinders - High Pressure Cylinders for the Onboard Storage of Natural Gas as a Fuel for Automotive Vehicles.
-
Supplier: McGard Special Products Division
Description: heavy-duty outer shell that spins freely around an inner cap. This cap is threaded over the pipe that is being protected or shut off. A retaining ring holds the inner cap into the outer shell. Milled into the face of the inner cap is a computer designed, narrow groove
- Features: Other, Threaded
- Shape / Application: Round
-
Supplier: GasLab
Description: oxygen level in a fish tank or a tank of gasoline. Features Measure from 0ppm to 100% oxygen (depends on model) Fast measurement speed ATEX II approved for use in explosive atmospheres This sensor is so fast it can measure up to 15 kHz (15,000 times per second). This makes it useful
-
Supplier: Qualitrol Company, LLC
Description: to 35 psi) Design prevents entry of contaminants Unique configuration inhibits entry of contaminants Covers are standard on most valves Sunlight, oil and ozone resistant polypropylene or PVC cap on indicator models Options Available dual sealing submersible design made entirely from stainless
- Media: Gas
-
Supplier: GasLab
Description: The K30 10% (100,000 ppm) carbon dioxide sensor module is a maintenance-free transmitter module intended to monitor high levels of CO2 found in storage tanks or biological applications. It is an accurate, low-cost solution for OEMs products like CO2 safety alarms or leak detectors. Features
-
Supplier: C & C Lift Truck, Inc.
Description: Handles 30 or 55 gal. drums -- 5 gal. pails -- or LP gas tanks. Versatile dolly saves valuable time, energy and expense. Works exceptional well in many applications. Available in 2 models, one with hard rubber casters, 900 lbs. cap. and the other with cast iron casters, 1200
- Capacity: 1,200 lbs
-
Supplier: Haskel International LLC
Description: The 500 Series Vacuum Pump features a Heavy –Duty Lubrication System that is designed to allow over 16 operating hours per one gallon of oil (that’s twice the operating hours of our competition!). The 500 Series includes an integral one gallon oil reservoir tank which houses a heavy-duty
- Pressure Rating: 30,000 psi
- Media: Air, Compressed Air, Gas
- Valve Type: Needle Valves
-
Supplier: Haskel International LLC
Description: The 500 Series Vacuum Pump features a Heavy –Duty Lubrication System that is designed to allow over 16 operating hours per one gallon of oil (that’s twice the operating hours of our competition!). The 500 Series includes an integral one gallon oil reservoir tank which houses a heavy-duty
- Pressure Rating: 15,000 psi
- Media: Air, Compressed Air, Gas
- Valve Type: Needle Valves
-
Supplier: Haskel International LLC
Description: The 500 Series Vacuum Pump features a Heavy –Duty Lubrication System that is designed to allow over 16 operating hours per one gallon of oil (that’s twice the operating hours of our competition!). The 500 Series includes an integral one gallon oil reservoir tank which houses a heavy-duty
- Pressure Rating: 20,000 psi
- Media: Air, Compressed Air, Gas
- Valve Type: Needle Valves
-
Supplier: WEH Technologies Inc.
Description: Version 1 and 2 are additionally equipped with a protection hose for gas venting. In case of a gas leakage the gas is diverted away from the connection. The interior of the fueling system is protected by a fuel tank cap from dirt and splash water thus reducing the
- Maximum Pressure: 3,000 psi
- Features: Filter Nozzle
- Media: Fuel (Liquid)
- Application: Fuel Injection
-
Supplier: International Thermal Systems LLC.
Description: cases to powerful sprays. The high pressure spray cleaning with Vee-Jet nozzles to scour the surfaces, literally stripping away-imbedded soils. In-line filtration is optional. Spray nozzles are positioned to clean all surfaces of the case. Quick disconnect couplers, caps and nozzles make
- Wash Tank Capacity: 450 to 1,050 gallons
- Spray Pressure: 60 psi
- Flow Rate: 240 to 320 GPM
- Heater Power: 11,192.189112306076 to 14,922.9188164081 watts
-
Description: each tank, ensuring safe operation while minimizing VOC vapor emissions. Oil and Gas Industry In the oil and gas industry, PVRVs are the equipment used to protect storage tanks containing crude oil, gasoline, diesel, and other petroleum products. These valves help
- Valve Size: 2 to 12 inch
- Media: Air, Breathable Air
- Valve Type: Directional Valves
-
Supplier: Fricke Abfülltechnik GmbH & Co. KG
Description: Fully automatic filling system with automatic container turntable and integrated cap screwdriver for foaming, gassing or EX products, such as cleaning and care products, solvents, chemical liquids, mineral oils or glazes. For filling open bung hole containers, such as canisters. Undersurface
- Machine Type: Filling / Packer Machines
-
Supplier: International Thermal Systems LLC.
Description: cases to powerful sprays. The high pressure spray cleaning with Vee-Jet nozzles to scour the surfaces, literally stripping away-imbedded soils. In-line filtration is optional. Spray nozzles are positioned to clean all surfaces of the case. Quick disconnect couplers, caps and nozzles make
- Wash Tank Capacity: 120 to 620 gallons
- Spray Pressure: 35 to 60 psi
- Flow Rate: 70 to 240 GPM
- Heater Power: 3,730.729704102025 to 11,192.189112306076 watts
-
Supplier: Fricke Abfülltechnik GmbH & Co. KG
Description: statically charging liquids, such as cleaning agents, it offers electronic scales, automatic container transport and drip-free under-level filling. Product is fed directly from storage tanks via gravity or pumps. ■ Almost foam-free, calibratable under-level filling ■ quick cleaning of the
- Machine Type: Filling / Packer Machines
-
Supplier: International Thermal Systems LLC.
Description: The Pallet Washer is designed for optimal cleaning of standard size pallets. The Pallet Washer features one-piece stainless steel tank with rigid base and height adjustable feet. The tank bottom is sloped to large drains for easy tank cleaning. The high pressure spray cleaning
- Machine Type: Complete Machine / Turnkey System, Spray Washers
- Part Loading: Conveyor
- Source: Electric, Gas / Oil, Steam
- Machine Mounting: Floor / Skid
-
Supplier: Hydrofarm, Inc.
Description: propane and natural gas. The units come complete with a low-pressure, in-line natural gas regulator or the new Type1 style no-tool-required propane regulator that makes tank replacement easy. C.A.P. CO2 generators operate up to 100 degrees cooler than other competitive products.
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: repellency ratings up to IP69K;• Oleophobic vent meet oil repellency ratings up to 8 rating;• Provides dust and liquid protection while equalizing pressure;• Milvent design integrates easily into your device for quick assembly;• Secure vent cap design will not separate from the body during
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Caplugs announces their new line of vinyl caps with a tether strap. These caps are ideal for use on compressed gas valves that often require frequent removal and reapplication of the cap. The tethered end allows the cap to hang freely from the valve when the cap is not in use, but keeps it (read more)
Browse Caps, Grips, and Closures Datasheets for Caplugs -
complete flexibility for monitoring solids and liquids for concentration, moisture content, blending, and quality control. The 4100-CAP sensing probe monitors the capacitance field around the probe within a shield, tank or pipe. As the dielectric characteristics of a fluid or solid change (read more)
Browse Water Quality Testing Instruments Datasheets for Arjay Engineering -
siphoning of oil and gas from wells, remote storage tanks, and other containment areas. It is also adaptable for use with water storage tanks. Each Pipe Lock is constructed of a heavy-duty outer shell that spins freely around an inner cap. This cap is threaded over the pipe that is being (read more)
Browse Locks Datasheets for McGard Special Products Division -
component in a water tank, to the pressure decay detection in pressurized parts, up to the use of tracing gas. Assembly Machines A modern manufacturing line is designed to deliver a final product with high reliability and ever increasing performance. Assembly Machines (read more)
Browse Motor Test Equipment Datasheets for Marposs Corp -
. However, these covers can become impossible to remove over time with just standard waterworks tools used for that purpose. Overhead swings with sledgehammers will effectively loosen the cap. 3) Gas Monitor Have you ever had a maintenance hole covered with dirt, grease (read more)
Browse Hand Tools Datasheets for Lowell Corporation
Conduct Research Top
-
Application: Gas Tank Lid Monitoring Sensor (.pdf)
In and around the gas tank and its filling lid is consider a highly explosive area. Anything that can possible cause a spark could potentially ignite the fuel. Use of an electromechanical sensor to detect if the lid and fuel cap are in place could potential cause a spark across the sensor contacts
More Information Top
-
States > Texas > State > Register > 2000 > [TexReg 2000-0505is] 05/05/2000
Although this test would be effective in detecting fugitive HC emissions escaping from bad gas tank caps or fractures in the tank system, and would provide additional HC credits, the test would not check or gain credit for NOx .
-
CR4 - Blog Entry: Which Side is the Gas Cap On?
I believe all European models of cars have the gas tank cap on the passenger side and US autos have it generaly on the Left, at least that is what I have noticed most of the time driving European cars myself, all …
-
Handbook of Polymernanocomposites. Processing, Performance and Application
PNC performance be led to under-the-hood innovations such as air intake manifolds, radiators, brake fluid and power steering fluid reservoirs, end tanks and gas tank caps , engine-cooling flex fans, transmission thrust washers and spring guides, and air cleaner support …
-
gas tank - offers from gas tank manufacturers, suppliers, exporters & wholesalers
Gas Tank Cap .
-
An automated gas station attendant
A set of cameras detects the car’s exact position (especially the gas tank cap ), and laser scanners monitor the robot’s workspace.
-
Modeling and Simulation in the Systems Engineering Life Cycle
… attendant’s behavior might be represented by three possible states: pumping gas, taking payment or idle; and vehicle dynamics might be simplified to three characteristics: type of vehicle, size of gas tank, and the location of the gas tank cap (left vs. right).
-
Dictionary of Industrial Terms
appliances and business machines, in gas tank caps , in plumbing fixtures, and in zippers.
-
Engineering Plastics Handbook > Polyacetals
• Gas tank caps .
-
General Discussion: Session VII
For example, the removal of the gas tank cap , insertion of nozzle and start-up of gasoline flow results in a surge of vapor which may exceed 50 ppm in the breathing zone of the operator; after a few seconds the level …
-
Handbook of Plastics, Elastomers, and Composites, Fourth Edition > Automotive Plastics and Elastomer Applications
… cables, cup holders, door handles/locks, engine cooling fan blades and shrouds, exterior trim, fuel delivery system components (e.g., fuel pumps), headrest guides, heater/air conditioner control system components, heater plates, luggage carrier hardware, radiator and gas tank caps , rollover gas shutoff valves …
Indicates content that may require registration and/or purchase.